Geometrical Dimensioning and Tolerancing for Design, Manufacturing and Inspection: A Handbook for Geometrical Product Specification using ISO and ASME Standards, Second Edition

Standards

ISO 286-1

ISO System of limits and fits: bases of tolerances, deviations and fits

ISO 1101

Geometrical tolerancing

ISO 1660

Dimensioning and tolerancing of profiles

ISO 2768-2

General geometrical tolerances

ISO 2692

Maximum material requirement, least material requirement, reciprocity requirement

ISO 3040

Dimensioning and tolerancing of cones

ISO 4291

Methods for the assessment of departures from roundness: measurement of variations in radius

ISO 4292

Methods for the assessment of departures from roundness: measurement by two- and three-point methods

ISO 5458

Geometrical tolerancing: positional tolerancing

ISO 5459

Datums and datum systems for geometrical tolerancing

ISO TR 5460

Geometrical tolerancing: tolerancing of form, orientation, location and run-out; verification principles and methods; guidelines

ISO 6318

Measurement of roundness: terms, definitions and parameters of roundness

ISO 7083

Symbols for geometrical tolerancing: proportions and dimensions

ISO 8015

Fundamental tolerancing principle

ISO 10 360-1

Coordinate metrology Part 1 definitions and applications of the fundamental geometric principles

ISO 10 578

Projected tolerance zone

ISO 10 579

Dimensioning and tolerancing: non-rigid parts

ISO 12 181

Measurement of roundness deviations

ISO 12 180

Measurement of cylindricity deviations

ISO 12 780

Measurement of straightness deviations

ISO 12 781

Measurement of flatness deviations

ISO 13 715

Edges of undefined shape

ISO 14 253-1

GPS, decision rules for proving conformance

ISO 14 253-2

GPS, guide to the estimation of uncertainty (in preparation)

ISO TR 14 638

GPS Masterplan

ISO 14 660-1

GPS, geometrical features; general terms and definitions

ISO 14 660-2

Extracted median line, median surface, local size

ISO 15 530-1

CMM,...
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
Category: Computer-Aided Design (CAD) Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.