Dispersive Infrared Spectrometers
from StellarNet, Inc.
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]
- Measurement Type: Dispersive
- Spectral Resolution:: 0.8000
- Spectral Range:: 500 to 1150
- Response Time:: 1.00E-3
from StellarNet, Inc.
The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or... [See More]
- Measurement Type: Dispersive
- Spectral Range:: 500 to 1150
- IR Range: Near
- Spectral Resolution:: 0.8000
from StellarNet, Inc.
StellarNets â € ™ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 Î ¼m. Â The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75 â € � x 4 â €... [See More]
- Measurement Type: Dispersive
- Spectral Resolution:: 3.1
- Spectral Range:: 900 to 1700
- Response Time:: 1.00E-3