Panel / Chassis Mount Data Input Modules

27 Results
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module -- SCM9B-1100/2100
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Yes
  • Analog Channels: 1
  • Digital I/O Channels: 3
CMPLX 32 Pt 24VDC D/I Terminated Module -- 1769-IQ32T
from Allen-Bradley / Rockwell Automation

32 Point 24VDC Input Module - Single Wide [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail
Micro800 16 Point Digital Input Module -- 2085-IQ16
from Allen-Bradley / Rockwell Automation

2080 Micro800 System, Micro850 Input Module, Digital, 16 Point, 12/24VDC, Sink/Source , IEC [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Operating Temperature: -4 to 149
Micro800 32 Point Digital Input Module -- 2085-IQ32T
from Allen-Bradley / Rockwell Automation

2080 Micro800 System, Micro850 Input Module, Digital, 32 Point, 12/24VDC, Sink/Source , IEC [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Operating Temperature: -4 to 149
Micro800 4 Channel TC/RTD Input Module -- 2085-IRT4
from Allen-Bradley / Rockwell Automation

2080 Micro800 System, Micro850 Input Module, Analog, Thermocouple/RTD, 4 Channels [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Operating Temperature: -4 to 149
Micro800 4 Point Analog Input Module -- 2085-IF4
from Allen-Bradley / Rockwell Automation

2080 Micro800 System, Micro850 Input Module, Analog, Voltage/Current, 4 Channels, Bipolar, +-10V, 0-20mA [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Operating Temperature: -4 to 149
Micro800 8 Point 120 VAC Input Module -- 2085-IA8
from Allen-Bradley / Rockwell Automation

2080 Micro800 System, Micro850 Input Module, Digital, 8 Point, 120 VAC [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Operating Temperature: -4 to 149
Micro800 8 Point Analog Input Module -- 2085-IF8
from Allen-Bradley / Rockwell Automation

2080 Micro800 System, Micro850 Input Module, Analog, Voltage/Current, 8 Channels, Bipolar, +-10V, 0-20mA [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Operating Temperature: -4 to 149
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 48
1/8 DIN Process Meter & Controller -- DP25B
from OMEGA Engineering, Inc.

The DP25B process meter accepts a wide variety of DC voltage and current inputs to cover any typical process application. Standard features include a full 4-digit three color (Red, Green, & Amber) programmable LED display, easy front panel scaling to virtually any engineering units, selectable... [See More]

  • Form Factor: Panel / Chassis Mount
  • Sampling Frequency: 0.0030
  • Analog Channels: 1
  • Resolution: 15
4-Channel Low-Level AC Conversion Module -- LLAC4
from Campbell Scientific, Inc.

The LLAC4 is a small peripheral that increases the number of low-level ac signals a datalogger can monitor. The module enables four datalogger control ports to emulate pulse counting channels by converting the low level ac signals to the logic levels read by the control ports. To use the LLAC4, the... [See More]

  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 0
  • Analog Channels: 0
  • Application: General Lab & Industrial
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Temperature and Humidity Transducer -- P19
from Sifam Tinsley UK

P19 Temperature and Humidity Transducer. Features. • Built-in temperature and humidity sensor. • Calculation of selected physical quantities (dew-point temperature, absolute humidity). • Storage of measured and calculated maximum and minimum values. • Interface RS-485... [See More]

  • Form Factor: Panel / Chassis Mount
  • Isolation: Channel-to-Channel Isolation
  • Analog Channels: 1
  • Host Connection: RS232/422/485
Isolated Digital Input -- MonoDAQ-E-DI4
from MonoDAQ

Robust, isolated digital inputs are suitable for reading data off digital sensors as well as for demanding test automation tasks. Three power supply voltages (5V, 12V and device voltage supply level) available on the front connector. EtherCAT interface, signal and power over the same cable. Digital... [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
  • Sampling Frequency: 20
  • Analog Channels: 4
  • Isolation: Isolated Digital Inputs
Differential Voltage Input Module -- OMB-DBK85
from OMEGA Engineering, Inc.

#162;16 Differential Input Channels via BNC Connectors. ¢Unity Gain Combines with A/D Gains to Provide Full Scale Inputs from ±156 mV to ±10 V. ¢Ultra Low-Noise, High-Speed Design. The OMB-DBK85 provides 16 channels of differential voltage input. It has a single, unity-gain... [See More]

  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Accuracy: 0.0250
8-Channel Switch Closure Input Module -- SDM-SW8A
from Campbell Scientific, Inc.

The SDM-SW8A is an 8-channel pulse count module; each channel can be individually configured for single-pole double throw (SPDT), single-pole single throw (SPST), or voltage pulse measurements. Output options include state, duty cycle, or counts. The SW8A is well suited for use in energy mangement... [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Voltage: ±20 Vdc Max
  • Analog Channels: 8
  • Frequency: 100 Hz
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Dual-Channel Process Monitor -- DP3300
from OMEGA Engineering, Inc.

Highly versatile, the DP3300 series is a dual input meter. The meter can either monitor two analog inputs or an analog input and a pulse input. On the analog channel, signals from thermocouples, RTD's, or thermistors are linearized and displayed in degrees Centigrade or Fahrenheit. Voltage and... [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Voltage: 0 to 10 V
  • Analog Channels: 2
  • DC Current: 4 to 20 mA
Filtered Analog Input Module -- CR9052IEPE
from Campbell Scientific, Inc.

This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052IEPE's daughterboard provides current source excitation and ac coupling that allow the direct connection of Internal Electronics Piezoelectric (IEPE)... [See More]

  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Yes
  • Analog Channels: 6
  • Excitation: Current
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
OMEGAROMETER® Process Monitor -- DP2000
from OMEGA Engineering, Inc.

OMEGA ® DP2000 Digital Indicator/Controllers bring you a new world of versatility. A universal 1 /8 DIN case houses your choice from thousands of configurations. Choose any combination of Display Type (LED or LCD), Operating Power, Input Type and Range, Analog Output and Digital or Control... [See More]

  • Form Factor: Panel / Chassis Mount
  • Sampling Frequency: 0.0025
  • Analog Channels: 1
  • Isolation: Isolated Analog Current Output
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Programmable Process Monitors -- DP3600
from OMEGA Engineering, Inc.

The easy-to-use DP3600 series meters can be user-programmed to work with a wide variety of pressure, flow and force transducers. Keys are appropriately labeled to eliminate any user guess work. All features such as limits, timers, display modes, setpoint, time-base etc. are totally programmable from... [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Voltage: 0 to 10 V
  • Analog Channels: 1
  • DC Current: 4 to 20 mA
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 8
  • Digital I/O Channels: 20
Programmable Process Scanner -- DPS3100
from OMEGA Engineering, Inc.

The DPS3000 Series Scanners monitor up to seven individual inputs. Each channel on the DPS3204 and DPS3207 can be programmed to accept different types of inputs, while the DPS3104 and DPS3107 are limited to one input type on all channels. Temperature is displayed in °C or °F, while voltage... [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Voltage: 0 to 10 V
  • Analog Channels: 7
  • DC Current: 4 to 20 mA
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16