TTL Data Input Modules
from Dataforth Corporation
Each DSCA45 frequency input module provides a single channel of frequency input which is isolated and converted to a standard analog voltage or current output. The frequency input signal can be a TTL level or zero-crossing signal. Terminal 7 (-IN) on the field-side terminal block is the "common" or... [See More]
- Host Connection: TTL
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Host Connection: RS232/422/485; TTL
- Differential Channels: Yes
- Analog Channels: 1
- Digital I/O Channels: 3
from Dataforth Corporation
SCMD digital input modules provide highly reliable and safe interfaces to harsh industrial measurement and control applications. With SCMD modules installed near individual field signals, a reliable isolation barrier is provided between the field wiring computer system. Other benefits include... [See More]
- Host Connection: Direct Backplane Interface; TTL
- Form Factor: Rack Mount
- Digital I/O Channels: 1
- DC Voltage: 3.3 to 60V
from OMEGA Engineering, Inc.
The OME-A-822PGH/L are 12-bit multifunction analog and digital I/O boards for PC/AT compatible computers. The OME-A-822PGH/L offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bit resolution. In addition,the OME-A-822PGH/PGL has 16 digital inputs, 16... [See More]
- Host Connection: Direct Backplane Interface; TTL
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 16
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Host Connection: RS232/422/485; Firewire; TTL; Ethernet
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 48
from Acromag, Inc.
XTA-MRNO-6: Mechanical relay output modules. XTA-120V-6: Logic level input modules. The XTA-MRNO-6 is an interposing relay module with six digital inputs and six mechanical relay outputs. It is intended for use with BusWorks XT Series discrete I/O or other digital output modules for the purpose of... [See More]
- Host Connection: TTL
- Isolation: Isolated Digital Inputs
- Digital I/O Channels: 6
- Form Factor: DIN Rail
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from D-TACQ Solutions
The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and offers excellent... [See More]
- Host Connection: RS232/422/485; TTL; Ethernet
- Differential Channels: Yes
- Analog Channels: 16
- Sampling Frequency: 80000
from Measurement Computing
USB-based 24-bit, isolated, 16 SE/8 DIFF temperature and voltage measurement device with 8 digital I/O, and 2 counter inputs. KEY HIGHLIGHTS. The USB-2408 Series of USB data acquisition (DAQ) devices have 24-bit resolution for highly accurate measurements. Features include thermocouple or voltage... [See More]
- Host Connection: USB; TTL
- Digital I/O Channels: 8
- Analog Channels: 16
- Form Factor: Stand-alone
from OMEGA Engineering, Inc.
The OME-A-826PG is a 16-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-826PG offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bits resolution. In addition, the OME-A-826PG has 16 digital inputs, 16 digital... [See More]
- Host Connection: Direct Backplane Interface; TTL
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 16
from Acromag, Inc.
40 input channels. 0-60V DC input range. Change-of-state/level interrupts (up to 12 channels). The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag... [See More]
- Host Connection: TTL
- Form Factor: PC Board
- Digital I/O Channels: 40
- DC Voltage: 0-60 VDC
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from OMEGA Engineering, Inc.
The OME-DB-16P is a 16 channel isolated digital input daughter board. The optically isolated inputs of the OME-DB-16P consist of a bi-directional OPTO-coupler with a resistor for current sensing. You can use the OME-DB-16P to sense DC signals from TTL levels up to 24V. You can also use OME-DB-16P to... [See More]
- Host Connection: Direct Backplane Interface; TTL
- Isolation: Isolated Digital Inputs
- Analog Channels: 16
- Form Factor: PC Board
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from OMEGA Engineering, Inc.
The OME-DB-24P is a 24 channel isolated digital input daughter board for OME-PIO-D144 digital input board. The optically isolated inputs of the OME-DB-24P consist of a bi-directional opto-couples with a resistor for current sensing. You can use the OME-DB-24P to sense DC signals from TTL levels up... [See More]
- Host Connection: Direct Backplane Interface; TTL
- Isolation: Isolated Digital Inputs
- Analog Channels: 24
- Form Factor: PC Board
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from OMEGA Engineering, Inc.
DR-IO Series DIN rail mount input/output modules are ideal for connecting real world discrete signals to a computer interface and other electronic equipment. Most computer interfaces can only sense or generate low level TTL (0/5Vdc) signals. The DR-IO-OAC and DR-IO-ODC output modules can be used to... [See More]
- Host Connection: TTL
- DC Voltage: 4-28 V
- Form Factor: DIN Rail
- AC Voltage: 90-280 V
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 8
- Digital I/O Channels: 20