General Purpose Drill Bits
from KEO Cutters
Double-End Bell Type Hey Drill [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Combination Drill / Countersink
from Melin Tool Company
For centering and spot drilling applications when high accuracy is necessary. 60 ° included angle. Use carbide for highly abrasive or tough materials in production runs. [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Combination Drill / Countersink
from Superior Tool Service, Inc.
#1 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist; Jobber
from DME Company
Straight Shank Long Drill [See More]
- Cutting Application: General Purpose; Bronze/Brass
- Units: Fractional
- Product: Drill
- Drill Type: Twist
from WhizCut of Sweden AB
Style J | Carbide 1, 2, 3 step Half Round Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also... [See More]
- Cutting Application: General Purpose; Titanium (optional feature)
- Units: Metric
- Product: Drill
- Drill Type: Microdrill; Step Drill; 1, 2, 3, Step Half Round Drill
from Universal Cutting Tools, Inc.
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces) [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Jobber
from CS UNITEC
bull; Drill with less friction and more power. • Withstands higher working temperatures – up to 1480 °F (800 °C). • Dry drilling or lubricating with water simplifies working conditions and cleanup. • Prevents cold weld – metal chips do not adhere to the cutter. [See More]
- Cutting Application: General Purpose
- Units: Fractional; Metric (optional feature)
- Product: Drill Set
- Drill Type: Core Drill
from Cutting Edge Technologies, Inc.
Diameter (metric): 0.1mm. Flute Length (metric): 0.70mm. Number of Flutes: Overall Length (metric): 25mm. Shank Diameter (metric): 1mm. Type: Drill [See More]
- Cutting Application: General Purpose
- Units: Metric
- Product: Drill
- Drill Type: Twist; Microdrill
from Allied Machine & Engineering Corp.
ASC 320 ® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use... [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Twist
from DATRON Dynamics, Inc.
Materials commonly used in the electronics industry can contain abrasive materials such as glass and graphite as a means of reinforcing plastics, for example. DATRON has developed specialty coatings for our cutting tools that make the machining of these materials more efficient [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Surgical/Dental
from Walter Surface Technologies
The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to apply. This new technology outperforms any Titanium (TiN) or Titanium-Aluminum (TiAIN) coating cutters. By... [See More]
- Cutting Application: General Purpose; Aluminum; Stainless; Steel
- Units: Fractional; Metric
- Product: Drill
- Drill Type: Core Drill
from Minerallac Company
JOBBERS LENGTH TYPE. HIGH SPEED STEEL MATERIAL. BRIGHT FINISH. 1-3/4 INCH OVERALL LENGTH. 3/4 INCH FLUTE LENGTH. 3/64 INCH SHANK SIZE. 3/64 INCH DRILL SIZE. 135 DEGREE POINT ANGLE. APPLICATION GENERAL PURPOSE. PACKAGING QUANTITY 12 [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Jobber
from OMEGA Engineering, Inc.
Use your hand drill or drill press to fabricate jack panels with hole saws and around hole connectors. When the plate is too thick for punches, the saw is the solution. Complete assembly including saw, pilot drill, and mandril. [See More]
- Cutting Application: General Purpose; Aluminum; Steel
- Units: Fractional
- Product: Drill
- Drill Type: Twist; Hole Saw
from DEWALT Industrial Tool Co.
Industrial Drilling: Cobalt Numbered Jobber Drills. Product Features. Designed with optimized geometries that deliver 3X more life than competition. Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance. Optimized 135 degree split point gives... [See More]
- Cutting Application: General Purpose
- Drill Type: Jobber
- Product: Drill
- Material: Cobalt
from KEO Cutters
Double-End Plain Type Hey Drill [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Combination Drill / Countersink
from Melin Tool Company
118 ° notched point suitable for most materials. Made from premium submicron grain carbide. [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Twist
from Pentair, Inc.
JOBBER LENGTH TYPE. STEEL MATERIAL. PLAIN FINISH. COOLANT HOLE CONSTRUCTION. 1/4 INCH DRILL SIZE. HANGERMATE[R] BRAND. USED ON HAMMER DRILLS [See More]
- Cutting Application: General Purpose
- Drill Type: Jobber
- Product: Drill
- Diameter: 0.250
from Superior Tool Service, Inc.
#10 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist
from WhizCut of Sweden AB
Style A | Carbide 1-Flute Twist drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]
- Cutting Application: General Purpose; Titanium (optional feature)
- Units: Metric
- Product: Drill
- Drill Type: Twist; Microdrill
from Universal Cutting Tools, Inc.
Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (12 pieces) [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Jobber
from CS UNITEC
bull; CNC precision ground for fast penetration, accuracy and long life. • Drill holes 3 times faster than twist drills. • Produce reamed-quality burr-free holes and solid slugs. • Reduce machine size and weight. • Cutting edges are resharpenable. • Eliminate... [See More]
- Cutting Application: General Purpose
- Units: Fractional; Metric (optional feature)
- Product: Drill Set
- Drill Type: Core Drill
from Cutting Edge Technologies, Inc.
Diameter: 1/8". Flute Length: 3/8". Overall Length: 1 1/2". Type: NC Spotting Drill [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Twist; Spot Drill
from Allied Machine & Engineering Corp.
EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations. [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Twist
from DATRON Dynamics, Inc.
Materials commonly used in the electronics industry can contain abrasive materials such as glass and graphite as a means of reinforcing plastics, for example. DATRON has developed specialty coatings for our cutting tools that make the machining of these materials more efficient [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Shank: Straight
from Walter Surface Technologies
The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to apply. This new technology outperforms any Titanium (TiN) or Titanium-Aluminum (TiAIN) coating cutters. By... [See More]
- Cutting Application: General Purpose; Aluminum; Stainless; Steel
- Units: Fractional; Metric
- Product: Drill
- Drill Type: Core Drill
from Minerallac Company
JOBBERS LENGTH TYPE. HIGH SPEED STEEL MATERIAL. BLACK OXIDE FINISH. 1-7/8 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. 1/16 INCH SHANK SIZE. SPLIT POINT CONSTRUCTION. 1/16 INCH DRILL SIZE. 135 DEGREE POINT ANGLE. APPLICATION GENERAL PURPOSE. PACKAGING QUANTITY 12 [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Jobber
from DEWALT Industrial Tool Co.
Industrial Drilling: Cobalt Numbered Screw Machine Drills. Product Features. Designed with optimized geometries that deliver 3X more life than competition. Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance. Optimized 135 degree split point... [See More]
- Cutting Application: General Purpose
- Drill Type: Screw Machine
- Product: Drill
- Material: Cobalt
from KEO Cutters
Jig Bore Type 60 ° Countersink Angle [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Combination Drill / Countersink
from Melin Tool Company
Various degree points. Made from premium submicron grain carbide. [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Spot Drill
from Superior Tool Service, Inc.
#10 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist
from WhizCut of Sweden AB
Style E | Carbide 2-Flute multiple Step Twist Drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’... [See More]
- Cutting Application: General Purpose; Titanium (optional feature)
- Units: Metric
- Product: Drill
- Drill Type: Twist; Microdrill
from Universal Cutting Tools, Inc.
General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Silver & Deming
from CS UNITEC
Thin Wall Diamond Core Bits Offer High Performance Drilling in Reinforced Concrete and Masonry. Thin kerf segments offer very fast penetration and long life. Ideal for all high performance electric, pneumatic and hydraulic drill rigs and hand-held applications. [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Core Drill
from Allied Machine & Engineering Corp.
GEN3SYS ® Drill Inserts and Holders penetrate up to 35% faster than competitive drilling products. Allied's AM200 ® coating increases tool life up to 50% when compared tocompetitor's premium coatings. [See More]
- Cutting Application: General Purpose; Aluminum; Stainless; Steel
- Units: Fractional
- Product: Drill
- Drill Type: Twist
from DATRON Dynamics, Inc.
Materials commonly used in the electronics industry can contain abrasive materials such as glass and graphite as a means of reinforcing plastics, for example. DATRON has developed specialty coatings for our cutting tools that make the machining of these materials more efficient [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Microdrill
from Walter Surface Technologies
Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed rates while... [See More]
- Cutting Application: General Purpose; Aluminum; Bronze/Brass; Hard; Stainless; Steel
- Units: Fractional; Metric
- Product: Drill
- Drill Type: Core Drill
from DEWALT Industrial Tool Co.
Rapid Load Quick Change Accessory System: Countersinks. Product Features. Drill, countersink and counterbore in one step. Four-cutter countersink and tapered drill bit provide superior speed and ideal finish. Replacement tapered bits offered [See More]
- Cutting Application: General Purpose
- Product: Drill
from KEO Cutters
Long Series [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Combination Drill / Countersink
from Melin Tool Company
135 ° notched point suitable for titanium and stainless materials. Made from premium submicron grain carbide. [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Twist
from Superior Tool Service, Inc.
#10 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist
from WhizCut of Sweden AB
Style B | Carbide 2-Flute Twist drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]
- Cutting Application: General Purpose; Titanium (optional feature)
- Units: Metric
- Product: Drill
- Drill Type: Twist; Microdrill
from Allied Machine & Engineering Corp.
The Opening Drill ® is an extremely effective tool designed to enlarge existing holes. It is available in five different shank styles: straight; ABS 63; Cat V40/V50; HSK 63A/C /100A/C and BT 40/BT50. [See More]
- Cutting Application: General Purpose; Aluminum; Bronze/Brass; Stainless; Steel
- Units: Fractional
- Product: Drill
- Drill Type: Opening Drill
from Walter Surface Technologies
Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed rates while... [See More]
- Cutting Application: General Purpose; Aluminum; Bronze/Brass; Hard; Stainless; Steel
- Units: Fractional; Metric
- Product: Drill
- Drill Type: Core Drill
from DEWALT Industrial Tool Co.
Drill Drive Accessory System: Drill Drive Complete Units. Product Features. Quick and easy changes between drilling and driving allows user to finish jobs faster. Black oxide split-point drill bits start on contact. Quick change mechanism for easy one-step loading. Contoured finger grip for easy... [See More]
- Cutting Application: General Purpose
- Product: Drill
from KEO Cutters
Contact supplier for additional coating options [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Combination Drill / Countersink
from Superior Tool Service, Inc.
#10 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist; Jobber
from WhizCut of Sweden AB
Style D | Carbide 2-Flute Twist drill with Straight shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]
- Cutting Application: General Purpose; Titanium (optional feature)
- Units: Metric
- Product: Drill
- Drill Type: Twist; Microdrill
from Allied Machine & Engineering Corp.
TheRevolution Drill has an innovative design that allows for adjustability of 0.200" (5.1mm) on diameter, eliminating the need for specials and/or subsequent boring operations. With diameters from 1.875" to 4.0", and lengths up to 4.5X diameter, Allied revolutionizes the indexabledrilling... [See More]
- Cutting Application: General Purpose; Aluminum; Bronze/Brass; Stainless; Steel
- Units: Fractional
- Product: Drill
- Drill Type: Revolution Drill
from Walter Surface Technologies
Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping... [See More]
- Cutting Application: General Purpose; Stainless; Steel; Non-ferrous Metal
- Units: Fractional; Metric
- Product: Drill Set
- Drill Type: Combination Drill / Tap
from DEWALT Industrial Tool Co.
Drill Drive Accessory System: Drill Drive Replacement Drill Bits w/ Countersinks. Product Features. Replacement drill bits with countersinks provide a less costly solution to replacing the entire unit. Multi-Cutter Countersinks for superior finish. Black oxide split-point drill bits start on contact [See More]
- Cutting Application: General Purpose
- Product: Drill
from KEO Cutters
Plain Type, Straight Flute 60 ° Countersink Angle [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Combination Drill / Countersink
from Superior Tool Service, Inc.
#11 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist; Jobber
from WhizCut of Sweden AB
Style C | Carbide 3-Flute Twist drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]
- Cutting Application: General Purpose; Titanium (optional feature)
- Units: Metric
- Product: Drill
- Drill Type: Twist; Microdrill
from Allied Machine & Engineering Corp.
T-A ® Structural Steel Drilling System is designed for use on structural steel materials, this system delivers outstanding performance and durability.TiAlN insert coating increases tool life while providing better hole tolerances. [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Twist
from Walter Surface Technologies
The proven original SST drill bit, made with a cobalt blend, is designed with an exclusive quick shank that ensures fast and secure tightening inside any keyed or keyless chucks. Ideal for cordless drills, allowing you to drill more holes per charge. Recommended for drilling on any type of thin... [See More]
- Cutting Application: General Purpose; Aluminum; Steel; Non-ferrous Metal
- Units: Fractional
- Product: Drill; Drill Set (optional feature)
- Drill Type: Jobber
from DEWALT Industrial Tool Co.
Drill Drive Accessory System: Drill Drive Replacement Drill Bits. Product Features. Replacement drill bits with countersinks provide a less costly solution to replacing the entire unit. Split-point drill bits start on contact. Black Oxide coating for longer life [See More]
- Cutting Application: General Purpose
- Product: Drill
from KEO Cutters
Contact supplier for additional coating options [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Combination Drill / Countersink
from Superior Tool Service, Inc.
#12 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist; Jobber
from WhizCut of Sweden AB
Style H | Carbide center drills. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with the... [See More]
- Cutting Application: General Purpose; Titanium (optional feature)
- Units: Metric
- Product: Drill
- Drill Type: Center Drill; Microdrill
from Allied Machine & Engineering Corp.
XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the... [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Twist; Extension; Spade Drill
from Walter Surface Technologies
SST+ ½" Prentice are heavy-duty large diameter drill bits for use in portable drills, drill presses and magnetic base drills with ½" chuck capacity. Their extra hard tips allow for the drilling of many more holes between re-sharpenings. They are made with a cobalt blend for longer... [See More]
- Cutting Application: General Purpose; Stainless; Steel; Non-ferrous Metal
- Units: Fractional
- Product: Drill; Drill Set (optional feature)
- Drill Type: Twist
from DEWALT Industrial Tool Co.
Carbide Drill Bits: Full Head Carbide SDS+. Product Features. 2X More Carbide for Long Life. Four flute design cleans debris out for fast, efficient drilling. Innovative Bonding System delivers extreme durability [See More]
- Cutting Application: General Purpose
- Drill Type: Twist
- Product: Drill
from KEO Cutters
Single-End Bell Type Hey Drill [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Combination Drill / Countersink
from Superior Tool Service, Inc.
#13 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist; Jobber
from WhizCut of Sweden AB
Style G | Carbide center drills long. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with... [See More]
- Cutting Application: General Purpose; Titanium (optional feature)
- Units: Metric
- Product: Drill
- Drill Type: Jobber; Center Drill; Microdrill
from Allied Machine & Engineering Corp.
Original T-A ® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons,... [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Twist; Extension; Spade Drill
from Walter Surface Technologies
Super Speed Tip (SST) Core Cutters are made with state-of-the-art surface treatment technology that removes porosity during the fabrication process. This creates a perfectly smooth finish which allows for a better evacuation of material while drilling. It also helps to improve product life and... [See More]
- Cutting Application: General Purpose; Aluminum; Stainless; Steel
- Units: Fractional; Metric
- Product: Drill
- Drill Type: Core Drill
from DEWALT Industrial Tool Co.
Bi-Metal Hole Saws: Hole Saws. Product Features. Double tooth design strengthens each tooth for longer life and improved durability. Sharper Tooth Geometry cuts material faster for faster drilling. Thick, hardened backing plates prevent thread stripping. Deep cut style holes saws will cut 2x... [See More]
- Cutting Application: General Purpose
- Drill Type: Hole Saw
- Product: Drill
from KEO Cutters
Single-End Plain Type Hey Drill [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Combination Drill / Countersink
from Superior Tool Service, Inc.
#14 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist; Jobber
from WhizCut of Sweden AB
Style K | Carbide Double Countersink Drills. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver... [See More]
- Cutting Application: General Purpose; Titanium (optional feature)
- Units: Metric
- Product: Drill
- Drill Type: Microdrill; Combination Drill / Countersink; Double Countersink Drill
from Walter Surface Technologies
Super Speed Tip (SST) Core Cutters are made with state-of-the-art surface treatment technology that removes porosity during the fabrication process. This creates a perfectly smooth finish which allows for a better evacuation of material while drilling. It also helps to improve product life and... [See More]
- Cutting Application: General Purpose; Aluminum; Stainless; Steel
- Units: Fractional; Metric
- Product: Drill
- Drill Type: Core Drill
from DEWALT Industrial Tool Co.
Drilling Accessories: Impact Ready Hole Saws. Product Features. Fast Metal Drilling Speeds for Optimized tooth design. Easy Plug Removal for Ejection Spring. Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete. Thin-walled design Optimum metal drilling... [See More]
- Cutting Application: General Purpose
- Drill Type: Hole Saw
- Product: Drill
from KEO Cutters
Combined Drill & Countersink Set [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill Set
- Drill Type: Combination Drill / Countersink
from Superior Tool Service, Inc.
#15 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist; Jobber
from WhizCut of Sweden AB
Style I | Carbide Half - Round Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with... [See More]
- Cutting Application: General Purpose; Titanium (optional feature)
- Units: Metric
- Product: Drill
- Drill Type: Microdrill; Half Round Drill
from DEWALT Industrial Tool Co.
General Purpose: Black Oxide Silver & Deming Drill Bits. Product Features. Split point drills on contact and prevents walking. Black Oxide for greater wear resistance [See More]
- Cutting Application: General Purpose
- Coating: BlackOxide
- Product: Drill
from KEO Cutters
Jig Bore Combined Drill & Countersink Set [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill Set
- Drill Type: Combination Drill / Countersink
from Superior Tool Service, Inc.
#16 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist; Jobber
from WhizCut of Sweden AB
Style F | Carbide Spade Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with the... [See More]
- Cutting Application: General Purpose; Titanium (optional feature)
- Units: Metric
- Product: Drill
- Drill Type: Microdrill; Spade Drill
from DEWALT Industrial Tool Co.
Spline Drill Bits: Two-Cutter Spline Bits. Product Features. DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE ® tip maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust... [See More]
- Cutting Application: General Purpose
- Drill Type: Hammer Bit
- Product: Drill
from KEO Cutters
Available in standard metric sizes according to DIN333 specifications [See More]
- Cutting Application: General Purpose
- Units: Metric
- Product: Drill
- Drill Type: Combination Drill / Countersink
from Superior Tool Service, Inc.
#17 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist; Jobber
from DEWALT Industrial Tool Co.
Spline Drill Bits: Four-Cutter Spline Bits. Product Features. High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling. [See More]
- Cutting Application: General Purpose
- Drill Type: Twist
- Product: Drill
from KEO Cutters
Available in standard metric sizes according to DIN333 specifications [See More]
- Cutting Application: General Purpose
- Units: Metric
- Product: Drill
- Drill Type: Combination Drill / Countersink
from Superior Tool Service, Inc.
#18 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist; Jobber
from DEWALT Industrial Tool Co.
Percussion Drill Bits: Percussion Bits. Product Features. 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling. Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238) [See More]
- Cutting Application: General Purpose
- Drill Type: Twist
- Product: Drill
from KEO Cutters
Available in standard metric sizes according to DIN333 specifications [See More]
- Cutting Application: General Purpose
- Units: Metric
- Product: Drill
- Drill Type: Combination Drill / Countersink
from Superior Tool Service, Inc.
#19 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist
from DEWALT Industrial Tool Co.
Wood Drilling: Heavy-Duty Spade Bits. Product Features. Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4 " quick change systems. Hang hole allows for bit storage & wire pulling. [See More]
- Cutting Application: General Purpose
- Drill Type: Spade Drill
- Product: Drill
from KEO Cutters
Contact supplier for additional coating options [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Spot Drill
from Superior Tool Service, Inc.
#19 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist
from DEWALT Industrial Tool Co.
Carbide Drill Bits: 4 Cutter SDS Plus Bits. Product Features. High Impact Tip for Maximum Durability and Long Life. Open Head Desgin for Faster Material Removal. Enlongated 4 Flute Design for Faster Drilling [See More]
- Cutting Application: General Purpose
- Drill Type: Twist; Hammer Bit
- Product: Drill
from KEO Cutters
Contact supplier for additional coating options [See More]
- Cutting Application: General Purpose
- Units: Fractional
- Product: Drill
- Drill Type: Spot Drill; Center Drill
from Superior Tool Service, Inc.
#19 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist
from DEWALT Industrial Tool Co.
SDS Plus Drill Bits: SDS Plus Bits. Product Features. DEWALT carbide tip design maximizes carbide surface contact for longer bit life. Elongated Four Flute Helix for Faster Material Removal. Increased Steel Prevents Breakage [See More]
- Cutting Application: General Purpose
- Drill Type: Hammer Bit
- Product: Drill
from Superior Tool Service, Inc.
#19 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist; Jobber
from DEWALT Industrial Tool Co.
SDS Max Drill Bits: Two-Cutter SDS Max Bits. Product Features. DEWALT carbide tip design maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling. [See More]
- Cutting Application: General Purpose
- Drill Type: Hammer Bit
- Product: Drill
from Superior Tool Service, Inc.
#2 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist; Jobber
from DEWALT Industrial Tool Co.
Wood Drilling: Power Ship Auger Bits. Product Features. Self feed spur for fast material penetration. Dual cutting edge for maximum durability in nails. Hardened alloy steel provides superior bit life. 7/16 " Ball groove shank allows for quick bit changes [See More]
- Cutting Application: General Purpose
- Drill Type: Twist
- Product: Drill
from Superior Tool Service, Inc.
#20 carbide drill x 1.0 flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist
from DEWALT Industrial Tool Co.
SDS Max Drill Bits: Four-Cutter SDS Max Bits. Product Features. High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling. [See More]
- Cutting Application: General Purpose
- Drill Type: Twist
- Product: Drill
from Superior Tool Service, Inc.
#20 carbide drill x 1.5 flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist
from DEWALT Industrial Tool Co.
Carbide Core Bits: Two Piece Carbide Core Bits. Product Features. Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling. Two-piece design provides more versatility than one-piece design [See More]
- Cutting Application: General Purpose
- Drill Type: Core Drill
- Product: Drill
from Superior Tool Service, Inc.
#20 carbide drill x .5 flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist
from DEWALT Industrial Tool Co.
Carbide Core Bits: One Piece Carbide Core Bits. Product Features. Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal. Low friction core body provides faster drilling. One-piece design provides more durability than two-piece... [See More]
- Cutting Application: General Purpose
- Drill Type: Core Drill
- Product: Drill
from Superior Tool Service, Inc.
#20 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist; Jobber
from DEWALT Industrial Tool Co.
General Purpose: Black Oxide Split Point Drill Bits. Product Features. 135 degree split point drills on contact and prevents walking. Patented Core Diameter Reduces Breakage. Black Oxide for greater wear resistance [See More]
- Cutting Application: General Purpose
- Drill Type: Twist
- Product: Drill
- Features: Split Point
from Superior Tool Service, Inc.
#40 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Wire Gauge
- Product: Drill
- Drill Type: Twist
from DEWALT Industrial Tool Co.
Industrial Drilling: Cobalt Fractional Jobber Drills. Product Features. Designed with optimized geometries that deliver 3X more life than competition. Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance. Optimized 135 degree split point gives... [See More]
- Cutting Application: General Purpose
- Drill Type: Jobber
- Product: Drill
- Material: Cobalt
from Superior Tool Service, Inc.
3/32" (.0937) dia. x 4" OAL Carbide Dagger Drill for composites, for hand operations, allowing for better depth control. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Fractional
- Product: Drill
- Drill Type: Twist; Dagger Drill
from DEWALT Industrial Tool Co.
Industrial Drilling: Cobalt Fractional Screw Machine Drills. Product Features. Designed with optimized geometries that deliver 3X more life than competition. Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance. Optimized 135 degree split... [See More]
- Cutting Application: General Purpose
- Drill Type: Screw Machine
- Product: Drill
- Material: Cobalt
from Superior Tool Service, Inc.
3/32" Carbide jobber length twist drill with tip ground for drilling composite, straight shank. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Composite Materials
- Units: Fractional
- Product: Drill
- Drill Type: Twist; Jobber
from DEWALT Industrial Tool Co.
Industrial Drilling: Cobalt Pilot Point Drill Bits. Product Features. Maximum speed & Life in stainless steel and other hard metals. Pilot Point ® tip desgin starts on contact and eliminates bit walking. Industrial strength Cobalt for optimum life & durability in metal [See More]
- Cutting Application: General Purpose
- Drill Type: Twist
- Product: Drill
- Features: Split Point