Solvent Based Marine Coatings

11 Results
Chemical Resistant Acrylic Polyurethane 40U -- 40U Series
from FORREST Technical Coatings

An industrial-grade, two-component acrylic polyurethane designed to provide added chemical and resistance with a satin gloss and textured appearance. Catalyst available for either interior or exterior use. [See More]

  • Coating Material: Alkyd; Polyurethane; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint; Clear Coat
  • Substrate: Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
Base Coat / Barrier Coating -- Ever-Slik®1201
from Everlube Products

Ever-Slik 1201 is a thermally cured, specially blended epoxy based coating which provides outstanding corrosion resistance in almost any environment. Along with its excellent corrosion resistance, Ever-Slik 1201 is ideal for applications where an abrasion resistant coating is needed. Ever-Slik 1201... [See More]

  • Coating Material: Epoxy; Resin; Solvent
  • Cure / Setting Technology: Thermally Cured
  • Type: Coating
  • Substrate: Metallic; Steel
Corrosion-Resistant Epoxy Primer 19P -- 19P Series
from FORREST Technical Coatings

A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats. [See More]

  • Coating Material: Epoxy; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint
  • Substrate: Concrete; Metallic; Steel
Forrest Polyurethanes
from FORREST Technical Coatings

FORREST Polyurethanes are designed to be long-lasting, highly-durable finishes with great color and gloss retention and excellent abrasion resistance. For use over multiple substrates in interior and exterior applications. 800 Series products comply with current environmental regulations in the... [See More]

  • Coating Material: Alkyd; Polyurethane; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint; Clear Coat
  • Substrate: Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
High Performance Two-Component Epoxy 19S -- 19S Series
from FORREST Technical Coatings

A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications. [See More]

  • Coating Material: Epoxy; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint
  • Substrate: Concrete; Metallic; Steel
High Solids Epoxy Primer 819P -- 819P Series
from FORREST Technical Coatings

A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs. [See More]

  • Coating Material: Epoxy; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint
  • Substrate: Concrete; Metallic; Steel
Industrial Fluoropolymer Coating -- Xylan® 1010
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Coating Material: Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Ceramic; Metallic; Plastic; Wood
low VOC Solvent Based Acrylic Coating -- Galvite™ HS
from Sherwin-Williams Protective & Marine Coatings

Galvite ™ HS is a low VOC solvent based acrylic coating. It is intended for use in mild industrial and commercial environments. It may be used untopcoated or topcoated with select waterborne or solvent based coatings. Excellent adhesion to galvanized and aluminum surfaces. High light... [See More]

  • Coating Material: Acrylic; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Aluminum; Metallic; Steel; Other; Primed Ferrous Metal, Zinc Rich Primers
Battery Terminal Coating -- 6005
from Aervoe Industries Incorporated

Prolongs battery life, won't crack, chip, or peel, dries quickly [See More]

  • Coating Material: Acrylic; Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Sealer
  • Substrate: Other; Connections, Battery, Cable Terminals
Three-component, Polyamide Epoxy, Zincrich Coating -- Zinc Clad® II LV
from Sherwin-Williams Protective & Marine Coatings

Zinc Clad ® II LV is a solvent-based, two-component, inorganic ethyl silicate, zinc rich coating. This is a fast drying, high solids, low VOC coating with 82% by weight of zinc dust in the dry film. Coating self-heals to resume protection if damaged. Provides cathodic/sacrificial protection by... [See More]

  • Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent; Thermoset
  • Type: Coating
  • Substrate: Metallic; Steel; Other; Iron
Three-component, Polyamide Epoxy, Zincrich Coating -- Zinc Clad® II Plus
from Sherwin-Williams Protective & Marine Coatings

Zinc Clad ® II PLUS is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc dust in the dry film. Coating self-heals to resume protection if damaged. Provides cathodic/sacrificial protection... [See More]

  • Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent; Thermoset
  • Type: Coating; Primer (optional feature)
  • Substrate: Metallic; Steel; Other; Iron