A Motor Starters and Contactors

Description

Motor starters and contactors are devices used to control the operation of electric motors. They serve as protection devices, ensuring that motors are safely started and stopped, and they help manage the electrical current flowing to the motor to prevent overloads and other electrical issues.

Working Principle

Motor starters and contactors operate by using a solenoid to electromechanically engage power-switching contacts. In a three-pole electromagnetic motor starter, the solenoid generates linear motion to engage all three power-switching contacts simultaneously when the coil is energized. This mechanism replaces the manual operation of a switch, allowing for automated control. Motor contactors, specifically, work as protection devices by ensuring that during motor startup, extra current is not drawn, thus safeguarding the motor from potential damage due to electrical overloads or low-voltage conditions .

Applications

Motor starters and contactors are used in various applications where electric motors are employed. For instance, they are essential in industrial settings for controlling large machinery and equipment. They are also used in HVAC systems to manage the operation of compressors and fans. Additionally, motor starters are crucial in applications that require precise control over motor speed and torque, such as conveyor systems and automated manufacturing processes .

Advantages over other Motor Starters and Contactors

Reduced voltage starters, a type of motor starter, offer advantages in applications that must avoid overload conditions or unnecessary wear and tear on equipment. They achieve this by using motor windings that can be reconnected to form different numbers of poles, thus providing flexibility in speed and torque control. This feature makes them particularly useful in applications where energy efficiency and equipment longevity are priorities .

Limitations

One limitation of motor starters and contactors is their dependency on the correct sizing and configuration for specific applications. Incorrect sizing can lead to inadequate protection or inefficient operation. Additionally, while they provide essential protection and control, they may not be suitable for all types of motors or applications, particularly those requiring highly specialized control or protection features .

Considerations

When selecting motor starters and contactors, several factors should be considered. Initial costs can vary depending on the type and complexity of the starter or contactor. Operating expenses are influenced by the efficiency and durability of the device, as well as the specific application requirements. Durability is a critical factor, as more robust devices may offer longer service life and reduced maintenance needs. Accuracy in control and protection is essential to ensure optimal motor performance and longevity. Replacement and maintenance costs should also be considered, as these can impact the overall cost-effectiveness of the motor control solution .

10 Results
Magnetic Starter -- AE16AN0AC
from Eaton Corporation

NON REVERSING TYPE. IEC A SIZE. 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN, DIN RAIL MOUNT ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1.1 KW AT 220 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4 KW AT 500/550 V 3 PHASE, 1.5 KW... [See More]

  • IEC Size: A
  • Continuous Current: 7 to 20
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120
Contactor/Starter Coil -- 18919 [9-2875-2 from Eaton Corporation]
from Radwell International

COIL, 240/220 V, 60/50 HZ, FOR FREEDOM NEMA SIZE 00 AND IEC A-C. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: A
  • Standard Rating: NEMA; IEC
Enclosed Motor Starter -- Type CGPM
from CARLO GAVAZZI Automation Components

The CGP is a series of enclosed starters for single and three phase electric motors up to 00 Hp. They include an integrated thermal overload and are available in a Nema 4 metallic enclosure. We offer a broad range of control and pilot lights to meet your application needs. In addition, we also offer... [See More]

  • IEC Size: A; B; C; D; E
  • AC Motor Phase: Single; Three
  • Standard Rating: IEC
  • Motor Voltage: 120 to 600
Magnetic Starter -- AE56AN0AC
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC A SIZE. 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN, DIN RAIL MOUNT ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1.1 KW AT 220 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4... [See More]

  • IEC Size: A
  • Continuous Current: 7 to 20
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120
Contactor/Starter Coil -- 19580189 [9-2875-6 from Eaton Corporation]
from Radwell International

COIL, 380-415 V, 50 HZ, FOR FREEDOM NEMA SIZE 00 AND IEC A-C. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: A
  • Standard Rating: NEMA; IEC
Manual Motor Starters -- Type GMS
from CARLO GAVAZZI Automation Components

Feature. 45mm width up to 32A, 55mm width up to 63A and 70mm width rated to 100 amps. Three position operator: ON-OFF-TRIP (Only 100AF is applied). Complete range of common accessories. Handle lock in the OFF position. Class 10,20 overload trip characteristics. Trip test Finger safe terminal. DIN... [See More]

  • IEC Size: A
  • AC Motor Phase: Three
  • Standard Rating: IEC
  • Thermal Current: 0.1600 to 100
Contactor/Starter Coil -- 418747 [9-2875-1 from Eaton Corporation]
from Radwell International

COIL, 120/110V, 60/50HZ, FOR FREEDOM NEMA SIZE 00 AND IEC A-C. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: A
  • Standard Rating: NEMA; IEC
Contactor/Starter Coil -- 439868 [H2006B-3 from Eaton Corporation]
from Radwell International

STARTER, DEFINITE PURPOSE, HEATER PACK FOR USE WITH B SERIES OVERLOAD RELAY, IEC G-K, B SERIES OVERLOAD RELAY NEMA 1-2, C SERIES OVERLOAD RELAY IEC A-F, C SERIES OVERLOAD RELAY NEMA 00-0. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: A; G
  • NEMA Size: 00; 1
  • Standard Rating: NEMA; IEC
Contactor/Starter Coil -- 4625798 [9-2875-11 from Eaton Corporation]
from Radwell International

COIL 240V 50HZ FOR FREEDOM NEMA SIZE 00 AND IEC A-C. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: A
  • Standard Rating: NEMA; IEC
Contactor/Starter Coil -- 4625822 [9-2875-4 from Eaton Corporation]
from Radwell International

COIL, 600 VMAX, 60 HZ, FOR FREEDOM NEMA SIZE 00 AND IEC A-C. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: A
  • Standard Rating: NEMA; IEC