Full Voltage Non-reversing Starter Motor Starters and Contactors
from Selectric, Inc.
NEMA 3R enclosure, fused control circuit, lockable handle [See More]
- Standard Rating: NEMA
- AC Motor Phase: Single
- Device Technology: Electro-mechanical
- NEMA Size: 3
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. FRAME 27 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 6 AMPERE AT 480 VAC (AC-3), 12 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 0.75 KW AT 220/240 V 50/60 HZ 3 PHASE, 2.2 KW AT... [See More]
- Continuous Current: 6
- Single Phase Power: 0.2500 to 2.95
- Motor Voltage: 24
- Three Phase Power: 0.2500 to 2.95
from OMEGA Engineering, Inc.
The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled. SPECIFICATIONS. Dimensions: Size 00 and... [See More]
- Standard Rating: NEMA
- NEMA Size: 00; 0; 1; 2
- Device Technology: Solid State; Electro-mechanical
- Continuous Current: 9 to 45
from AuCom North America Inc.
CSXi compact soft starters are a comprehensive motor starting and protection solution. These compact, reliable starters provide the latest constant current start technology and robust TVR soft stop, to reduce electrical and mechanical stress on your motor. The CSXi also incorporates essential motor... [See More]
- Device Technology: Solid State
- Continuous Current: 18
- AC Motor Phase: Three
- Control Voltage: 440
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. FRAME 45 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 25 AMPERE AT 480 VAC (AC-3), 40 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 5.5 KW AT 220/240 V 50/60 HZ 3 PHASE, 12.5 KW AT... [See More]
- Continuous Current: 25
- Single Phase Power: 2 to 16.75
- Motor Voltage: 24
- Three Phase Power: 2 to 16.75
from AuCom North America Inc.
The EMX3 introduces a new generation in soft start technology: XLR-8, Adaptive Acceleration Control. XLR-8 has an unprecedented level of control over motor's acceleration and deceleration profiles. Using XLR-8, the soft starter learns the motor's performance during start and stop, then adjusts... [See More]
- Standard Rating: NEMA
- AC Motor Phase: Three
- Device Technology: Solid State
- NEMA Size: 1
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. FRAME 54 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 40 AMPERE AT 480 VAC (AC-3), 63 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 11 KW AT 220/240 V 50/60 HZ 3 PHASE, 18.5 KW AT 380/440/415 V 50/60... [See More]
- Continuous Current: 40
- Single Phase Power: 3 to 29.48
- Motor Voltage: 24
- Three Phase Power: 3 to 29.48
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. FRAME 76 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 100 AMPERE AT 480 VAC (AC-3), 130 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3... [See More]
- Continuous Current: 100
- Single Phase Power: 10 to 79.07
- Motor Voltage: 24
- Three Phase Power: 10 to 79.07
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. FRAME 105 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 125 AMPERE AT 480 VAC (AC-3), 200 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 33 KW AT 220/240 V 50/60 HZ 45 PHASE, 63 KW AT 380/400/415 V... [See More]
- Continuous Current: 125
- Single Phase Power: 10 to 101
- Motor Voltage: 24
- Three Phase Power: 10 to 101
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 18 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT... [See More]
- Standard Rating: NEMA
- Motor Voltage: 24
- NEMA Size: 0
- Single Phase Power: 1 to 5
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 00 SIZE. 9 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2... [See More]
- Standard Rating: NEMA
- NEMA Size: 00
- AC Motor Phase: Single; Three
- Continuous Current: 9
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE... [See More]
- Standard Rating: NEMA
- NEMA Size: 0
- AC Motor Phase: Single; Three
- Continuous Current: 18
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 1 SIZE. 27 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50... [See More]
- Standard Rating: NEMA
- Continuous Current: 27
- AC Motor Phase: Single; Three
- Motor Voltage: 110 to 120
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 208 V 3 PHASE, 15 HP AT 240 V 3... [See More]
- Standard Rating: NEMA
- NEMA Size: 2
- AC Motor Phase: Single; Three
- Continuous Current: 45
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 3 SIZE. 90 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 25 HP AT 208 V, 30 HP AT 240 V, 50 HP AT 380 V 50 HZ/480/600 V POWER RATING/VOLTAGE. [See More]
- Standard Rating: NEMA
- Continuous Current: 90
- NEMA Size: 3
- Motor Voltage: 110 to 120
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 4 SIZE. 135 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO LEFT MOUNT AUXILIARY CONTACT. 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER... [See More]
- Standard Rating: NEMA
- Continuous Current: 135
- NEMA Size: 4
- Motor Voltage: 110 to 120
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 5 SIZE. 270 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO LEFT MOUNT AUXILIARY CONTACT. 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER... [See More]
- Standard Rating: NEMA
- Continuous Current: 270
- NEMA Size: 5
- Motor Voltage: 110 to 120
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. IEC B, FRAME 45 MM SIZE. 18 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 4 KW AT 220/240 V 50/60 HZ 3 PHASE, 7.5 KW AT 380 V 50/60 HZ 3 PHASE, 9 KW AT 400/415/460/500/550/575 V 50/60 HZ 3 PHASE POWER... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 18
- IEC Size: B
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. IEC C, FRAME 54 MM SIZE. 40 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 11 KW AT 220/240 V 50/60 HZ 3 PHASE, 18.5 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 22 KW AT 460/500/550/575 V 50/60 HZ 3 PHASE... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 40
- IEC Size: C
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. IEC D, FRAME 76 MM SIZE. 100 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3 PHASE, 55 KW AT 400/415 V 50/60 HZ 3 PHASE, 59 KW AT... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 100
- IEC Size: D
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. IEC E, FRAME 105 MM SIZE. 125 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 33 KW AT 220/240 V 50/60 HZ 3 PHASE, 63 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 75 KW AT 460/500/550/575 V 50/60 HZ 3 PHASE... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 125
- IEC Size: E
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50... [See More]
- Standard Rating: NEMA
- NEMA Size: 0
- AC Motor Phase: Single; Three
- Continuous Current: 18