Manual Starter Motor Starters and Contactors
from Altech Corp.
Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]
- Standard Rating: IEC
- AC Motor Phase: Single
- Device Technology: Electro-mechanical
- Continuous Current: 0.1600
from Allen-Bradley / Rockwell Automation
Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP42 (Type 1 - Metal), 9 Amp, 230-240V 60Hz Primary / 120V 60Hz Secondary Separate Control [See More]
- Standard Rating: NEMA; IEC
- Continuous Current: 1 to 5
- NEMA Size: 1
- Starter Type: Manual
from Allen-Bradley / Rockwell Automation
Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP42 (Type 1 - Metal), 9 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control [See More]
- Standard Rating: NEMA; IEC
- Continuous Current: 1 to 5
- NEMA Size: 1
- Starter Type: Manual
from Allen-Bradley / Rockwell Automation
Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP42 (Type 1 - Metal), 12 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control [See More]
- Standard Rating: NEMA; IEC
- Continuous Current: 5.4 to 27
- NEMA Size: 1
- Starter Type: Manual
from Allen-Bradley / Rockwell Automation
IEC Combination Starter with Electronic OLR, 100-C09110V 50Hz / 120V 60Hz1 N.O. 0 N.C.Motor Circuit Protector: 140M-D8N (D-Frame), High Break PlusInternal Auxiliary Contact 1 N.O. + 1 N.C.No Side Mount Aux. or Trip Contacts193-ED, Trip Class 10, Manual Reset [See More]
- Standard Rating: IEC
- Starter Type: Manual
from Allen-Bradley / Rockwell Automation
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP42 (Type 1 - Metal), 9 Amp, 460-480V 60Hz Common Control [See More]
- Standard Rating: NEMA; IEC
- Starter Type: Manual
- NEMA Size: 1
from Allen-Bradley / Rockwell Automation
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 9 Amp [See More]
- Standard Rating: NEMA; IEC
- Starter Type: Manual
- NEMA Size: 3
from Allen-Bradley / Rockwell Automation
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 9 Amp, 220V 50Hz / 240V 60Hz [See More]
- Standard Rating: NEMA; IEC
- Starter Type: Manual
- NEMA Size: 3
from Allen-Bradley / Rockwell Automation
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 9 Amp, 440V 50Hz / 480V 60Hz [See More]
- Standard Rating: NEMA; IEC
- Starter Type: Manual
- NEMA Size: 3
from Allen-Bradley / Rockwell Automation
105C IEC Enclosed Reversing Non-Combination Starter, 104-C09, Type 1/4/4X/12 - IP66 Plastic - Large (indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR 1.00 - 5.00 A [See More]
- Standard Rating: IEC
- Starter Type: Manual
from Allen-Bradley / Rockwell Automation
Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 9 Amp, 440V 50Hz / 480V 60Hz [See More]
- Standard Rating: NEMA; IEC
- Continuous Current: 1 to 5
- NEMA Size: 3
- Starter Type: Manual
from Allen-Bradley / Rockwell Automation
Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 9 Amp, 440V 50Hz / 480V 60Hz [See More]
- Standard Rating: NEMA; IEC
- Continuous Current: 1 to 5
- NEMA Size: 3
- Starter Type: Manual
from Allen-Bradley / Rockwell Automation
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C09, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 0.10 - 0.50A [See More]
- Standard Rating: NEMA; IEC
- Starter Type: Manual
- NEMA Size: 4
from Allen-Bradley / Rockwell Automation
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C09, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 3.20 - 16.00A [See More]
- Standard Rating: NEMA; IEC
- Starter Type: Manual
- NEMA Size: 4
from Allen-Bradley / Rockwell Automation
IEC Reversing Starter with Electronic OLR, 100-C43, 24V DC Electronic Coil, 1 N.O. 1 N.C., Motor Circuit Protector: 140M-F8N (F-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or Trip Contacts, 193-EE, Adjustable Trip Class 10...30, Automatic/Manual Reset [See More]
- Standard Rating: IEC
- Starter Type: Manual
from Allen-Bradley / Rockwell Automation
IEC Reversing Starter with Electronic OLR, 100-C09, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., Motor Circuit Protector: 140M-C2N (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or Trip Contacts, 193-EE, Adjustable Trip Class 10...30, Automatic/Manual Reset [See More]
- Standard Rating: IEC
- Starter Type: Manual
from CARLO GAVAZZI Automation Components
Feature. 45mm width up to 32A, 55mm width up to 63A and 70mm width rated to 100 amps. Three position operator: ON-OFF-TRIP (Only 100AF is applied). Complete range of common accessories. Handle lock in the OFF position. Class 10,20 overload trip characteristics. Trip test Finger safe terminal. DIN... [See More]
- Standard Rating: IEC
- IEC Size: A
- AC Motor Phase: Three
- Thermal Current: 0.1600 to 100
from Selectric, Inc.
NEMA 3R enclosure, splitter block, 3 magnetic contactors, transition timer [See More]
- Standard Rating: NEMA
- AC Motor Phase: Three
- Device Technology: Electro-mechanical
- NEMA Size: 3
from Joyce/Dayton Corp.
Joyce/Dayton offers standard motor starter controls for one-third to 15 horsepower motors in a variety of voltages. These motor starters are the heart of basic control systems for motorized jacks, actuators, electric cylinders, and ComDRIVE ® systems. They include extend and retract push buttons... [See More]
- Standard Rating: NEMA
- NEMA Size: 4
- AC Motor Phase: Single; Three
- Motor Voltage: 200 to 575
from Appleton Electric
MOTOR PROTECTOR, NON-REVERSING TYPE. NEMA 1 SIZE. NEMA 3/3R/7CD ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 3 POLES. 7-1/2 HP AT 200 TO 230 VOLT AC, 10 HP AT 380 TO 575 VOLT AC (POLY PHASE) 1 PHASE HP/VOLTS. PUSHBUTTON OPERATOR. ENCLOSURE MATERIAL CAST ALUMINUM. SHAFT/BUSHING/COVER/BOLT MATERIAL... [See More]
- Standard Rating: NEMA
- NEMA Size: 1; 3; 7
- AC Motor Phase: Single
- Number of Poles: 3
from Joyce/Dayton Corp.
Joyce/Dayton offers Variable Speed Positioning Systems (VSPS) for one-third to 3 horsepower motors in a variety of voltages. Variable speed positioning systems are programmable controllers that increase the capability of motorized jacks and actuators by allowing the operator to easily program up to... [See More]
- Standard Rating: NEMA
- NEMA Size: 4
- AC Motor Phase: Single (optional feature); Three
- Motor Voltage: 200 to 575
from Appleton Electric
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY DEAD END. HUB SIZE 1 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]
- Standard Rating: NEMA
- NEMA Size: 3; 7; 9
- AC Motor Phase: Single
- Number of Poles: 1
from Appleton Electric
NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY DEAD END. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 1/2 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]
- Standard Rating: NEMA
- NEMA Size: 3; 7; 9
- AC Motor Phase: Single
- Number of Poles: 2
from Appleton Electric
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY DEAD END. HUB SIZE 1 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]
- Standard Rating: NEMA
- NEMA Size: 3; 7; 9
- AC Motor Phase: Single
- Number of Poles: 1
from Appleton Electric
NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY DEAD END. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 3/4 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]
- Standard Rating: NEMA
- NEMA Size: 3; 7; 9
- AC Motor Phase: Single
- Number of Poles: 2
from Appleton Electric
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY FEED THROUGH. HUB SIZE 1. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]
- Standard Rating: NEMA
- NEMA Size: 3; 7; 9
- AC Motor Phase: Single
- Number of Poles: 1
from Appleton Electric
NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY FEED THROUGH. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 1/2 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]
- Standard Rating: NEMA
- NEMA Size: 3; 7; 9
- AC Motor Phase: Single
- Number of Poles: 2
from Appleton Electric
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY FEED THROUGH. HUB SIZE 1 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]
- Standard Rating: NEMA
- NEMA Size: 3; 7; 9
- AC Motor Phase: Single
- Number of Poles: 1
from Appleton Electric
NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY FEED THROUGH. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 3/4 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]
- Standard Rating: NEMA
- NEMA Size: 3; 7; 9
- AC Motor Phase: Single
- Number of Poles: 2
from Appleton Electric
NEMA 3/4X/12 ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. INTRAGROUND. BRAND. APPROVAL UL. CONDUIT ENTRY DEAD END. HUB SIZE 1/2 OR 3/4 INCH. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. N1D MODEL [See More]
- Standard Rating: NEMA
- NEMA Size: 3; 4
- AC Motor Phase: Single
- Number of Poles: 1
from Appleton Electric
NEMA 3/4X/12 ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. INTRAGROUND. BRAND. APPROVAL UL. CONDUIT ENTRY FEED THROUGH. HUB SIZE 1/2 OR 3/4 INCH. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. N1DC MODEL [See More]
- Standard Rating: NEMA
- NEMA Size: 3; 4
- AC Motor Phase: Single
- Number of Poles: 1