7 Motor Starters and Contactors

43 Results
3 Pole AC/DC Contactors -- MC-800A-100V
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • NEMA Size: 7
  • Device Technology: Electro-mechanical
  • Standard Rating: NEMA; IEC
  • AC Motor Phase: Single
NEMA Size 0 Non-Reversing Starter -- 509-AUA-1
from Allen-Bradley / Rockwell Automation

NEMA Full Voltage Non-Reversing Starter,SIZE 0,230-240V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay [See More]

  • NEMA Size: 0; 3; 7
  • Standard Rating: NEMA
NEMA Size 0 Non-Reversing Starter -- 509-AUD-A2F
from Allen-Bradley / Rockwell Automation

NEMA Full Voltage Non-Reversing Starter,SIZE 0,115-120V 60Hz,Type 3R, 7 & 9 Unilock Enclosures [See More]

  • NEMA Size: 0; 3; 7
  • Standard Rating: NEMA
NEMA Size 4 Non-Reversing Starter -- 509-EUD-1
from Allen-Bradley / Rockwell Automation

NEMA Full Voltage Non-Reversing Starter,SIZE 4,115-120V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay [See More]

  • NEMA Size: 3; 4; 7
  • Standard Rating: NEMA
NEMA Size 7 Contactor Bus Bar Conn PLC -- 300-HOED9311
from Allen-Bradley / Rockwell Automation

300 NEMA Contactor, NEMA Size 7, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact [See More]

  • NEMA Size: 7
  • Standard Rating: NEMA
NEMA Size 7 Safety Contactor Bus Bar PLC -- 300S-HOED9312C
from Allen-Bradley / Rockwell Automation

300S Safety Contactor, NEMA Size 7, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact [See More]

  • NEMA Size: 7
  • Standard Rating: NEMA
Size 0 RVSG Starter -- 505-AUB-3
from Allen-Bradley / Rockwell Automation

Available from RCC, 505 NEMA Enclosed Reversing Starter ,SIZE 0, Type 7 & 9 Unilock Hazardous Locations, Cast Aluminum, External Reset, V-Band with One Bolt Fastener, 460-480V 60Hz, with Eutectic Alloy Overload Relay, 460-480V 60Hz , , FOR-OFF-REV Selector Switch [See More]

  • NEMA Size: 3; 7
  • Overload Protection: Eutectic
  • Standard Rating: NEMA
Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 -- 18NUV92BA
from WorldWide Electric Corporation

Solid state ESP200 overload relay. Wide range of enclosure types available. Flexibility with field modifications. 100 KA short circuit current rating when protected with class R fuses to 600V. Industrial type disconnect handle. Visible blade disconnect. Easy to install. Coil Table. 60 Hz Voltage -... [See More]

  • NEMA Size: 7
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • Continuous Current: 400 to 1220
Explosionproof Motor Starter -- NE0BA2W1
from O-Z/Gedney

FULL VOLTAGE NON REVERSING STARTER TYPE. CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL. NEMA 0 SIZE. 3 PHASE(S). UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL. 3 HP POWER RATING. DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT. BOLTED, CLASS I... [See More]

  • NEMA Size: 4; 7; 9
  • Motor Voltage: 240
  • AC Motor Phase: Three
  • Three Phase Power: 3
Power-Contactor -- CC Power Series
from CARLO GAVAZZI Automation Components

Carlo Gavazzi offers a complete range of Contactors and Overloads for switching currents up to 900 Amps (600 HP @ 480 VAC). All contactors are available with a wide selection of coil voltages and come standard with built-in auxiliary outputs. Interlock and wiring kits are available to turn 2... [See More]

  • NEMA Size: 3; 4; 5; 6; 7
  • Device Technology: Electro-mechanical
  • Standard Rating: NEMA
  • AC Motor Phase: Single (optional feature); Three
Contactor -- 10080397 [500-HOD930 from Allen-Bradley / Rockwell Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER 12/31/2018, CONTACTOR, NON REVERSABLE, 3 PHASE, OPEN TOP WIRE CONTACTOR, 3 POWER POLES, NEMA 7, 110 V 50 HZ, 120 V 60 HZ, NON COMBINATION, FULL VOLTAGE, NEMA, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 7
  • AC Motor Phase: Three
  • Standard Rating: NEMA
Explosionproof Combination Motor Starter -- AE0BB2W1C2
from Appleton Electric

FULL VOLTAGE NON REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE. CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER. STAINLESS STEEL COVER BOLT HINGE. NEOPRENE O-RING MATERIAL. NEMA 0 SIZE. 3 PHASE(S). CSA C22.2 APPROVAL. 1 HP POWER RATING. DUST... [See More]

  • NEMA Size: 4; 7; 9
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Continuous Current: 7
Motor Starters
from Schneider Electric

Combination Starters & Pump Panels. Supplied with circuit breakers with current ratings up to 40A. Supplied with Class CC or Class J fuses with current ratings up to 40A. Up to 32 amps or 20 horsepower. NEMA size 0-6 with fusible or non-fusible disconnect switch. NEMA sizes 0-7 with... [See More]

  • NEMA Size: 0; 1; 2; 3; 4; 5; 6; 7
  • IEC Size: H
  • Standard Rating: NEMA; IEC
  • Continuous Current: 20 to 50
Across-Line Motor Starters, Heavy Duty Motor Starter With ESP200 Solid State Overload -- 14NUN320A
from WorldWide Electric Corporation

True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]

  • NEMA Size: 7
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • Continuous Current: 400 to 1220
Starter -- 57279032 [2510KR1 from Schneider Electric, Ltd.]
from Radwell International

MOTOR STARTING SWITCH, MAXIMUM VOLTAGE RATING 600 VAC, TOGGLE OPERATED, 2 POLE, 575 VAC, SINGLE PHASE, ONE CONDUIT OPENING, NO INDICATOR, NEMA 7/9 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 7
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • Motor Voltage: 575 to 600
Explosionproof Combination Motor Starter -- AE0TM240315
from Appleton Electric

FULL VOLTAGE NON REVERSING STARTER WITH MAGNETIC BREAKER TYPE. EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY. STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL. NEMA 0 SIZE. 3 PHASE(S). 3 HP POWER RATING. DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT. THREADED, CLASS I DIV 1... [See More]

  • NEMA Size: 4; 7; 9
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Continuous Current: 15
Starter -- 57279447 [2510MCR3 from Schneider Electric, Ltd.]
from Radwell International

MANUAL STARTER, INTEGRAL HORSEPOWER, NEMA M1, 600 VAC, 3 POLE, 10 HP AT 380/575VAC, THREE PHASE, NO INDICATOR, NEMA 7/9. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 7
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Motor Voltage: 600
Explosionproof Combination Motor Starter -- AE1TT240535
from Appleton Electric

FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE. EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY. STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL. NEMA 1 SIZE. 3 PHASE(S). 5 HP POWER RATING. DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT. THREADED, CLASS I... [See More]

  • NEMA Size: 4; 7; 9
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Continuous Current: 35
Starter -- 66074762 [8536SCTO3S from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, STARTER, NEMA SIZE 1, NEMA 7 & 9 HAZARDOUS OPEN, 3-POLE, 220-240 V AC, 50/60 HZ, SEPARATE CONTROL CIRCUIT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 7
  • Standard Rating: NEMA
Explosionproof Motor Starter -- AEXMSE
from Appleton Electric

FULL VOLTAGE TYPE. EPOXY POWDER COATED CAST ALUMINUM MATERIAL. NEMA 1 SIZE. 3 POLE(S). EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE. APPLETON[R] BRAND. AEXMS MODEL [See More]

  • NEMA Size: 1; 3; 4; 7; 9
  • Standard Rating: NEMA
Starter -- 74097 [509-CEB from Allen-Bradley / Rockwell Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER 4/30/2013, STARTER, FULL VOLTAGE, NON REVERSING, NEMA, SIZE 2, 3 POWER POLES, NEMA 7/9 BOLTED, 460 VAC, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 7
  • Motor Voltage: 460
  • Standard Rating: NEMA
Explosionproof Motor Starter -- EDK1MSW
from Appleton Electric

GRAY EPOXY POWDER COATED MALLEABLE IRON MATERIAL. UL 508/698/1203, CSA C22.2 APPROVAL. 1 POLE(S). EXPLOSIONPROOF, DUST IGNITIONPROOF. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7C/7D/9E/9F/9G ENCLOSURE TYPE. 3/4 INCH CONDUIT SIZE [See More]

  • NEMA Size: 3; 7; 9
  • Standard Rating: NEMA
Thermal Overload/Heater -- 57415871 [AR10.2 from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, BI-METALLIC OVERLOAD RELAY THERMAL UNIT, NEMA 7, 8, 5.04 - 13.95 A, PLUG-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 7
  • Standard Rating: NEMA
Explosionproof Motor Starter -- EDSK1MSW
from Appleton Electric

GRAY EPOXY POWDER COATED MALLEABLE IRON MATERIAL. UL 508/698/1203, CSA C22.2 APPROVAL. 1 POLE(S). EXPLOSIONPROOF, DUST IGNITIONPROOF. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE TYPE. 3/4 INCH CONDUIT SIZE. CONTENDER[R] BRAND [See More]

  • NEMA Size: 3; 7; 9
  • Standard Rating: NEMA
Thermal Overload/Heater -- 57415878 [AR1.05 from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, BI-METALLIC THERMAL UNIT, NEMA 7, 8, 0.57 - 251 A, PLUG-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 7
  • Standard Rating: NEMA
Explosionproof Motor Starter -- N1DC75-2MS
from Appleton Electric

THERMOPLASTIC POLYETHERIMIDE MATERIAL. UL APPROVAL. 1 HP AT 115 VAC, 2 HP AT 230 VAC, 3 HP AT 460 TO 575 VAC POWER RATING. 2 POLE(S). EXPLOSION PROOF. CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE TYPE. 1/2 OR 3/4 INCH CONDUIT SIZE. 250 VAC/VDC, 600 VAC MOTOR/LINE VOLTAGE. APPLETON[R]... [See More]

  • NEMA Size: 3; 4; 7
  • Motor Voltage: 250 to 600
  • Standard Rating: NEMA
  • Single Phase Power: 1 to 3
Thermal Overload/Heater -- 57415892 [AR1.15 from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, BI-METALLIC OVERLOAD RELAY THERMAL UNIT, NEMA 7, 8, 0.61 - 276 A, PLUG-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 7
  • Standard Rating: NEMA
Manual Starter -- ACSE040805SQD13
from Appleton Electric

MOTOR PROTECTOR, NON-REVERSING TYPE. NEMA 1 SIZE. NEMA 3/3R/7CD ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 3 POLES. 7-1/2 HP AT 200 TO 230 VOLT AC, 10 HP AT 380 TO 575 VOLT AC (POLY PHASE) 1 PHASE HP/VOLTS. PUSHBUTTON OPERATOR. ENCLOSURE MATERIAL CAST ALUMINUM. SHAFT/BUSHING/COVER/BOLT MATERIAL... [See More]

  • NEMA Size: 1; 3; 7
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • Number of Poles: 3
Thermal Overload/Heater -- 57415899 [AR1.26 from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, BI-METALLIC THERMAL UNIT, OVERLOAD RELAY, NEMA 7, 8, 0.61 - 305 A, PLUG-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 7
  • Standard Rating: NEMA
Manual Starter -- EDS110-1MSAB
from Appleton Electric

NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY DEAD END. HUB SIZE 1 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]

  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • Number of Poles: 1
Thermal Overload/Heater -- 57415904 [AR13.6 from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, BI-METALLIC THERMAL UNIT, NEMA 7, 8, 6.32 - 17.91 A, PLUG-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 7
  • Standard Rating: NEMA
Manual Starter -- EDS11100
from Appleton Electric

NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY DEAD END. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 1/2 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]

  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • Number of Poles: 2
Thermal Overload/Heater -- 57415907 [AR1.39 from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, BI-METALLIC THERMAL OVERLOAD UNIT, NEMA 7, 8, 0.74 - 337 A, PLUG-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 7
  • Standard Rating: NEMA
Manual Starter -- EDS210-1MSAB
from Appleton Electric

NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY DEAD END. HUB SIZE 1 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]

  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • Number of Poles: 1
Thermal Overload/Heater -- 57415911 [AR1.53 from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, BI-METALLIC THERMAL UNIT, NEMA 7, 8, 0.82 - 373 A, PLUG-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 7
  • Standard Rating: NEMA
Manual Starter -- EDS22100
from Appleton Electric

NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY DEAD END. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 3/4 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]

  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • Number of Poles: 2
Thermal Overload/Heater -- 57415915 [AR15.4 from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD UNIT, 9.75 - 11.0 AMP, BIMETALLIC NON COMPENSATED, NEMA 7. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 7
  • Continuous Current: 11
  • Standard Rating: NEMA
Manual Starter -- EDSC110-1MSAB
from Appleton Electric

NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY FEED THROUGH. HUB SIZE 1. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]

  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • Number of Poles: 1
Thermal Overload/Heater -- 57415929 [AR17.6 from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, BI-METALLIC THERMAL UNIT, NEMA 7, 8, 8.3 - 23.5 AMP, PLUG-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 7
  • Continuous Current: 23.5
  • Standard Rating: NEMA
Manual Starter -- EDSC11100
from Appleton Electric

NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY FEED THROUGH. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 1/2 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]

  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • Number of Poles: 2
Thermal Overload/Heater -- 57415931 [AR1.85 from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, BI-METALLIC THERMAL UNIT, NEMA 7, 8, 1.06 - 489 A, PLUG-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 7
  • Standard Rating: NEMA
Manual Starter -- EDSC210-1MSAB
from Appleton Electric

NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY FEED THROUGH. HUB SIZE 1 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]

  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • Number of Poles: 1
Manual Starter -- EDSC22100
from Appleton Electric

NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY FEED THROUGH. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 3/4 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]

  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • Number of Poles: 2