NEMA Rated Motor Starters and Contactors

Description

NEMA Rated Motor Starters and Contactors are devices used to control the operation of electric motors. They are designed to start, stop, and protect motors by managing the electrical power supplied to them. These devices ensure that motors operate safely and efficiently by providing necessary control and protection features.

Working Principle

NEMA Rated Motor Starters and Contactors work by using an electromechanical switch to control the flow of electricity to the motor. When activated, the contactor closes its contacts, allowing electrical current to flow to the motor, thereby starting it. The motor starter includes an overload protection circuit that prevents excessive current from damaging the motor during startup. This protection is crucial as it helps avoid overheating and potential motor failure. The usefulness of these devices lies in their ability to provide reliable motor control and protection, ensuring the longevity and efficiency of motor operations.

Applications

NEMA Rated Motor Starters and Contactors are used in various industrial and commercial applications. Specific examples include their use in HVAC systems, where they control the operation of compressors and fans. They are also employed in manufacturing facilities to manage conveyor belts and pumps, ensuring smooth and efficient operation of production lines.

Advantages over other Motor Starters and Contactors

One of the advantages of NEMA Rated Motor Starters and Contactors is their robust design, which provides reliable performance in demanding environments. They are known for their durability and ability to handle high current loads, making them suitable for heavy-duty applications. Additionally, their standardized design simplifies the selection process for engineers and ensures compatibility with a wide range of motor types and applications.

Limitations

A limitation of NEMA Rated Motor Starters and Contactors is their size, which can be larger compared to other types of starters and contactors. This can be a disadvantage in applications where space is limited. Additionally, they may have higher initial costs compared to some other types of motor starters, which can be a consideration for budget-conscious projects.

Considerations

When selecting NEMA Rated Motor Starters and Contactors, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. While they may have higher upfront costs, their durability and reliability can lead to lower long-term operating expenses. Regular maintenance is essential to ensure their continued performance and to prevent unexpected failures. Additionally, the accuracy of their overload protection features is crucial for safeguarding motors against damage, which can further enhance their cost-effectiveness over time.

116 Results
3 Pole AC Coil Contactors -- MC-100A-AC120V
from Altech Corp.

Features. Frame Size 100AF. 1/2HP up to 600HP @ 480V AC. Screw Terminals (Lug Terminals Available). Direct Mounting Overload Relays [See More]

  • Standard Rating: NEMA; IEC
  • AC Motor Phase: Single; Three
  • Device Technology: Electro-mechanical
  • NEMA Size: 1; 3 (optional feature)
ArmorStart Direct Online RVSG Starter -- 281D-F12S-10B-CR
from Allen-Bradley / Rockwell Automation

281 Safety Reversing Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 12 A Safety Contactor w/ 24V DC Control Voltage, 10 A Rated Device - Motor Circuit Protector, 0.5-2.5 A Overload Relay, , Conduit Entrance with Motor Cable Supplied [See More]

  • Standard Rating: NEMA
  • NEMA Size: 4
3 Pole AC Coil Contactors -- MC-22B-DC12V
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • Standard Rating: NEMA; IEC
  • AC Motor Phase: Single
  • Device Technology: Electro-mechanical
  • NEMA Size: 1
ArmorStart Repair Base Mod Starter -- 280D-FN-10-C
from Allen-Bradley / Rockwell Automation

Base Module for Bulletin 280 Combination Starter, DeviceNet, 10 A Rated Device [See More]

  • Standard Rating: NEMA
  • NEMA Size: 4
ArmorStart Reversing Starter -- 281D-F12B-10A-CR
from Allen-Bradley / Rockwell Automation

281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 0.24...1.2 A, Conduit Entrance with Motor Cable Supplied [See More]

  • Standard Rating: NEMA
  • Control Voltage: 240
  • NEMA Size: 4
ArmorStart Reversing Starter -- 281D-F12B-10A-RR
from Allen-Bradley / Rockwell Automation

281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 0.24...1.2 A, ArmorConnect Power Media Connection with Motor Cable Supplied [See More]

  • Standard Rating: NEMA
  • Control Voltage: 240
  • NEMA Size: 4
Armorstart Reversing Starter -- 281D-F12B-10C-CR
from Allen-Bradley / Rockwell Automation

281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 1.1...5.5 A, Conduit Entrance with Motor Cable Supplied [See More]

  • Standard Rating: NEMA
  • Control Voltage: 240
  • NEMA Size: 4
Armorstart Reversing Starter -- 281D-F12Z-NA-R
from Allen-Bradley / Rockwell Automation

Control Module for 281 Reversing Starter, DeviceNet, 24V DC, Current Range 0.24...1.2 A [See More]

  • Standard Rating: NEMA
  • NEMA Size: 4
ArmorStart VFD Safety RP CM -- 284D-FVD6P0S-25-CR-DB1-SB
from Allen-Bradley / Rockwell Automation

284D ArmorStart Safety Distributed Motor Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 25 A Rated Device - Motor Circuit Protector, Conduit Entrance with Motor Cable Supplied, [See More]

  • Standard Rating: NEMA
  • NEMA Size: 4
Bul. 305, Open, Sz. 0, 120V Coil, E1+ -- 305-AOD-EEE
from Allen-Bradley / Rockwell Automation

305 NEMA Reversing Starter, NEMA 0, 110V 50Hz / 120V 60Hz Control Voltage, Conventional Coil, 5.4 - 27 Amps E1 Plus Overload Relay [See More]

  • Standard Rating: NEMA
Bul. 305, Open, Sz. 0, 240V Coil, E1+ -- 305-AOA-EEC
from Allen-Bradley / Rockwell Automation

305 NEMA Reversing Starter, NEMA 0, 220...230V 50Hz / 240V 60Hz Control Voltage, Conventional Coil, 1.0 - 5.0 Amps E1 Plus Overload Relay [See More]

  • Standard Rating: NEMA
Bul. 305, Open, Sz. 1, 120V Coil, E1+ -- 305-BOD-EEE
from Allen-Bradley / Rockwell Automation

305 NEMA Reversing Starter, NEMA 1, 110V 50Hz / 120V 60Hz Control Voltage, Conventional Coil, 5.4 - 27 Amps E1 Plus Overload Relay [See More]

  • Standard Rating: NEMA
Bul. 305, Open, Sz. 2, 120V Coil, E1+ -- 305-COD-EEF
from Allen-Bradley / Rockwell Automation

305 NEMA Reversing Starter, NEMA 2, 110V 50Hz / 120V 60Hz Control Voltage, Conventional Coil, 9 - 45 Amps E1 Plus Overload Relay [See More]

  • Standard Rating: NEMA
Bul. 309, Open, Sz. 0, 120V Coil, E1+ -- 309-AOD-EEE
from Allen-Bradley / Rockwell Automation

309 NEMA Non-Reversing Starter, NEMA 0, 110V 50Hz / 120V 60Hz Control Voltage, Conventional Coil, 5.4 - 27 Amps E1 Plus Overload Relay [See More]

  • Standard Rating: NEMA
Bul. 309, Open, Sz. 2, 600V Coil, E1+ -- 309-COC-EEF
from Allen-Bradley / Rockwell Automation

309 NEMA Non-Reversing Starter, NEMA 2, 550V 50Hz / 600V 60Hz Control Voltage, Conventional Coil, 9 - 45 Amps E1 Plus Overload Relay [See More]

  • Standard Rating: NEMA
Circuit-Breaker Combination Starter -- 113-C30FBD1D-40
from Allen-Bradley / Rockwell Automation

Bulletin 113 - IEC Combination Starter - Circuit Breaker Type, IP66 (Type 3/4/12 - Metal), 30 Amp, 460-480V 60Hz Common Control [See More]

  • Standard Rating: NEMA; IEC
  • NEMA Size: 3
Circuit-Breaker Combination Starter -- 113-C30FBE1F-43
from Allen-Bradley / Rockwell Automation

Bulletin 113 - IEC Combination Starter - Circuit Breaker Type, IP66 (Type 3/4/12 - Metal), 30 Amp, 460-480V 60Hz Common Control [See More]

  • Standard Rating: NEMA; IEC
  • NEMA Size: 3
Combination Starter -- 112-C09AADD1C-DNF-3
from Allen-Bradley / Rockwell Automation

Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP42 (Type 1 - Metal), 9 Amp, 230-240V 60Hz Primary / 120V 60Hz Secondary Separate Control [See More]

  • Standard Rating: NEMA; IEC
  • Continuous Current: 1 to 5
  • NEMA Size: 1
  • Starter Type: Manual
Combination Starter -- 112-C09ABDD1C-DNF-1-4R
from Allen-Bradley / Rockwell Automation

Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP42 (Type 1 - Metal), 9 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control [See More]

  • Standard Rating: NEMA; IEC
  • Continuous Current: 1 to 5
  • NEMA Size: 1
  • Starter Type: Manual
Combination Starter -- 112-C12ABDD1E-DNF
from Allen-Bradley / Rockwell Automation

Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP42 (Type 1 - Metal), 12 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control [See More]

  • Standard Rating: NEMA; IEC
  • Continuous Current: 5.4 to 27
  • NEMA Size: 1
  • Starter Type: Manual
CONTACTOR 600V AC MAX 100 AMP MAX -- 500L-DOA94
from Allen-Bradley / Rockwell Automation

500L NEMA Top Wiring Electically Held Lighting Contactor, NEMA 3, Open, 230-240V 60Hz, 4 Power Poles ,100A , 230-240V 60Hz , , [See More]

  • Standard Rating: NEMA
  • Number of Poles: 4
CONTACTOR 600V AC MAX 100 AMP MAX -- 500L-DOB92
from Allen-Bradley / Rockwell Automation

500L NEMA Top Wiring Electically Held Lighting Contactor, NEMA 3, Open, 460-480V 60Hz, 2 Power Poles ,100A , 460-480V 60Hz , , [See More]

  • Standard Rating: NEMA
Direct Online Reversing Starte -- 291D-FAP-G1
from Allen-Bradley / Rockwell Automation

Bulletin 291 - Full Voltage Reversing Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, Internal Power Supply, Conduit entry for power and motor gland plate option [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 24
Direct Online Reversing Starte -- 291E-FAP-G1
from Allen-Bradley / Rockwell Automation

Bulletin 291 - Full Voltage Reversing Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, Internal Power Supply, Conduit entry for power and motor gland plate option [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 24
Direct Online Starter -- 290D-FAP-G1-3
from Allen-Bradley / Rockwell Automation

Bulletin 290 - Full Voltage Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, Internal Power Supply, Conduit entry for power and motor gland plate option, HOA Selector Keypad [See More]

  • Standard Rating: NEMA
Direct Online Starter -- 290D-FBZ-G1
from Allen-Bradley / Rockwell Automation

Bulletin 290 - Full Voltage Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, 24V DC Separate Control Power, Conduit entry for power and motor gland plate option [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 24
IEC 12A NonCombo PwrCtr -- 109-C12AD-XXX
from Allen-Bradley / Rockwell Automation

IEC Enclosed Metal QC Starters 12 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, Provision for Overload [See More]

  • Standard Rating: NEMA; IEC
Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 -- 18CUB92BA
from WorldWide Electric Corporation

Solid state ESP200 overload relay. Wide range of enclosure types available. Flexibility with field modifications. 100 KA short circuit current rating when protected with class R fuses to 600V. Industrial type disconnect handle. Visible blade disconnect. Easy to install. Coil Table. 60 Hz Voltage -... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 0
  • Device Technology: Solid State
  • Continuous Current: 0.7500 to 3.4
Mitsubishi S-N Series Contactors and Motor Starters
from Mitsubishi Electric Automation, Inc.

We offer a complete line up of Motor Controllers to 800A in size. Products are UL and CSA approved as well as meeting the standards of all major markets around the world. A full range of options and accessories are also available. Mitsubishi contactors have been tested with the WS series circuit... [See More]

  • Standard Rating: NEMA; IEC
  • AC Motor Phase: Single (optional feature); Three (optional feature)
  • Device Technology: Solid State
  • Continuous Current: 35 to 800
Main contactor LS ELECTRIC MC12B-30-11-K7-S-E - 1345000500 [1345000500 from LS ELECTRIC America Inc.]
from Automation24, Inc.

The main contactor MC12B-30-11-K7-S-E - 1345000500 from LS ELECTRIC is offered for load switching up to 7.5 HP at AC-3/480 V. The Metasol main contactor MC12B-30-11-K7-S-E - 1345000500 from LS ELECTRIC operates on a control supply voltage of 120 V AC and features one normally open and one normally... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 690
  • NEMA Size: 00
  • Three Phase Power: 7.5
Auxiliary Contact -- 11543 [195-GB01 from Allen-Bradley / Rockwell Automation]
from Radwell International

AUXILIARY CONTACT,SIDE MOUNTED,1 NC,FOR NEMA SIZE 6 CONTACTOR, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Autotransformer Combination Panels -- MA43/015TE
from Selectric, Inc.

NEMA 3R enclosure, splitter block, 3 magnetic contactors, transition timer [See More]

  • Standard Rating: NEMA
  • AC Motor Phase: Three
  • Device Technology: Electro-mechanical
  • NEMA Size: 3
Frick® Starter Control Solutions
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS

At Johnson Controls, we design our Frick ® Starter Control Solutions specifically for forced air evaporators and evaporative condensers. Available in both standard and custom engineered solutions, Frick ® Starter Controls are manufactured for handling ambient conditions, including auxiliary... [See More]

  • Standard Rating: NEMA
  • Single Phase Power: 75
  • NEMA Size: 3; 4
Motor Starters
from Schneider Electric

Combination Starters & Pump Panels. Supplied with circuit breakers with current ratings up to 40A. Supplied with Class CC or Class J fuses with current ratings up to 40A. Up to 32 amps or 20 horsepower. NEMA size 0-6 with fusible or non-fusible disconnect switch. NEMA sizes 0-7 with... [See More]

  • Standard Rating: NEMA; IEC
  • IEC Size: H
  • NEMA Size: 0; 1; 2; 3; 4; 5; 6; 7
  • Continuous Current: 20 to 50
EMX3 Soft Starter -- EMX3-0023B
from AuCom North America Inc.

The EMX3 introduces a new generation in soft start technology: XLR-8, Adaptive Acceleration Control. XLR-8 has an unprecedented level of control over motor's acceleration and deceleration profiles. Using XLR-8, the soft starter learns the motor's performance during start and stop, then adjusts... [See More]

  • Standard Rating: NEMA
  • AC Motor Phase: Three
  • Device Technology: Solid State
  • NEMA Size: 1
Motor Starters
from Joyce/Dayton Corp.

Joyce/Dayton offers standard motor starter controls for one-third to 15 horsepower motors in a variety of voltages. These motor starters are the heart of basic control systems for motorized jacks, actuators, electric cylinders, and ComDRIVE ® systems. They include extend and retract push buttons... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 4
  • AC Motor Phase: Single; Three
  • Motor Voltage: 200 to 575
NEMA Motor Starters -- N101
from OMEGA Engineering, Inc.

The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled. SPECIFICATIONS. Dimensions: Size 00 and... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 00; 0; 1; 2
  • Device Technology: Solid State; Electro-mechanical
  • Continuous Current: 9 to 45
Mini Contactor -- CGM Series
from CARLO GAVAZZI Automation Components

General. Compact size with powerful performance. Approx. 2 ¼ cubic inches (55 cubic mm). One frame size for three current ratings. Up to 7.5HP motor rating. Up to 20A resistive rating. AC or DC control voltage. Four connection types (shown in the picture above). Standards. cUL, CE and RoHS... [See More]

  • Standard Rating: NEMA
  • AC Motor Phase: Single (optional feature); Three
  • Device Technology: Electro-mechanical
  • NEMA Size: 00
Definite Purpose 600 VAC Starter -- A25CGY20
from Eaton Corporation

NON REVERSING TYPE. NEMA 1 ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 3 PHASE. APPROVAL UL, CSA [See More]

  • Standard Rating: NEMA
Explosionproof Combination Motor Starter -- AE0BB2W1C2
from Appleton Electric

FULL VOLTAGE NON REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE. CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER. STAINLESS STEEL COVER BOLT HINGE. NEOPRENE O-RING MATERIAL. NEMA 0 SIZE. 3 PHASE(S). CSA C22.2 APPROVAL. 1 HP POWER RATING. DUST... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 4; 7; 9
  • AC Motor Phase: Three
  • Continuous Current: 7
Across-Line Motor Starters, Heavy Duty Motor Starter With ESP200 Solid State Overload -- 14BUA32AA
from WorldWide Electric Corporation

True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 00
  • Device Technology: Solid State
  • Continuous Current: 0.2500 to 1
Main contactor LS ELECTRIC MC12B-30-11-K7-S-E - 1345100300 [1345100300 from LS ELECTRIC America Inc.]
from Automation24, Inc.

The main contactor MC12B-30-11-BD-S-E - 1345100300 from LS ELECTRIC is offered for load switching up to 7.5 HP at AC-3/480 V. The Metasol main contactor MC12B-30-11-BD-S-E - 1345100300 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features one normally open and one normally... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 690
  • NEMA Size: 00
  • Three Phase Power: 7.5
Auxiliary Contact -- 11547 [195-GB02 from Allen-Bradley / Rockwell Automation]
from Radwell International

AUXILIARY CONTACT, KIT, FOR CONTACTOR OR STARTER, NEMA, OPEN STLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
NEMA Contactors
from Schneider Electric

NEMA Contactors and Overload Relays. Available in NEMA size 00-7. Available with current ratings up to 30A. UL Listed short-circuit ratings up to 100,000 A. Combining NEMA robustness and IEC compactness. Application Flexibility with a Single Part Number [See More]

  • Standard Rating: NEMA
  • Continuous Current: 30 to 100000
  • Device Technology: Electro-mechanical
MVS Soft Starter -- MVS-0080-V02
from AuCom North America Inc.

MVS Series starters provide integrated motor starting and monitoring functions for the most demanding industrial situations . Advanced algorithms ensure ultra-smooth starting and stopping, and fully adjustable protection features maximise electrical and mechanical protection for your motor and... [See More]

  • Standard Rating: NEMA
  • AC Motor Phase: Three
  • Device Technology: Solid State
  • NEMA Size: 1; 2
Variable Speed Positioning Systems
from Joyce/Dayton Corp.

Joyce/Dayton offers Variable Speed Positioning Systems (VSPS) for one-third to 3 horsepower motors in a variety of voltages. Variable speed positioning systems are programmable controllers that increase the capability of motorized jacks and actuators by allowing the operator to easily program up to... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 4
  • AC Motor Phase: Single (optional feature); Three
  • Motor Voltage: 200 to 575
Mini-Contactor -- CC Series
from CARLO GAVAZZI Automation Components

General. Four frame sizes. Motor ratings of each frame size: Up to 20, 30, 60 or 75HP. Resistive rating Up to 40, 60, 100, 160A. AC or DC coil voltage. Two connection types: Screw terminal connections are available on all frame sizes Lug terminals connections are available on 63 and 100 amp sizes. [See More]

  • Standard Rating: NEMA
  • AC Motor Phase: Single (optional feature); Three
  • Device Technology: Electro-mechanical
  • NEMA Size: 00; 0; 1; 2; 3
Magnetic Contactor -- A201K4DA
from Eaton Corporation

NON REVERSING TYPE. NEMA 4 SIZE. UL, CSA APPROVAL. OPEN ENCLOSURE. 135 AMPERE CURRENT RATING. 4 POLE(S). NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO AUXILIARY CONTACT. 40 HP AT 208 V 3 PHASE, 50 HP AT 240 V 3 PHASE, 100 HP AT 480/600 V 3 PHASE (UL) POWER... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 135
  • NEMA Size: 4
  • Motor Voltage: 110 to 120
Explosionproof Combination Motor Starter -- AE0TM240315
from Appleton Electric

FULL VOLTAGE NON REVERSING STARTER WITH MAGNETIC BREAKER TYPE. EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY. STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL. NEMA 0 SIZE. 3 PHASE(S). 3 HP POWER RATING. DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT. THREADED, CLASS I DIV 1... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 4; 7; 9
  • AC Motor Phase: Three
  • Continuous Current: 15
Across-Line Motor Starters, Heavy Duty Motor Starters With Ambient Compensated Bimetal Overload, Single-Phase - 2-Pole -- 14BP12AA81
from WorldWide Electric Corporation

Ambient compensated bimetal overload protection. Rugged industrial design. Half sizes for cost & space savings. Dual voltage, dual frequency coils. Large silver cadmium contacts. Wide range of accessories. Easy coil access. Overload test feature. Gravity dropout. Applications. Heavy Duty Motor... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 00
  • AC Motor Phase: Single
  • Continuous Current: 9
Main contactor LS ELECTRIC MC32A-30-22-BD-S-E - 1336017700 [1336017700 from LS ELECTRIC America Inc.]
from Automation24, Inc.

The main contactor MC32A-30-22-BD-S-E - 1336017700 from LS ELECTRIC is offered for load switching up to 20 HP at AC-3/480 V. The Metasol main contactor MC32A-30-22-BD-S-E - 1336017700 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features two normally open and two normally... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 690
  • NEMA Size: 1
  • Three Phase Power: 20
Auxiliary Contact -- 12442285 [CR205-X100B from GE Company]
from Radwell International

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1NC, FOR CR205-CR208 NEMA SIZE0-1. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Power-Contactor -- CC Power Series
from CARLO GAVAZZI Automation Components

Carlo Gavazzi offers a complete range of Contactors and Overloads for switching currents up to 900 Amps (600 HP @ 480 VAC). All contactors are available with a wide selection of coil voltages and come standard with built-in auxiliary outputs. Interlock and wiring kits are available to turn 2... [See More]

  • Standard Rating: NEMA
  • AC Motor Phase: Single (optional feature); Three
  • Device Technology: Electro-mechanical
  • NEMA Size: 3; 4; 5; 6; 7
Magnetic Contactor -- CN15AN2AB
from Eaton Corporation

NON REVERSING TYPE. NEMA 00, FRAME 45 MM SIZE. UL, CSA APPROVAL. HORIZONTAL/VERTICAL MOUNTING. OPEN ENCLOSURE. 9 AMPERE CURRENT RATING. 2 POLE(S). NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO SIDE MOUNTED AUXILIARY CONTACT. 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
  • Continuous Current: 9
  • Single Phase Power: 0.3333 to 2
Explosionproof Combination Motor Starter -- AE1TT240535
from Appleton Electric

FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE. EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY. STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL. NEMA 1 SIZE. 3 PHASE(S). 5 HP POWER RATING. DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT. THREADED, CLASS I... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 4; 7; 9
  • AC Motor Phase: Three
  • Continuous Current: 35
Across-Line Motor Starters, Irrigation Pump Panels -- IPP1-230
from WorldWide Electric Corporation

Heavy duty NEMA starters. Fully gasketed NEMA 3R rainproof enclosures. 100 KA interrupting capacity with class R fuses. Solid state or ambient compensated bi-metal overload relays. Copper grounding lug for three #6 wires. Heavy duty disconnect handle. Bold pilot legend. Generous accessory space. CSA... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 10 to 40
  • NEMA Size: 1
Main contactor LS ELECTRIC MC32A-30-22-K7-S-E - 1336012900 [1336012900 from LS ELECTRIC America Inc.]
from Automation24, Inc.

The main contactor MC32A-30-22-K7-S-E - 1336012900 from LS ELECTRIC is offered for load switching up to 20 HP at AC-3/480 V. The Metasol main contactor MC32A-30-22-K7-S-E - 1336012900 from LS ELECTRIC operates on a control supply voltage of 120 V AC and features two normally open and two normally... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 690
  • NEMA Size: 1
  • Three Phase Power: 20
Auxiliary Contact -- 14751 [C320-KA1 from Eaton Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1NO, 600VAC MAX, SCREW TERMINAL, NEMA 2. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • NEMA Size: 2
Magnetic Contactor -- CN15BN2AB
from Eaton Corporation

NON REVERSING TYPE. NEMA 0, FRAME 45 MM SIZE. UL, CSA APPROVAL. HORIZONTAL/VERTICAL MOUNTING. OPEN ENCLOSURE. 18 AMPERE CURRENT RATING. 2 POLE(S). NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO SIDE MOUNTED AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
  • Continuous Current: 18
  • Single Phase Power: 3 to 5
Explosionproof Motor Starter -- AEXMSE
from Appleton Electric

FULL VOLTAGE TYPE. EPOXY POWDER COATED CAST ALUMINUM MATERIAL. NEMA 1 SIZE. 3 POLE(S). EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE. APPLETON[R] BRAND. AEXMS MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 1; 3; 4; 7; 9
Across-Line Motor Starters, NEMA Heavy Duty Explosion Proof Starters With Start/Stop Pushbuttons Installed -- 14CUA32HCA1
from WorldWide Electric Corporation

NEMA 7 & 9 / 3 & 4 enclosure. Heavy duty NEMA starters. Start/stop button. Bold pilot legend. Solid state ESP200 overload relay. Through door overload reset button. 230/460 dual voltage, 50/60 hertz dual frequency coils. True phase loss protection - trips within three seconds. Phase... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 0.2500 to 1
  • NEMA Size: 0
  • Control Voltage: 440 to 480
Main contactor Siemens SIRIUS 3RT20181AK610UA0 [3RT20181AK610UA0 from Siemens Corporation]
from Automation24, Inc.

The compact main contactor 3RT20181AK610UA0 from Siemens is offered for the performance range up to 5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20181AK610UA0 from Siemens uses a control supply voltage of 120 V AC and features one NO contact as auxiliary contacts as well as a practical... [See More]

  • Standard Rating: NEMA
  • Three Phase Power: 5
  • Motor Voltage: 690
  • Control Voltage: 120
Auxiliary Contact -- 14817 [C320KGT1 from Eaton Corporation]
from Radwell International

AUXILIARY CONTACT, FREEDOM SERIES, TOP MOUNTED, 1-NO, USED W/ NEMA SIZE 00-2 STARTERS & CONTACTORS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Contactor -- CN15DN2AB
from Eaton Corporation

NON REVERSING TYPE. NEMA 1, FRAME 65 MM SIZE. UL, CSA APPROVAL. HORIZONTAL/VERTICAL MOUNTING. OPEN ENCLOSURE. 27 AMPERE CURRENT RATING. 2 POLE(S). NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO SIDE MOUNTED AUXILIARY CONTACT. 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
  • Continuous Current: 27
  • Single Phase Power: 2 to 10
Explosionproof Motor Starter -- EDK1MSW
from Appleton Electric

GRAY EPOXY POWDER COATED MALLEABLE IRON MATERIAL. UL 508/698/1203, CSA C22.2 APPROVAL. 1 POLE(S). EXPLOSIONPROOF, DUST IGNITIONPROOF. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7C/7D/9E/9F/9G ENCLOSURE TYPE. 3/4 INCH CONDUIT SIZE [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
Main contactor Siemens SIRIUS 3RT20271AK600UA0 [3RT20271AK600UA0 from Siemens Corporation]
from Automation24, Inc.

The compact main contactor 3RT20271AK600UA0 from Siemens is offered for the performance range up to 10 HP at AC-3/480 V. The SIRIUS power contactor 3RT20271AK600UA0 from Siemens uses a control supply voltage of 120 V AC and features one NO + 1 NC contact as auxiliary contacts as well as a practical... [See More]

  • Standard Rating: NEMA
  • Three Phase Power: 10
  • Motor Voltage: 690
  • Control Voltage: 120
Auxiliary Contact -- 14826 [C320KGT17 from Eaton Corporation]
from Radwell International

STARTER, AUXILIARY CONTACT, 4-POLE, 4 NORMALLY CLOSED, TOP MOUNTED, FREEDOM SERIES, NEMA SIZE 00 - 2, IEC SIZE A - K, AND D15 RELAYS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA; IEC
Magnetic Contactor -- CN15GN2AB
from Eaton Corporation

NON REVERSING TYPE. NEMA 2, FRAME 65 MM SIZE. UL, CSA APPROVAL. HORIZONTAL/VERTICAL MOUNTING. OPEN ENCLOSURE. 45 AMPERE CURRENT RATING. 2 POLE(S). NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO SIDE MOUNTED AUXILIARY CONTACT. 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
  • Continuous Current: 45
  • Single Phase Power: 3 to 25
Explosionproof Motor Starter -- EDSK1MSW
from Appleton Electric

GRAY EPOXY POWDER COATED MALLEABLE IRON MATERIAL. UL 508/698/1203, CSA C22.2 APPROVAL. 1 POLE(S). EXPLOSIONPROOF, DUST IGNITIONPROOF. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE TYPE. 3/4 INCH CONDUIT SIZE. CONTENDER[R] BRAND [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
Auxiliary Contact -- 15816 [595-N1 from Allen-Bradley / Rockwell Automation]
from Radwell International

ADAPTER KIT, FOR AUXILIARY CONTACT ON A DISCONNECT, NEMA SIZE 5, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Contactor -- CN15KN2A
from Eaton Corporation

NON REVERSING TYPE. NEMA 3, FRAME 90 MM SIZE. UL, CSA APPROVAL. HORIZONTAL/VERTICAL MOUNTING. OPEN ENCLOSURE. 90 AMPERE CURRENT RATING. 2 POLE(S). NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO SIDE MOUNTED AUXILIARY CONTACT. 25 HP AT 208 V 3 PHASE, 30 HP AT 240 V 3... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
  • Continuous Current: 90
Explosionproof Motor Starter -- N1DC75-2MS
from Appleton Electric

THERMOPLASTIC POLYETHERIMIDE MATERIAL. UL APPROVAL. 1 HP AT 115 VAC, 2 HP AT 230 VAC, 3 HP AT 460 TO 575 VAC POWER RATING. 2 POLE(S). EXPLOSION PROOF. CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE TYPE. 1/2 OR 3/4 INCH CONDUIT SIZE. 250 VAC/VDC, 600 VAC MOTOR/LINE VOLTAGE. APPLETON[R]... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 250 to 600
  • NEMA Size: 3; 4; 7
  • Single Phase Power: 1 to 3
Auxiliary Contact -- 2056261 [C320KGS41 from Eaton Corporation]
from Radwell International

AUXILIARY CONTACT, FREEDOM SERIES, 8 AMP, 660 VAC, 1 NO, 4-5 NEMA SIZE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 660
  • Continuous Current: 8
Magnetic Contactor -- N111BS0X3N
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 18 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 24
  • NEMA Size: 0
  • Single Phase Power: 1 to 5
Manual Starter -- ACSE040805SQD13
from Appleton Electric

MOTOR PROTECTOR, NON-REVERSING TYPE. NEMA 1 SIZE. NEMA 3/3R/7CD ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 3 POLES. 7-1/2 HP AT 200 TO 230 VOLT AC, 10 HP AT 380 TO 575 VOLT AC (POLY PHASE) 1 PHASE HP/VOLTS. PUSHBUTTON OPERATOR. ENCLOSURE MATERIAL CAST ALUMINUM. SHAFT/BUSHING/COVER/BOLT MATERIAL... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 1; 3; 7
  • AC Motor Phase: Single
  • Number of Poles: 3
Auxiliary Contact -- 20569187 [49ABT1 from Siemens Analytical Products]
from Radwell International

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 4 NORMALLY OPEN, NEMA A600, SCREW TERMINAL, FOR CLASS 15 / 21 / 23 / 24. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Contactor -- N511BS0X3N
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 0 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 18 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 24
  • NEMA Size: 0
  • Single Phase Power: 1 to 5
Manual Starter -- EDS110-1MSAB
from Appleton Electric

NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY DEAD END. HUB SIZE 1 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Number of Poles: 1
Auxiliary Contact -- 20569195 [49AB-T5 from Siemens Analytical Products]
from Radwell International

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, INTERLOCK, 3NO/1NC, NEMA A600. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Starter -- AN16AN0AC
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 00 SIZE. 9 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 00
  • AC Motor Phase: Single; Three
  • Continuous Current: 9
Manual Starter -- EDS11100
from Appleton Electric

NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY DEAD END. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 1/2 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Number of Poles: 2
Auxiliary Contact -- 20898049 [CR305X200B from GE Company]
from Radwell International

AUXILIARY CONTACT, FOR TYPE 300 LINE STARTER, BASIC BLOCK DESIGN, FIELD INSTALLED, NEMA SIZE 2, 1 N.C. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Starter -- AN16BN0AC
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 0
  • AC Motor Phase: Single; Three
  • Continuous Current: 18
Manual Starter -- EDS210-1MSAB
from Appleton Electric

NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY DEAD END. HUB SIZE 1 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Number of Poles: 1
Auxiliary Contact -- 21176 [CR205X100D from GE Company]
from Radwell International

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1NO, NEMA0-9, FOR 300-LINE STARTER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Starter -- AN16DN0AB
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 1 SIZE. 27 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 27
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120
Manual Starter -- EDS22100
from Appleton Electric

NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY DEAD END. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 3/4 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Number of Poles: 2
Auxiliary Contact -- 21381 [CR305X100A from GE Company]
from Radwell International

AUXILIARY CONTACT, 300 LINE, NEMA SIZE 0-1, BASIC BLOCK, 1 NO CONTACT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Starter -- AN16GN0AB
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 208 V 3 PHASE, 15 HP AT 240 V 3... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 2
  • AC Motor Phase: Single; Three
  • Continuous Current: 45
Manual Starter -- EDSC110-1MSAB
from Appleton Electric

NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY FEED THROUGH. HUB SIZE 1. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Number of Poles: 1
Auxiliary Contact -- 21385 [CR305X100C from GE Company]
from Radwell International

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 300 LINE, NEMA SIZE 0-1, BASIC BLOCK, 1 NO / 1 NC CONTACT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Starter -- AN16KN0A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 3 SIZE. 90 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 25 HP AT 208 V, 30 HP AT 240 V, 50 HP AT 380 V 50 HZ/480/600 V POWER RATING/VOLTAGE. [See More]

  • Standard Rating: NEMA
  • Continuous Current: 90
  • NEMA Size: 3
  • Motor Voltage: 110 to 120
Manual Starter -- EDSC11100
from Appleton Electric

NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY FEED THROUGH. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 1/2 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Number of Poles: 2
Auxiliary Contact -- 21389 [CR305X100D from GE Company]
from Radwell International

AUXILIARY CONTACT, 300 LINE, NEMA SIZE 0-1, ADDER BLOCK, 1 NO CONTACT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Starter -- AN16NN0A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 4 SIZE. 135 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO LEFT MOUNT AUXILIARY CONTACT. 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 135
  • NEMA Size: 4
  • Motor Voltage: 110 to 120
Manual Starter -- EDSC210-1MSAB
from Appleton Electric

NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY FEED THROUGH. HUB SIZE 1 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Number of Poles: 1
Auxiliary Contact -- 21706048 [CR105X300P from GE Company]
from Radwell International

AUXILIARY CONTACT KIT, NEMA 3/4/5, CR105X SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3
Magnetic Starter -- AN16SN0AB
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 5 SIZE. 270 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO LEFT MOUNT AUXILIARY CONTACT. 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 270
  • NEMA Size: 5
  • Motor Voltage: 110 to 120
Manual Starter -- EDSC22100
from Appleton Electric

NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY FEED THROUGH. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 3/4 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Number of Poles: 2
Auxiliary Contact -- 218344061 [49D22125002-OLD STYLE from Siemens Analytical Products]
from Radwell International

OLD STYLE CONTACT BLOCK, AUXILIARY INTERLOCK, SINGLE POLE, NORMALLY CLOSED, SCREW TERMINAL, NEMA B600 . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Starter -- AN56AN0AC
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 00 SIZE. 9 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2 HP... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 00
  • AC Motor Phase: Single; Three
  • Continuous Current: 9
Manual Starter -- N1D75-1MSAB
from Appleton Electric

NEMA 3/4X/12 ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. INTRAGROUND. BRAND. APPROVAL UL. CONDUIT ENTRY DEAD END. HUB SIZE 1/2 OR 3/4 INCH. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. N1D MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 4
  • AC Motor Phase: Single
  • Number of Poles: 1
Auxiliary Contact -- 225294551 [9999-SO-4-OLDSTYLE from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTROL CIRCUIT MODULE, CLASS 9999 TYPE SO-4, FOR NEMA SIZE 0/1/2/3/4 AND 6 TYPE S STARTERS, SIZE 7 TYPE J AND SIZE 8 TYPE K STARTERS AND CLASS 9065 TYPE SE OVERLOAD RELAYS, NORMALLY OPEN ALARM CONTACT, OLD STYLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Starter -- AN56BN0AC
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 0
  • AC Motor Phase: Single; Three
  • Continuous Current: 18
Auxiliary Contact -- 225337359 [3A092 from Siemens Analytical Products]
from Radwell International

AUXILIARY INTERLOCK KIT, 1 NORMALLY CLOSED INTERLOCK, 1 MOUNTING SCREW, NEMA B600. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Starter -- AN56DN0AB
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 1 SIZE. 27 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 27
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120
Auxiliary Contact -- 26181 [J11 from Eaton Corporation]
from Radwell International

AUXILIARY CONTACT, 1 NO / 1 NC, NEMA A600 AC, NEMA R300 DC, SCREW TERMINALS, 9084A17G01. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Starter -- AN56GN0AB
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 208 V 3 PHASE, 15 HP AT 240 V 3... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 2
  • AC Motor Phase: Single; Three
  • Continuous Current: 45
Auxiliary Contact -- 26945190 [CR105X200N from GE Company]
from Radwell International

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT KIT, SIZE 2, 10 AMP, 2 NO, LEFT OR RIGHT MOUNTING, NEMA 2. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Continuous Current: 10
  • NEMA Size: 2
Magnetic Starter -- AN56KN0A
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 3 SIZE. 90 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO-1NC AUXILIARY CONTACT. 25 HP AT 208 V, 30 HP AT 240 V, 50 HP AT 380 V 50 HZ/480/600 V POWER RATING/VOLTAGE. BIMETALLIC AMBIENT... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 90
  • NEMA Size: 3
  • Motor Voltage: 110 to 120
Auxiliary Contact -- 30605 [49ASNC from Siemens Analytical Products]
from Radwell International

DISCONTINUED BY MANUFACTURER 08/07/2015, OVERLOAD RELAY, AUXILIARY CONTACT NC KIT ESP100, CONTACT CONFIGURATION 1NC, NEMA SIZE 00-4. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Starter -- N101BS0A3A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 0
  • AC Motor Phase: Single; Three
  • Continuous Current: 18
Auxiliary Contact -- 30618 [49D22125002 from Siemens Analytical Products]
from Radwell International

CONTACT BLOCK, AUXILIARY INTERLOCK, SINGLE POLE, NORMALLY CLOSED, SCREW TERMINAL, NEMA B600. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Starter -- W980M2CFCM3
from Eaton Corporation

NON REVERSING, TWO SPEED TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 120 V AT 60 HZ COIL VOLTAGE. 3.15 TO 45 AMPERE (1.15 TO 1.25 SERVICE FACTOR), 3.43 TO 45 AMPERE (1 SERVICE FACTOR) MOTOR FLA. 10 HP AT 200 V, 15 HP AT 230 V, 25 HP AT 460/575 V... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 45
  • NEMA Size: 2
  • Motor Voltage: 120
Auxiliary Contact -- 337654 [595-AB from Allen-Bradley / Rockwell Automation]
from Radwell International

AUXILIARY CONTACT BLOCK, 1 NORMALLY OPEN / NORMALLY CLOSED, FOR NEMA SIZE 0-5 STARTERS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Auxiliary Contact -- 337660 [595-B from Allen-Bradley / Rockwell Automation]
from Radwell International

AUXILIARY CONTACT BLOCK, 1 NORMALLY CLOSED, FOR NEMA SIZE 0-5 STARTERS, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA