Electromechanical Motor Starters and Contactors

57 Results
3 Pole AC Coil Contactors -- MC-100A-AC120V
from Altech Corp.

Features. Frame Size 100AF. 1/2HP up to 600HP @ 480V AC. Screw Terminals (Lug Terminals Available). Direct Mounting Overload Relays [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Single; Three
  • Standard Rating: NEMA; IEC
  • NEMA Size: 1; 3 (optional feature)
3 Pole AC Coil Contactors -- MC-22B-DC12V
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Single
  • Standard Rating: NEMA; IEC
  • NEMA Size: 1
Contact Kit -- 9194051 [KPMH12-76 from Specialty Product Technologies]
from Radwell International

LATCHING SERVICE KIT, ELECTROMECHINICAL, CONVERT STANDARD RELAY TO MECHANICALLY HELD RELAY, 600 VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 600
NEMA Contactors
from Schneider Electric

NEMA Contactors and Overload Relays. Available in NEMA size 00-7. Available with current ratings up to 30A. UL Listed short-circuit ratings up to 100,000 A. Combining NEMA robustness and IEC compactness. Application Flexibility with a Single Part Number [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 30 to 100000
  • Standard Rating: NEMA
Hybrid motor starter - ELR H3-I-PT- 24DC/500AC-0,6 - 2903920
from PHOENIX CONTACT USA

Hybrid motor starter for starting 3~ AC motors up to 500 V AC and 0.6 A output current, with 24 V DC control voltage, adjustable overload shutdown, and push-in connection. [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 24
  • Continuous Current: 0.0750 to 0.6000
  • Operating Temperature: 77 to 158
Autotransformer Combination Panels -- MA43/015TE
from Selectric, Inc.

NEMA 3R enclosure, splitter block, 3 magnetic contactors, transition timer [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • NEMA Size: 3
Mini Motor Contactors -- CI 5
from Danfoss A/S

CI 5 contactors cover the power range up to 5.5 kW and are available for AC and DC coil voltages enabling reliable working with extremely low and high voltage fluctuations. Characteristic of the contactors is that they are compact and suitable for applications where space is at a premium. With... [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 24 to 400
  • Standard Rating: IEC
  • Three Phase Power: 1.47 to 7.37
NEMA Motor Starters -- N101
from OMEGA Engineering, Inc.

The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled. SPECIFICATIONS. Dimensions: Size 00 and... [See More]

  • Device Technology: Solid State; Electro-mechanical
  • NEMA Size: 00; 0; 1; 2
  • Standard Rating: NEMA
  • Continuous Current: 9 to 45
GX11 Sealed Contactor -- GX11
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 150
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Motor Contactors -- MS-T
from Mitsubishi Electric Automation, Inc.

Compact dimensions, modular expansion options and a power-saving design are the key characteristics of the MS-N and MS-T series magnetic contactors. DIN rail mountable and standardized terminal covers make installation and wiring user friendly and cost effective. MS-N and MS-T magnetic contactors... [See More]

  • Device Technology: Electro-mechanical
Mini Contactor -- CGM Series
from CARLO GAVAZZI Automation Components

General. Compact size with powerful performance. Approx. 2 ¼ cubic inches (55 cubic mm). One frame size for three current ratings. Up to 7.5HP motor rating. Up to 20A resistive rating. AC or DC control voltage. Four connection types (shown in the picture above). Standards. cUL, CE and RoHS... [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Single (optional feature); Three
  • Standard Rating: NEMA
  • NEMA Size: 00
Bar-Mounted Contactor -- TeSys B
from Schneider Electric, Automation & Control

TeSys B - Bar contactors up to 900 kW. 4 sizes: LC1-BL up to 800 A/AC-1. LC1-BM up to 1250 A/AC-1. LC1-BP up to 2000 A/AC-1. LC1-BR up to 2750 A/AC-1. 4 arrangements of instantaneous contacts. Combinable thermal overload relays: LR9-F, LT6 Benefits. Quick, simple selection. Applications. Industry,... [See More]

  • Device Technology: Electro-mechanical
  • Number of Poles: 1 to 4
  • Continuous Current: 800
  • Control Voltage: 220
Contactor -- 222906506 [GV241BAX from Sensata Technologies]
from Radwell International

RELAY, SERIES GV24, ELECTROMECHANICAL, 12 VDC, 400 A, SPST-NO, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Control Voltage: 12
Motor Contactors -- CI (141-180 series)
from Danfoss A/S

The contactor programme CI 141-180 consists of one frame size with three NO main contacts and one auxiliary contact block with one NO and one NC auxiliary contact. Spare contacts are available and by maintenance, the moveable system blocks when removing the chamber. By replacing contacts, wire... [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 220 to 690
  • Standard Rating: IEC
  • Three Phase Power: 73.71 to 121
GX12 Sealed Contactor -- GX12
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 225
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Motor Starters -- MS-N
from Mitsubishi Electric Automation, Inc.

A type of starter for AC motors that combines a magnetic contactor and an overload relay. The MS-T (10-32 amps) and MS-N (35-400 amps) series motor starters offer a compact design and provide reliable protection for your motors against overload and short-circuit conditions in any industrial... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 35 to 400
Mini-Contactor -- CC Series
from CARLO GAVAZZI Automation Components

General. Four frame sizes. Motor ratings of each frame size: Up to 20, 30, 60 or 75HP. Resistive rating Up to 40, 60, 100, 160A. AC or DC coil voltage. Two connection types: Screw terminal connections are available on all frame sizes Lug terminals connections are available on 63 and 100 amp sizes. [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Single (optional feature); Three
  • Standard Rating: NEMA
  • NEMA Size: 00; 0; 1; 2; 3
Contactor -- iCT
from Schneider Electric, Automation & Control

iCT - Contactors. Discover Acti 9 iCT 1 to 4 poles wide range of contactors. With exclusive features, Acti 9 iCT DIN rail contactor is definitely geared to absolute safety. Class-2 insulation : continuous safety for operators and unqualified personnel. Rating :16, 20, 25, 40, 63 & 100 A. Number... [See More]

  • Device Technology: Electro-mechanical
  • Number of Poles: 1 to 4
  • AC Motor Phase: Single (optional feature); Three (optional feature)
Contactor -- 225182100 [GX21BA from Sensata Technologies]
from Radwell International

CONTACTOR, ELECTROMECHANICAL, IP67 / IP69K, DC TYPE, RELAY / 1 FORM X / SPST-NO-DM, 150 AMP, SINGLE PHASE, SINGLE POLE, 800 VDC, COIL / 600 MA / 12 VDCFLYING LEAD TERMINATION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 150
  • AC Motor Phase: Single
  • Control Voltage: 12 to 800
Motor Contactors -- CI (6-50 series)
from Danfoss A/S

CI 5 contactors cover the power range up to 5.5 kW and are available for AC and DC coil voltages enabling reliable working with extremely low and high voltage fluctuations. Characteristic of the contactors is that they are compact and suitable for applications where space is at a premium. With... [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 220 to 690
  • Standard Rating: IEC
  • Three Phase Power: 3.35 to 33.51
GX14 Sealed Contactor -- GX14
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 350
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Power-Contactor -- CC Power Series
from CARLO GAVAZZI Automation Components

Carlo Gavazzi offers a complete range of Contactors and Overloads for switching currents up to 900 Amps (600 HP @ 480 VAC). All contactors are available with a wide selection of coil voltages and come standard with built-in auxiliary outputs. Interlock and wiring kits are available to turn 2... [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Single (optional feature); Three
  • Standard Rating: NEMA
  • NEMA Size: 3; 4; 5; 6; 7
Contactor -- TeSys D
from Schneider Electric, Automation & Control

TeSys D - Contactors and reversing contactors up to 75 kW/400 V and 250 A/AC1. Contactors and reversing contactors up to 75 kW/400V and 250A/AC1. » AC, DC, low-consumption DC control circuit. » All types of starter: reversing or non-reversing, star/delta, by auto-transformer, etc. [See More]

  • Device Technology: Electro-mechanical
  • Number of Poles: 2
  • Continuous Current: 200
  • Control Voltage: 110
Contactor -- 39002843 [SK12L-E10 from Fuji Electric Corp. of America]
from Radwell International

CONTACTOR, ELECTROMECHANICAL, SPST, 3 POLE, 12 AMP, 24 VDC, 1 N/O, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Number of Poles: 3
  • Continuous Current: 12
  • Control Voltage: 24
Motor Contactors -- CI (61-98 series)
from Danfoss A/S

The contactor programme CI 61-98 consists of one frame size with three NO main contacts. Coils are standard for dual frequency. A long electrical lifetime makes the CI 61-98 contactors suitable for operation of all kinds of electrical loads in modern industry. Combined with a thermal overload relay,... [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 220 to 690
  • Standard Rating: IEC
  • Three Phase Power: 40.21 to 60.31
GX16 Sealed Contactor -- GX16
from GIGAVAC

Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 600
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Single-phase Motor Soft-starters -- RGTS Series
from CARLO GAVAZZI Automation Components

The RGTS Series is a fully solid state solution. Wire bonding technology reduces the thermal and mechanical stresses of the output chips resulting in a longer lifetime compared to other assembled technologies or electro-mechanical solutions. The RGTS is a very simple soft starter requiring just two... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 25
  • AC Motor Phase: Single
  • Motor Voltage: 24 to 240
Contactor -- TeSys F
from Schneider Electric, Automation & Control

TeSys F - Contactors and reversing contactors up to 450 kW/400 V and 2100 A/AC1. Contactors and reversing contactors up to 450 kW/400 V and 2100 A/AC1. Contactors and reversing contactors: All AC and DC control voltages 50/400 Hz. "Power" connection. Screw connectors. Flexibility by addition of... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 200
  • Standard Rating: IEC
  • Thermal Current: 200
Contactor -- 40732134 [DILM25-10(240V/60HZ) from Eaton Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER,CONTACTOR, NON REVERSING, 25 AMP, 1 N.C., ELECTROMECHANICAL AC COIL, 230/240V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 25
Motor Contactors with Interface Relay -- CI EI (210-420 series)
from Danfoss A/S

The contactor programme CI210 EI - 420 EI consist of one frame size. The series are equipped with three NO main contacts and an auxiliary contact block with one NO and one NC auxiliary contact. Spare contacts are available and by maintenance, the moveable system blocks when removing the chamber. The... [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 220 to 1000
  • Standard Rating: IEC
  • Three Phase Power: 84.43 to 295
GX23 Sealed Contactor -- GX23
from GIGAVAC

Rugged EPIC ® Ceramic-to-Metal Seal Rated to 175 °C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable epoxy seal. EPIC ® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations,... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 350 to 710
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Three Phase AC Motor Soft Starter -- MCRSGD
from CARLO GAVAZZI Automation Components

The RSGD is an easy to use soft-starter for 3-phase induction AC motors, needing just three settings. The self-learning algorithm adjusts the soft starter parameters to work with different applications and varying load conditions. It is active at every start to ensure that the motor always starts... [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Three
  • Standard Rating: IEC
  • Continuous Current: 12 to 100
Contactor -- TeSys GC, GY, GF
from Schneider Electric, Automation & Control

TeSys GC, GY, GF - Modular contactors from 16 up to 100 A. DIN rail contactor in the field of low-voltage final distribution for control & monitoring. -Class-2 insulation: continuous safety for operators and unqualified personnel. - Rating: 16, 25, 40, 63, 100 A. - Number of poles: 1P, 2P, 3P,... [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Single (optional feature); Three (optional feature)
  • Standard Rating: IEC
  • Number of Poles: 1 to 4
Contactor -- 41719934 [SK12L-E01 from Fuji Electric Corp. of America]
from Radwell International

CONTACTOR, ELECTROMECHANICAL RELAY, 24 DC COIL, 12 AMPS, SPST-NC CONTACT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 12
Motor Contactors with Interface Relay -- CI EI (9-30 series)
from Danfoss A/S

The contactor programme CI 9 EI - 30 EI is based on two frame sizes. The small frame size consists of the CI 9 EI - 15 EI (4-7.5 kW), and the CI 25 EI - 30 EI range (11-15 kW) uses the large frame size. Both are equipped with three NO main contacts. Applications include all kinds of 24 V dc output... [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 220 to 690
  • Standard Rating: IEC
  • DC Horsepower: 5.36 to 20.1
GXNC14 Normally Closed Sealed Contractor -- GXNC14
from GIGAVAC

Normally closed version of GIGAVAC GX14. Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 350
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Three Phase AC Motor Soft Starter -- RSGD
from CARLO GAVAZZI Automation Components

The RSGD is an extremely compact 75mm wide and easy-to-use 3-phase soft starter for AC induction motors up to 100A. The new self-learning algorithm has been adapted to work with different applications without needing to adjust the initial torque, therefore resulting in an almost plug ’n play... [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Three
  • Standard Rating: IEC
  • Continuous Current: 100
Contactor -- TeSys K
from Schneider Electric, Automation & Control

TeSys K - Contactors and reversing contactors up to 7.5kW 400/415V. Common options available for all ratings: 6, 9, 12 A. Control circuits available: AC, DC, low-consumption DC, silent. Applications: 2.2 kW, 4.5 kW, 5.5 kW in AC3 and AC4. Connectors: screw clamp, faston connectors, spring terminals,... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 6
  • Standard Rating: IEC
  • Thermal Current: 10 to 20
Contactor -- 4938496 [S-N125 AC200V from Mitsubishi Electric & Electronics USA, Inc.]
from Radwell International

CONTACTOR, MS-N SERIES, ELECTROMECHANICAL, 200V COIL, 125A RATING @ 240VAC, 120A RATING @ 380/400/415/440VAC, 10HP RATING @ 120VAC, 20HP RATING @ 240VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Contactor -- 5639597 [ES-9513-1:10 from Eaton Corporation]
from Radwell International

ROTARY CONTACTOR, ELECTROMECHANICAL COUNTER, LEAF SWITCH OUTPUT, 5/16 INCH SHAFT, 1:10 RATIO, ES9513, 40892400. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 119024170
from Radwell International

ELECTROMECHANICAL RELAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 119024181
from Radwell International

ELECTROMECHANICAL POWER RELAY, 5 PIN, 5VDC, 16 AMP, SPDT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 16
Solid State Overload/Relay -- 119026458
from Radwell International

ELECTROMECHANICAL RELAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 119027550
from Radwell International

ELECTROMECHANICAL RELAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 119028146
from Radwell International

ELECTROMECHANICAL RELAY, 12 VDC, 160 OHM, 10 A, DPDT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Control Voltage: 12
Solid State Overload/Relay -- 119028777
from Radwell International

ELECTROMECHANICAL RELAY, COIL 24VAC, 10AMP, 8 BLADE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 119030306
from Radwell International

DISCONTINUED BY MANUFACTURER, ELECTROMECHANICAL RELAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 119030701
from Radwell International

ELECTROMECHANICAL RELAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 119032415
from Radwell International

ELECTROMECHANICAL RELAY, 110VDC, 10KOHM, 40A. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 119035270
from Radwell International

DISCONTINUED BY MANUFACTURER, ELECTROMECHANICAL RELAY, 4-PIN, 10-32V. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 119040819
from Radwell International

ELECTROMECHANICAL RELAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 119055422
from Radwell International

DISCONTINUED BY MANUFACTURER, ELECTROMECHANICAL RELAY, 8 PINS, 5A 220VAC, 5A 30VDC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 119058462
from Radwell International

ELECTROMECHANICAL RELAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 119058672
from Radwell International

ELECTROMECHANICAL RELAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 119060613
from Radwell International

ELECTROMECHANICAL RELAY, 24VDC, 1A, 30VDC OR 120VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 222029357
from Radwell International

RELAY, ELECTROMECHANICAL COIL, 28 VDC / 120 VAC 1 AMP, 120 VDC / 220 VAC 60 HZ, 9000 OHM, 2.4 MADC OPERATE, SPDT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 120 to 220
  • Continuous Current: 1
  • Control Voltage: 28 to 120
Solid State Overload/Relay -- 32902479 [OAC5A from Sensata Technologies]
from Radwell International

I/O MODULE, STANDARD SERIES, 5 VDC, 20 MAMP, 24-280 VAC OUTPUT, 3 AMP OUTPUT, 240 OHM INPUT RESISTANCE, ELECTROMECHANICAL RELAY TYP, BOARD MOUNT, BLACK. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 280
  • Continuous Current: 3
  • Control Voltage: 5