0 Motor Starters and Contactors

42 Results
Contactor, 4 Pole,18A -- MC-18A/4-AC230V
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • NEMA Size: 0
  • Device Technology: Electro-mechanical
  • Standard Rating: NEMA; IEC
  • AC Motor Phase: Single
NEMA Size 0 2-speed Sep Winding Starter -- 520E-AOD
from Allen-Bradley / Rockwell Automation

520E NEMA 2 Speed Separate Winding Starter ,SIZE 0, Open, 115-120V 60Hz ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , 115-120V 60Hz , [See More]

  • NEMA Size: 0
  • Standard Rating: NEMA
NEMA Size 0 300 AC Contactor -- 300-AOA930
from Allen-Bradley / Rockwell Automation

300 NEMA Contactor, NEMA Size 0, Open, 240V 60Hz, Three Poles, 1 N.O. Auxiliary Contact [See More]

  • NEMA Size: 0
  • Standard Rating: NEMA
NEMA Size 0 300 AC Contactor -- 300-AOC930
from Allen-Bradley / Rockwell Automation

300 NEMA Contactor, NEMA Size 0, Open, 550V 50Hz / 600V 60Hz, Three Poles, 1 N.O. Auxiliary Contact [See More]

  • NEMA Size: 0
  • Standard Rating: NEMA
NEMA Size 0 COMB Starter Circuit Breaker -- 513-AAA-38
from Allen-Bradley / Rockwell Automation

NEMA Combination Starter, Circuit Breaker Type, NEMA 0, 240 Volts (A), Type 1 - Enclosure Code A"" [See More]

  • NEMA Size: 0; 1
  • Control Voltage: 240
  • Standard Rating: NEMA
  • Overload Protection: Eutectic
NEMA Size 0 COMB Starter Circuit Breaker -- 513-AAA-A2F-1-4G-38
from Allen-Bradley / Rockwell Automation

NEMA Combination Starter, Circuit Breaker Type, NEMA 0, 240 Volts (A), Type 1 - Enclosure Code A"" [See More]

  • NEMA Size: 0; 1
  • Standard Rating: NEMA
NEMA Size 0 Combination Cntcr Ckt-bkr -- 503-AAB-1E-6P-39T
from Allen-Bradley / Rockwell Automation

NEMA Combination Contactor, Circuit Breaker Type, NEMA 0, 480 Volts (B), Type 1 - Enclosure Code A"" [See More]

  • NEMA Size: 0; 1
  • Control Voltage: 120
  • Standard Rating: NEMA
NEMA Size 0 Combination Cntcr Discon -- 502-AAA-24R
from Allen-Bradley / Rockwell Automation

NEMA Combination Contactor, Disconnect Type, NEMA 0, 240 Volts (A), Type 1 - Enclosure Code A"" [See More]

  • NEMA Size: 0; 1
  • Control Voltage: 240
  • Standard Rating: NEMA
NEMA Size 0 Combination Cntcr Discon -- 502-AAB-6XP-24R
from Allen-Bradley / Rockwell Automation

NEMA Combination Contactor, Disconnect Type, NEMA 0, 480 Volts (B), Type 1 - Enclosure Code A"" [See More]

  • NEMA Size: 0; 1
  • Standard Rating: NEMA
NEMA Size 0 Feed Thru Lighing Contactor -- 500FL-AOA92
from Allen-Bradley / Rockwell Automation

500FL NEMA Feed-Through Wiring Electrically Held Lighting Contactor ,20A, Open, 230-240V 60Hz, 2 Power Poles , 230-240V 60Hz , [See More]

  • NEMA Size: 0
  • Continuous Current: 15
  • Standard Rating: NEMA
  • Number of Poles: 2
NEMA Size 0 Feed Thru Lighing Contactor -- 500FL-AOD92
from Allen-Bradley / Rockwell Automation

500FL NEMA Feed-Through Wiring Electrically Held Lighting Contactor ,20A, Open, 115-120V 60Hz, 2 Power Poles , 115-120V 60Hz , [See More]

  • NEMA Size: 0
  • Continuous Current: 15
  • Standard Rating: NEMA
  • Number of Poles: 2
NEMA Size 0 LTG Combination Cntcr Ckt -- 503L-AFA-3-31T
from Allen-Bradley / Rockwell Automation

NEMA Combination Lighting Contactor, Circuit Breaker Type, 15 A Tungsten/ 20 A General, 240 Volts (A), Type 3R/4/12 - Enclosure Code F"" [See More]

  • NEMA Size: 0; 3
  • Continuous Current: 15
  • Standard Rating: NEMA
  • Control Voltage: 240
NEMA Size 0 Ltg Combination Cntcr Dis -- 502L-AFCD-1-24
from Allen-Bradley / Rockwell Automation

NEMA Combination Lighting Contactor, Disconnect Type, 15 A Tungsten/ 20 A General, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F"" [See More]

  • NEMA Size: 0; 3
  • Standard Rating: NEMA
NEMA Size 0 Mag Held Lighting Contactor -- 500LP-AOD93
from Allen-Bradley / Rockwell Automation

500LP NEMA Top Wiring Permanent Magnetic-Latching Lighting Contactor ,20A, Open, 115-120V 60Hz, 3 Power Poles, No , 115-120V 60Hz , [See More]

  • NEMA Size: 0
  • Continuous Current: 15
  • Standard Rating: NEMA
  • Number of Poles: 3
NEMA Size 0 Mag Held Lighting Contactor -- 500LP-AOD93-90
from Allen-Bradley / Rockwell Automation

500LP NEMA Top Wiring Permanent Magnetic-Latching Lighting Contactor ,20A, Open, 115-120V 60Hz, 3 Power Poles, No , 115-120V 60Hz , Auxiliary Contact (On Contactor) [See More]

  • NEMA Size: 0
  • Continuous Current: 15
  • Standard Rating: NEMA
  • Number of Poles: 3
NEMA Size 0 Manual Motor Starter -- 609-AAW
from Allen-Bradley / Rockwell Automation

Manual Starting Switch, Push Button, 3 Phase, NEMA 0, NEMA Type 1 General Purpose Enclosure, Surface Mounting [See More]

  • NEMA Size: 0
  • Standard Rating: NEMA
NEMA Size 0 Manual Motor Starter -- 609-AAX
from Allen-Bradley / Rockwell Automation

Manual Starting Switch, Push Button, 1 Phase, NEMA 0, NEMA Type 1 General Purpose Enclosure, Surface Mounting [See More]

  • NEMA Size: 0
  • Standard Rating: NEMA
NEMA Size 0 Manual Motor Starter -- 609-ACW
from Allen-Bradley / Rockwell Automation

Manual Starting Switch, Push Button, 3 Phase, NEMA 0, NEMA Type 4X Fiberglass-Reinforced Polyester [See More]

  • NEMA Size: 0
  • Standard Rating: NEMA
NEMA Size 0 Manual Motor Starter -- 609-AEW
from Allen-Bradley / Rockwell Automation

Manual Starting Switch, Push Button, 3 Phase, NEMA 0, NEMA Type 7 & 9 Bolted [See More]

  • NEMA Size: 0
  • Standard Rating: NEMA
NEMA Size 0 Manual Motor Starter -- 609-AHW
from Allen-Bradley / Rockwell Automation

Manual Starting Switch, Push Button, 3 Phase, NEMA 0, NEMA Type 3R, 7 & 9 Bolted Enclosure [See More]

  • NEMA Size: 0
  • Standard Rating: NEMA
NEMA Size 0 Manual Motor Starter -- 609-AJW
from Allen-Bradley / Rockwell Automation

Manual Starting Switch, Push Button, 3 Phase, NEMA 0, NEMA Type 12 - IP54 [See More]

  • NEMA Size: 0
  • Standard Rating: NEMA
NEMA Size 0 Manual Motor Starter -- 609-AOW
from Allen-Bradley / Rockwell Automation

Manual Starting Switch, Push Button, 3 Phase, NEMA 0, Open Type Without Enclosure [See More]

  • NEMA Size: 0
  • Standard Rating: NEMA
NEMA Size 0 Manual Motor Starter -- 609T-AAW
from Allen-Bradley / Rockwell Automation

Manual Starting Switch, Toggle Lever, 3 Phase, NEMA 0, NEMA Type 1 General Purpose Enclosure, Surface Mounting [See More]

  • NEMA Size: 0
  • Standard Rating: NEMA
NEMA Size 0 Manual Motor Starter -- 609T-AOW
from Allen-Bradley / Rockwell Automation

Manual Starting Switch, Toggle Lever, 3 Phase, NEMA 0, Open Type Without Enclosure [See More]

  • NEMA Size: 0
  • Standard Rating: NEMA
NEMA Size 0 Manual Motor Starter -- 609TU-AAA
from Allen-Bradley / Rockwell Automation

Manual Starting Switch with Undervoltage Protection, NEMA 0, 230-240V 60Hz, Type 1 General Purpose Enclosure, Surface Mounting [See More]

  • NEMA Size: 0
  • Control Voltage: 230 to 240
  • Standard Rating: NEMA
NEMA Size 0 Manual Motor Starter -- 609TU-AAB
from Allen-Bradley / Rockwell Automation

Manual Starting Switch with Undervoltage Protection, NEMA 0, 460-480V 60Hz, Type 1 General Purpose Enclosure, Surface Mounting [See More]

  • NEMA Size: 0
  • Control Voltage: 460 to 480
  • Standard Rating: NEMA
Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 -- 18CUB92BA
from WorldWide Electric Corporation

Solid state ESP200 overload relay. Wide range of enclosure types available. Flexibility with field modifications. 100 KA short circuit current rating when protected with class R fuses to 600V. Industrial type disconnect handle. Visible blade disconnect. Easy to install. Coil Table. 60 Hz Voltage -... [See More]

  • NEMA Size: 0
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • Continuous Current: 0.7500 to 3.4
Contactor -- 163612279 [B210M2CW from Westinghouse Electric Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTACTOR NEMA 0 18AMP 1PH 2HP 460/575V. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 0
  • Standard Rating: NEMA
NEMA Motor Starters -- N101
from OMEGA Engineering, Inc.

The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled. SPECIFICATIONS. Dimensions: Size 00 and... [See More]

  • NEMA Size: 00; 0; 1; 2
  • Device Technology: Solid State; Electro-mechanical
  • Standard Rating: NEMA
  • Continuous Current: 9 to 45
Magnetic Contactor -- N111BS0X3N
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 18 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT... [See More]

  • NEMA Size: 0
  • Motor Voltage: 24
  • Standard Rating: NEMA
  • Single Phase Power: 1 to 5
Explosionproof Motor Starter -- AEXMSF
from Appleton Electric

FULL VOLTAGE TYPE. EPOXY POWDER COATED CAST ALUMINUM MATERIAL. NEMA 0 SIZE. 2 POLE(S). EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE. APPLETON[R] BRAND. AEXMS MODEL [See More]

  • NEMA Size: 0; 3; 4; 7; 9
  • Standard Rating: NEMA
Mini-Contactor -- CC Series
from CARLO GAVAZZI Automation Components

General. Four frame sizes. Motor ratings of each frame size: Up to 20, 30, 60 or 75HP. Resistive rating Up to 40, 60, 100, 160A. AC or DC coil voltage. Two connection types: Screw terminal connections are available on all frame sizes Lug terminals connections are available on 63 and 100 amp sizes. [See More]

  • NEMA Size: 00; 0; 1; 2; 3
  • Device Technology: Electro-mechanical
  • Standard Rating: NEMA
  • AC Motor Phase: Single (optional feature); Three
Motor Starters
from Schneider Electric

Combination Starters & Pump Panels. Supplied with circuit breakers with current ratings up to 40A. Supplied with Class CC or Class J fuses with current ratings up to 40A. Up to 32 amps or 20 horsepower. NEMA size 0-6 with fusible or non-fusible disconnect switch. NEMA sizes 0-7 with... [See More]

  • NEMA Size: 0; 1; 2; 3; 4; 5; 6; 7
  • IEC Size: H
  • Standard Rating: NEMA; IEC
  • Continuous Current: 20 to 50
Across-Line Motor Starters, Heavy Duty Motor Starter With ESP200 Solid State Overload -- 14CUA320A
from WorldWide Electric Corporation

True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]

  • NEMA Size: 0
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • Continuous Current: 0.2500 to 1
Solid State Overload/Relay -- 4763385 [A50BGOA from Eaton Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, STARTER REVERSING 18AMP NEMA 0 2-5HP 3POLE 120V. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 0
  • Number of Poles: 3
  • Standard Rating: NEMA
Magnetic Contactor -- N511BS0X3N
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 0 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 18 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600... [See More]

  • NEMA Size: 0
  • Motor Voltage: 24
  • Standard Rating: NEMA
  • Single Phase Power: 1 to 5
Across-Line Motor Starters, Heavy Duty Motor Starters With Ambient Compensated Bimetal Overload, Single-Phase - 2-Pole -- 14CP120A81
from WorldWide Electric Corporation

Ambient compensated bimetal overload protection. Rugged industrial design. Half sizes for cost & space savings. Dual voltage, dual frequency coils. Large silver cadmium contacts. Wide range of accessories. Easy coil access. Overload test feature. Gravity dropout. Applications. Heavy Duty Motor... [See More]

  • NEMA Size: 0
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • Continuous Current: 18
Thermal Overload/Heater -- 20932 [CR123-C0.97A from GE Company]
from Radwell International

OVERLOAD HEATING ELEMENT, NEMA 0 1, .84-.97 AMP FULL LOAD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 0
  • Continuous Current: 0.9700
  • Standard Rating: NEMA
Magnetic Starter -- AN16BN0AC
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE... [See More]

  • NEMA Size: 0
  • AC Motor Phase: Single; Three
  • Standard Rating: NEMA
  • Continuous Current: 18
Across-Line Motor Starters, NEMA Heavy Duty Explosion Proof Starters With Start/Stop Pushbuttons Installed -- 14CUA32HCA1
from WorldWide Electric Corporation

NEMA 7 & 9 / 3 & 4 enclosure. Heavy duty NEMA starters. Start/stop button. Bold pilot legend. Solid state ESP200 overload relay. Through door overload reset button. 230/460 dual voltage, 50/60 hertz dual frequency coils. True phase loss protection - trips within three seconds. Phase... [See More]

  • NEMA Size: 0
  • Continuous Current: 0.2500 to 1
  • Standard Rating: NEMA
  • Control Voltage: 440 to 480
Magnetic Starter -- AN56BN0AC
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50... [See More]

  • NEMA Size: 0
  • AC Motor Phase: Single; Three
  • Standard Rating: NEMA
  • Continuous Current: 18
Magnetic Starter -- N101BS0A3A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50... [See More]

  • NEMA Size: 0
  • AC Motor Phase: Single; Three
  • Standard Rating: NEMA
  • Continuous Current: 18