Multi-speed Starter Motor Starters and Contactors
2 Results
Explosionproof Motor Starter -- NE0BE2W1
from O-Z/Gedney
from O-Z/Gedney
FULL VOLTAGE TWO SPEED, SINGLE WINDING TYPE. CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL. NEMA 0 SIZE. 3 PHASE(S). UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL. 3 HP POWER RATING. 5 X 3 POLE(S). DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT. [See More]
- AC Motor Phase: Three
- Motor Voltage: 240
- NEMA Size: 4; 7; 9
- Three Phase Power: 3
Magnetic Starter -- W980M2CFCM3
from Eaton Corporation
from Eaton Corporation
NON REVERSING, TWO SPEED TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 120 V AT 60 HZ COIL VOLTAGE. 3.15 TO 45 AMPERE (1.15 TO 1.25 SERVICE FACTOR), 3.43 TO 45 AMPERE (1 SERVICE FACTOR) MOTOR FLA. 10 HP AT 200 V, 15 HP AT 230 V, 25 HP AT 460/575 V... [See More]
- Standard Rating: NEMA
- Continuous Current: 45
- NEMA Size: 2
- Motor Voltage: 120