9 Motor Starters and Contactors
from O-Z/Gedney
FULL VOLTAGE NON REVERSING STARTER TYPE. CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL. NEMA 0 SIZE. 3 PHASE(S). UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL. 3 HP POWER RATING. DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT. BOLTED, CLASS I... [See More]
- NEMA Size: 4; 7; 9
- Motor Voltage: 240
- AC Motor Phase: Three
- Three Phase Power: 3
from Radwell International
DISCONTINUED BY MANUFACTURER, MAGNETIC AC STARTER, SIZE 0 NEMA 9, 2 COIL OVERLOAD, 3-POSITION PILOT SWITCH, 208-220VAC 60CYCLES. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 9
- Standard Rating: NEMA
from Appleton Electric
FULL VOLTAGE NON REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE. CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER. STAINLESS STEEL COVER BOLT HINGE. NEOPRENE O-RING MATERIAL. NEMA 0 SIZE. 3 PHASE(S). CSA C22.2 APPROVAL. 1 HP POWER RATING. DUST... [See More]
- NEMA Size: 4; 7; 9
- AC Motor Phase: Three
- Standard Rating: NEMA
- Continuous Current: 7
from Appleton Electric
FULL VOLTAGE NON REVERSING STARTER WITH MAGNETIC BREAKER TYPE. EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY. STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL. NEMA 0 SIZE. 3 PHASE(S). 3 HP POWER RATING. DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT. THREADED, CLASS I DIV 1... [See More]
- NEMA Size: 4; 7; 9
- AC Motor Phase: Three
- Standard Rating: NEMA
- Continuous Current: 15
from Appleton Electric
FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE. EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY. STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL. NEMA 1 SIZE. 3 PHASE(S). 5 HP POWER RATING. DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT. THREADED, CLASS I... [See More]
- NEMA Size: 4; 7; 9
- AC Motor Phase: Three
- Standard Rating: NEMA
- Continuous Current: 35
from Appleton Electric
FULL VOLTAGE TYPE. EPOXY POWDER COATED CAST ALUMINUM MATERIAL. NEMA 1 SIZE. 3 POLE(S). EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE. APPLETON[R] BRAND. AEXMS MODEL [See More]
- NEMA Size: 1; 3; 4; 7; 9
- Standard Rating: NEMA
from Appleton Electric
GRAY EPOXY POWDER COATED MALLEABLE IRON MATERIAL. UL 508/698/1203, CSA C22.2 APPROVAL. 1 POLE(S). EXPLOSIONPROOF, DUST IGNITIONPROOF. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7C/7D/9E/9F/9G ENCLOSURE TYPE. 3/4 INCH CONDUIT SIZE [See More]
- NEMA Size: 3; 7; 9
- Standard Rating: NEMA
from Appleton Electric
GRAY EPOXY POWDER COATED MALLEABLE IRON MATERIAL. UL 508/698/1203, CSA C22.2 APPROVAL. 1 POLE(S). EXPLOSIONPROOF, DUST IGNITIONPROOF. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE TYPE. 3/4 INCH CONDUIT SIZE. CONTENDER[R] BRAND [See More]
- NEMA Size: 3; 7; 9
- Standard Rating: NEMA
from Appleton Electric
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY DEAD END. HUB SIZE 1 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]
- NEMA Size: 3; 7; 9
- AC Motor Phase: Single
- Standard Rating: NEMA
- Number of Poles: 1
from Appleton Electric
NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY DEAD END. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 1/2 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]
- NEMA Size: 3; 7; 9
- AC Motor Phase: Single
- Standard Rating: NEMA
- Number of Poles: 2
from Appleton Electric
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY DEAD END. HUB SIZE 1 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]
- NEMA Size: 3; 7; 9
- AC Motor Phase: Single
- Standard Rating: NEMA
- Number of Poles: 1
from Appleton Electric
NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY DEAD END. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 3/4 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]
- NEMA Size: 3; 7; 9
- AC Motor Phase: Single
- Standard Rating: NEMA
- Number of Poles: 2
from Appleton Electric
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY FEED THROUGH. HUB SIZE 1. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]
- NEMA Size: 3; 7; 9
- AC Motor Phase: Single
- Standard Rating: NEMA
- Number of Poles: 1
from Appleton Electric
NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY FEED THROUGH. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 1/2 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]
- NEMA Size: 3; 7; 9
- AC Motor Phase: Single
- Standard Rating: NEMA
- Number of Poles: 2
from Appleton Electric
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY FEED THROUGH. HUB SIZE 1 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]
- NEMA Size: 3; 7; 9
- AC Motor Phase: Single
- Standard Rating: NEMA
- Number of Poles: 1
from Appleton Electric
NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY FEED THROUGH. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 3/4 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]
- NEMA Size: 3; 7; 9
- AC Motor Phase: Single
- Standard Rating: NEMA
- Number of Poles: 2