B Motor Starters and Contactors

8 Results
Magnetic Contactor -- CE15BN4AB
from Eaton Corporation

NON REVERSING TYPE. IEC B, FRAME 45 MM SIZE. UL, CSA APPROVAL. DIN RAIL MOUNTING. OPEN ENCLOSURE. 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. 4 POLE(S). IEC CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO SIDE MOUNTED AUXILIARY CONTACT. 1/2... [See More]

  • IEC Size: B
  • Motor Voltage: 110 to 120
  • Continuous Current: 20
  • Single Phase Power: 0.5000 to 7.5
Starter -- 80653599 [11LMS256V3T from Lovato Electric, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, MANUAL MOTOR STARTER, IEC BREAKING CAPACITY, ICU AT 400V= 6KA, 4...6.3 A. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: B
  • Standard Rating: IEC
Enclosed Motor Starter -- Type CGPM
from CARLO GAVAZZI Automation Components

The CGP is a series of enclosed starters for single and three phase electric motors up to 00 Hp. They include an integrated thermal overload and are available in a Nema 4 metallic enclosure. We offer a broad range of control and pilot lights to meet your application needs. In addition, we also offer... [See More]

  • IEC Size: A; B; C; D; E
  • AC Motor Phase: Single; Three
  • Standard Rating: IEC
  • Motor Voltage: 120 to 600
Magnetic Contactor -- CE55BNS3AB
from Eaton Corporation

REVERSING TYPE. IEC B, FRAME 45 MM SIZE. UL, CSA APPROVAL. DIN RAIL/PANEL MOUNTING. OPEN ENCLOSURE. 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO SIDE MOUNTED AUXILIARY CONTACT. [See More]

  • IEC Size: B
  • Motor Voltage: 110 to 120
  • Continuous Current: 20
  • Single Phase Power: 0.5000 to 7.5
Magnetic Starter -- AE16BN0AC
from Eaton Corporation

NON REVERSING TYPE. IEC B SIZE. 10 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN, DIN RAIL MOUNT ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1.5 KW AT 220 V 3 PHASE, 4 KW AT 380/415/440 V 3 PHASE, 5.5 KW AT 500/550 V 3 PHASE, 2.2 KW... [See More]

  • IEC Size: B
  • Continuous Current: 10 to 20
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120
Magnetic Starter -- AE56BN0AC
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC B SIZE. 10 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN, DIN RAIL MOUNT ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1.5 KW AT 220 V 3 PHASE, 4 KW AT 380/415/440 V 3 PHASE, 5.5 KW AT 500/550 V 3... [See More]

  • IEC Size: B
  • Continuous Current: 10 to 20
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120
Magnetic Starter -- E101B18A3A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. IEC B, FRAME 45 MM SIZE. 18 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 4 KW AT 220/240 V 50/60 HZ 3 PHASE, 7.5 KW AT 380 V 50/60 HZ 3 PHASE, 9 KW AT 400/415/460/500/550/575 V 50/60 HZ 3 PHASE POWER... [See More]

  • IEC Size: B
  • Continuous Current: 18
  • AC Motor Phase: Single; Three
  • Motor Voltage: 24
Magnetic Starter -- E501B18A3A
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC B, FRAME 45 MM SIZE. 18 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 4 KW AT 220/240 V 50/60 HZ 3 PHASE, 7.5 KW AT 380 V 50/60 HZ 3 PHASE, 9 KW AT 400/415/440/460/500/550/575 V 50/60 HZ 3 PHASE POWER... [See More]

  • IEC Size: B
  • Continuous Current: 18
  • AC Motor Phase: Single; Three
  • Motor Voltage: 24