DC Motor Starter Motor Starters and Contactors

77 Results
Motor Starters -- 8666061 [3RA6120-1BB32 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3RA6120-1BB32 Load Feeder [See More]

  • AC Motor Phase: Three
  • Continuous Current: 1.25
Contactor Siemens SIRIUS 3RH21221BB40 [3RH21221BB40 from Siemens Corporation]
from Automation24, Inc.

The SIRIUS contactor 3RH21221BB40 from Siemens with its 2 NO and 2 NC contacts and a control voltage of 24 V DC is the ideal contact element for your controller. Thanks to the possibility of extension with auxiliary contact blocks, the contactor relay 3RH21221BB40 can be flexibly extended if... [See More]

  • Control Voltage: 24
  • Operating Temperature: -13 to 140
Definite Purpose 600 VDC Contactor -- MR501C
from Eaton Corporation

NEMA 5 SIZE. 600 VDC VOLTAGE RATING. PANEL MOUNTING. 300 AMPERE (OPEN 8 HR) CURRENT RATING. 1 POLE(S). 125 VDC COIL VOLTAGE. 1NC REAR CONNECTED AUXILIARY CONTACT. (2) ELECTRICAL INTERLOCK TYPE. MR MODEL [See More]

  • NEMA Size: 5
  • Motor Voltage: 125
GX11 Sealed Contactor -- GX11
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 150
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Auxiliary Contact -- 109298070 [2C12791G01 from Eaton Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH, MAUX2, 250VAC 10A, 125VDC 1/2A, 250VDC 1/4A. FREE 2 YEAR RADWELL WARRANTY [See More]

Motor Contactors with Interface Relay -- CI EI (9-30 series)
from Danfoss A/S

The contactor programme CI 9 EI - 30 EI is based on two frame sizes. The small frame size consists of the CI 9 EI - 15 EI (4-7.5 kW), and the CI 25 EI - 30 EI range (11-15 kW) uses the large frame size. Both are equipped with three NO main contacts. Applications include all kinds of 24 V dc output... [See More]

  • Standard Rating: IEC
  • Motor Voltage: 220 to 690
  • Device Technology: Electro-mechanical
  • DC Horsepower: 5.36 to 20.1
NEMA Motor Starters -- N101
from OMEGA Engineering, Inc.

The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled. SPECIFICATIONS. Dimensions: Size 00 and... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 00; 0; 1; 2
  • Device Technology: Solid State; Electro-mechanical
  • Continuous Current: 9 to 45
Contactor Siemens SIRIUS 3RH21311BB40 [3RH21311BB40 from Siemens Corporation]
from Automation24, Inc.

The SIRIUS contactor 3RH21311BB40 from Siemens with its 3 NO contacts and 1 NC contact and a control voltage of 24 V DC is the ideal contact element for your controller. Thanks to the possibility of extension with auxiliary contact blocks, the contactor relay 3RH21311BB40 can be flexibly extended if... [See More]

  • Continuous Current: 10
  • Operating Temperature: -13 to 140
  • Control Voltage: 24
Magnetic Contactor -- CE15DNT3T4B
from Eaton Corporation

NON REVERSING TYPE. IEC D, FRAME 45 MM SIZE. UL, CSA APPROVAL. IP10 ENCLOSURE. 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1NO TOP MOUNTED AUXILIARY CONTACT. 4 KW AT 220 V 3 PHASE, 7.5 KW AT 380/415/440 V 3... [See More]

  • Continuous Current: 32
  • Single Phase Power: 1 to 15
  • Motor Voltage: 24
  • Three Phase Power: 1 to 15
GX12 Sealed Contactor -- GX12
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 225
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Auxiliary Contact -- 11326042 [XTCEXFAG11 from Eaton Corporation]
from Radwell International

AUXILIARY CONTACT, FRONT MOUNT, FRAME D-G, 1-15 AMP, 250 VDC, 600 VAC, 2 POLE, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Continuous Current: 15
  • Number of Poles: 2
  • Motor Voltage: 600
  • Control Voltage: 250
Contactor Siemens SIRIUS 3RH21401BB40 [3RH21401BB40 from Siemens Corporation]
from Automation24, Inc.

The SIRIUS contactor 3RH21401BB40 from Siemens with its 4 NO contacts and a control voltage of 24 V DC is the ideal contact element for your controller. Thanks to the possibility of extension with auxiliary contact blocks, the contactor relay 3RH21401BB40 can be flexibly extended if required. The... [See More]

  • Continuous Current: 10
  • Operating Temperature: -13 to 140
  • Control Voltage: 24
Magnetic Contactor -- E111A06X3N
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. FRAME 27 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 6 AMPERE AT 480 VAC (AC-3), 12 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 0.75 KW AT 220/240 V 50/60 HZ 3 PHASE, 2.2 KW AT... [See More]

  • Continuous Current: 6
  • Single Phase Power: 0.2500 to 2.95
  • Motor Voltage: 24
  • Three Phase Power: 0.2500 to 2.95
GX14 Sealed Contactor -- GX14
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 350
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Auxiliary Contact -- 11523627 [PNOZ-MC1P from Pilz Automation Safety L.P.]
from Radwell International

AUXILIARY MODULE, W/O CONNECTORS, 24 VDC, 0.5AMP, 2 X 10PIN CONNECTORS, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Control Voltage: 24
Contactor Siemens SIRIUS 3RH22621BB40 [3RH22621BB40 from Siemens Corporation]
from Automation24, Inc.

The SIRIUS contact 3RH22621BB40 from Siemens with 4 NO + 2 NO/2 NC aux contacts and a control voltage of 24 V DC is the ideal contact element for your control system. The proven screw terminal connection of the contactor relay 3RH22621BB40 ensures secure wiring of your system. Typically used for... [See More]

  • Continuous Current: 10
  • Operating Temperature: -13 to 140
  • Control Voltage: 24
Magnetic Contactor -- E111B25X3N
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. FRAME 45 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 25 AMPERE AT 480 VAC (AC-3), 40 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 5.5 KW AT 220/240 V 50/60 HZ 3 PHASE, 12.5 KW AT... [See More]

  • Continuous Current: 25
  • Single Phase Power: 2 to 16.75
  • Motor Voltage: 24
  • Three Phase Power: 2 to 16.75
GX16 Sealed Contactor -- GX16
from GIGAVAC

Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 600
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Auxiliary Contact -- 119167607 [W40 from Westinghouse Electric Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, STYLE # 1A48174G08, 4 NORMAILLY OPEN CONTACTS, SCREW TERMINALS, CONTACT RATING 600VAC/300VDC. FREE 2 YEAR RADWELL WARRANTY [See More]

Main contactor LS ELECTRIC MC12B-30-11-K7-S-E - 1345100300 [1345100300 from LS ELECTRIC America Inc.]
from Automation24, Inc.

The main contactor MC12B-30-11-BD-S-E - 1345100300 from LS ELECTRIC is offered for load switching up to 7.5 HP at AC-3/480 V. The Metasol main contactor MC12B-30-11-BD-S-E - 1345100300 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features one normally open and one normally... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 690
  • NEMA Size: 00
  • Three Phase Power: 7.5
Magnetic Contactor -- E111C40X3N
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. FRAME 54 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 40 AMPERE AT 480 VAC (AC-3), 63 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 11 KW AT 220/240 V 50/60 HZ 3 PHASE, 18.5 KW AT 380/440/415 V 50/60... [See More]

  • Continuous Current: 40
  • Single Phase Power: 3 to 29.48
  • Motor Voltage: 24
  • Three Phase Power: 3 to 29.48
GX23 Sealed Contactor -- GX23
from GIGAVAC

Rugged EPIC ® Ceramic-to-Metal Seal Rated to 175 °C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable epoxy seal. EPIC ® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations,... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 350 to 710
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Auxiliary Contact -- 119956856 [HEA61C240X2 from GE Company]
from Radwell International

DISCONTINUED BY MANUFACTURER, AUXILIARY RELAY, 125 VDC COIL, MULTI CONTACT, LOCKOUT RELAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Control Voltage: 125
Main contactor LS ELECTRIC MC32A-30-22-BD-S-E - 1336017700 [1336017700 from LS ELECTRIC America Inc.]
from Automation24, Inc.

The main contactor MC32A-30-22-BD-S-E - 1336017700 from LS ELECTRIC is offered for load switching up to 20 HP at AC-3/480 V. The Metasol main contactor MC32A-30-22-BD-S-E - 1336017700 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features two normally open and two normally... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 690
  • NEMA Size: 1
  • Three Phase Power: 20
Magnetic Contactor -- E111D10X3N
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. FRAME 76 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 100 AMPERE AT 480 VAC (AC-3), 130 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3... [See More]

  • Continuous Current: 100
  • Single Phase Power: 10 to 79.07
  • Motor Voltage: 24
  • Three Phase Power: 10 to 79.07
GXNC14 Normally Closed Sealed Contractor -- GXNC14
from GIGAVAC

Normally closed version of GIGAVAC GX14. Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 350
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Auxiliary Contact -- 120681427 [BFB-04 from WEG Electric Motors Corp.]
from Radwell International

WEG ELECTRIC FIELD INSTALLABLE AUXILIARY CONTACT, FRONT MOUNT, (4) N.C. CONTACT(S), 6A @ 120 VAC/0.22A @ 120 VDC, SCREW TERMINAL. FOR USE WITH CWB9 TO CWB125 SERIES CONTACTORS.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Voltage: 120
  • Control Voltage: 120
Main contactor Siemens SIRIUS 3RT20151BB41 [3RT20151BB41 from Siemens Corporation]
from Automation24, Inc.

The compact power contactor 3RT2015-1BB41 from Siemens is offered for performance ranging up to 3 HP at AC-3/480 V. The SIRIUS power contactor 3RT2015-1BB41 from Siemens uses a control supply voltage of 24 V DC and features an NO contact as auxiliary contact as well as a practical screw-type... [See More]

  • Motor Voltage: 690
  • Control Voltage: 24
  • Three Phase Power: 3
  • Operating Temperature: -13 to 122
Magnetic Contactor -- E111E12X3N
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. FRAME 105 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 125 AMPERE AT 480 VAC (AC-3), 200 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 33 KW AT 220/240 V 50/60 HZ 45 PHASE, 63 KW AT 380/400/415 V... [See More]

  • Continuous Current: 125
  • Single Phase Power: 10 to 101
  • Motor Voltage: 24
  • Three Phase Power: 10 to 101
Auxiliary Contact -- 120681431 [BFB-11 from WEG Electric Motors Corp.]
from Radwell International

WEG ELECTRIC FIELD INSTALLABLE AUXILIARY CONTACT, FRONT MOUNT, (1) N.O./(1) N.C. CONTACT(S), 6A @ 120 VAC/0.22A @ 120 VDC, SCREW TERMINAL. FOR USE WITH CWB9 TO CWB125 SERIES CONTACTORS.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Voltage: 120
  • Control Voltage: 120
Main contactor Siemens SIRIUS 3RT20151BB42 [3RT20151BB42 from Siemens Corporation]
from Automation24, Inc.

The compact power contactor 3RT2015-1BB42 from Siemens is offered for performance ranging up to 3 HP at AC-3/480 V. The SIRIUS power contactor 3RT2015-1BB42 from Siemens uses a control supply voltage of 24 V DC and features a NC contact as auxiliary contact as well as a practical screw terminal... [See More]

  • Motor Voltage: 690
  • Control Voltage: 24
  • Three Phase Power: 3
  • Operating Temperature: -13 to 122
Magnetic Contactor -- E511A06X3N
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. FRAME 27 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 6 AMPERE AT 480 VAC (AC-3), 12 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 0.75 KW AT 220/240 V 50/60 HZ 3 PHASE, 2.2 KW AT... [See More]

  • Continuous Current: 6
  • Single Phase Power: 0.2500 to 2.95
  • Motor Voltage: 24
  • Three Phase Power: 0.2500 to 2.95
Auxiliary Contact -- 12248244 [SAUXPAB2 from GE Company]
from Radwell International

AUXILIARY SWITCH, SPECTRA SERIES, TYPE SAUX, 2AB, .5 AMP, 125 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Continuous Current: 0.5000
  • Control Voltage: 125
Main contactor Siemens SIRIUS 3RT20161BB41 [3RT20161BB41 from Siemens Corporation]
from Automation24, Inc.

The compact power contactor 3RT2016-1BB41 from Siemens offers performance ranging up to 5 HP at AC-3/480 V. The SIRIUS power contactor 3RT2016-1BB41 from Siemens uses a control supply voltage of 24 V DC and features an NO contact as auxiliary contact as well as a practical screw-type connection. [See More]

  • Motor Voltage: 690
  • Control Voltage: 24
  • Three Phase Power: 5
  • Operating Temperature: -13 to 122
Magnetic Contactor -- E511B18X3N
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. FRAME 45 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 18 AMPERE AT 480 VAC (AC-3), 25 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 4 KW AT 220/240 V 50/60 HZ 3 PHASE, 7.5 KW AT 380 V 50/60 HZ 3 PHASE, 9... [See More]

  • Continuous Current: 18
  • Single Phase Power: 1 to 12.06
  • Motor Voltage: 24
  • Three Phase Power: 1 to 12.06
Auxiliary Contact -- 123861697 [3 364 054 02 from ABB AB]
from Radwell International

AUXILIARY SWITCH BLOCK, 230 VAC / 3.5 AMP, 400 VAC / 2 AMP, 500 VAC / 1 AMP, 60 VDC / 1.5 AMP, 110 VDC / 1 AMP, 220 VDC / 0.5 AMP, 2 POLE2 NORMALLY CLOSED, SIDE MOUNTING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Continuous Current: 0.5000 to 3.5
  • Number of Poles: 2
  • Motor Voltage: 230 to 500
  • Control Voltage: 60 to 220
Main contactor Siemens SIRIUS 3RT20171BB41 [3RT20171BB41 from Siemens Corporation]
from Automation24, Inc.

The compact power contactor 3RT20171BB41 from Siemens is offered for the performance range up to 7.5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20171BB41 from Siemens uses a control supply voltage of 24 V DC and features an NO contact as auxiliary contact as well as a practical screw-type... [See More]

  • Motor Voltage: 690
  • Control Voltage: 24
  • Three Phase Power: 7.5
  • Operating Temperature: -13 to 122
Magnetic Contactor -- E511C50X3N
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. FRAME 54 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 50 AMPERE AT 480 VAC (AC-3), 85 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 12.5 KW AT 220/240 V 50/60 HZ 3 PHASE, 22 KW AT 380 V 50/60 HZ 3 PHASE,... [See More]

  • Continuous Current: 50
  • Single Phase Power: 3 to 33.51
  • Motor Voltage: 24
  • Three Phase Power: 3 to 33.51
Auxiliary Contact -- 126860144 [1SBN070054R1000 from ABB AB]
from Radwell International

LAMP HOLDER, 50 / 60 HZ, 60 VAC / VDC, ILLUMINATED, REAR MOUNTING, IP20 TERMINALS, SCREW CLAMP, SCREW TERMINALS, (PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Voltage: 60
Main contactor Siemens SIRIUS 3RT20181BB41 [3RT20181BB41 from Siemens Corporation]
from Automation24, Inc.

The compact power contactor 3RT20181BB41 from Siemens is offered for the performance range up to 10 HP at AC-3/480 V. The SIRIUS power contactor 3RT20181BB41 from Siemens uses a control supply voltage of 24 V DC and features an NO contact as auxiliary contact as well as a practical screw-type... [See More]

  • Motor Voltage: 690
  • Control Voltage: 24
  • Three Phase Power: 10
  • Operating Temperature: -13 to 122
Magnetic Contactor -- E511D10X3N
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. FRAME 76 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 100 AMPERE AT 480 VAC (AC-3), 130 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3 PHASE,... [See More]

  • Continuous Current: 100
  • Single Phase Power: 10 to 79.07
  • Motor Voltage: 24
  • Three Phase Power: 10 to 79.07
Auxiliary Contact -- 14806 [C320KGS3 from Eaton Corporation]
from Radwell International

EATON AUXILIARY CONTACT, SIDE MOUNT, (1) N.O./(1) N.C. CONTACT(S), 6A @ 120 VAC/1.1A @ 120 VDC. FOR USE WITH CUTLER-HAMMER AE SERIES STARTERS AND CE SERIES CONTACTORS.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Voltage: 120
  • Control Voltage: 120
Main contactor Siemens SIRIUS 3RT20261BB40 [3RT20261BB40 from Siemens Corporation]
from Automation24, Inc.

The compact power contactor 3RT20261BB40 from Siemens is offered for the performance range up to 15 HP at AC-3/480 V. The SIRIUS power contactor 3RT20261BB40 from Siemens uses a control supply voltage of 24 V DC and features one NC and one NO contact as auxiliary contacts as well as a practical... [See More]

  • Motor Voltage: 690
  • Control Voltage: 24
  • Three Phase Power: 15
  • Operating Temperature: -13 to 122
Magnetic Contactor -- E511E12X3N
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. FRAME 105 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 125 AMPERE AT 480 VAC (AC-3), 200 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 33 KW AT 220/240 V 50/60 HZ 45 PHASE, 63 KW AT 380/400/415 V 50/60 HZ... [See More]

  • Continuous Current: 125
  • Single Phase Power: 10 to 101
  • Motor Voltage: 24
  • Three Phase Power: 10 to 101
Auxiliary Contact -- 154059585 [140MT-C-ASA11 from Allen-Bradley / Rockwell Automation]
from Radwell International

AUXILIARY CONTACT, 32 AMP, 13 VDC, 15 VAC, 1 NO, 1 NC, TRIP CLASS: 10, C FRAME, SIDE MOUNTED, FOR 140MT/UT-C/D. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Continuous Current: 32
  • Control Voltage: 13
  • Motor Voltage: 15
Main contactor Siemens SIRIUS 3RT20271AK60 [3RT20271AK60 from Siemens Corporation]
from Automation24, Inc.

The compact main contactor 3RT20271AK60 from Siemens is offered for the performance range up to 20 HP at AC-3/480 V. The SIRIUS power contactor 3RT20261BB40 from Siemens uses a control supply voltage of 24 V DC and features one NC and one NO contact as auxiliary contacts as well as a practical... [See More]

  • Motor Voltage: 690
  • Control Voltage: 24
  • Three Phase Power: 15
  • Operating Temperature: -13 to 122
Magnetic Contactor -- N111BS0X3N
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 18 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 24
  • NEMA Size: 0
  • Single Phase Power: 1 to 5
Auxiliary Contact -- 18571693 [S2A from Belimo Americas]
from Radwell International

AUXILIARY SWITCH, 2XSPDT, 250VAC, 110VDC, 1MA. FREE 2 YEAR RADWELL WARRANTY [See More]

Main contactor Siemens SIRIUS 3RT20281BB40 [3RT20281BB40 from Siemens Corporation]
from Automation24, Inc.

The compact power contactor 3RT2028-1BB40 from Siemens is offered for the performance range up to 25 HP at AC-3/480 V. The SIRIUS power contactor 3RT2028-1BB40 from Siemens uses a control supply voltage of 24 V DC and features one NC and one NO contact as auxiliary contacts as well as a practical... [See More]

  • Motor Voltage: 690
  • Control Voltage: 24
  • Three Phase Power: 25
  • Operating Temperature: -13 to 122
Magnetic Contactor -- N511BS0X3N
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 0 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 18 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 24
  • NEMA Size: 0
  • Single Phase Power: 1 to 5
Auxiliary Contact -- 18792261 [CR305X500A from GE Company]
from Radwell International

AUXILIARY CONTACT, 600 VAC, 250 VDC, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Voltage: 600
  • Control Voltage: 250
Motor starter Siemens SIRIUS 3RM10011AA04 [3RM10011AA04 from Siemens Corporation]
from Automation24, Inc.

The SIRIUS motor starter 3RM1001-1AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM1001-1AA04 ideal for systems with many small motors up to 0.12 kW. With a wide setting range of... [See More]

  • Continuous Current: 0.5000
  • Number of Poles: 3
  • Motor Voltage: 500
  • Control Voltage: 24
Magnetic Starter -- AN16BN0T1C
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 0
  • AC Motor Phase: Single; Three
  • Continuous Current: 18
Auxiliary Contact -- 19576952 [WMZSAUX from Eaton Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER 05/2015, AUXILIARY CONTACT, FOR EASTON WMZS SUPPLEMENENTARY PROTECTORS, MANUAL TRIP, 1NO/1NC, 2AMP/240VAC / 0.5AMP/120VDC. FREE 2 YEAR RADWELL WARRANTY [See More]

Solid state contactor Siemens SIRIUS 3RF20201AA04 [3RF20201AA04 from Siemens Corporation]
from Automation24, Inc.

The compact solid state contactor 3RF20201AA04 from Siemens has a max. switching capacity of 20 A at AC-51/400 V. The solid state contactor 3RF20201AA04 operates with a control voltage of 14-24 V DC. Even at the highest switching frequencies, the lifetime of the 3RF20201AA04 solid-state contactor is... [See More]

  • Device Technology: Solid State
  • Continuous Current: 20
  • AC Motor Phase: Single
  • Control Voltage: 24
Magnetic Starter -- AN16DN0T4B
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 1 SIZE. 27 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 27
  • AC Motor Phase: Single; Three
  • Motor Voltage: 24
Auxiliary Contact -- 19691 [E30KLA3 from Eaton Corporation]
from Radwell International

CONTACT BLOCK, STANDARD PRESSURE TERMINALS, TWO CIRCUIT, SCREW TERMINALS, 1NO/1NC, 10 AMP, 600VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Continuous Current: 10
Solid state contactor Siemens SIRIUS 3RF34161BB04 [3RF34161BB04 from Siemens Corporation]
from Automation24, Inc.

The compact Siemens solidstate contactor 3RF3416-1BB04 is offered for the performance range up to 7.5 kW at AC-3/400 V. The solid state contactor 3RF3416-1BB04 uses a control supply voltage of 24 V DC and features practical screw terminals. It is two-phase controlled, instantaneous-switching. Even... [See More]

  • Device Technology: Solid State
  • Continuous Current: 16
  • AC Motor Phase: Three
  • Control Voltage: 24
Magnetic Starter -- AN16KN0T1
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 3 SIZE. 90 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 25 HP AT 208 V, 30 HP AT 240 V, 50 HP AT 380 V 50 HZ/480/600 V POWER RATING/VOLTAGE. BIMETALLIC AMBIENT TEMPERATURE... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 90
  • NEMA Size: 3
  • Motor Voltage: 24
Auxiliary Contact -- 20463 [W22 from Eaton Corporation]
from Radwell International

AUXILIARY CONTACT, 2NO/2NC, STYLE 1A48174G07, 120-600VAC, 125-300VDC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY [See More]

Solid state reversing contactor Siemens SIRIUS 3RF34031BD04 [3RF34031BD04 from Siemens Corporation]
from Automation24, Inc.

The compact solid state reversing contactor 3RF3403-1BD04 from Siemens can be used as reversing contactor for the performance range up to 1.5 kW at AC-3/400 V. The solid state reversing contactor 3RF3403-1BD04 uses a control supply voltage of 24 V DC and features practical screw terminals. Even with... [See More]

  • Device Technology: Solid State
  • Continuous Current: 3.8
  • AC Motor Phase: Three
  • Control Voltage: 24
Magnetic Starter -- E101B18A3A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. IEC B, FRAME 45 MM SIZE. 18 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 4 KW AT 220/240 V 50/60 HZ 3 PHASE, 7.5 KW AT 380 V 50/60 HZ 3 PHASE, 9 KW AT 400/415/460/500/550/575 V 50/60 HZ 3 PHASE POWER... [See More]

  • AC Motor Phase: Single; Three
  • Continuous Current: 18
  • IEC Size: B
  • Motor Voltage: 24
Auxiliary Contact -- 20684871 [CR305X300B from GE Company]
from Radwell International

AUXILIARY CONTACT, 600 VAC, 250 VDC, 1 NC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Voltage: 600
  • Control Voltage: 250
Magnetic Starter -- E101C40A3A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. IEC C, FRAME 54 MM SIZE. 40 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 11 KW AT 220/240 V 50/60 HZ 3 PHASE, 18.5 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 22 KW AT 460/500/550/575 V 50/60 HZ 3 PHASE... [See More]

  • AC Motor Phase: Single; Three
  • Continuous Current: 40
  • IEC Size: C
  • Motor Voltage: 24
Auxiliary Contact -- 20689215 [3RH2911-1GA40 from Siemens Analytical Products]
from Radwell International

AUXILARY CONTACT, 4 NO, 10 AMP, 600 VDC, 690 VAC, SCREW TERMINALS, SNAP ON, FRONT MOUNTING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Continuous Current: 10
  • Control Voltage: 600
  • Motor Voltage: 690
Magnetic Starter -- E101D10F3A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. IEC D, FRAME 76 MM SIZE. 100 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3 PHASE, 55 KW AT 400/415 V 50/60 HZ 3 PHASE, 59 KW AT... [See More]

  • AC Motor Phase: Single; Three
  • Continuous Current: 100
  • IEC Size: D
  • Motor Voltage: 24
Auxiliary Contact -- 20689317 [3RH2911-2FA40 from Siemens Analytical Products]
from Radwell International

AUXILIARY CONTACT, SIRIUS, 4 CONTACTS, 6 AMP/ 690 VAC, 10 AMP/ 250 VDC, 4 N/O, SCREW TYPE TERMINAL, -25 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Continuous Current: 6 to 10
  • Control Voltage: 250
  • Motor Voltage: 690
Magnetic Starter -- E101E12K3A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. IEC E, FRAME 105 MM SIZE. 125 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 33 KW AT 220/240 V 50/60 HZ 3 PHASE, 63 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 75 KW AT 460/500/550/575 V 50/60 HZ 3 PHASE... [See More]

  • AC Motor Phase: Single; Three
  • Continuous Current: 125
  • IEC Size: E
  • Motor Voltage: 24
Auxiliary Contact -- 20714546 [3RV2901-1A from Siemens Analytical Products]
from Radwell International

AUXILIARY SWITCH, LATERAL, SIRIUS, 2 POLE, 10 AMP AT 690 VAC, 2 AMP AT 250 VDC, 1NO/1NC, 16-18 AWG, SCREW TERMINAL, -20 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Continuous Current: 2 to 10
  • Number of Poles: 2
  • Motor Voltage: 690
  • Control Voltage: 250
Magnetic Starter -- E501B18A3A
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC B, FRAME 45 MM SIZE. 18 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 4 KW AT 220/240 V 50/60 HZ 3 PHASE, 7.5 KW AT 380 V 50/60 HZ 3 PHASE, 9 KW AT 400/415/440/460/500/550/575 V 50/60 HZ 3 PHASE POWER... [See More]

  • AC Motor Phase: Single; Three
  • Continuous Current: 18
  • IEC Size: B
  • Motor Voltage: 24
Auxiliary Contact -- 20714562 [3RV2901-1E from Siemens Analytical Products]
from Radwell International

AUXILIARY CONTACT, 3RV2 SERIES, TRANSVERSE, 60 VDC, 230 VAC, 1 NO/1 NC, PLUG IN, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Voltage: 230
  • Control Voltage: 60
Magnetic Starter -- E501C40A3A
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC C, FRAME 54 MM SIZE. 40 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 11 KW AT 220/240 V 50/60 HZ 3 PHASE, 18.5 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 22 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE... [See More]

  • AC Motor Phase: Single; Three
  • Continuous Current: 40
  • IEC Size: C
  • Motor Voltage: 24
Auxiliary Contact -- 216227512 [CR124F026 from GE Company]
from Radwell International

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT RELAY, 600VAC 250 VDC MAX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Control Voltage: 250
Magnetic Starter -- E501D10F3A
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC D, FRAME 76 MM SIZE. 100 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3 PHASE, 55 KW AT 400/415 V 50/60 HZ 3 PHASE, 59 KW AT... [See More]

  • AC Motor Phase: Single; Three
  • Continuous Current: 100
  • IEC Size: D
  • Motor Voltage: 24
Auxiliary Contact -- 21662356 [3RH2911-2FA22 from Siemens Analytical Products]
from Radwell International

AUXILIARY SWITCH, SIRIUS, 4 CONTACTS, 10 AMP, 690 VDC, 2 NO/NC, CAGE CLAMP TERMINAL, SNAP ON MOUNT, -25 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Continuous Current: 10
  • Control Voltage: 690
Magnetic Starter -- E501E12K3A
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC E, FRAME 105 MM SIZE. 125 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 33 KW AT 220/240 V 50/60 HZ 3 PHASE, 63 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 75 KW AT 460/500/550/575 V 50/60 HZ 3 PHASE POWER... [See More]

  • AC Motor Phase: Single; Three
  • Continuous Current: 125
  • IEC Size: E
  • Motor Voltage: 24
Auxiliary Contact -- 21778962 [5SX9100-HS from Siemens Analytical Products]
from Radwell International

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 1-6AMP, 230VAC, 220VDC ,REPLACEMENT TYPE 5ST3010 T70MM ONLY SUITABLE FOR 5SY OR 5SL. FREE 2 YEAR RADWELL WARRANTY [See More]