Reduced Voltage Starter (RVS) Motor Starters and Contactors
from AuCom North America Inc.
CSX soft start controllers are a reliable, easy to use soft start solution for your motor. Designed for maximum simplicity, these compact starters provide timed voltage ramp soft start and soft stop, and are perfect for fitting into your existing motor control centre. [See More]
- Device Technology: Solid State
- Continuous Current: 18
- AC Motor Phase: Three
- Control Voltage: 440
from Selectric, Inc.
NEMA 3R enclosure, splitter block, 3 magnetic contactors, transition timer [See More]
- Standard Rating: NEMA
- AC Motor Phase: Three
- Device Technology: Electro-mechanical
- NEMA Size: 3
from Solcon Solutions LLC
The RVS-AX provides an optimal solution for small to medium size motors and is an ideal cost effective replacement for Star-Delta and Auto-Transformer type starters. It is easy to install and operate with built-in Current Limit and Motor Protection, integral bypass and 3-phase control. Control... [See More]
- AC Motor Phase: Three
- Motor Voltage: 230 to 600
- Continuous Current: 8 to 170
- Other Protective Feature: Low Voltage Protection
from AuCom North America Inc.
MVS Series starters provide integrated motor starting and monitoring functions for the most demanding industrial situations . Advanced algorithms ensure ultra-smooth starting and stopping, and fully adjustable protection features maximise electrical and mechanical protection for your motor and... [See More]
- Standard Rating: NEMA
- AC Motor Phase: Three
- Device Technology: Solid State
- NEMA Size: 1; 2