2 Motor Starters and Contactors
from Altech Corp.
Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]
- NEMA Size: 2
- Device Technology: Electro-mechanical
- Standard Rating: NEMA; IEC
- AC Motor Phase: Single
from Allen-Bradley / Rockwell Automation
520E NEMA 2 Speed Separate Winding Starter ,SIZE 1, Open, 115-120V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 115-120V 60Hz , Surge Suppressor [See More]
- NEMA Size: 1; 2
- Device Technology: Solid State
- Standard Rating: NEMA
- Control Voltage: 115 to 120
from Allen-Bradley / Rockwell Automation
520G NEMA 2 Speed Constant HP Starter ,SIZE 2, Open, 115-120V 60Hz, E1 Plus Solid State , E1 Plus Solid State , Constant Horsepower , 115-120V 60Hz , [See More]
- NEMA Size: 2
- Device Technology: Solid State
- Standard Rating: NEMA
- Control Voltage: 115 to 120
from Allen-Bradley / Rockwell Automation
300 NEMA Contactor, NEMA Size 2, Open, 240V 60Hz, Three Poles, 1 N.O. Auxiliary Contact [See More]
- NEMA Size: 2
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
300 NEMA Contactor, NEMA Size 2, Open, 380V 60Hz, Three Poles, 1 N.O. Auxiliary Contact [See More]
- NEMA Size: 2
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 240 Volts (A), Type 1 - Enclosure Code A"" [See More]
- NEMA Size: 1; 2
- Control Voltage: 240
- Standard Rating: NEMA
- Overload Protection: Solid State
from Allen-Bradley / Rockwell Automation
NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 240 Volts (A), Type 1 - Enclosure Code A"" [See More]
- NEMA Size: 1; 2
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 480 Volts (B), Type 3R, 7 & 9 Bolted - Enclosure Code H"" [See More]
- NEMA Size: 2; 3
- Control Voltage: 120
- Standard Rating: NEMA
- Overload Protection: Eutectic
from Allen-Bradley / Rockwell Automation
NEMA Combination Contactor, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 1 - Enclosure Code A"" [See More]
- NEMA Size: 1; 2
- Control Voltage: 120
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Combination Contactor, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F"" [See More]
- NEMA Size: 2; 3
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Combination Contactor, Disconnect Type, NEMA 2, 240/110/120 VAC - 50/60Hz (AD), Type 1 - Enclosure Code A"" [See More]
- NEMA Size: 1; 2
- Control Voltage: 120
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Combination Contactor, Disconnect Type, NEMA 2, 480 Volts (B), Type 4/4X - Enclosure Code C"" [See More]
- NEMA Size: 2; 4
- Control Voltage: 120
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Combination Lighting Contactor, Circuit Breaker Type, 60 A, 208/110/120 VAC - 50/60Hz (HD), Type 1 - Enclosure Code A"" [See More]
- NEMA Size: 1; 2
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Combination Lighting Contactor, Disconnect Type, 60 A, 480 Volts (B), Type 1 - Enclosure Code A"" [See More]
- NEMA Size: 1; 2
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
500LP NEMA Top Wiring Permanent Magnetic-Latching Lighting Contactor ,60A, Open, 115-120V 60Hz, 3 Power Poles, No , 115-120V 60Hz , [See More]
- NEMA Size: 2
- Continuous Current: 60
- Standard Rating: NEMA
- Number of Poles: 3
from Allen-Bradley / Rockwell Automation
500LP NEMA Top Wiring Permanent Magnetic-Latching Lighting Contactor ,60A, Open, 115-120V 60Hz, 3 Power Poles, No , 115-120V 60Hz , Auxiliary Contact (On Contactor) [See More]
- NEMA Size: 2
- Continuous Current: 60
- Standard Rating: NEMA
- Number of Poles: 3
from Allen-Bradley / Rockwell Automation
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,230-240V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay [See More]
- NEMA Size: 1; 2
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,230-240V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel, with Eutectic Alloy Overload Relay [See More]
- NEMA Size: 2; 4
- Control Voltage: 220 to 240
- Standard Rating: NEMA
- Overload Protection: Eutectic
from Allen-Bradley / Rockwell Automation
NEMA Full Voltage Non-Reversing Starter,SIZE 2,460-480V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel [See More]
- NEMA Size: 2; 4
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Full Voltage Non-Reversing Starter,SIZE 2,460-480V 60Hz,Type 3R, 7 & 9 Bolted Enclosures, with Eutectic Alloy Overload Relay [See More]
- NEMA Size: 2; 3
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
500F, 500FC NEMA AC/DC Contactor,Motor Loads,Feed-Through ,SIZE 2, Open, 115-120V 60Hz, 3 Power Poles, Yes , 45 , 110/120V 50/60 Hz , [See More]
- NEMA Size: 2
- Continuous Current: 45
- Standard Rating: NEMA
- Number of Poles: 3
from Allen-Bradley / Rockwell Automation
NEMA Combination Reversing Starter, Disconnect Type, NEMA 2, 480 Volts (B), Type 1 - Enclosure Code A"" [See More]
- NEMA Size: 1; 2
- Device Technology: Solid State
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
505 NEMA Full Voltage Reversing Starter ,SIZE 2, Open, 230-240V 60Hz, with Eutectic Alloy Overload Relay, , 230-240V 60Hz, , [See More]
- NEMA Size: 2
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
505 NEMA Full Voltage Reversing Starter ,SIZE 2, Open, 575-600V 60Hz, with Eutectic Alloy Overload Relay, , 575-600V 60Hz, , [See More]
- NEMA Size: 2
- Overload Protection: Eutectic
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 480 Volts (B), Type 1 - Enclosure Code A"" [See More]
- NEMA Size: 1; 2
- Control Voltage: 120
- Standard Rating: NEMA
- Overload Protection: Eutectic
from Allen-Bradley / Rockwell Automation
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F"" [See More]
- NEMA Size: 2; 3
- Control Voltage: 120
- Standard Rating: NEMA
- Overload Protection: Solid State
from CARLO GAVAZZI Automation Components
General. Four frame sizes. Motor ratings of each frame size: Up to 20, 30, 60 or 75HP. Resistive rating Up to 40, 60, 100, 160A. AC or DC coil voltage. Two connection types: Screw terminal connections are available on all frame sizes Lug terminals connections are available on 63 and 100 amp sizes. [See More]
- NEMA Size: 00; 0; 1; 2; 3
- Device Technology: Electro-mechanical
- Standard Rating: NEMA
- AC Motor Phase: Single (optional feature); Three
from OMEGA Engineering, Inc.
The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled. SPECIFICATIONS. Dimensions: Size 00 and... [See More]
- NEMA Size: 00; 0; 1; 2
- Device Technology: Solid State; Electro-mechanical
- Standard Rating: NEMA
- Continuous Current: 9 to 45
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 2 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 45 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 3 HP AT 115 V 60 HZ 1 PHASE, 7-1/2 HP AT 230 V 60 HZ 1 PHASE, 10 HP AT 200/208 V 60 HZ 3 PHASE, 15 HP AT 230/240 V 60... [See More]
- NEMA Size: 2
- Motor Voltage: 24
- Standard Rating: NEMA
- Single Phase Power: 3 to 25
from WorldWide Electric Corporation
Solid state ESP200 overload relay. Wide range of enclosure types available. Flexibility with field modifications. 100 KA short circuit current rating when protected with class R fuses to 600V. Industrial type disconnect handle. Visible blade disconnect. Easy to install. Coil Table. 60 Hz Voltage -... [See More]
- NEMA Size: 2
- Device Technology: Solid State
- Standard Rating: NEMA
- Continuous Current: 13 to 52
from Automation24, Inc.
The main contactor MC40A-30-22-BD-S-E - 1337017700 from LS ELECTRIC is offered for load switching up to 30 HP at AC-3/480 V. The Metasol main contactor MC40A-30-22-BD-S-E - 1337017700 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features two normally open and two normally... [See More]
- NEMA Size: 2
- Motor Voltage: 690
- Standard Rating: NEMA
- Three Phase Power: 30
from Radwell International
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1NO, 600VAC MAX, SCREW TERMINAL, NEMA 2. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Standard Rating: NEMA
from Schneider Electric
Combination Starters & Pump Panels. Supplied with circuit breakers with current ratings up to 40A. Supplied with Class CC or Class J fuses with current ratings up to 40A. Up to 32 amps or 20 horsepower. NEMA size 0-6 with fusible or non-fusible disconnect switch. NEMA sizes 0-7 with... [See More]
- NEMA Size: 0; 1; 2; 3; 4; 5; 6; 7
- IEC Size: H
- Standard Rating: NEMA; IEC
- Continuous Current: 20 to 50
from AuCom North America Inc.
MVS Series starters provide integrated motor starting and monitoring functions for the most demanding industrial situations . Advanced algorithms ensure ultra-smooth starting and stopping, and fully adjustable protection features maximise electrical and mechanical protection for your motor and... [See More]
- NEMA Size: 1; 2
- Device Technology: Solid State
- Standard Rating: NEMA
- AC Motor Phase: Three
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 2 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 45 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 3 HP AT 115 V 60 HZ 1 PHASE, 7-1/2 HP AT 230 V 60 HZ 1 PHASE, 10 HP AT 200/208 V 60 HZ 3 PHASE, 15 HP AT 230/240 V 60 HZ 3... [See More]
- NEMA Size: 2
- Motor Voltage: 24
- Standard Rating: NEMA
- Single Phase Power: 3 to 25
from WorldWide Electric Corporation
True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]
- NEMA Size: 2
- Device Technology: Solid State
- Standard Rating: NEMA
- Continuous Current: 13 to 52
from Automation24, Inc.
The main contactor MC40A-30-22-K7-S-E - 1337012900 from LS ELECTRIC is offered for load switching up to 30 HP at AC-3/480 V. The Metasol main contactor MC40A-30-22-K7-S-E - 1337012900 from LS ELECTRIC operates on a control supply voltage of 120 V AC and features two normally open and two normally... [See More]
- NEMA Size: 2
- Motor Voltage: 690
- Standard Rating: NEMA
- Three Phase Power: 30
from Radwell International
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT KIT, SIZE 2, 10 AMP, 2 NO, LEFT OR RIGHT MOUNTING, NEMA 2. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Continuous Current: 10
- Standard Rating: NEMA
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 208 V 3 PHASE, 15 HP AT 240 V 3... [See More]
- NEMA Size: 2
- AC Motor Phase: Single; Three
- Standard Rating: NEMA
- Continuous Current: 45
from WorldWide Electric Corporation
Ambient compensated bimetal overload protection. Rugged industrial design. Half sizes for cost & space savings. Dual voltage, dual frequency coils. Large silver cadmium contacts. Wide range of accessories. Easy coil access. Overload test feature. Gravity dropout. Applications. Heavy Duty Motor... [See More]
- NEMA Size: 2
- AC Motor Phase: Single
- Standard Rating: NEMA
- Continuous Current: 45
from Radwell International
SUBSTITUTE FOR GENERAL ELECTRIC 546A780G51, CONTACT KIT, 3POLE, NEMA 2, RENEWAL PART. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Number of Poles: 3
- Standard Rating: NEMA
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 208 V 3 PHASE, 15 HP AT 240 V 3... [See More]
- NEMA Size: 2
- AC Motor Phase: Single; Three
- Standard Rating: NEMA
- Continuous Current: 45
from WorldWide Electric Corporation
Heavy duty NEMA starters. Fully gasketed NEMA 3R rainproof enclosures. 100 KA interrupting capacity with class R fuses. Solid state or ambient compensated bi-metal overload relays. Copper grounding lug for three #6 wires. Heavy duty disconnect handle. Bold pilot legend. Generous accessory space. CSA... [See More]
- NEMA Size: 2
- Continuous Current: 13 to 52
- Standard Rating: NEMA
from Radwell International
CONTACTOR, 50 AMP, 600 V, 2 NORMALLY OPEN, NEMA 2, HEAVY DUTY, LEFT HAND SIDE INTERLOCK. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Continuous Current: 50
- Standard Rating: NEMA
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 3 HP AT 115 V 60 HZ 1 PHASE, 7-1/2 HP AT 230 V 60 HZ 1 PHASE, 10 HP AT 200/208 V 60 HZ 3 PHASE, 15 HP AT 230/240 V 60 HZ 3 PHASE, 25 HP AT 460/480/575/600 V... [See More]
- NEMA Size: 2
- AC Motor Phase: Single; Three
- Standard Rating: NEMA
- Continuous Current: 45
from WorldWide Electric Corporation
NEMA 7 & 9 / 3 & 4 enclosure. Heavy duty NEMA starters. Start/stop button. Bold pilot legend. Solid state ESP200 overload relay. Through door overload reset button. 230/460 dual voltage, 50/60 hertz dual frequency coils. True phase loss protection - trips within three seconds. Phase... [See More]
- NEMA Size: 2
- Continuous Current: 13 to 52
- Standard Rating: NEMA
- Control Voltage: 440 to 480
from Radwell International
CONTACTOR, NON REVERSING, LIGHTING CONTACTOR, 110/120 VAC, 50/60 HZ COIL, 2 POLE, OPEN STYLE, NEMA 2, 60 AMP, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Continuous Current: 60
- Standard Rating: NEMA
- Motor Voltage: 120
from Eaton Corporation
NON REVERSING, TWO SPEED TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 120 V AT 60 HZ COIL VOLTAGE. 3.15 TO 45 AMPERE (1.15 TO 1.25 SERVICE FACTOR), 3.43 TO 45 AMPERE (1 SERVICE FACTOR) MOTOR FLA. 10 HP AT 200 V, 15 HP AT 230 V, 25 HP AT 460/575 V... [See More]
- NEMA Size: 2
- Continuous Current: 45
- Standard Rating: NEMA
- Motor Voltage: 120
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR, MAGNETIC, 50 AMPS, 1 PHASE, 2 POLE, 600 VAC, NEMA 2. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- AC Motor Phase: Single
- Standard Rating: NEMA
- Continuous Current: 50
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, FRONT CONNECTED, ENCLOSED, NEMA 2, 3-POLE, 110/120V, 50/60HZ, A200 SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Standard Rating: NEMA
from Radwell International
DISCONTINUED AS MANUFACTURER, CONTACTOR COIL, 120 VAC, 60 HZ, NEMA 2. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Motor Voltage: 120
- Standard Rating: NEMA
from Radwell International
COIL, 120V/60HZ, 110V/50HZ, SIZE NEMA 2. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Standard Rating: NEMA
from Radwell International
DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, CITATION SERIES B1, TYPE 9-26, NEMA 2, 120V 60HZ / 110V 50HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Standard Rating: NEMA
from Radwell International
DISCONTINUED BY MANUFACTURER, COIL, 208 VAC, 60 HZ, NEMA 2, FOR B1 SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Motor Voltage: 208
- Standard Rating: NEMA
from Radwell International
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY KIT, THIRD, NEMA 2. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Standard Rating: NEMA
from Radwell International
DISCONTINUED BY MANUFACTURER, STARTER, MAGNETIC, NEMA 2 SIZE, TYPE 1 ENCLOSURE, NON-REVERSING, 45 AMP, 3 POLE, 3 PHASE, 3 OVERLOARD, W/ CONTROL POWER TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- AC Motor Phase: Three
- Standard Rating: NEMA
- Continuous Current: 45
from Radwell International
STARTER, MAGNETIC, NONREVERSING, 45 AMP, 3 POLE, NEMA 2, 110/120 VAC COIL, OPEN TYPE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Continuous Current: 45
- Standard Rating: NEMA
- Motor Voltage: 120
from Radwell International
DISCONTINUED BY MANUFACTURER, STARTER, NON-REVERSING, VOLTAGE:600, NEMA 2, OPEN, 22-45 AMP, 3P, COIL: 3PH 110/120 VAC. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Continuous Current: 45
- Standard Rating: NEMA
- Motor Voltage: 120
from Radwell International
DISCONTINUED BY MANUFACTURER, STARTER, MOTOR CONTROL, NON-REVERSING, NEMA 2, MODEL J, CRGEH CODE, 25 HP MAX, 3 PHASE, 200-230/460-575 VAC, 50/60 HZ, 110/120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- AC Motor Phase: Three
- Standard Rating: NEMA
- Motor Voltage: 120 to 575
from Radwell International
DISCONTINUED BY MANUFACTURER, STARTER, 120V, 3PHASE, 25HP, NEMA 2. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Standard Rating: NEMA
from Radwell International
HEATER ELEMENT, TYPE CR, CR123C SERIES, THERMAL OVERLOAD, NEMA 2, SIZE 2YD. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Standard Rating: NEMA
from Radwell International
DISCONTINUED BY MANUFACTURER, RELAY, THERMAL OVERLOAD, STARTER REPLACEMENT, NON COMPENSATED, SIZE 2, NEMA 2, 3 POLE, 1 NC, 600 VAC, 26.3-45 AMP, A200 SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Continuous Current: 45
- Standard Rating: NEMA
- Motor Voltage: 600
from Radwell International
THERMAL OVERLOAD RELAY, NEMA 2, 3POLE, 600VAC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Number of Poles: 3
- Standard Rating: NEMA
from Radwell International
THERMAL OVERLOAD RELAY, NEMA 2, 3POLE, 600VAC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Number of Poles: 3
- Standard Rating: NEMA