E Motor Starters and Contactors
from CARLO GAVAZZI Automation Components
The CGP is a series of enclosed starters for single and three phase electric motors up to 00 Hp. They include an integrated thermal overload and are available in a Nema 4 metallic enclosure. We offer a broad range of control and pilot lights to meet your application needs. In addition, we also offer... [See More]
- IEC Size: A; B; C; D; E
- AC Motor Phase: Single; Three
- Standard Rating: IEC
- Motor Voltage: 120 to 600
from Radwell International
DISCONTINUED BY MANUFACTURER 04/02/2024, STARTER, ENCLOSED COMBINATION, DIRECT-ON-LINE, NO CIRCUIT BREAKER SELECTED, IEC ENCLOSED, TYPE 4/4X/12 - IP66 PLASTIC -L, 12 A, NO FRAME, 24VDC, START-STOP MULTIFUNCTION PB. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: E
- Standard Rating: IEC
from Eaton Corporation
NON REVERSING TYPE. IEC E SIZE. 25 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN, DIN RAIL MOUNT ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 5.5 KW AT 220 V 3 PHASE, 11 KW AT 380/415/440 V 3 PHASE, 15 KW AT 500/550 V 3 PHASE, 7.5 KW... [See More]
- IEC Size: E
- Continuous Current: 25 to 32
- AC Motor Phase: Single; Three
- Motor Voltage: 110 to 120
from Radwell International
STARTER, ENCLOSED COMBINATION, DIRECT-ON-LINE, NO CIRCUIT BREAKER SELECTED, IEC ENCLOSED, TYPE 4/4X/12 - IP66 PLASTIC -L, 16 A, NO FRAME, 24 VDC, START-STOP MULTIFUNCTION, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: E
- Control Voltage: 24
- Standard Rating: IEC
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC E SIZE. 25 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN, DIN RAIL MOUNT ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 5.5 KW AT 220 V 3 PHASE, 7.5 KW AT 660 V 3 PHASE, 11 KW AT 380/415/440 V 3 PHASE, 15... [See More]
- IEC Size: E
- Continuous Current: 25 to 32
- AC Motor Phase: Single; Three
- Motor Voltage: 110 to 120
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. IEC E, FRAME 105 MM SIZE. 125 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 33 KW AT 220/240 V 50/60 HZ 3 PHASE, 63 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 75 KW AT 460/500/550/575 V 50/60 HZ 3 PHASE... [See More]
- IEC Size: E
- Continuous Current: 125
- AC Motor Phase: Single; Three
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC E, FRAME 105 MM SIZE. 125 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 33 KW AT 220/240 V 50/60 HZ 3 PHASE, 63 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 75 KW AT 460/500/550/575 V 50/60 HZ 3 PHASE POWER... [See More]
- IEC Size: E
- Continuous Current: 125
- AC Motor Phase: Single; Three
- Motor Voltage: 24