8 Motor Starters and Contactors
from Allen-Bradley / Rockwell Automation
300 NEMA Contactor, NEMA Size 8, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact [See More]
- NEMA Size: 8
- Standard Rating: NEMA
from WorldWide Electric Corporation
Solid state ESP200 overload relay. Wide range of enclosure types available. Flexibility with field modifications. 100 KA short circuit current rating when protected with class R fuses to 600V. Industrial type disconnect handle. Visible blade disconnect. Easy to install. Coil Table. 60 Hz Voltage -... [See More]
- NEMA Size: 8
- Device Technology: Solid State
- Standard Rating: NEMA
- Continuous Current: 400 to 1220
from WorldWide Electric Corporation
True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]
- NEMA Size: 8
- Device Technology: Solid State
- Standard Rating: NEMA
- Continuous Current: 400 to 1220