Reversing Motor Starters and Contactors
from Sensata Technologies
Features. 3-phase motors reversing up to 4 kW. 1 dial for setting rated motor current. 4 LEDs for status indication. Galvanic separated 24 VDC inputs for forward and reverse control. Reset button on front, with connection for external reset. Relay indicator output for operation. High reliability by... [See More]
- Device Technology: Solid State
- Three Phase Power: 0.0335
- AC Motor Phase: Three
- Control Voltage: 10 to 30
from RS Components, Ltd.
Siemens 3RA6250-2CB32 Load Feeder [See More]
- AC Motor Phase: Three
- Starter Type: Reversing
from Sensata Technologies
Features. 3-phase motors reversing up to 4 kW. 2-phase soft start/stop. 4 dials for setting of starting torque, deceleration torque, soft start/stop, and rated motor current. 4 LEDs for status indication. Galvanic separated 24 VDC inputs for forward and reverse control. Reset button on front, with... [See More]
- Device Technology: Solid State
- Three Phase Power: 0.0335 to 5.36
- AC Motor Phase: Three
- Control Voltage: 10 to 30
from RS Components, Ltd.
Siemens 3RK1308-0DB00-0CP0 DOL Starter [See More]
- AC Motor Phase: Three
- Starter Type: Reversing
from Sensata Technologies
Features. 3-phase motors reversing up to 4 kW. 2-phase soft start/stop. 4 dials for setting of starting torque, deceleration torque, soft start/stop, and rated motor current. 4 LEDs for status indication. Galvanic separated 24 VDC inputs for forward and reverse control. Reset button on front, with... [See More]
- AC Motor Phase: Three
- Control Voltage: 10 to 30
- Three Phase Power: 0.0335 to 5.36
- Starter Type: Reversing
from RS Components, Ltd.
Schneider Electric LG8K06M7 DOL Starter [See More]
- Continuous Current: 6
- Starter Type: Reversing
from RS Components, Ltd.
Eaton 118537 XDRP4/I(400V50HZ,440V60HZ) [See More]
- Starter Type: Reversing
from O-Z/Gedney
FULL VOLTAGE REVERSING STARTER TYPE. CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL. NEMA 0 SIZE. 3 PHASE(S). UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL. 3 HP POWER RATING. DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT. BOLTED, CLASS I DIV 1... [See More]
- AC Motor Phase: Three
- Motor Voltage: 240
- NEMA Size: 4; 7; 9
- Three Phase Power: 3
from Automation24, Inc.
The SIRIUS motor starter 3RM12011AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter 3RM12011AA04 ideal for systems with many small motors up to 0.12 kW. With a wide setting range of... [See More]
- Continuous Current: 0.5000
- Number of Poles: 3
- Motor Voltage: 500
- Control Voltage: 24
from CARLO GAVAZZI Automation Components
REC2R is a 3-phase electronic motor reversing relay. L1-T1 and L3-T3 poles are switched while L2, T2 pole is a direct connection from L2 phase to the motor. A front dual colour LED, lights green when the motor is running in the forward direction upon application of control voltage to A2-A3... [See More]
- AC Motor Phase: Three
- Three Phase Power: 2.95 to 4.02
- Motor Voltage: 48 to 600
- Number of Poles: 2
from Stearns®
Features & Benefits. Our solid-state switch is superior to mechanical switches. Extends the life and reliability of the motor, especially for high-cycling or “dirty ” environments. Fast and easy to install and replace mechanical switches. Sealed, spark-free switch for challenging... [See More]
- Device Technology: Solid State
- Continuous Current: 25 to 40
- AC Motor Phase: Single
- Motor Voltage: 115
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. FRAME 27 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 6 AMPERE AT 480 VAC (AC-3), 12 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 0.75 KW AT 220/240 V 50/60 HZ 3 PHASE, 2.2 KW AT... [See More]
- Continuous Current: 6
- Single Phase Power: 0.2500 to 2.95
- Motor Voltage: 24
- Three Phase Power: 0.2500 to 2.95
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. FRAME 45 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 18 AMPERE AT 480 VAC (AC-3), 25 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 4 KW AT 220/240 V 50/60 HZ 3 PHASE, 7.5 KW AT 380 V 50/60 HZ 3 PHASE, 9... [See More]
- Continuous Current: 18
- Single Phase Power: 1 to 12.06
- Motor Voltage: 24
- Three Phase Power: 1 to 12.06
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. FRAME 54 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 50 AMPERE AT 480 VAC (AC-3), 85 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 12.5 KW AT 220/240 V 50/60 HZ 3 PHASE, 22 KW AT 380 V 50/60 HZ 3 PHASE,... [See More]
- Continuous Current: 50
- Single Phase Power: 3 to 33.51
- Motor Voltage: 24
- Three Phase Power: 3 to 33.51
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. FRAME 76 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 100 AMPERE AT 480 VAC (AC-3), 130 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3 PHASE,... [See More]
- Continuous Current: 100
- Single Phase Power: 10 to 79.07
- Motor Voltage: 24
- Three Phase Power: 10 to 79.07
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. FRAME 105 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 125 AMPERE AT 480 VAC (AC-3), 200 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 33 KW AT 220/240 V 50/60 HZ 45 PHASE, 63 KW AT 380/400/415 V 50/60 HZ... [See More]
- Continuous Current: 125
- Single Phase Power: 10 to 101
- Motor Voltage: 24
- Three Phase Power: 10 to 101
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 0 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 18 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600... [See More]
- Standard Rating: NEMA
- Motor Voltage: 24
- NEMA Size: 0
- Single Phase Power: 1 to 5
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC A SIZE. 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN, DIN RAIL MOUNT ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1.1 KW AT 220 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 7 to 20
- IEC Size: A
- Motor Voltage: 110 to 120
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC G SIZE. 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 11 KW AT 660 V 3 PHASE, 18.5 KW AT 380/415/440 V 3 PHASE, 22 KW AT 500/550 V 3 PHASE, 3 HP AT 115 V 1... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 37 to 50
- IEC Size: G
- Motor Voltage: 110 to 120
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC H SIZE. 44 AMPERE (UL), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 11 KW AT 220 V 3 PHASE, 15 KW AT 660 V 3 PHASE, 22 KW AT 380/415/440 V 3 PHASE, 30 KW AT 500/550 V 3... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 44 to 60
- IEC Size: H
- Motor Voltage: 110 to 120
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC J SIZE. 60 AMPERE (UL), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 15 KW AT 220 V 3 PHASE, 18.5 KW AT 660 V 3 PHASE, 30 KW AT 380/415/440/500/550 V 3 PHASE, 5 HP AT 115... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 60 to 75
- IEC Size: J
- Motor Voltage: 110 to 120
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC K SIZE. 73 AMPERE (UL), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 18.5 KW AT 220 V 3 PHASE, 22 KW AT 660 V 3 PHASE, 37 KW AT 380/415/440/500/550 V 3 PHASE, 5 HP AT 115... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 73 to 80
- IEC Size: K
- Motor Voltage: 110 to 120
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC L SIZE. 85 AMPERE (UL), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 22 KW AT 220 V 3 PHASE, 37 KW AT 660 V 3 PHASE, 45 KW AT 380/415/440 V 3 PHASE, 55 KW AT 500/550 V 3... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 85 to 100
- IEC Size: L
- Motor Voltage: 110 to 120
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC M SIZE. 105 AMPERE (UL), 135 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 30 KW AT 220 V 3 PHASE, 45 KW AT 660 V 3 PHASE, 55 KW AT 380/415/440 V 3 PHASE, 75 KW AT 500/550 V... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 105 to 135
- IEC Size: M
- Motor Voltage: 110 to 120
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC N SIZE. 140 AMPERE (UL), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 37 KW AT 220 V 3 PHASE, 45 KW AT 660 V 3 PHASE, 75 KW AT 380/415/440 V 3 PHASE, 90 KW AT 500/550 V... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 140 to 175
- IEC Size: N
- Motor Voltage: 110 to 120
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 00 SIZE. 9 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2 HP... [See More]
- Standard Rating: NEMA
- NEMA Size: 00
- AC Motor Phase: Single; Three
- Continuous Current: 9
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50... [See More]
- Standard Rating: NEMA
- NEMA Size: 0
- AC Motor Phase: Single; Three
- Continuous Current: 18
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 1 SIZE. 27 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50... [See More]
- Standard Rating: NEMA
- Continuous Current: 27
- AC Motor Phase: Single; Three
- Motor Voltage: 110 to 120
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 208 V 3 PHASE, 15 HP AT 240 V 3... [See More]
- Standard Rating: NEMA
- NEMA Size: 2
- AC Motor Phase: Single; Three
- Continuous Current: 45
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 3 SIZE. 90 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO-1NC AUXILIARY CONTACT. 25 HP AT 208 V, 30 HP AT 240 V, 50 HP AT 380 V 50 HZ/480/600 V POWER RATING/VOLTAGE. BIMETALLIC AMBIENT... [See More]
- Standard Rating: NEMA
- Continuous Current: 90
- NEMA Size: 3
- Motor Voltage: 110 to 120
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC B, FRAME 45 MM SIZE. 18 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 4 KW AT 220/240 V 50/60 HZ 3 PHASE, 7.5 KW AT 380 V 50/60 HZ 3 PHASE, 9 KW AT 400/415/440/460/500/550/575 V 50/60 HZ 3 PHASE POWER... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 18
- IEC Size: B
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC C, FRAME 54 MM SIZE. 40 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 11 KW AT 220/240 V 50/60 HZ 3 PHASE, 18.5 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 22 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 40
- IEC Size: C
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC D, FRAME 76 MM SIZE. 100 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3 PHASE, 55 KW AT 400/415 V 50/60 HZ 3 PHASE, 59 KW AT... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 100
- IEC Size: D
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC E, FRAME 105 MM SIZE. 125 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 33 KW AT 220/240 V 50/60 HZ 3 PHASE, 63 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 75 KW AT 460/500/550/575 V 50/60 HZ 3 PHASE POWER... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 125
- IEC Size: E
- Motor Voltage: 24