5 Motor Starters and Contactors
from Altech Corp.
Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]
- NEMA Size: 5
- Device Technology: Electro-mechanical
- Standard Rating: NEMA; IEC
- AC Motor Phase: Single
from Allen-Bradley / Rockwell Automation
520E NEMA 2 Speed Separate Winding Starter ,SIZE 5, Open, 115-120V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 115-120V 60Hz , [See More]
- NEMA Size: 5
- Control Voltage: 115 to 120
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Combination Starter, Circuit Breaker Type, NEMA 5, 480 Volts (B), Type 1 - Enclosure Code A"" [See More]
- NEMA Size: 1; 5
- Control Voltage: 120
- Standard Rating: NEMA
- Overload Protection: Eutectic
from Allen-Bradley / Rockwell Automation
NEMA Combination Starter, Circuit Breaker Type, NEMA 5, 480/110/120 VAC - 50/60Hz (BD), Type 1 - Enclosure Code A"" [See More]
- NEMA Size: 1; 5
- Control Voltage: 120
- Standard Rating: NEMA
- Overload Protection: Solid State
from Allen-Bradley / Rockwell Automation
NEMA Combination Contactor, Disconnect Type, NEMA 5, 480 Volts (B), Type 1 - Enclosure Code A"" [See More]
- NEMA Size: 1; 5
- Control Voltage: 120
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
300 NEMA Contactor, NEMA Size 5, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact [See More]
- NEMA Size: 5
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
500FL NEMA Feed-Through Wiring Electrically Held Lighting Contactor ,300A, Open, 230-240V 60Hz, 2 Power Poles , 230-240V 60Hz , [See More]
- NEMA Size: 5
- Continuous Current: 300
- Standard Rating: NEMA
- Number of Poles: 2
from Allen-Bradley / Rockwell Automation
500FL NEMA Feed-Through Wiring Electrically Held Lighting Contactor ,300A, Open, 460-480V 60Hz, 3 Power Poles , 460-480V 60Hz , [See More]
- NEMA Size: 5
- Continuous Current: 300
- Standard Rating: NEMA
- Number of Poles: 3
from Allen-Bradley / Rockwell Automation
500LP NEMA Top Wiring Permanent Magnetic-Latching Lighting Contactor ,300A, Open, 115-120V 60Hz, 3 Power Poles, No , 115-120V 60Hz , [See More]
- NEMA Size: 5
- Continuous Current: 300
- Standard Rating: NEMA
- Number of Poles: 3
from Allen-Bradley / Rockwell Automation
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 5,460-480V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay [See More]
- NEMA Size: 1; 5
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 115-120V 60Hz, with E1 Plus Solid-State Overload Relay, , 115-120V 60Hz, , [See More]
- NEMA Size: 5
- Device Technology: Solid State
- Standard Rating: NEMA
- Overload Protection: Solid State
from Allen-Bradley / Rockwell Automation
NEMA Combination Reversing Starter, Disconnect Type, NEMA 5, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F"" [See More]
- NEMA Size: 3; 5
- Device Technology: Solid State
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 230-240V 60Hz, No Overload Relay, , 230-240V 60Hz, , Auxiliary Contact On Starter [See More]
- NEMA Size: 5
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 5, 480 Volts (B), Type 4/4X - Enclosure Code C"" [See More]
- NEMA Size: 4; 5
- Control Voltage: 120
- Standard Rating: NEMA
- Overload Protection: Eutectic
from Allen-Bradley / Rockwell Automation
300S Safety Contactor, NEMA Size 5, Open, 100-250V 50-60 Hz/100-250V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact [See More]
- NEMA Size: 5
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
500F, 500FC NEMA AC/DC Contactor,Motor Loads,Feed-Through ,SIZE 5, Open, 230-240V 60Hz, 3 Power Poles, Yes , 270 , 220/240V 50/60Hz , [See More]
- NEMA Size: 5
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
500F, 500FC NEMA AC/DC Contactor,Motor Loads,Feed-Through ,SIZE 5, Open, 115-120V 60Hz, 3 Power Poles, Yes , 270 , 110/120V 50/60 Hz , [See More]
- NEMA Size: 5
- Continuous Current: 270
- Standard Rating: NEMA
- Number of Poles: 3
from Allen-Bradley / Rockwell Automation
500, 500DC NEMA AC/DC Contactor, Motor Loads,Top Wiring ,SIZE 5,230-240V 60Hz,Open, 3 Power Poles , 270, 220/240V 50/60Hz , , Yes, [See More]
- NEMA Size: 5
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
500, 500DC NEMA AC/DC Contactor, Motor Loads,Top Wiring ,SIZE 5,230-240V 60Hz,Open, 4 Power Poles , 270, 220/240V 50/60Hz , , Yes, [See More]
- NEMA Size: 5
- Continuous Current: 270
- Standard Rating: NEMA
- Number of Poles: 4
from CARLO GAVAZZI Automation Components
Carlo Gavazzi offers a complete range of Contactors and Overloads for switching currents up to 900 Amps (600 HP @ 480 VAC). All contactors are available with a wide selection of coil voltages and come standard with built-in auxiliary outputs. Interlock and wiring kits are available to turn 2... [See More]
- NEMA Size: 3; 4; 5; 6; 7
- Device Technology: Electro-mechanical
- Standard Rating: NEMA
- AC Motor Phase: Single (optional feature); Three
from Schneider Electric
Combination Starters & Pump Panels. Supplied with circuit breakers with current ratings up to 40A. Supplied with Class CC or Class J fuses with current ratings up to 40A. Up to 32 amps or 20 horsepower. NEMA size 0-6 with fusible or non-fusible disconnect switch. NEMA sizes 0-7 with... [See More]
- NEMA Size: 0; 1; 2; 3; 4; 5; 6; 7
- IEC Size: H
- Standard Rating: NEMA; IEC
- Continuous Current: 20 to 50
from Radwell International
DC CONTACTOR, 600 VOLTS MAX, 115/120VDC, 1NO/1NC, NEMA 5, INTERLOCK. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 5
- Standard Rating: NEMA
from Eaton Corporation
NEMA 5 SIZE. 600 VDC VOLTAGE RATING. PANEL MOUNTING. 300 AMPERE (OPEN 8 HR) CURRENT RATING. 1 POLE(S). 125 VDC COIL VOLTAGE. 1NC REAR CONNECTED AUXILIARY CONTACT. (2) ELECTRICAL INTERLOCK TYPE. MR MODEL [See More]
- NEMA Size: 5
- Motor Voltage: 125
from WorldWide Electric Corporation
Solid state ESP200 overload relay. Wide range of enclosure types available. Flexibility with field modifications. 100 KA short circuit current rating when protected with class R fuses to 600V. Industrial type disconnect handle. Visible blade disconnect. Easy to install. Coil Table. 60 Hz Voltage -... [See More]
- NEMA Size: 5
- Device Technology: Solid State
- Standard Rating: NEMA
- Continuous Current: 55 to 250
from Radwell International
DISCONTINUED BY MANUFACTURER, COIL, 440/480 V, 50/60 HZ, NEMA 5, 3 POLE, 200 LINE. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 5
- Number of Poles: 3
- Standard Rating: NEMA
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 5 SIZE. 270 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO LEFT MOUNT AUXILIARY CONTACT. 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER... [See More]
- NEMA Size: 5
- Continuous Current: 270
- Standard Rating: NEMA
- Motor Voltage: 110 to 120
from WorldWide Electric Corporation
True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]
- NEMA Size: 5
- Device Technology: Solid State
- Standard Rating: NEMA
- Continuous Current: 55 to 250
from Radwell International
STARTER, FREEDOM SERIES, TYPE AN16, 3P, 3PH, 270A, 600V, 75HP @ 208V, 100HP @ 240V, 200HP @ 480V, 200HP @ 600V, 150HP @ 380V 50HZ, COMPLETE WITH 440V 50HZ OR 480V 60HZ, SERVICE-LIMIT CURRENT RATING 311A, AC COIL, NON-REVERSING, FULL VOLTAGE, NEMA 5. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 5
- Standard Rating: NEMA
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 5 SIZE. 270 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO-1NC AUXILIARY CONTACT. 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER RATING/VOLTAGE. BIMETALLIC... [See More]
- NEMA Size: 5
- Continuous Current: 270
- Standard Rating: NEMA
- Motor Voltage: 110 to 120
from WorldWide Electric Corporation
Heavy duty NEMA starters. Fully gasketed NEMA 3R rainproof enclosures. 100 KA interrupting capacity with class R fuses. Solid state or ambient compensated bi-metal overload relays. Copper grounding lug for three #6 wires. Heavy duty disconnect handle. Bold pilot legend. Generous accessory space. CSA... [See More]
- NEMA Size: 5
- Continuous Current: 55 to 250
- Standard Rating: NEMA
- Overload Protection: Solid State