6 Motor Starters and Contactors

Description

Motor starters and contactors are devices used to control the operation of electric motors. They serve as protection devices, ensuring that motors start and stop safely and efficiently. Motor starters typically include an overload protection circuit and a contactor, which is responsible for turning the motor on and off. Contactors are available in various configurations, such as two-pole, three-pole, and four-pole, and are designed to handle different voltage and current requirements.

Working Principle

Motor starters and contactors operate by using an electromagnetic coil to engage or disengage electrical contacts. When the coil is energized, it generates a magnetic field that pulls the contacts together, allowing current to flow to the motor. This mechanism ensures that the motor receives the necessary power to start and run. The inclusion of overload protection circuits in motor starters prevents excessive current draw during startup, safeguarding the motor from damage. These devices are essential for maintaining the longevity and efficiency of motors by providing protection against low-voltage conditions and power interruptions.

Applications

Motor starters and contactors are used in a variety of applications where electric motors are employed. For instance, they are commonly found in industrial settings for controlling large machinery and equipment. Specific examples include their use in conveyor systems, pumps, and fans. They are also utilized in HVAC systems to manage the operation of compressors and blowers.

Advantages over other Motor Starters and Contactors

One advantage of using motor starters with contactors is their ability to provide reliable overload protection, which is crucial for preventing motor damage. Additionally, the use of electromagnetic coils in contactors allows for precise control of motor operation, reducing wear and tear on the equipment. This can lead to increased efficiency and reduced maintenance costs compared to other types of motor starters that may not offer the same level of protection or control.

Limitations

Despite their advantages, motor starters and contactors have limitations. For example, they may not be suitable for applications requiring variable speed control, as they are typically designed for fixed-speed operation. Additionally, the initial cost of purchasing and installing these devices can be higher compared to simpler motor control solutions.

Considerations

When selecting motor starters and contactors, several factors should be considered. Initial costs can vary depending on the complexity and specifications of the device. Operating expenses may also be influenced by the efficiency and durability of the starter or contactor. It is important to consider the expected lifespan and maintenance requirements, as these can impact long-term costs. Durability and accuracy are critical for ensuring reliable motor operation, and replacement and maintenance costs should be factored into the overall investment decision.

9 Results
3 Pole 500A Contactors -- MC-500A-100V
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • NEMA Size: 6
  • Device Technology: Electro-mechanical
  • Standard Rating: NEMA; IEC
  • AC Motor Phase: Single
NEMA Size 6 Contactor Bus Bar Conn PLC -- 300-GOED9311
from Allen-Bradley / Rockwell Automation

300 NEMA Contactor, NEMA Size 6, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact [See More]

  • NEMA Size: 6
  • Standard Rating: NEMA
NEMA Size 6 Non-Reversing Starter -- 509-GAB
from Allen-Bradley / Rockwell Automation

NEMA Full Voltage Non-Reversing Starter,SIZE 6,460-480V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay [See More]

  • NEMA Size: 1; 6
  • Standard Rating: NEMA
NEMA Size 6 Safety Contactor Bus Bar PLC -- 300S-GOED9312C
from Allen-Bradley / Rockwell Automation

300S Safety Contactor, NEMA Size 6, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact [See More]

  • NEMA Size: 6
  • Standard Rating: NEMA
Power-Contactor -- CC Power Series
from CARLO GAVAZZI Automation Components

Carlo Gavazzi offers a complete range of Contactors and Overloads for switching currents up to 900 Amps (600 HP @ 480 VAC). All contactors are available with a wide selection of coil voltages and come standard with built-in auxiliary outputs. Interlock and wiring kits are available to turn 2... [See More]

  • NEMA Size: 3; 4; 5; 6; 7
  • Device Technology: Electro-mechanical
  • Standard Rating: NEMA
  • AC Motor Phase: Single (optional feature); Three
Contact Kit -- 57412424 [9998-MH-1 from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTACT TIP KIT, COPPER, 1POLE, FOR 7004 M-TYPE NEMA6. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 6
  • Number of Poles: 1
  • Standard Rating: NEMA
Motor Starters
from Schneider Electric

Combination Starters & Pump Panels. Supplied with circuit breakers with current ratings up to 40A. Supplied with Class CC or Class J fuses with current ratings up to 40A. Up to 32 amps or 20 horsepower. NEMA size 0-6 with fusible or non-fusible disconnect switch. NEMA sizes 0-7 with... [See More]

  • NEMA Size: 0; 1; 2; 3; 4; 5; 6; 7
  • IEC Size: H
  • Standard Rating: NEMA; IEC
  • Continuous Current: 20 to 50
Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 -- 18MPW92BA
from WorldWide Electric Corporation

Solid state ESP200 overload relay. Wide range of enclosure types available. Flexibility with field modifications. 100 KA short circuit current rating when protected with class R fuses to 600V. Industrial type disconnect handle. Visible blade disconnect. Easy to install. Coil Table. 60 Hz Voltage -... [See More]

  • NEMA Size: 6
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • Continuous Current: 160 to 630
Across-Line Motor Starters, Heavy Duty Motor Starter With ESP200 Solid State Overload -- 14MPX320A
from WorldWide Electric Corporation

True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]

  • NEMA Size: 6
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • Continuous Current: 160 to 630