4 Motor Starters and Contactors

Description

Motor starters and contactors are devices used to control the operation of electric motors. They are essential components in motor control systems, providing the necessary means to start, stop, and protect motors from overload conditions. Motor starters typically include an overload protection circuit and a motor contactor, which ensures that during motor startup, extra current is not drawn. Contactors, on the other hand, are used to turn on/off both motor-controlled equipment and electric motors, acting as a protection device for the motor .

Working Principle

Motor starters and contactors operate by controlling the electrical power supplied to the motor. They consist of a coil that, when energized, creates a magnetic field, closing the contacts and allowing current to flow to the motor. This mechanism helps in managing the inrush current during startup, preventing potential damage to the motor. The overload protection circuit within the motor starter ensures that the motor is not subjected to excessive current, which could lead to overheating and damage. This makes them useful in maintaining the longevity and efficiency of motors by providing necessary protection against electrical faults .

Applications

Motor starters and contactors are used in a variety of applications where electric motors are employed. Specific examples include:

  • Industrial machinery, where they control large motors used in manufacturing processes.
  • HVAC systems, where they manage the operation of compressors and fans.
  • Conveyor systems in logistics and warehousing, ensuring smooth operation and protection of motors driving the belts.
  • Water pumping stations, where they control the pumps used for water distribution .

Advantages over other Motor Starters and Contactors

Reduced voltage starters, a type of motor starter, offer advantages over full voltage starters by minimizing the mechanical stress on motors during startup. This is achieved by reducing the voltage supplied to the motor, thereby decreasing the inrush current and associated wear and tear. This can lead to longer motor life and reduced maintenance costs. Additionally, the ability to reconnect motor windings to form different numbers of poles allows for flexibility in speed control, which is beneficial in applications requiring variable motor speeds .

Limitations

One limitation of motor starters and contactors is their initial cost, which can be higher compared to simpler motor control solutions. Additionally, they require regular maintenance to ensure reliable operation, which can add to the overall operating expenses. The complexity of some motor starters, particularly those with advanced features like reduced voltage starting, can also lead to increased installation and setup time .

Considerations

When selecting motor starters and contactors, several factors should be considered:

  • Initial Costs: The upfront cost can vary significantly depending on the type and features of the starter or contactor.
  • Operating Expense: Consider the energy efficiency and potential savings in operating costs over time.
  • Durability: Look for devices with robust construction to withstand harsh operating conditions.
  • Accuracy: Ensure the starter or contactor provides precise control over motor operation to prevent unnecessary wear.
  • Replacement and Maintenance Costs: Factor in the ease of maintenance and availability of replacement parts to minimize downtime and repair costs .
74 Results
3 Pole 150A Contactors -- MC-150A-AC110V
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • NEMA Size: 4
  • Device Technology: Electro-mechanical
  • Standard Rating: NEMA; IEC
  • AC Motor Phase: Single
ArmorStart Direct Online RVSG Starter -- 281D-F12S-10B-CR
from Allen-Bradley / Rockwell Automation

281 Safety Reversing Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 12 A Safety Contactor w/ 24V DC Control Voltage, 10 A Rated Device - Motor Circuit Protector, 0.5-2.5 A Overload Relay, , Conduit Entrance with Motor Cable Supplied [See More]

  • NEMA Size: 4
  • Standard Rating: NEMA
ArmorStart Repair Base Mod Starter -- 280D-FN-10-C
from Allen-Bradley / Rockwell Automation

Base Module for Bulletin 280 Combination Starter, DeviceNet, 10 A Rated Device [See More]

  • NEMA Size: 4
  • Standard Rating: NEMA
ArmorStart Reversing Starter -- 281D-F12B-10A-CR
from Allen-Bradley / Rockwell Automation

281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 0.24...1.2 A, Conduit Entrance with Motor Cable Supplied [See More]

  • NEMA Size: 4
  • Control Voltage: 240
  • Standard Rating: NEMA
ArmorStart Reversing Starter -- 281D-F12B-10A-RR
from Allen-Bradley / Rockwell Automation

281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 0.24...1.2 A, ArmorConnect Power Media Connection with Motor Cable Supplied [See More]

  • NEMA Size: 4
  • Control Voltage: 240
  • Standard Rating: NEMA
Armorstart Reversing Starter -- 281D-F12B-10C-CR
from Allen-Bradley / Rockwell Automation

281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 1.1...5.5 A, Conduit Entrance with Motor Cable Supplied [See More]

  • NEMA Size: 4
  • Control Voltage: 240
  • Standard Rating: NEMA
Armorstart Reversing Starter -- 281D-F12Z-NA-R
from Allen-Bradley / Rockwell Automation

Control Module for 281 Reversing Starter, DeviceNet, 24V DC, Current Range 0.24...1.2 A [See More]

  • NEMA Size: 4
  • Standard Rating: NEMA
ArmorStart VFD Safety RP CM -- 284D-FVD6P0S-25-CR-DB1-SB
from Allen-Bradley / Rockwell Automation

284D ArmorStart Safety Distributed Motor Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 25 A Rated Device - Motor Circuit Protector, Conduit Entrance with Motor Cable Supplied, [See More]

  • NEMA Size: 4
  • Standard Rating: NEMA
IEC Enclosed Starter -- 109-C09KBB63-1
from Allen-Bradley / Rockwell Automation

109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C09, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 4.50 - 6.30A [See More]

  • NEMA Size: 4
  • Standard Rating: NEMA; IEC
IEC Enclosed Starter -- 109-C09KBE1A-7
from Allen-Bradley / Rockwell Automation

109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C09, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 0.10 - 0.50A [See More]

  • NEMA Size: 4
  • Starter Type: Manual
  • Standard Rating: NEMA; IEC
NEMA COMB Starter CB Oversize Encl -- 513M-BCB-A2G-6P-41-90011
from Allen-Bradley / Rockwell Automation

NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 1, 480 Volts (B), Type 4/4X - Enclosure Code C"" [See More]

  • NEMA Size: 4
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • Control Voltage: 120
NEMA COMB Starter CB Oversize Encl -- 513M-BCBD-A2F-38
from Allen-Bradley / Rockwell Automation

NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 1, 480/110/120 VAC - 50/60Hz (BD), Type 4/4X - Enclosure Code C"" [See More]

  • NEMA Size: 4
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • Control Voltage: 120
NEMA Combination Starter Disconnect -- 512-ACA-1-24R
from Allen-Bradley / Rockwell Automation

NEMA Combination Starter, Disconnect Type, NEMA 0, 240 Volts (A), Type 4/4X - Enclosure Code C"" [See More]

  • NEMA Size: 4
  • Overload Protection: Eutectic
  • Standard Rating: NEMA
NEMA Combination Starter Disconnect -- 512-ACA-A2E-1-6P-24J
from Allen-Bradley / Rockwell Automation

NEMA Combination Starter, Disconnect Type, NEMA 0, 240 Volts (A), Type 4/4X - Enclosure Code C"" [See More]

  • NEMA Size: 4
  • Device Technology: Solid State
  • Standard Rating: NEMA
NEMA Combination Starter Disconnect -- 512-DCB-1-6P-26R
from Allen-Bradley / Rockwell Automation

NEMA Combination Starter, Disconnect Type, NEMA 3, 480 Volts (B), Type 4/4X - Enclosure Code C"" [See More]

  • NEMA Size: 4
  • Overload Protection: Eutectic
  • Standard Rating: NEMA
NEMA Size 0 COMB Starter Circuit Breaker -- 513-ACA-35
from Allen-Bradley / Rockwell Automation

NEMA Combination Starter, Circuit Breaker Type, NEMA 0, 240 Volts (A), Type 4/4X - Enclosure Code C"" [See More]

  • NEMA Size: 0; 4
  • Control Voltage: 240
  • Standard Rating: NEMA
  • Overload Protection: Eutectic
NEMA Size 0 COMB Starter Circuit Breaker -- 513-ACAD-A2F-35
from Allen-Bradley / Rockwell Automation

NEMA Combination Starter, Circuit Breaker Type, NEMA 0, 240/110/120 VAC - 50/60Hz (AD), Type 4/4X - Enclosure Code C"" [See More]

  • NEMA Size: 0; 4
  • Standard Rating: NEMA
NEMA Size 0 Combination Cntcr Ckt-bkr -- 503-ACB-6P-39T
from Allen-Bradley / Rockwell Automation

NEMA Combination Contactor, Circuit Breaker Type, NEMA 0, 480 Volts (B), Type 4/4X - Enclosure Code C"" [See More]

  • NEMA Size: 0; 4
  • Control Voltage: 120
  • Standard Rating: NEMA
NEMA Size 0 Combination Cntcr Discon -- 502-ACB-6P-24J
from Allen-Bradley / Rockwell Automation

NEMA Combination Contactor, Disconnect Type, NEMA 0, 480 Volts (B), Type 4/4X - Enclosure Code C"" [See More]

  • NEMA Size: 0; 4
  • Control Voltage: 120
  • Standard Rating: NEMA
NEMA Size 0 Combo Contact Disconnect -- 502-ACAD-17-24J-98
from Allen-Bradley / Rockwell Automation

NEMA Combination Contactor, Disconnect Type, NEMA 0, 240/110/120 VAC - 50/60Hz (AD), Type 4/4X - Enclosure Code C"" [See More]

  • NEMA Size: 4
  • Standard Rating: NEMA
NEMA Size 0 Combo Contactor Breaker -- 503-ACAD-35T
from Allen-Bradley / Rockwell Automation

NEMA Combination Contactor, Circuit Breaker Type, NEMA 0, 240/110/120 VAC - 50/60Hz (AD), Type 4/4X - Enclosure Code C"" [See More]

  • NEMA Size: 4
  • Control Voltage: 120
  • Standard Rating: NEMA
NEMA Size 0 Lighting Combo Contactor -- 503L-ACB-6P-30T
from Allen-Bradley / Rockwell Automation

NEMA Combination Lighting Contactor, Circuit Breaker Type, 15 A Tungsten/ 20 A General, 480 Volts (B), Type 4/4X - Enclosure Code C"" [See More]

  • NEMA Size: 4
  • Standard Rating: NEMA
NEMA Size 0 Non-Reversing Starter -- 509-ACA
from Allen-Bradley / Rockwell Automation

Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 0,230-240V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel, with Eutectic Alloy Overload Relay [See More]

  • NEMA Size: 0; 4
  • Control Voltage: 220 to 240
  • Standard Rating: NEMA
  • Overload Protection: Eutectic
NEMA Size 0 Non-Reversing Starter -- 509-ACA-A2F-1-6GPC
from Allen-Bradley / Rockwell Automation

Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 0,230-240V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel [See More]

  • NEMA Size: 0; 4
  • Standard Rating: NEMA
NEMA Size 0 Reversing Combo Disconnect -- 506-ACB-A2E-1-6P-24R-90011
from Allen-Bradley / Rockwell Automation

NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 480 Volts (B), Type 4/4X - Enclosure Code C"" [See More]

  • NEMA Size: 0; 4
  • Device Technology: Solid State
  • Standard Rating: NEMA
NEMA Size 0 Reversing Combo Disconnect -- 506-ACCD-24R
from Allen-Bradley / Rockwell Automation

NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 600/110/120 VAC - 50/60Hz (CD), Type 4/4X - Enclosure Code C"" [See More]

  • NEMA Size: 0; 4
  • Standard Rating: NEMA
Contact Kit -- 5691547 [2400-9000 from Nidec Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONVERSION KIT, FOCUS 1, NEMA 4/12. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Standard Rating: NEMA
Explosionproof Motor Starter -- NE0BA2W1
from O-Z/Gedney

FULL VOLTAGE NON REVERSING STARTER TYPE. CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL. NEMA 0 SIZE. 3 PHASE(S). UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL. 3 HP POWER RATING. DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT. BOLTED, CLASS I... [See More]

  • NEMA Size: 4; 7; 9
  • Motor Voltage: 240
  • AC Motor Phase: Three
  • Three Phase Power: 3
Motor Starters
from Joyce/Dayton Corp.

Joyce/Dayton offers standard motor starter controls for one-third to 15 horsepower motors in a variety of voltages. These motor starters are the heart of basic control systems for motorized jacks, actuators, electric cylinders, and ComDRIVE ® systems. They include extend and retract push buttons... [See More]

  • NEMA Size: 4
  • AC Motor Phase: Single; Three
  • Standard Rating: NEMA
  • Motor Voltage: 200 to 575
Motor Starters
from Schneider Electric

Combination Starters & Pump Panels. Supplied with circuit breakers with current ratings up to 40A. Supplied with Class CC or Class J fuses with current ratings up to 40A. Up to 32 amps or 20 horsepower. NEMA size 0-6 with fusible or non-fusible disconnect switch. NEMA sizes 0-7 with... [See More]

  • NEMA Size: 0; 1; 2; 3; 4; 5; 6; 7
  • IEC Size: H
  • Standard Rating: NEMA; IEC
  • Continuous Current: 20 to 50
Power-Contactor -- CC Power Series
from CARLO GAVAZZI Automation Components

Carlo Gavazzi offers a complete range of Contactors and Overloads for switching currents up to 900 Amps (600 HP @ 480 VAC). All contactors are available with a wide selection of coil voltages and come standard with built-in auxiliary outputs. Interlock and wiring kits are available to turn 2... [See More]

  • NEMA Size: 3; 4; 5; 6; 7
  • Device Technology: Electro-mechanical
  • Standard Rating: NEMA
  • AC Motor Phase: Single (optional feature); Three
Explosionproof Combination Motor Starter -- AE0BB2W1C2
from Appleton Electric

FULL VOLTAGE NON REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE. CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER. STAINLESS STEEL COVER BOLT HINGE. NEOPRENE O-RING MATERIAL. NEMA 0 SIZE. 3 PHASE(S). CSA C22.2 APPROVAL. 1 HP POWER RATING. DUST... [See More]

  • NEMA Size: 4; 7; 9
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Continuous Current: 7
Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 -- 18JUH92BA
from WorldWide Electric Corporation

Solid state ESP200 overload relay. Wide range of enclosure types available. Flexibility with field modifications. 100 KA short circuit current rating when protected with class R fuses to 600V. Industrial type disconnect handle. Visible blade disconnect. Easy to install. Coil Table. 60 Hz Voltage -... [See More]

  • NEMA Size: 4
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • Continuous Current: 50 to 200
Magnetic Contactor -- A201K4DA
from Eaton Corporation

NON REVERSING TYPE. NEMA 4 SIZE. UL, CSA APPROVAL. OPEN ENCLOSURE. 135 AMPERE CURRENT RATING. 4 POLE(S). NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO AUXILIARY CONTACT. 40 HP AT 208 V 3 PHASE, 50 HP AT 240 V 3 PHASE, 100 HP AT 480/600 V 3 PHASE (UL) POWER... [See More]

  • NEMA Size: 4
  • Continuous Current: 135
  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
Frick® Starter Control Solutions
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS

At Johnson Controls, we design our Frick ® Starter Control Solutions specifically for forced air evaporators and evaporative condensers. Available in both standard and custom engineered solutions, Frick ® Starter Controls are manufactured for handling ambient conditions, including auxiliary... [See More]

  • NEMA Size: 3; 4
  • Single Phase Power: 75
  • Standard Rating: NEMA
Contactor -- 850874 [500-EOA930 from Allen-Bradley / Rockwell Automation]
from Radwell International

CONTACTOR, 3 PHASE, OPEN TOP WIRE CONTACTOR, 3 POWER POLES, 240 VAC, 60 HZ, NO OPTION, NEMA 4, 220 VAC @ 50 HZ, 240 VAC @ 60 HZ, 50 HP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Motor Voltage: 220 to 240
Variable Speed Positioning Systems
from Joyce/Dayton Corp.

Joyce/Dayton offers Variable Speed Positioning Systems (VSPS) for one-third to 3 horsepower motors in a variety of voltages. Variable speed positioning systems are programmable controllers that increase the capability of motorized jacks and actuators by allowing the operator to easily program up to... [See More]

  • NEMA Size: 4
  • AC Motor Phase: Single (optional feature); Three
  • Standard Rating: NEMA
  • Motor Voltage: 200 to 575
Explosionproof Combination Motor Starter -- AE0TM240315
from Appleton Electric

FULL VOLTAGE NON REVERSING STARTER WITH MAGNETIC BREAKER TYPE. EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY. STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL. NEMA 0 SIZE. 3 PHASE(S). 3 HP POWER RATING. DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT. THREADED, CLASS I DIV 1... [See More]

  • NEMA Size: 4; 7; 9
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Continuous Current: 15
Across-Line Motor Starters, Heavy Duty Motor Starter With ESP200 Solid State Overload -- 14JUH320A
from WorldWide Electric Corporation

True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]

  • NEMA Size: 4
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • Continuous Current: 50 to 200
Magnetic Contactor -- N111ES4X3N
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 4 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 135 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 40 HP AT 200/208 V 60 HZ 3 PHASE, 50 HP AT 230/240 V 60 HZ 3 PHASE, 100 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 75 HP... [See More]

  • NEMA Size: 4
  • Motor Voltage: 24
  • Standard Rating: NEMA
  • Single Phase Power: 40 to 100
Contactor/Starter Coil -- 6818662 [55-501463G004 from GE Company]
from Radwell International

DISCONTINUED BY MANUFACTURER, COIL, 460/480 VAC, 50/60 HZ, NEMA 4, RATED 300 AND 200 LINE, MAGNETIC CONTACTORS AND STARTERS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Motor Voltage: 480
  • Standard Rating: NEMA
Explosionproof Combination Motor Starter -- AE1TT240535
from Appleton Electric

FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE. EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY. STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL. NEMA 1 SIZE. 3 PHASE(S). 5 HP POWER RATING. DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT. THREADED, CLASS I... [See More]

  • NEMA Size: 4; 7; 9
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Continuous Current: 35
Across-Line Motor Starters, Heavy Duty Motor Starters With Ambient Compensated Bimetal Overload, Three-Phase - 3-Pole -- 14JG320A81
from WorldWide Electric Corporation

Ambient compensated bimetal overload protection. Rugged industrial design. Half sizes for cost & space savings. Dual voltage, dual frequency coils. Large silver cadmium contacts. Wide range of accessories. Easy coil access. Overload test feature. Gravity dropout. Applications. Heavy Duty Motor... [See More]

  • NEMA Size: 4
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Continuous Current: 135
Magnetic Contactor -- N511ES4X3N
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 4 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 135 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 40 HP AT 200/208 V 60 HZ 3 PHASE, 50 HP AT 230/240 V 60 HZ 3 PHASE, 100 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 75 HP AT... [See More]

  • NEMA Size: 4
  • Motor Voltage: 24
  • Standard Rating: NEMA
  • Single Phase Power: 40 to 100
Solid State Overload/Relay -- 162377 [C306NN3 from Eaton Corporation]
from Radwell International

OVERLOAD RELAY, NEMA 4, 1NO/1NC, 144 AMP, 3 POLE, HEATERS NOT INCLUDED, FREEDOM SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Continuous Current: 144
  • Standard Rating: NEMA
  • Number of Poles: 3
Explosionproof Motor Starter -- AEXMSE
from Appleton Electric

FULL VOLTAGE TYPE. EPOXY POWDER COATED CAST ALUMINUM MATERIAL. NEMA 1 SIZE. 3 POLE(S). EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE. APPLETON[R] BRAND. AEXMS MODEL [See More]

  • NEMA Size: 1; 3; 4; 7; 9
  • Standard Rating: NEMA
Across-Line Motor Starters, Irrigation Pump Panels -- IPP4-230
from WorldWide Electric Corporation

Heavy duty NEMA starters. Fully gasketed NEMA 3R rainproof enclosures. 100 KA interrupting capacity with class R fuses. Solid state or ambient compensated bi-metal overload relays. Copper grounding lug for three #6 wires. Heavy duty disconnect handle. Bold pilot legend. Generous accessory space. CSA... [See More]

  • NEMA Size: 4
  • Continuous Current: 50 to 200
  • Standard Rating: NEMA
Magnetic Starter -- AN16NN0A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 4 SIZE. 135 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO LEFT MOUNT AUXILIARY CONTACT. 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER... [See More]

  • NEMA Size: 4
  • Continuous Current: 135
  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
Solid State Overload/Relay -- 2267 [1493-N11 from Allen-Bradley / Rockwell Automation]
from Radwell International

RESET BUTTON, NEMA 4X, 1 5/8-4 11/16, FOR OVERLOAD RELAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Standard Rating: NEMA
Explosionproof Motor Starter -- N1DC75-2MS
from Appleton Electric

THERMOPLASTIC POLYETHERIMIDE MATERIAL. UL APPROVAL. 1 HP AT 115 VAC, 2 HP AT 230 VAC, 3 HP AT 460 TO 575 VAC POWER RATING. 2 POLE(S). EXPLOSION PROOF. CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE TYPE. 1/2 OR 3/4 INCH CONDUIT SIZE. 250 VAC/VDC, 600 VAC MOTOR/LINE VOLTAGE. APPLETON[R]... [See More]

  • NEMA Size: 3; 4; 7
  • Motor Voltage: 250 to 600
  • Standard Rating: NEMA
  • Single Phase Power: 1 to 3
Across-Line Motor Starters, NEMA Heavy Duty Explosion Proof Starters With Start/Stop Pushbuttons Installed -- 14JUH32HCA1
from WorldWide Electric Corporation

NEMA 7 & 9 / 3 & 4 enclosure. Heavy duty NEMA starters. Start/stop button. Bold pilot legend. Solid state ESP200 overload relay. Through door overload reset button. 230/460 dual voltage, 50/60 hertz dual frequency coils. True phase loss protection - trips within three seconds. Phase... [See More]

  • NEMA Size: 4
  • Continuous Current: 50 to 200
  • Standard Rating: NEMA
  • Control Voltage: 440 to 480
Magnetic Starter -- AN56NN0AB
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 4 SIZE. 135 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO-1NC AUXILIARY CONTACT. 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER RATING/VOLTAGE. BIMETALLIC... [See More]

  • NEMA Size: 4
  • Continuous Current: 135
  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
Solid State Overload/Relay -- 417743 [10-6530-4 from Eaton Corporation]
from Radwell International

OVERLOAD RELAY, 1.5/3 AMP, 600 VAC, 3 POLE, USED ON SIZE 4 FREEDOM, SERIES A-1, NEMA 4. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Continuous Current: 3
  • Standard Rating: NEMA
  • Motor Voltage: 600
Manual Starter -- N1D75-1MSAB
from Appleton Electric

NEMA 3/4X/12 ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. INTRAGROUND. BRAND. APPROVAL UL. CONDUIT ENTRY DEAD END. HUB SIZE 1/2 OR 3/4 INCH. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. N1D MODEL [See More]

  • NEMA Size: 3; 4
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • Number of Poles: 1
Magnetic Starter -- N101ES4K3A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 4 SIZE. 135 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 40 HP AT 200/208 V 60 HZ, 50 HP AT 230/240 V 60 HZ, 100 HP AT 460/480/575/600 V 60 HZ, 75 HP 380 V 50 HZ (UL) POWER RATING/VOLTAGE. SOLID STATE 3 POLE... [See More]

  • NEMA Size: 4
  • Continuous Current: 135
  • Standard Rating: NEMA
  • Motor Voltage: 24
Solid State Overload/Relay -- 444180 [CR324F310F from GE Company]
from Radwell International

OVERLOAD RELAY, 135 AMP, 3 POLE, 1 NC, NEMA 4. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Continuous Current: 135
  • Standard Rating: NEMA
  • Number of Poles: 3
Solid State Overload/Relay -- 4655996 [BA43A from Eaton Corporation]
from Radwell International

BLOCK OVERLOAD RELAY, 3/30 AMPS, 600 VAC, 3 POLES, NEMA 4, TYPE B BLOCK. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Continuous Current: 30
  • Standard Rating: NEMA
  • Motor Voltage: 600
Solid State Overload/Relay -- 4791287 [CR124N028 from GE Company]
from Radwell International

DISCONTINUED BY MANUFACTURER,THERMAL OVERLOAD RELAY, 600V, NEMA 4, SPDT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Standard Rating: NEMA
Solid State Overload/Relay -- 5477910 [N05NEXRR3A from Eaton Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, NON-REVERSING, SOLID-STATE, 6 - 200 AMP, NEMA 4, 24 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Continuous Current: 200
  • Standard Rating: NEMA
  • Control Voltage: 24
Solid State Overload/Relay -- 897022 [592-A2KE from Allen-Bradley / Rockwell Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER 2007-02-28, OVERLOAD RELAY, SOLID STATE, MANUAL RESET, 23/75AMP, 3 PHASE, CLASS 20, NEMA 4, ELECTRONIC, NEMA, SMP-1, MANUAL RESET, MOUNTS TO NEMA SIZE 4 CONTACTOR, 1 NORMALLY CLOSED O UTPUT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • AC Motor Phase: Three
Starter -- 11898086 [CR306F002 from GE Company]
from Radwell International

MOTOR STARTER, CR306, 300-LINE, OPEN, 600 V, 135 AMP, 115-120 VAC 50/60 HZ, NEMA 4, 3 POLE, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Continuous Current: 135
Starter -- 128270078 [ISS12-50-J-80M from Franklin Electric Co., Inc.]
from Radwell International

INDUSTRIAL STARTER, NEMA 4/12 , W/ ST-SP PBS, EOL & 120V CPT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Standard Rating: NEMA
Starter -- 129648626 [PESW-B9D39AX-R63 from WEG Electric Motors Corp.]
from Radwell International

WEG ELECTRIC PESW SERIES MANUAL MOTOR STARTER, PUSHBUTTON, 9A, 3-POLE, 480 VAC (50/60HZ) COIL VOLTAGE, THERMAL OVERLOAD, 7.0-10.0A ADJUSTABLE, NEMA 4/4X.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Motor Voltage: 480
  • Standard Rating: NEMA
Starter -- 162216 [AE16NN0A from Eaton Corporation]
from Radwell International

IEC MOTOR STARTER, TYPE AE16, FREEDOM SERIES, 3 POLE, 3 PHASE, NEMA 4, 110-120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • AC Motor Phase: Three
  • Standard Rating: NEMA; IEC
  • IEC Size: M
Starter -- 21086279 [280D-F12Z-10C-CRW-SM from Allen-Bradley / Rockwell Automation]
from Radwell International

STARTER,DEVICENET,IP67/NEMA 4 WATERTIGHT ENCLOSU, 24V DC,10 A RATED DEVICE,1.1 5.5 A,CONDUIT ENTRANCE WITHOUT CABLE,NO SELECTION,SAFETY MONITOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Standard Rating: NEMA
Starter -- 21947521 [ECX09C3CAA-J from Eaton Corporation]
from Radwell International

STARTER, NON-COMBINATION, FIXED HEARET OLR / XT ONLY, IEC, FVNR, NEMA 4, 9 AMP, 440-460 VAC, 50/60 HZ, WATERTIGHT, PAINTED STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Continuous Current: 9
  • Standard Rating: NEMA; IEC
  • Motor Voltage: 460
Starter -- 24684923 [A200M4CACM from Westinghouse Electric Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, MOTOR STATER, NEMA 4, 3 POLE, 110-120 V AC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Number of Poles: 3
  • Standard Rating: NEMA
Starter -- 26071864 [280D-F12S-10C-RRW from Allen-Bradley / Rockwell Automation]
from Radwell International

DIRECT ONLINE STARTER, DEVICENET, IP67/NEMA 4 WATERTIGHT ENCLOSURE, 24 VDC, 10 AMP RATED DEVICE, 1.1 - 5.5 AMP, ARMORCONNECT POWER MEDIA CONNE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Continuous Current: 5.5 to 10
  • Standard Rating: NEMA
  • Control Voltage: 24
Starter -- 3019 [509-BCB from Allen-Bradley / Rockwell Automation]
from Radwell International

STARTER, NON REVERSING, SIZE 1, NEMA 4/4X STAINLESS STEEL, 3 PHASE, EUTECTIC OVERLOAD, NO FUSE COVER, STANDARD CAPACITY, 460/480 VAC @ 60HZ, 10 HP, FULL VOLTAGE, 3 PHASE, NEMA, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Motor Voltage: 480
Starter -- 5616152 [XTPBXENAS65 from Eaton Corporation]
from Radwell International

STARTER NEMA 4X ENCLOSURE FOR USE WITH XTPAXFA, XTPAXSA, XTPAXSR, XTPAXUVR, XTPBMMP, XTPBXFAEM20. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Standard Rating: NEMA
Starter -- 57256106 [2510FW1 from Schneider Electric, Ltd.]
from Radwell International

MANUAL STARTER, WATER TIGHT ENCLOSURE, 16AMP, 1POLE, 277VAC, 1HP, NEMA 4, 1 CONDUIT OPENING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Number of Poles: 1
  • Standard Rating: NEMA
Starter -- 57256114 [2510FW1P from Schneider Electric, Ltd.]
from Radwell International

MANUAL STARTER, FRACTIONAL HORSEPOWER, 16 AMP, 1 POLE, 1 HP AT 277 VAC, RED INDICATOR, NEMA 4 ENCLOSURE, 1 CONDUIT OPENING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Continuous Current: 16
  • Standard Rating: NEMA
  • Motor Voltage: 277
Starter -- 57256129 [2510FW2 from Schneider Electric, Ltd.]
from Radwell International

2 POLES, 16 AMP, NEMA, ENCLOSED TOGGLE MANUAL MOTOR STARTER 1 HP AT 115 VAC, 1 HP AT 230 VAC, 1 HP AT 277 VAC, 3/4 HP AT 115 VDC & 3/4 HP AT 230 VDC, CE, CSA, NEMA 4 & UL LISTED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Continuous Current: 16
  • Standard Rating: NEMA
  • Motor Voltage: 115 to 277
Starter -- 57279151 [2510KW2 from Schneider Electric, Ltd.]
from Radwell International

MOTOR STARTING SWITCH, MANUAL, 30 AMP, 3 POLE, 10 HP @ 575 V AC, THREE PHASE, TOGGLED OPERATED, NO INDICATOR, NEMA 4. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Continuous Current: 30