G Motor Starters and Contactors

Description

G Motor Starters and Contactors are devices used to control the operation of electric motors. They function as a switch to start and stop the motor, ensuring that the motor receives the appropriate amount of power to operate efficiently. These devices are crucial for managing the electrical current that flows to the motor, providing a means to safely and effectively control motor operation.

Working Principle

Motor starters and contactors work by using an electromagnetic coil to open or close a set of contacts. When the coil is energized, it creates a magnetic field that pulls the contacts together, allowing electrical current to flow to the motor. This process ensures that the motor starts smoothly and is protected from drawing excessive current during startup. The inclusion of overload protection circuits in AC motor starters prevents the motor from drawing extra current, which is essential for maintaining the motor's longevity and efficiency .

Applications

G Motor Starters and Contactors are used in a variety of applications where electric motors are employed. Specific examples include their use in industrial machinery, HVAC systems, and conveyor belts. They are also essential in applications that require precise control of motor operation, such as in automated manufacturing processes and large-scale pumping systems.

Advantages over other Motor Starters and Contactors

One of the advantages of G Motor Starters and Contactors is their ability to provide overload protection, which is not always present in simpler motor control devices. This feature helps prevent damage to the motor and extends its operational life. Additionally, the use of contactors allows for remote control of the motor, which can be advantageous in complex systems where manual operation is impractical.

Limitations

A limitation of G Motor Starters and Contactors is that they can be more complex and costly compared to simpler motor control solutions. The need for regular maintenance and potential replacement of components like coils and contacts can also add to the operational costs over time.

Considerations

When selecting G Motor Starters and Contactors, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. While these devices offer enhanced control and protection for motors, they may require a higher upfront investment and ongoing maintenance to ensure reliability and performance. Durability and accuracy are also critical considerations, as these factors will influence the overall efficiency and lifespan of the motor control system.

6 Results
Magnetic Starter -- AE16GN0AB
from Eaton Corporation

NON REVERSING TYPE. IEC G SIZE. 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 18.5 KW AT 380/415/440 V 3 PHASE, 22 KW AT 500/550 V 3 PHASE, 11 KW AT 660 V 3 PHASE, 3 HP AT 115 V 1... [See More]

  • IEC Size: G
  • Continuous Current: 37 to 50
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120
Contactor/Starter Coil -- 439868 [H2006B-3 from Eaton Corporation]
from Radwell International

STARTER, DEFINITE PURPOSE, HEATER PACK FOR USE WITH B SERIES OVERLOAD RELAY, IEC G-K, B SERIES OVERLOAD RELAY NEMA 1-2, C SERIES OVERLOAD RELAY IEC A-F, C SERIES OVERLOAD RELAY NEMA 00-0. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: A; G
  • NEMA Size: 00; 1
  • Standard Rating: NEMA; IEC
Magnetic Starter -- AE16GNS0AB
from Eaton Corporation

NON REVERSING TYPE. IEC G SIZE. 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO AUXILIARY CONTACT. 11 KW AT 660 V 3 PHASE, 18.5 KW AT 380/415/440 V 3 PHASE, 22 KW AT 500/550 V 3 PHASE, 3... [See More]

  • IEC Size: G
  • Continuous Current: 37 to 50
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120
Starter -- 439920 [H2012B-3 from Eaton Corporation]
from Radwell International

STARTER DEFINITE PURPOSE HEATER PACK FOR USE WITH B SERIES OVERLOAD RELAY IEC G-K, B SERIES OVERLOAD RELAY NEMA 1-2, C SERIES OVERLOAD RELAY IEC A-F, C SERIES OVERLOAD RELAY NEMA 00-0. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: A; G
  • NEMA Size: 00; 1
  • Standard Rating: NEMA; IEC
Magnetic Starter -- AE56GN0AB
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC G SIZE. 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 11 KW AT 660 V 3 PHASE, 18.5 KW AT 380/415/440 V 3 PHASE, 22 KW AT 500/550 V 3 PHASE, 3 HP AT 115 V 1... [See More]

  • IEC Size: G
  • Continuous Current: 37 to 50
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120
Starter -- 439932 [H2014B-3 from Eaton Corporation]
from Radwell International

STARTER DEFINITE PURPOSE HEATER PACK FOR USE WITH B SERIES OVERLOAD RELAY IEC G-K, B SERIES OVERLOAD RELAY NEMA 1-2, C SERIES OVERLOAD RELAY IEC A-F, C SERIES OVERLOAD RELAY NEMA 00-0. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: A; G
  • NEMA Size: 00; 1
  • Standard Rating: NEMA; IEC