End Stackable IC Interconnect Components
Last Updated: April 1, 2025
Description
End Stackable IC Interconnect Components are designed to facilitate the connection of integrated circuits (ICs) in a stacked configuration. These components enable the vertical stacking of multiple ICs, allowing for a compact and efficient use of space within electronic devices. They serve as the critical link between the stacked ICs, ensuring electrical connectivity and signal integrity across the layers.
Working Principle
The working principle of End Stackable IC Interconnect Components involves creating a reliable electrical path between stacked ICs. This is achieved through advanced packaging techniques that include wafer thinning, low loop wire bonding, and thin spacer technologies. These components are essential for maintaining signal integrity and minimizing interference, which is crucial for the performance of high-density and high-speed ICs. By enabling the stacking of ICs, these components allow for increased functionality within a smaller footprint, which is particularly beneficial in applications where space is at a premium.
Applications
End Stackable IC Interconnect Components are used in a variety of applications where space-saving and high-performance are critical. Specific examples include memory packages where die stacking is prevalent, allowing for the integration of Flash, SRAM, and DRAM technologies within a single module. They are also used in logic and analog integrated circuits, providing the flexibility to combine off-the-shelf devices with specialized components to meet specific market demands.
Advantages over other IC Interconnect Components
One of the primary advantages of End Stackable IC Interconnect Components over traditional interconnect solutions is their ability to reduce system-level cost and size by integrating multiple functionalities within a single module. This is achieved without compromising on performance, as these components support high-density and high-speed operations. Additionally, they offer design flexibility, allowing for quicker market penetration and adaptation to changing technological demands.
Limitations
Despite their advantages, End Stackable IC Interconnect Components have limitations. The integration of RF die within stacked configurations remains challenging due to the need for effective grounding and shielding to prevent interference. This complexity can limit their use in certain RF applications. Additionally, the manufacturing process for these components can be intricate and costly, which may impact their adoption in cost-sensitive markets.
Considerations
When considering the use of End Stackable IC Interconnect Components, several factors should be taken into account. Initial costs can be high due to the advanced manufacturing techniques required. However, the potential for reduced system-level costs and increased functionality may offset these initial expenses. Operating expenses are generally lower due to the compact design and reduced power consumption. Durability and reliability are enhanced by the robust design, but regular maintenance and potential replacement costs should be considered, especially in high-performance applications where wear and tear may be more pronounced.
from Harwin Plc
PC Tail IC Female/Socket Connector – 20 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3 ″) spacing between rows, and 2.54mm (0.1 ″) contact pitch on each row. Suitable for a Ø0.40-0.56mm mating pin. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Mounting: Solder
from Harwin Plc
IC 3-Level Wire Wrap Female/Socket Connector – 20 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3 ″) spacing between rows, and 2.54mm (0.1 ″) contact pitch on each row. Suitable for a Ø0.40-0.56mm mating pin. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Mounting: Solder
from Harwin Plc
PC Tail IC Female/Socket Connector – 22 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 10.16mm (0.4 ″) spacing between rows, and 2.54mm (0.1 ″) contact pitch on each row. Suitable for a Ø0.40-0.56mm mating pin. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Mounting: Solder
from Harwin Plc
PC Tail IC Female/Socket Connector – 22 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 15.24mm (0.6 ″) spacing between rows, and 2.54mm (0.1 ″) contact pitch on each row. Suitable for a Ø0.40-0.56mm mating pin. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Mounting: Solder
from Harwin Plc
PC Tail IC Female/Socket Connector – 24 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3 ″) spacing between rows, and 2.54mm (0.1 ″) contact pitch on each row. Suitable for a Ø0.40-0.56mm mating pin. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Mounting: Solder
from Harwin Plc
Extended IC Female/Socket Connector – 28 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 15.24mm (0.6 ″) spacing between rows, and 2.54mm (0.1 ″) contact pitch on each row. 8mm height above PCB. Suitable for a Ø0.40-0.56mm mating pin. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Mounting: Solder
from Harwin Plc
PC Tail IC Female/Socket Connector – 28 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3 ″) spacing between rows, and 2.54mm (0.1 ″) contact pitch on each row. Suitable for a Ø0.40-0.56mm mating pin. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Mounting: Solder
from Harwin Plc
Closed Top jumper socket or shunt, Black housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 1
from Harwin Plc
Closed Top jumper socket or shunt – Black housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 3
from Harwin Plc
Closed Top jumper socket or shunt – Black housing color, Tin finish. High-Reliability Multi-Usage, up to 50 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 3
from Harwin Plc
Closed Top jumper socket or shunt, Blue housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 1
from Harwin Plc
Closed Top jumper socket or shunt – Grey housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 3
from Harwin Plc
Closed Top jumper socket or shunt, Red housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 1
from Harwin Plc
Closed Top jumper socket or shunt – Red housing color, Tin finish. High-Reliability Multi-Usage, up to 50 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 3
from Harwin Plc
Closed Top with handle jumper socket or shunt, Black housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 1
from Harwin Plc
Closed Top jumper socket or shunt, Flexible handle (14mm total height) – Black housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 3
from Harwin Plc
Closed Top jumper socket or shunt, Flexible handle (10mm total height) – Black housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 3
from Harwin Plc
Closed Top jumper socket or shunt, Solid handle (10.3mm total height) – Black housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 3
from Harwin Plc
Closed Top jumper socket or shunt, Solid handle (10.3mm total height) – Black housing color, Tin finish. High-Reliability Multi-Usage, up to 50 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 3
from Harwin Plc
Closed Top with handle jumper socket or shunt, Blue housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 1
from Harwin Plc
Closed Top jumper socket or shunt, Flexible handle (14mm total height) – Blue housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 3
from Harwin Plc
Closed Top jumper socket or shunt, Flexible handle (10mm total height) – Blue housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 3
from Harwin Plc
Closed Top jumper socket or shunt, Solid handle (10.3mm total height) – Blue housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 3
from Harwin Plc
Closed Top jumper socket or shunt, Flexible handle (14mm total height) – Grey housing color, Tin finish. High-Reliability Multi-Usage, up to 50 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 3
from Harwin Plc
Closed Top jumper socket or shunt, Flexible handle (10mm total height) – Grey housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]
- Features: End Stackable
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 3