Water Based / Latex Dispersion Industrial Adhesives
from Beacon Adhesives, Inc.
Gem-Tac is a premium quality adhesive formulated specifically to secure gems and rhinestones. One of the only adhesives that is suitable for applying mirror backed stones, as the glue won ’t warp or alter the appearance of gems or rhinestones. Directions: Always test on scrap materials and... [See More]
- Features: Water Based
from Master Bond, Inc.
Ideal for electromagnetic interference (EMI) and radio frequency interference (RFI) shielding applications, MB600G is an aqueous based, sodium silicate system with a graphite filler. Electrically conductive, graphite filled materials are widely used for shielding and static dissipation applications... [See More]
- Chemical System: Sodium Silicate System
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
- Composition: Filled
- Features: Electrically Conductive; EMI/RFI Shielding; Non-corrosive; Thermally Conductive; Water Based ; Anti-static, ESD
from Beacon Adhesives, Inc.
Mosaic Glue is the perfect for creating indoor and outdoor mosaic projects. This no-string formula is also non-toxic and never runny, making it easy to apply ceramic tiles, plastic, and wood to a wide variety of surfaces. The Beacon Mosaic Glue is weather and water resistant. in addition, it... [See More]
- Features: Water Based
from Master Bond, Inc.
Master Bond MB600S is an aqueous based sodium silicate coating formulated for applications where electromagnetic interference/radio frequency interference (EMI/RFI) shielding is required. Tested according to IEEE 299, 2006 methods, MB600S was as effective as the aluminum reference with a shielding... [See More]
- Chemical System: Sodium Silicate System
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
- Composition: Filled
- Type / Form: Liquid
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 357 Spray Adhesive. SPRAY ADHESIVE - TEMPORARY & PERMANENT BONDING. Designed for temporary and permanent bonding (20 fluid oz can). Low VOC for compliance with state regulations. Meets FDA requirements for indirect food packaging when used in accordance with 21 CFR 175.105. [See More]
- Chemical System: Elastomeric
- Cure / Technology: Air Setting / Film Drying; Single Component
- Composition: Unfilled
- Type / Form: Liquid
from Aremco Products, Inc.
Hi-temp, low viscosity, easy to use, offered in alternative pigments [See More]
- Chemical System: Silicone
- Cure / Technology: Thermoset
- Composition: Unfilled
- Features: Sealant; Water Based
from GAF
EverGuard ® H20 Bonding Adhesive. Description. Water-based rubberized adhesive for PVC-based and TPO-based membranes. Benefit/Application. Two-surface contact adhesive applied to both underside of smooth surfaced membrane and substrate surface. Suitable for roofing and flashing membranes,... [See More]
- Chemical System: Elastomeric
- Features: Water Based
- Type / Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Plastic
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Fastbond ™ Contact Adhesive 2000NF Blue is a water-dispersed, high solids, activated adhesive. Provides immediate bonding and handling strength bonds flexible polyurethane and latex foams, plastic laminate, wood, plywood, without forced drying equipment. [See More]
- Chemical System: Elastomeric
- Type / Form: Liquid
- Cure / Technology: Two Component ; Contact or Pressure Sensitive Adhesives
- Features: Water Based
from Cattie Adhesive Solutions
Pressure Sensitive Hot Melts (PSA) are unique because they do not solidify to form a solid material, they remain permanently tacky and have the ability to wet-out substrates on contact. Bonds are formed by bringing the PSA adhesive in contact with the substrate and applying pressure. When inadequate... [See More]
- Chemical System: Acrylic
- Features: Solvent Based; Water Based
- Cure / Technology: Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
from Acoustical Solutions, Inc.
AlphaPanel Adhesive is a non-toxic water based adhesive that makes installation quick and easy by providing a strong permanent bond when apply foam panels to walls or ceilings. It offers easy clean up and is compatible with all polyurethane and melamine foam products. The tubes are 10.1... [See More]
- Chemical System: Elastomeric; Latex Based
- Features: Flexible; Water Based
- Cure / Technology: Thermoset; Single Component
- Substrate Compatibility: Paper or Paperboard; Plastic; Porous Surfaces; Dissimilar Substrates; Acoustical Foam Products
from Berry Plastics Corporation - Engineered Materials Division
Polyken 44SA. SPRAY ADHESIVE - TEMPORARY & PERMANENT BONDING. Fast skin, high tack, low soak in rate adhesive designed for temporary and permanent bonding. Meets FDA requirements for indirect food packaging when used in accordance with 21 CFR 175.105. Applications. Bonds foils and metals to... [See More]
- Chemical System: Elastomeric
- Cure / Technology: Air Setting / Film Drying; Single Component
- Composition: Unfilled
- Type / Form: Liquid
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Fastbond ™ 30NF Contact Adhesive is a water-dispersed high strength contact adhesive. High immediate bond strength and long bonding range. It is non-flammable in the wet state, post-formable and heat resistant. It bonds most foamed plastics, plastic laminate, wood, plywood, wood... [See More]
- Chemical System: Elastomeric
- Type / Form: Liquid
- Cure / Technology: Contact or Pressure Sensitive Adhesives; Single Component
- Features: Water Based