Photonics / Optoelectronics Industrial Adhesives
from Ellsworth Adhesives
Dow DOWSIL ™ Q2-3067 Optical Couplant is a grease-like material that is used to improve sensitivity of optical devices, prevent loss of intensity during light transmission, and for optical coupling. It provides good shear stability, low temperature bonding, and high clarity. 113 g Bottle. [See More]
- Industry: Photonics
- Features: Encapsulant, Potting Compound
- Cure / Technology: Single Component
- Elongation: 110.0
from Master Bond, Inc.
MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Unfilled
- Chemical System: Silicone
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing; Addition Cure
from Ellsworth Adhesives
Dow DOWSIL ™ Q2-3067 Optical Couplant is a grease-like material that is used to improve sensitivity of optical devices, prevent loss of intensity during light transmission, and for optical coupling. It provides good shear stability, low temperature bonding, and high clarity. 453 g Jar. [See More]
- Industry: Photonics
- Features: Encapsulant, Potting Compound
- Cure / Technology: Single Component
from Master Bond, Inc.
EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's; Aerospace
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from Ellsworth Adhesives
Henkel Loctite EA 0151 is a two component, thixotropic epoxy paste adhesive that has a long pot life and can either cure at room temperature or with heat. 2.6 lb Kit. [See More]
- Industry: Photonics
- Cure / Technology: Two Component
- Chemical System: Epoxy
- Substrate Compatibility: Metal; Plastic
from Master Bond, Inc.
EP3HTND-2Med Black is a one part system that combines easy processing with excellent bonding properties. It cures in 20-30 minutes at 250°F or 5-10 minutes at 300°F and adheres well to a wide variety of substrates including glass, metals, ceramics and most plastics. This paste compound meets USP... [See More]
- Industry: Aerospace; Electronics; Electric Power; Marine; Sanitary; Photonics; Semiconductors, IC's
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from Ellsworth Adhesives
Henkel Loctite EA 0151 is a two component, thixotropic epoxy paste adhesive that has a long pot life and can either cure at room temperature or with heat. 3.3 oz Kit. [See More]
- Industry: Photonics
- Cure / Technology: Two Component
- Chemical System: Epoxy
- Substrate Compatibility: Metal; Plastic
from Master Bond, Inc.
One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Filled
- Chemical System: UV Curing
- Cure / Technology: UV or Radiation Cured; Single Component; Dual Curing
from Ellsworth Adhesives
Henkel Loctite EA 0151 is a two component, thixotropic epoxy paste adhesive that has a long pot life and can either cure at room temperature or with heat. 50 mL Cartridge. [See More]
- Industry: Photonics
- Cure / Technology: Two Component
- Chemical System: Epoxy
- Substrate Compatibility: Metal; Plastic
from Master Bond, Inc.
MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Filled
- Chemical System: Silicone
- Cure / Technology: Thermoset; Two Component ; Addition Cure
from Ellsworth Adhesives
ResinLab Armstrong ™ Epoxy Resin Adhesive C-4 is a two component epoxy that is used to bond glass, thermoplastics, concrete, ceramics, and metals. It has the ability to have a flexible or rigid bond depending on the mix ratio. It offers excellent chemical and solvent resistance, and acts as an... [See More]
- Industry: Aerospace; Photonics
- Cure / Technology: Two Component
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
from Master Bond, Inc.
EP3HTSDA-1 is a one part, highly electrically conductive epoxy designed for die attach applications. It dispenses smoothly and easily, without tailing. Its easy handling and desirable performance properties, such as thermal conductivity, die shear strength and dimensional stability, allow it to be... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Filled
- Chemical System: Polyphenylene Sulfide; Epoxy
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
EP35SP is a two component epoxy system specially formulated to resist high temperatures and aggressive chemicals. It has a paste viscosity with little to no flow when curing. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Downhole
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond EP30LTE-2 is a two part epoxy with an extraordinarily low coefficient of thermal expansion (CTE).It is used for bonding, sealing, coating and encapsulating. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]
- Industry: Aerospace; Electronics; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Unfilled
- Chemical System: Silicone
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Supreme 34CA exhibits exceptional resistance to aggressive chemicals. It features long term durability and bonds well to metals, glass, ceramics and plastics. It withstands both high and low temperatures. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Two Component
from Master Bond, Inc.
Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80 °F to +500 °F is required. lt is 100% reactive and does not contain any solvents or... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
MasterSil 151TC is a highly flexible, temperature resistant two component silicone adhesive offering low thermal resistance and outstanding thermal conductivity. It was developed to improve thermal management for electronic assemblies in bonding and gap filling applications. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Filled
- Chemical System: Silicone
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond Polymer System EP29LP is a two component high performance epoxy resin system featuring low viscosity, long pot life and low exotherm. As an adhesive this versatile material will form bond strengths in excess of 2,500 psi (aluminum to aluminum). It bonds well to a variety of substrates... [See More]
- Industry: Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond UV16Med-FD is a low viscosity, medical grade UV curable epoxy for bonding, sealing and coating, containing a fluorescent dye for identification. Cationic curing, no oxygen inhibition. Low shrinkage upon curing. Good physical strength properties. Passes ISO 10993-5. UV16Med-FD is a low... [See More]
- Industry: Aerospace; Automotive; Electronics; Sanitary; Photonics; OEM or Industrial; Semiconductors, IC's
- Cure / Technology: Thermoset; Single Component
- Chemical System: Epoxy
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond X21Med is a toughened one part system that can be used for bonding and priming polyolefinic surfaces. This exceptionally low viscosity ( <250 cps) solvent based system is easy to apply and process. It cures at room temperature or more rapidly with the addition of heat. X21Med passes... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Unfilled
- Chemical System: Polyolefin
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond Supreme 17HT is a one component toughened epoxy for bonding and sealing. It has a moderate viscosity system with good flow properties. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
Well suited for structural bonding applications, EP13LTE offers excellent adhesion to dissimilar substrates and has a stellar physical strength profile. This NASA low outgassing approved system is easy to use, doesn't require mixing, and has an unlimited working life at room temperature. It also... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from Epoxy Technology
EPO-TEK ® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market... [See More]
- Industry: Sanitary; Optical; Photonics
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Epoxy
- Type / Form: Liquid
from Novagard Solutions
Non-corrosive, single component oxime silicon sealant and/or adhesive [See More]
- Industry: Electronics; Electric Power; Optical; Photonics; OEM or Industrial
- Composition: Unfilled
- Chemical System: Elastomeric; Silicone
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
from Epoxies Etc...
40-3900 is a two component epoxy adhesive filled with pure silver. This electrically conductive epoxy resin formulation offers the maximum in continuity of conductivity with an electrical resistivity value of less than 1x10-4 ohm-cm. 40-3900 is also well known for its' wide operating temperature... [See More]
- Industry: Electronics; Optical; Photonics
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Electro-Lite Corporation
ELC-4481 optically transparent acrylic with a refractive index of 1.48 is an excellent material for use in fiber optics, lenses tacking and laser applications. Available in 300cps -- 5000cps -- 20,000cps [See More]
- Industry: Optical; Photonics; OEM or Industrial; Fiber Optics
- Cure / Technology: UV or Radiation Cured
- Chemical System: Polyurethane; Acrylic
- Type / Form: Liquid
from Protavic America, Inc.
PTS-46303 A/B ™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include... [See More]
- Industry: Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Filled
- Chemical System: Silicone
- Cure / Technology: Thermoset; Two Component
from Wacker Chemical Corp.
ELASTOSIL ® RT 774 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER ® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features. Uncured: non-slump, thixotropic paste. fast curing. Cured: medium... [See More]
- Industry: Photonics; OEM or Industrial
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Elastomeric; Silicone
- Features: Sealant