Single Component System Industrial Adhesives
Last Updated: April 1, 2025
Description
Single component system industrial adhesives are formulated as a single resin that hardens through specific reactions. These adhesives are designed to bond materials by forming a strong, durable connection. They are pre-mixed and ready to use, eliminating the need for additional preparation before application.
Working Principle
Single component adhesives work by reacting with environmental factors such as moisture, heat, or a surface-applied activator-primer. For example, reactive resins like polyurethane react with moisture to crosslink and polymerize, resulting in a cured material . This chemical reaction forms a robust bond between the adhesive and the surfaces it is applied to, making these adhesives particularly useful for creating strong, durable connections without the need for mixing multiple components .
Applications
Single component adhesives are versatile and used in various industries. They are commonly employed in the construction, automotive, and aerospace sectors for bonding materials such as metals, plastics, composites, wood, glass, and rubber . Specific examples include bonding large areas in the aerospace industry using epoxy film adhesives, which provide excellent strength and temperature resistance .
Advantages over other Industrial Adhesives
One of the primary advantages of single component adhesives is their ease of use. Since they do not require mixing, they save time and reduce waste compared to two-component systems . They are also highly durable, with excellent resistance to chemicals and heat, making them suitable for harsh environments . Additionally, the absence of mixing reduces the need for specialized equipment, further simplifying the application process .
Limitations
Single component adhesives may have limitations in terms of bonding strength compared to two-component systems in certain applications. While they offer convenience and ease of use, two-component adhesives can provide superior bonding strength due to the chemical reaction between the mixed components .
Considerations
When considering single component adhesives, it is important to evaluate factors such as initial costs, operating expenses, and durability. These adhesives generally offer cost savings due to reduced waste and simplified application processes. However, their performance in specific applications should be assessed to ensure they meet the required bonding strength and environmental resistance. Additionally, maintenance and replacement costs should be considered, especially in applications where the adhesive is exposed to extreme conditions.
from CHT USA Inc.
CHT's AS1821 is is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is one in a range of Acetone cure products which are solvent free. It exhibits excellent primerless adhesion to many substrates and cures rapidly at room temperature when in... [See More]
- Cure / Technology: Single Component; Acetone
- Features: Sealant
- Chemical System: Silicone
- Industry: Automotive; Electronics
from Ellsworth Adhesives
3M Super Silicone Sealant Clear 1/10 Gallon Cartridge is a one component, paste-like adhesive/sealant that adheres to clean metal, glass, wood, ceramic, natural and synthetic fiber, painted surfaces, and many plastics. 0.1 gal Cartridge. [See More]
- Cure / Technology: Single Component
- Features: Sealant
- Chemical System: Silicone
- Substrate Compatibility: Textiles or Fabrics
from MacDermid Alpha Electronics Solutions
Product Overview. A high-performance, one-component epoxy adhesive designed for bonding applications in electronics manufacturing. It provides excellent adhesion to a variety of substrates, including metals, ceramics, and plastics, making it versatile for diverse assembly needs. This adhesive cures... [See More]
- Cure / Technology: Single Component
- Features: Thermally Conductive
- Type / Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
from Dymax
Dymax 9801 is an LED or UV/Visible light-curable material with superior adhesion properties for bonding camera modules, lidar, active alignment applications. The adhesive is moisture and thermal cycle-resistant and meets the stringent low-shrinkage requirements introduced for active alignment... [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Substrate Compatibility: Ceramic, Glass; Dissimilar Substrates; CAP; PS; FR-4; Glass
- Type / Form: Gel
- Industry: for bonding camera modules, lidar, active alignment applications
from Master Bond, Inc.
EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Chemical System: Epoxy
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
External Ammunition Sealant 76040 is a single component, U.V curable anaerobic sealant. 76040 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It is specially formulated for pre-assembled components; it works by capillary action sealing... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Sealant
from CHT USA Inc.
AS5702 is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is one in a range of Alkoxy cure products which are solvent free. It exhibits excellent primerless adhesion to many substrates and cures at room temperature when in contact with... [See More]
- Cure / Technology: Single Component; Alkoxy
- Features: Sealant
- Chemical System: Silicone
- Industry: Automotive; Electronics
from Ellsworth Adhesives
3M Neoprene Contact Adhesive 10 Light Yellow, formerly known as Scotch-Grip, is a fast drying, multi-purpose, polychloroprene adhesive that is used for bonding wood, rubber, plastic laminate, canvas, aluminum, masonry, steel, and wallboard. It is resistant to plastic flow and can be applied by... [See More]
- Cure / Technology: Single Component
- Viscosity: 450 to 700
- Substrate Compatibility: Concrete, Masonry; Plastic; Rubber or Elastomer; Wood
from MacDermid Alpha Electronics Solutions
Product Overview. A one-component, low-temperature curing epoxy adhesive designed specifically for bonding heat-sensitive devices. Ideal for applications in camera modules and other optical devices where low thermal exposure is critical, the AD13-9692B offers strong adhesion at temperatures low... [See More]
- Cure / Technology: Single Component
- Features: Thermally Conductive
- Type / Form: Liquid
- Substrate Compatibility: Metal; Plastic
from Dymax
Dymax 9803 low shrinkage optical epoxy adhesive offers superior adhesion for common substrates used in camera modules and LiDAR assemblies, in active alignment, and other optical bonding applications. The adhesive has the unique flexibility to cure in seconds with LED and/or UV/Visible light as well... [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Substrate Compatibility: Ceramic, Glass; Metal; Dissimilar Substrates; ABS; CAP; FR-4 Board; LCP; PC; PET; PPS; PS; Stainless Steel; Aluminum; Glass; Magnesium
- Type / Form: Gel
- Industry: used in camera modules and LiDAR assemblies, in active alignment, and other optical bonding applications
from Master Bond, Inc.
EP3HTND-2Med Black is a one part system that combines easy processing with excellent bonding properties. It cures in 20-30 minutes at 250°F or 5-10 minutes at 300°F and adheres well to a wide variety of substrates including glass, metals, ceramics and most plastics. This paste compound meets USP... [See More]
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Chemical System: Epoxy
- Features: High Dielectric; Non-corrosive; Thermally Conductive
from Hernon Manufacturing, Inc.
External Ammunition Sealant 76041 is a single component U.V. anaerobic sealant. 76041 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It is specially formulated for pre-assembled components; it works by capillary action sealing... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Sealant
from CHT USA Inc.
CHT ’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. It features a fast... [See More]
- Cure / Technology: Single Component; Acetone
- Features: Flame Retardant; UL Rating
- Chemical System: Silicone
- Industry: Automotive; Electronics
from Ellsworth Adhesives
3M 1099 Nitrile High Performance Plastic Adhesive Tan , formerly known as Scotch-Grip, is a fast drying, medium viscosity, rubber adhesive that is used for bonding foams, plastics, fabrics, vinyl extrusions, and sheeting. It is heat curing, flexible, and resistant to oil, water, plasticizers, and... [See More]
- Cure / Technology: Single Component
- Viscosity: 2000 to 4000
- Substrate Compatibility: Plastic; Textiles or Fabrics
from MacDermid Alpha Electronics Solutions
Product Overview. A versatile, high-performance underfill adhesive specifically developed for electronics assembly applications. This single-component adhesive provides excellent reliability and protection for delicate components, particularly in Surface-Mount Technology (SMT) and flip-chip... [See More]
- Cure / Technology: Single Component
- Industry: Electronics; Semiconductors, IC's
from Dymax
Dymax Low-Shrink ™ OP-81-LS is a UV/Visible light-curable optical adhesive epoxy with very low shrinkage during cure and is ideal for rapid positioning of optical components. OP-81-LS cures with UV light and includes a low-temperature heat-curing function in applications where shadow areas... [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Substrate Compatibility: Ceramic, Glass; Metal; Dissimilar Substrates; CAP; PS; FR-4; PA; PC; PETG; PMMA; SAN; Glass, Aluminum, Stainless Steel
- Type / Form: Gel
- Industry: applications where shadow areas exist or where heat cure only is preferred.
from Master Bond, Inc.
One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]
- Cure / Technology: UV or Radiation Cured; Single Component; Dual Curing
- Composition: Filled
- Chemical System: UV Curing
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
External Ammunition Sealant 76060 is a single component U.V. anaerobic sealant. 76060 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It is specially formulated for pre-assembled components; it works by capillary action sealing... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Sealant
from CHT USA Inc.
CHT's AS1707 is a 1-part, alkoxy cured, thermally conductive, low volatile, RTV silicone adhesive paste. AS1707 is formulated to meet the requirements for use as a space grade adhesive. AS1707 has low thermal outgassing properties and a wide operational temperature range. In addition to meeting... [See More]
- Cure / Technology: Single Component; Alkoxy
- Features: Flame Retardant; Thermally Conductive; UL Rating
- Chemical System: Silicone
- Industry: Automotive; Electronics
from Ellsworth Adhesives
3M Nitrile High Performance Plastic Adhesive 1099 Tan, formerly known as Scotch-Grip, is a fast drying, medium viscosity, rubber adhesive that is used for bonding foams, plastics, fabrics, vinyl extrusions, and sheeting. It is heat curing, flexible, and resistant to oil, water, plasticizers, and... [See More]
- Cure / Technology: Single Component
- Viscosity: 2000 to 4000
- Substrate Compatibility: Plastic; Textiles or Fabrics
from Dymax
9211-W low-stress plastic bonding adhesive cures with UV/Visible light energy for ultra-fast bonding and sealing of camera module components found in consumer wearable devices. This product forms excellent bonds to PC, LCP, ABS, and FR4 substrates and is specifically designed for CCM applications... [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Industry: designed for CCM applications and camera module barrel fixtures
- Substrate Compatibility: Plastic; LCP, PC, ABS, FR4
- Viscosity: 20000
from Master Bond, Inc.
Master Bond X21 is a specially formulated one component system for bonding and priming polyolefinic surfaces. X21 is a very low viscosity( <250 cps) solvent based system that is easy to apply and process. Most often, it is used as a primer to promote adhesion of polyolefinic substrates to other... [See More]
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Chemical System: Elastomeric
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
External Ammunition Sealant 76061 is a single component U.V. anaerobic sealant. 76061 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It is specially formulated for pre-assembled components; it works by capillary action sealing... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Sealant
from Ellsworth Adhesives
3M Nitrile High Performance Plastic Adhesive 1099 Tan, formerly known as Scotch-Grip, is a fast drying, medium viscosity, rubber adhesive that is used for bonding foams, plastics, fabrics, vinyl extrusions, and sheeting. It is heat curing, flexible, and resistant to oil, water, plasticizers, and... [See More]
- Cure / Technology: Single Component
- Viscosity: 2000 to 4000
- Substrate Compatibility: Plastic; Textiles or Fabrics
from Master Bond, Inc.
EP3HTSDA-1 is a one part, highly electrically conductive epoxy designed for die attach applications. It dispenses smoothly and easily, without tailing. Its easy handling and desirable performance properties, such as thermal conductivity, die shear strength and dimensional stability, allow it to be... [See More]
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Chemical System: Epoxy
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
External Ammunition Sealant 76081 is a single component U.V. anaerobic sealant. 76081 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This Sealant is specially formulated for Ammunition that needs greater fit tolerance and higher bullet... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Sealant
from Ellsworth Adhesives
3M Nitrile High Performance Plastic Adhesive 1099 Tan, formerly known as Scotch-Grip, is a fast drying, medium viscosity, rubber adhesive that is used for bonding foams, plastics, fabrics, vinyl extrusions, and sheeting. It is heat curing, flexible, and resistant to oil, water, plasticizers, and... [See More]
- Cure / Technology: Single Component
- Viscosity: 2000 to 4000
- Substrate Compatibility: Plastic; Textiles or Fabrics
from Master Bond, Inc.
Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]
- Cure / Technology: Thermoset; Single Component
- Composition: Filled
- Chemical System: Polyphenylene Sulfide; Epoxy
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
External Ammunition Sealant 76082 is a single component U.V. anaerobic sealant. 76082 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This Sealant is specially formulated for Ammunition that needs greater fit tolerance and higher bullet... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Sealant
from Ellsworth Adhesives
3M Nitrile High Performance Plastic Adhesive 1099L Tan, formerly known as Scotch-Grip, is a fast drying, low viscosity, rubber adhesive that is used for bonding foams, plastics, fabrics, vinyl extrusions, and sheeting. It is heat curing, flexible, and resistant to oil, water, plasticizers, and... [See More]
- Cure / Technology: Single Component
- Viscosity: 200 to 325
- Substrate Compatibility: Plastic; Textiles or Fabrics
from Master Bond, Inc.
Master Bond X-5 is specially formulated, synthetic elastomer-based, one component adhesive for high performance bonding and sealing. This synthetic elastomer based adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics, ceramics, glass,... [See More]
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Chemical System: Elastomeric
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
External Ammunition Sealant 76083 is a single component U.V. anaerobic sealant. 76083 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This Sealant is specially formulated for Ammunition that needs greater fit tolerance and higher bullet... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Sealant
from Ellsworth Adhesives
3M Neoprene High Performance Rubber and Gasket Adhesive 1300 Yellow, formerly known as Scotch-Grip, is a medium viscosity, polychloroprene adhesive that is used for bonding wood, butyl rubber, plastics, metal, and neoprene. It is high strength, heat resistant, and can be applied by brushing and... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood
- Chemical System: Elastomeric
- Viscosity: 1500 to 4000
from Master Bond, Inc.
Master Bond Polymer System EP13 is a one component heat curing epoxy featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at temperatures from 300 °F to 350 °F for 60-90 minutes. Upon cure, EP13 readily attains tensile shear... [See More]
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Chemical System: Epoxy
- Features: High Dielectric; Non-corrosive; Sealant
from Hernon Manufacturing, Inc.
External Ammunition Sealant 76084 is a single component U.V. anaerobic sealant. 76084 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This Sealant is specially formulated for Ammunition that needs greater fit tolerance and higher bullet... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Sealant
from Ellsworth Adhesives
3M Neoprene High Performance Rubber and Gasket Adhesive 1300 Yellow, formerly known as Scotch-Grip, is a medium viscosity, polychloroprene adhesive that is used for bonding wood, butyl rubber, plastics, metal, and neoprene. It is high strength, heat resistant, and can be applied by brushing and... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood
- Chemical System: Elastomeric
- Viscosity: 1500 to 4000
from Master Bond, Inc.
Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures... [See More]
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Chemical System: Epoxy
- Features: Non-corrosive; Sealant
from Hernon Manufacturing, Inc.
Ammunition Primer Sealant 34194 is a single component 100% solid system offering a tough, dry coating with superior chemical and environmental resistance after cure. Ammunition Primer Sealant 34194 will cure rapidly when exposed to high intensity U.V. light. This coating is formulated to migrate... [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Sealant
from Ellsworth Adhesives
3M Neoprene High Performance Rubber and Gasket Adhesive 1300 Yellow, formerly known as Scotch-Grip, is a medium viscosity, polychloroprene adhesive that is used for bonding wood, butyl rubber, plastics, metal, and neoprene. It is high strength, heat resistant, and can be applied by brushing and... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood
- Chemical System: Elastomeric
- Viscosity: 1500 to 4000
from Master Bond, Inc.
Master Bond UV16Med-FD is a low viscosity, medical grade UV curable epoxy for bonding, sealing and coating, containing a fluorescent dye for identification. Cationic curing, no oxygen inhibition. Low shrinkage upon curing. Good physical strength properties. Passes ISO 10993-5. UV16Med-FD is a low... [See More]
- Cure / Technology: Thermoset; Single Component
- Type / Form: Liquid
- Chemical System: Epoxy
- Features: High Dielectric; Sealant; Thermal Insulation
from Hernon Manufacturing, Inc.
Grenade Igniter Case Sealant 40995 is a single component anaerobic thread locking and sealing adhesive. Grenade Igniter Case Sealant 40995 is a low viscosity penetrating material that works by capillary action between mating surfaces. The cured adhesive is a high-performance thermoset plastic... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Sealant
from Ellsworth Adhesives
3M Neoprene High Performance Rubber and Gasket Adhesive 1300 Yellow, formerly known as Scotch-Grip, is a medium viscosity, polychloroprene adhesive that is used for bonding wood, butyl rubber, plastics, metal, and neoprene. It is high strength, heat resistant, and can be applied by brushing and... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood
- Chemical System: Elastomeric
- Viscosity: 1500 to 4000
from Master Bond, Inc.
Master Bond X21Med is a toughened one part system that can be used for bonding and priming polyolefinic surfaces. This exceptionally low viscosity ( <250 cps) solvent based system is easy to apply and process. It cures at room temperature or more rapidly with the addition of heat. X21Med passes... [See More]
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Polyolefin
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
Grenade Igniter Case Sealant 47422 is a single component UV and anaerobic curing adhesive. Grenade Igniter Case Sealant 47422 is a low viscosity penetrating material that works by capillary action between mating surfaces. The cured adhesive is a high performance thermoset plastic suitable for... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Sealant
from FSI
FoamNail ® is the two-part industrial strength adhesive from FSI that ’s extremely effective, but costs significantly less to use compared to other adhesive options. This time-tested, dependable adhesive has many uses – in fact, it ’s been a mainstay in the manufactured housing... [See More]
- Cure / Technology: Single Component
- Features: Laminaes; Thermal Insulation
- Chemical System: Polyurethane
- Substrate Compatibility: Plastic; Wood; Dissimilar Substrates
from ACCRAbond, Inc.
CONAPOXY ® AD-10 is a unique single component epoxy that may be used as a structural adhesive or miniature electronic potting compound. The heat-cure formulation was designed for rapid cure at temperatures as low as 200 °F, yet it exhibits good storage life at room temperature. Good... [See More]
- Cure / Technology: Single Component
- Chemical System: Epoxy
from Henkel Corporation - Electronics
Photocurable adhesive is designed for high throughput assembly operations. [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Viscosity: 20000
- Industry: Electronics
- CTE: 29
from Shenzhen DeepMaterial Technologies Co., Ltd
It is a thixotropic, non-depressed paste that combines very well with carbon composite materials and aluminum materials. This one-component, non-mixing, heat-activated formula has tough and strong structural bonds, and has excellent peeling resistance and impact strength. When fully cured, epoxy... [See More]
- Cure / Technology: Single Component; Heat Curing
- Substrate Compatibility: Composites; Metal
- Chemical System: Epoxy
- Viscosity: 65000 to 120000
from Owens Corning® FOAMGLAS® Insulation
A solution which is applied by a suitable small sprayer to accelerate the cure of PC ® 88 adhesive. Hold catalyst is a solution which is applied by a suitable small sprayer to accelerate the cure of PC ® 88 adhesive. It provides a quick set and helps reduce or eliminate the time needed for... [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Solution of an organometallic compound in mineral spirits.
- Substrate Compatibility: FOAMGLAS®
from Wacker Chemical Corp.
The future belongs to adhesives and sealants that offer the combination of strength and elasticity needed for a broad range of challenging applications. To meet the needs of this product class, WACKER has developed innovative hybrid polymers: GENIOSIL® STP-E:The silane-modified polyethers meet all... [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Silicone
- Features: Sealant
from Protavic America, Inc.
Silver filled epoxy system with excellent conductivity and thermal properties. This product is commonly used for the manufacture of tantalum capacitors and can be dispensed or printed. It offers fast in-line cure and high strength. It is available in various viscosities for production needs. One... [See More]
- Cure / Technology: Thermoset; Single Component
- Composition: Filled
- Chemical System: Epoxy
- Features: Flexible; Electrically Conductive; Thermally Conductive
from ThreeBond International, Inc.
Liquid Gaskets, sometimes called liquid adhesives, seal various types of flanges and pipes with threads. We have a wide selection of grades to help you find the right product to match your application needs. With several different chemistries and reaction grades are available, there is a solution... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Rubber or Elastomer
- Type / Form: Liquid
- Viscosity: 650000
from GAF
Description. Matrix ™ 101 Premium SBS Membrane Adhesive is an asbestos-free, premium trowel-grade cement designed for use in SBS modified bitumen systems installed with Matrix ™ 101 Premium SBS Membrane Adhesive. Matrix ™ 101 Premium SBS Membrane Adhesive cement is a low-odor,... [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Substrate Compatibility: Metal; SBS Modified Bitumen
- Features: Flexible
- Industry: Construction
from Epoxy Technology
EPO-TEK ® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and... [See More]
- Cure / Technology: Thermoset; Single Component
- Composition: Filled
- Chemical System: Epoxy
- Features: Electrically Conductive; Thermally Conductive
from ND Industries, Inc.
Cyanoacrylates (also known as superglues) are single-part clear instant adhesives that rapidly polymerize at room temperature and develop strength extremely fast (fixture 0 to 60 seconds). They are initiated by moisture on the parts surface or by accelerators. Uses: Circuit board wires. Ceramic,... [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Type / Form: Liquid
- Chemical System: Acrylic
- Substrate Compatibility: Ceramic, Glass; Metal; Textiles or Fabrics
from Hi-Tech Seals, Inc.
Assembly of cylindrical parts, such as rotors, gears, bushings, collars and bearings, can be effectively and reliably accomplished with HERNON ® ’s line of Cylinlock ® Retaining Compounds. Cylinlock ® high strength products eliminate the need for mechanical methods of assembly... [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Acrylic
- Features: Sealant
from Sauereisen, Inc.
Sauereisen Adhesive Paste No. 19 is an inorganic, odorless, nontoxic cement used for bonding glass, porcelain, wood, felt, cork, metals and ceramic fiber. Some typical applications include protection of exposed metal surfaces during heat treating, bonding wallboard to brick or concrete and cementing... [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Composition: Unfilled
- Chemical System: Ceramic
- Features: High Dielectric; Flame Retardant; Thermally Conductive
from Shiu Li Technology Co., Ltd
LiPOLY ’s TIM12/TIM14 is a one-part silicon-based thermally conductive adhesive that can be cured at room temperature or high temperature. It not only produces low stress, low thermal resistance, low viscosity, and good adhesion to components, but also maintains insulating properties. It... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing (optional feature); High Heat
- Type / Form: Gel
- Chemical System: Silicone
- Features: Thermally Conductive
from OMEGA Engineering, Inc.
OMEGATHERM thermal conducting paste is a high temperature and high thermally conductive paste product. They are specially formulated for permanent and temporary bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics,... [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Features: High Dielectric; Encapsulant, Potting Compound; Thermally Conductive
- Chemical System: Silicone
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic
from Epoxies Etc...
70-3800 is a low viscosity, aluminum filled, epoxy tooling resin. This system is used for making heat resistant cast tools or parts that require very good thermal conductivity. 70-3800 is easily machined, drilled, tapped, or polished, and is ideal for vacuum form molds, dies, drill jigs, injection... [See More]
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
- Composition: Filled
- Chemical System: Epoxy
- Type / Form: Liquid
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Fastbond ™ 30NF Contact Adhesive is a water-dispersed high strength contact adhesive. High immediate bond strength and long bonding range. It is non-flammable in the wet state, post-formable and heat resistant. It bonds most foamed plastics, plastic laminate, wood, plywood, wood... [See More]
- Cure / Technology: Contact or Pressure Sensitive Adhesives; Single Component
- Type / Form: Liquid
- Chemical System: Elastomeric
- Features: Water Based
from Henkel Corporation - Industrial
LOCTITE ABLESTIK 84-1LMINB, Epoxy, Die attach LOCTITE ® ABLESTIK 84-1LMINB electrically conductive adhesive is designed for die attach applications. Electrically conductive. High purity die attach adhesive. Solvent-free [See More]
- Cure / Technology: Single Component
- Viscosity: 60000
- Chemical System: Epoxy
from Chemence Inc.
Krylex KT722 is a high strength, high viscosity, high service temperature, anaerobic thread locker. KT722 cures when confined in the absence of air between close-fitting metal surfaces. KT722 is formulated to lock all metric and imperial nuts and bolts, preventing vibration loosening and leakage... [See More]
- Cure / Technology: Anaerobic; Two Component (optional feature); Single Component
- Type / Form: Liquid
- Chemical System: Dimethacrylate
- Features: Sealant; Threadlocker or Retainer
from Acoustiblok, Inc.
FCA10 Fast Cure Industrial Adhesive is not a contact cement - It is waterproof and will bond Acoustiblok ® to itself, wood, metal, and most other surfaces. Acoustiblok must be held in place while curing. Very fast cure time, varying with temperature and humidity. Due to the unique properties of... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Composites; Metal; Wood; Dissimilar Substrates; Acoustiblok
- Type / Form: Gel
- Industry: Construction; Soundproofing
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 398 Spray Adhesive. GENERAL PURPOSE SPRAY ADHESIVE - LOW VOC. Aggressive spray adhesive designed for temporary and permanent bonding. (Net weight 12 oz. NT WT, 17 Fluid oz.) Meets FDA requirements for indirect food packaging when used in accordance with 21 CFR 175.105. [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Composition: Unfilled
- Chemical System: Elastomeric
- Type / Form: Liquid
from Graphene Laboratories, Inc.
G6 Epoxy® is excited to announce the release of our latest product - a one-component electrically conductive epoxy. This innovative solution provides excellent electrical conductivity and bonding strength in a single component formula, making it easier and more convenient to use than traditional... [See More]
- Cure / Technology: Thermoset; Single Component
- Features: Electrically Conductive; Sealant
- Chemical System: Epoxy
- Industry: Aerospace; Automotive; Electronics; Electric Power; OEM or Industrial
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
ARON ALPHA ® Type 201 is a one component (requires no mixing), humidity cure, general purpose instant adhesive. Viscosity is very low and ideal for bonding plastics, rubbers and metals. This item is a bulk pack of the individual 2 gm tube. No capsule, just loose pack of the 2 gm tubes (500 per... [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from Acoustical Solutions, Inc.
Green Glue is a liquid, waterborne, viscoelastic damping compound which represents the highest performance product of its type. It is used in between sheets of drywall, subflooring or other building materials. It is significantly lower in applied cost than competitive products, with an excellent... [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Gum
- Features: Flexible
from Thermon, Inc
The New & Improved T-85 is a pre-mixed epoxy-based heat transfer compound with higher temperature ratings and the highest possible bond strength for use in moist and corrosive environments. T-85 is typically utilized on pumps, valves and equipment where maximum bond strength for tracing installation... [See More]
- Cure / Technology: Single Component
- Use Temperature: 32 to 450
- Features: Thermally Conductive
- Thermal Conductivity: 34.61 to 69.23
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
- Type / Form: Pellets
- Chemical System: Polyolefin
- Features: High Dielectric; Encapsulant, Potting Compound; Thermally Conductive; UL Rating
from Shenzhen DeepMaterial Technologies Co., Ltd
Mainly used for polycarbonate bonding, and will not produce stress cracking under typical compression stress. It can be quickly cured under sufficient UV or visible light to form a flexible and transparent adhesive layer. This product is suitable for most substrates, including Glass, many plastics... [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Industry: Sanitary
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Use Temperature: -67 to 302
from Owens Corning® FOAMGLAS® Insulation
A one part acetoxy cure silicone adhesive / sealant formulated for use at high temperatures. It is particularly suited for use in conjunction with insulations which require adhering or sealing to itself or hot surfaces. It cures to an elastomeric solid at room temperatures. VOC Compliant. Meets the... [See More]
- Cure / Technology: Single Component; Acetoxy
- Substrate Compatibility: Metal; Asphalt
- Chemical System: Silicone
- Industry: Insulation Systems
from Wacker Chemical Corp.
Based on the innovative alpha-technology, the new GENIOSIL® XB hybrid polymers for the first time exploit the advantages of silane crosslinking for user-friendly, environmentally compatible structural adhesive bonds.Thanks to their low viscosity, the new hybrid polymers are easy to compound. In... [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Silicone
- Substrate Compatibility: Ceramic, Glass; Metal; Wood
from Protavic America, Inc.
Epoxy system designed for underfill applications. This material is fast flowing and provides excellent properties for common device packaging. [See More]
- Cure / Technology: Thermoset; Single Component
- Type / Form: Liquid
- Chemical System: Epoxy
- Features: High Dielectric; Thermally Conductive
from ThreeBond International, Inc.
Elastic Bonding Adhesives. ThreeBonds ’ industrial elastic adhesives ’ major components are special polymer (non-solvent-based and moisture curable) and synthetic rubber (solvent-based).). They have good initial adhesion and will not lose their elasticity after bonding. No primer is... [See More]
- Cure / Technology: Anaerobic; Single Component; Reactive or Moisture Cured
- Industry: Automotive
- Substrate Compatibility: Rubber or Elastomer
- Viscosity: 100000
from GAF
Description. MATRIX ™ 102 SBS Membrane Adhesive is an asbestos free, fiber reinforced rubberized adhesive with a bonding strength designed specifically for cold applied modified bitumen membranes. All SURE GRIP ™ adhesives have exclusive technology with superior bonding strength and high... [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Features: Flexible; UL Rating
- Type / Form: Liquid
- Substrate Compatibility: Concrete, Masonry
from ND Industries, Inc.
Vibra-Tite is one of the world ’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND ’s low overhead expenses and in-house capabilities,... [See More]
- Cure / Technology: Air Setting / Film Drying; Thermoplastic / Hot Melt; Single Component
- Type / Form: Liquid
- Chemical System: Polyurethane
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic
from Hi-Tech Seals, Inc.
Classic cyanoacrylates are represented by the ethyl and methyl chemistries. Generally, the methyls offer better bond strengths on metals, the ethyls providing better strengths on everything else. Substrate selection and bond line configuration directly influence adhesive performance. [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Features: Sealant
from OMEGA Engineering, Inc.
OMEGA's TT300 cement is a heat-cured, 2-part epoxy adhesive that can be used to bond polyimide-backed strain gages for strain measurement up to 200C (392F). Each TT300 kit includes 2 bottles of resin and hardener that are pre-measured to ensure proper mixing proportions. To use, simply pour one... [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Use Temperature: -65 to 180
from Epoxies Etc...
40-3920 is a one component electrically conductive ink. 40-3920 is a silver filled polymer system which exhibits outstanding adhesion to a variety of substrates, such as kapton, mylar, glass, polyester, ceramic, etc. This thick film ink provides excellent conductivity for many electronic... [See More]
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
- Composition: Filled
- Chemical System: Epoxy
- Type / Form: Liquid
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Fastbond ™ Foam Adhesive 100NF Neutral is a water dispersed neoprene contact adhesive. Bonds many porous substrates to porous or non-porous substrates with minimal dry time. It is fast tacking to hold seams and curves within 15 seconds and foam-tearing strength after completely set. [See More]
- Cure / Technology: Contact or Pressure Sensitive Adhesives; Single Component
- Type / Form: Liquid
- Chemical System: Elastomeric
- Features: Water Based
from Henkel Corporation - Industrial
LOCTITE ABLESTIK 84-1LMIT, Epoxy, Component assembly, Electrically Conductive Adhesive. LOCTITE ® ABLESTIK 84-1LMIT adhesive is designed for medium die attach applications. This adhesive is ideal for application by syringe dispensing or screen printing. Electrically conductive. High thermal... [See More]
- Cure / Technology: Single Component
- Features: Thermally Conductive
- Chemical System: Epoxy
from Chemence Inc.
Krylex KB014 is a low viscosity, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and elastomers as well as acidic surfaces such as wood, leather and paper. Krylex KB014 provides high strength bonds within seconds and achieves full cure within 24... [See More]
- Cure / Technology: Two Component (optional feature); Single Component; Reactive or Moisture Cured (optional feature)
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Textiles or Fabrics
from Berry Plastics Corporation - Engineered Materials Division
Polyken 1027. LIQUID ADHESIVE/PRIMER. Polyken 1027 liquid adhesive system is ideal for slower machine application to rough, reconditioned, or grit-blasted pipe surfaces. It provides a uniformly smooth, instant tack surface for Polyken coating systems. Applications. Solvent based primer designed for... [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Composition: Unfilled
- Chemical System: Elastomeric
- Type / Form: Liquid
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
ARON ALPHA ® Type 201 is a one component (requires no mixing), humidity cure, general purpose instant adhesive. Viscosity is very low and ideal for bonding plastics, rubbers and metals. [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from Acoustical Solutions, Inc.
AlphaPanel Adhesive is a non-toxic water based adhesive that makes installation quick and easy by providing a strong permanent bond when apply foam panels to walls or ceilings. It offers easy clean up and is compatible with all polyurethane and melamine foam products. The tubes are 10.1... [See More]
- Cure / Technology: Thermoset; Single Component
- Features: Flexible; Water Based
- Chemical System: Elastomeric; Latex Based
- Substrate Compatibility: Paper or Paperboard; Plastic; Porous Surfaces; Dissimilar Substrates; Acoustical Foam Products
from Thermon, Inc
T-99 is a specialty high temperature heat transfer compound formulated to provide high thermal stability and bond strength up to 1204°C (2200°F). Unlike other grades of heat transfer compounds, it is also electrically non-conductive (when cured). It is supplied ready to use and may be applied by... [See More]
- Cure / Technology: Single Component
- Use Temperature: 32 to 2200
- Features: Thermally Conductive
- Thermal Conductivity: 25.96 to 51.92
from Shenzhen DeepMaterial Technologies Co., Ltd
It is a fast curing reactive hot melt adhesive and sealant. It is a 100% solid, one-component material with a secondary moisture curing system. The material can be heated and solidified immediately, allowing processing without the need for thermal curing. It has good adhesion to common engineering... [See More]
- Cure / Technology: Thermoplastic / Hot Melt; Single Component; Reactive or Moisture Cured
- Viscosity: 7500 to 10500
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Use Temperature: -40 to 176
from Owens Corning® FOAMGLAS® Insulation
A one part, neutral cure, silicone adhesive / sealant formulated for use at high temperatures. PC ® HI-TEMP / RTV Silicone Adhesive is a one part, neutral cure, silicone adhesive / sealant formulated for use at high temperatures. It is particularly suited for use in conjunction with insulations... [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Insulation Systems
- Substrate Compatibility: FOAMGLAS®
- Use Temperature: -148 to 400
from Wacker Chemical Corp.
GENIOSIL® XM 20 is an alpha-silane-terminated polymer and especially targets adhesive applications. Used as a co-binder - in combination with one of the conventional silane-modified polymers (GENIOSIL® STP-E range) - formulations, based on this polymer will give outstanding adhesion to a variety of... [See More]
- Cure / Technology: Single Component
- Industry: Construction
- Chemical System: Silicone
from Protavic America, Inc.
A solvent-free, single component resin with low linear expansion and high ionic purity for protecting semi-conductor silicon crystals. [See More]
- Cure / Technology: Thermoset; Single Component
- Composition: Filled
- Chemical System: Epoxy
- Type / Form: Liquid
from ThreeBond International, Inc.
These ThreeBond adhesives use epoxy resin as their main component. They are excellent for a myriad of purposes including general purpose adhesion and sealing, and for electronic device bonding, filling, repair, casting and impregnation. Epoxy resins, also known as polyepoxides, are reactive... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Rubber or Elastomer
- Chemical System: Epoxy
- Industry: Automotive
from GAF
Description. Matrix ™ 103 Cold Process Adhesive is a contractor grade, non-polymer modified asbestos-free formulation for use as a cold-applied bonding agent for organic, fiberglass or polyester fabric Built-Up Roofing (BUR) Systems. In addition, the formulation is non-destructive to asphalt... [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Features: Flexible; UL Rating
- Type / Form: Liquid
- Substrate Compatibility: Ceramic, Glass
from ND Industries, Inc.
Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light. Almost instant cure. Some cure with very low intensity. Flexible or rigid products available. High optical clarity & non-yellowing. Bonds a wide range of substrates [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Type / Form: Liquid
- Industry: Electronics; Electric Power
from Hi-Tech Seals, Inc.
The Nuts N ’ Bolts is an anaerobic adhesive, used in nut and bolt assemblies. When the adhesive is confined between substrates, the oxygen is eliminated and the adhesive cures. These thread locking adhesives offer a wide-range of strengths, viscosities, and temperature ranges for just about... [See More]
- Cure / Technology: Anaerobic; Single Component
- Type / Form: Liquid
- Chemical System: Acrylic
- Features: Sealant; Threadlocker or Retainer
from OMEGA Engineering, Inc.
OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics, paper products. [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Features: High Dielectric; Encapsulant, Potting Compound; Thermally Conductive
- Chemical System: Silicone
- Use Temperature: 392
from Epoxies Etc...
UV 60-7016 is a high performance Ultraviolet Curable Adhesive, Sealant, and Potting Compound. This new one component urethane acrylate system was specifically designed for the difficult bonding of glass to metal. UV 60-7016 has outstanding thermal shock and impact resistance, and is an excellent... [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Composition: Unfilled
- Chemical System: Elastomeric; Polyurethane
- Type / Form: Liquid
from 3M Aerospace and Aircraft Maintenance Division
High strength, fast contact-type adhesive. Fast contact strength buildup for many decorative laminates. Only needs one minute of drying time. [See More]
- Cure / Technology: Contact or Pressure Sensitive Adhesives; Single Component
- Type / Form: Liquid
- Chemical System: Elastomeric
- Substrate Compatibility: Decorative Laminates
from Henkel Corporation - Industrial
LOCTITE ABLESTIK ABP 2032S, Epoxy, Die Attach, Electrically Conductive Adhesive LOCTITE ® ABLESTIK ABP 2032S electrically conductive adhesive is designed as a Pb-free alternative to solder. It cures quickly at low temperatures for good stress control in large die size package applications. [See More]
- Cure / Technology: Single Component
- CTE: 30
- Chemical System: Epoxy
from Chemence Inc.
KG105 is a single component, thixotropic, low-medium strength, high temperature anaerobic gasket compound. KG105 cures rapidly when confined in the absence of air on close-fitting metal surfaces. KG105 will give an almost instant low-pressure seal (up to 0.5 Bar after 20 mins.) to allow on-line... [See More]
- Cure / Technology: Anaerobic; Two Component (optional feature); Single Component
- Features: Sealant
- Chemical System: Dimethacrylate
- Substrate Compatibility: Metal
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 357 Spray Adhesive. SPRAY ADHESIVE - TEMPORARY & PERMANENT BONDING. Designed for temporary and permanent bonding (20 fluid oz can). Low VOC for compliance with state regulations. Meets FDA requirements for indirect food packaging when used in accordance with 21 CFR 175.105. [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Composition: Unfilled
- Chemical System: Elastomeric
- Type / Form: Liquid
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
ARON ALPHA ® Type 201 is a one component (requires no mixing), humidity cure, general purpose instant adhesive. Viscosity is very low and ideal for bonding plastics, rubbers and metals. [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from Acoustical Solutions, Inc.
Sonex panel adhesive has been specially formulated to use Sonex acoustical panels. This non-toxic, water-based adhesive makes installation hassle-free and provides a strong, permanent bond when adhering Sonex Panels to walls or ceilings. It is a non-toxic, water-based adhesive... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Paper or Paperboard; Plastic; Porous Surfaces; Dissimilar Substrates; Acoustical Foam Products
- Features: Flexible
- Industry: Construction; Acoustical
from Owens Corning® FOAMGLAS® Insulation
A single component bituminous adhesive with low solvent content and a high content of extenders. It retains long-term flexibility, does not freeze, and is thixotropic. U.S. Special Order Item. Available in standard 25 kg pails. E.U. Stock item. Available in standard 25 kg bags. [See More]
- Cure / Technology: Single Component
- Industry: Insulation Systems
- Substrate Compatibility: FOAMGLAS®
- Use Temperature: -22 to 176
from Wacker Chemical Corp.
ELASTOSIL ® N199 is a non-slump RTV-1 silicone sealant that cures at room temperature on contact with moisture in the air. Special features. ready-to-use, one-part system. non-slump. translucent. medium hardness. high flexibility. Excellent adhesion. Application. general-purpose adhesive for the... [See More]
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Features: Flexible; Sealant
- Chemical System: Elastomeric; Silicone
- Industry: Electronics
from Protavic America, Inc.
Single component resin with very low linear expansion of 10 ppm per degree and high ionic purity for protecting semi-conductor silicon crystals, in particularly BGA. [See More]
- Cure / Technology: Thermoset; Single Component
- Composition: Filled
- Chemical System: Epoxy
- Type / Form: Liquid
from ThreeBond International, Inc.
These products are single-component heat resistant adhesives. They use ceramic and inorganic polymers and provide heat resistance of 1000 C and higher. They offer excellent adhesion with inorganic substances such as ceramics, glass, and metals. They can also be used for filling adhesion and coating... [See More]
- Cure / Technology: Single Component
- Industry: Automotive
- Substrate Compatibility: Ceramic, Glass; Metal; Rubber or Elastomer
- Viscosity: 10000
from GAF
Description. MATRIX ™ 307 Premium Asphalt Primer is a general purpose, asbestos-free foundation coating for all types of asphalt-based roofing materials, e.g., hot-mopped or cold-applied asphalt coatings, roof cements, and asphalt-based roof and flooring adhesives. MATRIX ™ 307 has an... [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Features: Flexible; UL Rating
- Type / Form: Liquid
- Substrate Compatibility: Metal
from ND Industries, Inc.
Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel, composite, ABS,... [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Acrylic
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Wood
from Hi-Tech Seals, Inc.
The Quantum ® group of HERNON ® cyanoacrylates offers specialized performance attributes. This range of grades has been engineered to provide solutions to specific cyanoacrylate challenges. Three categories are offered: surface insensitive, toughened, and low odor-low blooming. [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Features: Sealant
from OMEGA Engineering, Inc.
OMEGA's THERMCOAT KIT is used for cementing fine-gage thermocouples in place on metal, plastic and ceramic surfaces and for assembling and installing thermopiles, temperature probes and thermocouple bolometers. THERMCOAT CO and THERMCOAT COL This is a fast-setting two-part cement which should be... [See More]
- Cure / Technology: Air Setting / Film Drying (optional feature); Thermoset (optional feature); Single Component
- Type / Form: Liquid (optional feature); Powder (optional feature)
- Chemical System: Ceramic
- Features: Thermally Conductive
from Epoxies Etc...
These one component heat cure epoxy adhesives are fast setting materials formulated in three different viscosities. They are known for their low temperature cure, heat and excellent chemical resistance. [See More]
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Chemical System: Epoxy
- Type / Form: Liquid
from 3M Aerospace and Aircraft Maintenance Division
Quick-tacking, fast strength buildup. Aerosol, for bonding hard to hold materials like polyethylene and polypropylene. SBR rubber, fabric and felt. This product can effectively bond many hard to hold materials such as polyethylene. It can bond rubber, fabric, felt, cardboard, cork, foil, and many... [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Features: Solvent Based
- Type / Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates
from Henkel Corporation - Industrial
LOCTITE ECCOBOND LUX AA50T, Acrylate, Die Attach LOCTITE ® ECCOBOND LUX AA50T die attach adhesive is formulated to enhance productivity in the assembly of optical, fiber optic and optoelectronic devices. This adhesive cures in seconds when exposed to the appropriate intensity of visible (blue)... [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Industry: Optical
- Chemical System: Epoxy
- Viscosity: 96000
from Chemence Inc.
Krylex KU3064 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible light cure properties facilitate rapid curing of exposed surface areas while the moisture curing... [See More]
- Cure / Technology: Anaerobic; UV or Radiation Cured; Single Component; Reactive or Moisture Cured
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Features: Encapsulant, Potting Compound
from Berry Plastics Corporation - Engineered Materials Division
Polyken 44SA. SPRAY ADHESIVE - TEMPORARY & PERMANENT BONDING. Fast skin, high tack, low soak in rate adhesive designed for temporary and permanent bonding. Meets FDA requirements for indirect food packaging when used in accordance with 21 CFR 175.105. Applications. Bonds foils and metals to... [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Composition: Unfilled
- Chemical System: Elastomeric
- Type / Form: Liquid
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
ARON ALPHA ® Type 201 is a one component (requires no mixing), humidity cure, general purpose instant adhesive. Viscosity is very low and ideal for bonding plastics, rubbers and metals. [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from Acoustical Solutions, Inc.
Acoustical Solutions offers Sure Seal Heavy Duty Double Sided Tape to assist you with the installation of acoustical foam. [See More]
- Cure / Technology: Single Component
- Type / Form: Sheet or Film
- Chemical System: Acrylic
- Features: Flexible
from Protavic America, Inc.
Fast flow, fast cure capillary reworkable underfill. The rheology of the PROTAVIC ANA 10199 R in combination with its fineness make the product perfectly adapted to high reliability small gap underfill applications. It presents a good pot life at room temperature 20-22C and a high reactivity at... [See More]
- Cure / Technology: Thermoset; Single Component
- Type / Form: Liquid
- Composition: Unfilled
- Features: High Dielectric; Sealant; Thermal Insulation
from ND Industries, Inc.
Anaerobic Threadlockers form a hard lock when applied to a fastener which is then installed into its mating part. In the absence of air and the presence of metal, a chemical reaction takes places which causes the material to harden, unitizing the assembly. Anaerobic products are not recommended for... [See More]
- Cure / Technology: Anaerobic; Single Component
- Features: Threadlocker or Retainer
- Type / Form: Liquid
- Substrate Compatibility: Metal; Plastic; Wood
from Hi-Tech Seals, Inc.
HERNON ® offers a complete line of ultraviolet curing adhesives and compounds, the Ultrabond ® line of products. These products are single component systems offering either ultraviolet light or ultraviolet light & primer initiated curing mechanisms. All Ultrabond ® products cure upon... [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Type / Form: Liquid
- Chemical System: Acrylic
- Features: Sealant
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Nitrile High Performance Rubber And Gasket Adhesive 847 is a premium quality, reddish brown, multi-purpose adhesive that develops strong flexible bonds. Develops strong flexible bonds very rapidly to a wide variety of substrates, including many plastics and rubbers,... [See More]
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
- Type / Form: Liquid
- Chemical System: Elastomeric
- Features: Solvent Based
from Henkel Corporation - Industrial
LOCTITE ABLESTIK 59C, Silicone, Heat cure LOCTITE ® ABLESTIK 59C adhesive is designed for applications used at high temperatures which require electrical conductivity and do not need a high bond strength. It can be used in its cured or uncured state. LOCTITE ABLESTIK 59C can be used with a... [See More]
- Cure / Technology: Contact or Pressure Sensitive Adhesives; Single Component
- Use Temperature: 67 to 500
- Chemical System: Silicone
from Chemence Inc.
Krylex KH102 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further exposure to ambient humidity Krylex KH102 will achieve high strength bonds and excellent environmental resistance. [See More]
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
- Type / Form: Pellets
- Chemical System: Polyurethane
- Substrate Compatibility: Composites; Metal; Plastic
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from ND Industries, Inc.
Vibra-Tite is one of the world ’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND ’s low overhead expenses and in-house... [See More]
- Cure / Technology: Single Component; Reactive or Moisture Cured
- Type / Form: Liquid
- Chemical System: Polyurethane
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Metal; Wood
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive EC-1469 is a cream colored, one-part heat curing low viscosity epoxy. 3M ™ Scotch-Weld ™ Epoxy Adhesive EC-1469 eliminates the mixing and weighing two part systems. This product must be heat cured. A 350 degree F curing epoxy for... [See More]
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Chemical System: Epoxy
- Type / Form: Liquid
from Henkel Corporation - Industrial
LOCTITE ABLESTIK 84-1LMI, Epoxy, Die attach LOCTITE ® ABLESTIK 84-1LMI die attach adhesive is designed for microelectronic chip bonding applications. This adhesive is ideal for application by automatic dispenser or hand probe. Electrically conductive. Low bleed. Low outgassing [See More]
- Cure / Technology: Single Component
- Viscosity: 30000
- Chemical System: Epoxy
from Chemence Inc.
KSC1202 is a high performance, high viscosity thermally conductive gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1202 is supplied as a two part, 1:1 mix ratio silicone that when mixed will cure at room... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Plastic
- Chemical System: Silicone
- Industry: Electronics
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Low Density Composite Surfacing Films AF 325 is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Excellent for surfacing composites. Provides a smooth void-free surface. Co-cure compatible with most epoxy composites. Compatible... [See More]
- Cure / Technology: Thermoset; Single Component
- Type / Form: Sheet or Film
- Chemical System: Phenol Aldehyde Epoxy Resin
- Substrate Compatibility: Composites
from Henkel Corporation - Industrial
LOCTITE ABLESTIK 958-7, Epoxy, Die attach LOCTITE ® ABLESTIK 958-7 electrically conductive epoxy adhesive is designed for hybrid die attach. This adhesive provides better adhesion to gold than other versions of ABLEBOND 958 adhesive series. Electrically conductive. Good adhesion to gold [See More]
- Cure / Technology: Single Component
- Viscosity: 90000
- Chemical System: Epoxy
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from 3M Aerospace and Aircraft Maintenance Division
One-component, 100% Solids, Polyurethane Reactive Adhesive for Bonding Various Substrates. It can be used in the woodworking, laminating and plastic component assembly markets. [See More]
- Cure / Technology: Single Component; Reactive or Moisture Cured
- Substrate Compatibility: Plastic
- Chemical System: Polyurethane
- Industry: Aerospace; OEM or Industrial
from Henkel Corporation - Industrial
LOCTITE ABLESTIK 958-8C, Epoxy, Die Attach LOCTITE ® ABLESTIK 958-8C is designed for solder replacement in microelectronic interconnect applications. This adhesive may be used with thick film metalizations or traditional printed circuit board surfaces. Electrically conductive. Stress absorbing. [See More]
- Cure / Technology: Single Component
- Viscosity: 22000
- Chemical System: Epoxy
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Film AF 130-2 is designed for the bonding of honeycomb to metal and metal applications where high performance properties are needed over the -67 to 400 °F (-55 to 204 °C) temperature range. Scotch-Weld AF 130-2 film can be used with 3M... [See More]
- Cure / Technology: Thermoset; Single Component
- Type / Form: Sheet or Film
- Chemical System: Epoxy
- Substrate Compatibility: Metal; Honeycomb Core
from Henkel Corporation - Industrial
LOCTITE ABLESTIK C 805-1, Epoxy, Heat cure LOCTITE ® ABLESTIK C 805-1 is the lower viscosity version of ECCOBOND C 805. Electrically conductive. Thermally conductive. Thixotropic. Bond strength. Good adhesion to a variety of substrates. Long room temperature stability. Process ease. Good green... [See More]
- Cure / Technology: Single Component
- Viscosity: 130000
- Chemical System: Epoxy
- Use Temperature: 49 to 302
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1593 is a sprayable primer for use with 3M ™ Scotch-Weld ™ Structural Adhesive Film AF 30. This product is suggested for use where good aluminum and magnesium overlap shear strengths from -67 °F to 180 °F (-55 °C to... [See More]
- Cure / Technology: Thermoset; Single Component
- Type / Form: Liquid
- Chemical System: Elastomeric
- Substrate Compatibility: Metal
from Henkel Corporation - Industrial
LOCTITE ABLESTIK C850-6L, Epoxy, Electrically Conductive Adhesive LOCTITE ® ABLESTIK C850-6L electrically conductive adhesive is designed for LED die bonding and other die attach applications. Electrically conductive. One component. Low cure temperature. High adhesion. Long shelf life [See More]
- Cure / Technology: Single Component
- Viscosity: 60000
- Chemical System: Epoxy
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200F Series is fast setting formula for bonding elastomers, metal and plastic. This series has a improved fixture speed over the 200 Series and has ability to bridge small gaps between substrates. [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Core Splice Adhesive Film AF 3002 is a 250-350 °F (121-177 °C) curing, low density, expandable product designed for the purpose of filling mismatched areas, and for splicing and reinforcing honeycomb core. High performance over the -67F to 250F (-55C to 12C)... [See More]
- Cure / Technology: Thermoset; Single Component
- Type / Form: Sheet or Film
- Chemical System: Epoxy
- Features: Sealant
from Henkel Corporation - Industrial
LOCTITE ABLESTIK CE 3104WXL, Epoxy, Electrically Conductive Adhesive LOCTITE ® ABLESTIK CE 3104WXL is an electrically conductive epoxy adhesive that is a Pb-free alternative to solder. This product uses a unique blend of fillers with tightly controlled particle sizes to provide ultra-fine pitch... [See More]
- Cure / Technology: Single Component
- Features: Leveling Filling
- Chemical System: Epoxy
- Substrate Compatibility: Metal
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200F Series is fast setting formula for bonding elastomers, metal and plastic. This series has a improved fixture speed over the 200 Series and has ability to bridge small gaps between substrates. [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer