Styrene Copolymer (SIS / SBS) Polymers and Plastic Resins

5 Results
Kraton® D SBS Polymers -- D0243 B
from Kraton Polymers LLC

The Kraton D SBS family of polymers is versatile with a combination of high strength, wide range of hardness, and low viscosity for easy thermoplastic melt processing or processing in solution. The SBS block copolymers are composed of blocks of styrene and butadiene. It is the material of choice for... [See More]

  • Chemical System: Styrene Copolymer
  • Filler: Unfilled
  • Type: Thermoplastic
  • Industry: Sanitary; Adhesives, Sealant & Coatings, Bitumen Mod., Compounding & Personal Hygiene, Footwear, Impact Mod., Roads & Roofing, Pack. & Polymod, Personal Care
KIBITON® TPE -- PB-511
from Chi Mei Corporation

Chimei's thermoplastic rubber is a copolymerization of Styrene, butadiene, and styrene. Its segmented and radial molecular structure allows it to have the same flexible and physical properties of general rubber without the vulcanization process. Its middle segment is similar to rubber and has... [See More]

  • Chemical System: Polybutadiene; Styrene Copolymer
  • Filler: Unfilled
  • Type: MoldingCompound; Thermoplastic
  • Industry: Asphalt modification / adhesives / shoe soles / industrial products / road surfaces
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) -- CH-6110
from Dynasol Elastomers

Calprene ® 6110 is a thermoplastic copolymer Ethylene-Butylene/Styrene (70/30), polymerized in solution and having a linear structure. Benefits. Excellent UV, ozone and temperature resistance. Easy oil absorption. High compatibility with polyolefins. Excellent mechanical properties. FDA... [See More]

  • Chemical System: Styrene Copolymer
  • Type: Thermoplastic
N-Vinylpyrrolidone/styrene copolymer -- 371 - 250gm
from Scientific Polymer Products, Inc.

40% N-Vinylpyrrolidone [See More]

  • Chemical System: Styrene Copolymer; Vinyl / PVC
  • Viscosity: 750
  • Type: Thermoplastic
Telcar® Styrenic Thermoplastic Elastomer -- TL-1934E
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Appliance Wire Insulation. Cable Jacketing. Flexible Cord Insulation. Wire & Cable Applications. Wire Jacketing. Agency Ratings. UL 1581. UL File Number. QMFZ2.E54709. [See More]

  • Chemical System: Styrene Copolymer
  • Form / Shape: Pellets
  • Type: ExtrusionGrade; Thermoplastic
  • Industry: Appliance Wire Insulation, Cable Jacketing, Flexible Cord Insulation, Wire & Cable Applications, Wire Jacketing