Pellets Polymers and Plastic Resins
from AGC Chemicals Americas, Inc.
Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]
- Form / Shape: Pellets
- Chemical System: Fluoropolymer
- Type: MoldingCompound; Thermoplastic
- Filler: Unfilled
from APSX, LLC
Celcon M270 is Acetal Copolymer designed for superior moldability or hard to fill mold applications. [See More]
- Form / Shape: Pellets
- Chemical System: Acetal or Polyoxymethylene (POM)
- Type: MoldingCompound; Thermoplastic
- Filler: Unfilled
from Victrex PLC
VICTREX FG ™ (Food Grade) grades are high-performance polymers for use in food, beverage, and water processing equipments. Compliant with major food contact regulations and standards, VICTREX FG ™ grades are suited for demanding environments supporting multiple requirements for safety,... [See More]
- Form / Shape: Pellets
- Chemical System: PEEK
- Type: MoldingCompound; Thermoplastic
- Industry: Sanitary
from Mitsui Chemicals America, Inc.
ABSORTOMER ™ is a new olefin based polymer with molecular structure optimized at nano-meter level with the use of Mitsui Chemicals' long-cultivated catalyst technology. At low temperature, it has a hard feel and keep its shape. When heated, it changes to a soft, flexible feel. Absortomer is... [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Duvelco Limited
Ducoya® G202 C is a high-purity-filled polyimide for semiconductor applications requiring electrically conductive material. This material is intended for use in the latest semiconductor manufacturing operations, especially where process conditions could generate static electricity. Connecting such... [See More]
- Form / Shape: Pellets
- Chemical System: Polyimide or Bismaleimide (BMI)
- Type: Thermoplastic
- Industry: Semiconductors or IC Packaging
from AGC Chemicals Americas, Inc.
Fluon ® LH-8000 is a new addition to the LM-ETFE AH Series. This ETFE (tetrafluoroethylene-ethylene copolymer) has a functional group polymerized directly in to the chain backbone, allowing it to adhere to other materials. This resin is ideal for producing multi-layer structures in a one-step... [See More]
- Form / Shape: Pellets
- Chemical System: Fluoropolymer
- Type: MoldingCompound; Thermoplastic
- Tensile (Break): 6962
from APSX, LLC
Delrin 900P BK602 is Acetal Homopolymer with low viscosity and improved processing. [See More]
- Form / Shape: Pellets
- Chemical System: Acetal or Polyoxymethylene (POM)
- Type: MoldingCompound; Thermoplastic
- Filler: Unfilled
from Victrex PLC
LMPAEK ™ Polymers, the newest addition to the renowned PAEK family engineered by Victrex. Crafted with precision at a molecular level, Victrex has tailored these polymers to offer enhanced processing capabilities, providing manufacturers with greater flexibility in processes like thermoplastic... [See More]
- Form / Shape: Pellets
- Chemical System: PEEK
- Type: Thermoplastic
- Use Temperature: 581
from Duvelco Limited
Ducoya® G201 ESD is a high-purity polyimide for semiconductor applications where an electrostatic dissipative capability is required. This material is intended for use in the latest semiconductor manufacturing operations, especially where movement could generate static electricity that must be... [See More]
- Form / Shape: Pellets
- Chemical System: Polyimide or Bismaleimide (BMI)
- Type: Thermoplastic
- Industry: Semiconductors or IC Packaging
from AGC Chemicals Americas, Inc.
Composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide), Fluon ® Filled PTFE Compounds are molding powders that enhance wear resistance, creep resistance, thermal conductivity and electrical conductivity over virgin PTFE resins. [See More]
- Form / Shape: Pellets
- Chemical System: Fluoropolymer
- Type: MoldingCompound; Thermoplastic
- Filler: Metal or MIM; Mineral or Inorganic; Carbon or Graphite
from APSX, LLC
TOPAS 8007S-04 COC is a glass clear polymer with high chemical resistance and non-reactive surface for an excellent choice for healthcare and high-tech products. [See More]
- Form / Shape: Pellets
- Chemical System: Ethylene Copolymer (EEA, EVA, EBAC)
- Type: MoldingCompound; Thermoplastic
- Deflection Temperature: 167
from Victrex PLC
High performance thermoplastic material, 30% carbon fiber reinforced Poly Ether Ether Ketone (PEEK), semi crystalline, granules for injection molding, easy flow, FDA food contact compliant, color black. [See More]
- Form / Shape: Pellets
- Chemical System: PEEK
- Type: MoldingCompound; Thermoplastic
- Filler: Carbon or Graphite
from Duvelco Limited
G022: Polyimide with 40% graphite encapsulated into the polymer, providing unparalleled dimensional stability for design flexibility. [See More]
- Form / Shape: Pellets
- Chemical System: Polyimide or Bismaleimide (BMI)
- Type: Thermoplastic
- Filler: Carbon or Graphite
from AGC Chemicals Americas, Inc.
Fluon ® Melt Processable Compounds are based on copolymer resins FEP, ETFE, PFA, PVDF, MFA and ECTFE. Extending fluoropolymer properties of chemical resistance, toughness and lubricity, standard products are free of cadmium, hexavalent chromium and lead. There are six Fluon ® melt... [See More]
- Form / Shape: Pellets
- Chemical System: Fluoropolymer
- Type: MoldingCompound; Thermoplastic
- Features: Anti-static or ESD Control
from APSX, LLC
It is good as a purging material. HDPE is also used in the production of plastic bottles, corrosion-resistant piping and plastic lumber [See More]
- Form / Shape: Pellets
- Chemical System: Polyethylene
- Type: MoldingCompound; Thermoplastic
- Filler: Unfilled
from Duvelco Limited
G021: High-performance polyimide with 15% graphite encapsulated into the polymer, combining low wear with balanced physical properties. [See More]
- Form / Shape: Pellets
- Chemical System: Polyimide or Bismaleimide (BMI)
- Type: Thermoplastic
- Filler: Carbon or Graphite
from APSX, LLC
ALATHON H5234 is high flow injection molding grade for fast cycle and thin wall molding. [See More]
- Form / Shape: Pellets
- Chemical System: Polyethylene
- Type: MoldingCompound; Thermoplastic
- Filler: Unfilled
from Duvelco Limited
Ducoya® G001 is a remarkable material with unparalleled physical strength, elongation and toughness. Ducoya G001 can also continuously operate over a wide temperature range from near absolute zero to greater than 400°C in a favorable chemical environment. Its excellent electrical and thermal... [See More]
- Form / Shape: Pellets
- Chemical System: Polyimide or Bismaleimide (BMI)
- Type: Thermoplastic
- Filler: Unfilled
from APSX, LLC
Zytel 101L is an easy flowing, lubricated resin for injection molding. [See More]
- Form / Shape: Pellets
- Chemical System: Polyamide
- Type: MoldingCompound; Thermoplastic
- Filler: Unfilled
from Duvelco Limited
Ducoya® G001 UP is an ultra-pure polyimide for semiconductors. The material is intended for use in the latest semiconductor manufacturing operations where feature sizes can be found in the low nanometer range. [See More]
- Form / Shape: Pellets
- Chemical System: Polyimide or Bismaleimide (BMI)
- Type: Thermoplastic
- Filler: Unfilled
from APSX, LLC
LEXAN HF1130 PC is UV-stabilized and has good clarity, heat resistance and dimensional stability. [See More]
- Form / Shape: Pellets
- Chemical System: Polycarbonate
- Type: MoldingCompound; Thermoplastic
- Filler: Unfilled
from APSX, LLC
Polypropylene (PP) is a common thermoplastic resin typically used for injection molding applications. [See More]
- Form / Shape: Pellets
- Chemical System: Polypropylene
- Type: MoldingCompound; Thermoplastic
- Filler: Unfilled
from APSX, LLC
Polypropylene (PP) is a common thermoplastic resin typically used for injection molding applications. [See More]
- Form / Shape: Pellets
- Chemical System: Polypropylene
- Type: MoldingCompound; Thermoplastic
- Filler: Unfilled
from APSX, LLC
Polypropylene (PP-20GF) is a stronger resin then typical PP and an alternative for ABS for injection molding applications. [See More]
- Form / Shape: Pellets
- Chemical System: Polypropylene
- Type: MoldingCompound; Thermoplastic
- Filler: Glass or FRP
from APSX, LLC
Pro-fax SG702 high flow, high impact Polypropylene (PP) copolymer resin is designed for injection molding applications. [See More]
- Form / Shape: Pellets
- Chemical System: Polypropylene
- Type: MoldingCompound; Thermoplastic
- Filler: Unfilled
from APSX, LLC
Total Energies PP 4820WZ high melt flow, high impact resistance, excellent antistatic Polypropylene (PP) impact copolymer resin is designed for injection molding applications. [See More]
- Form / Shape: Pellets
- Chemical System: Polypropylene
- Type: MoldingCompound; Thermoplastic
- Filler: Unfilled
from APSX, LLC
COPYLENE CM500LN Polypropylene (PP) is a high melt flow, medium impact PP copolymer designed for injection molding. [See More]
- Form / Shape: Pellets
- Chemical System: Polypropylene
- Type: MoldingCompound; Thermoplastic
- Filler: Unfilled
from APSX, LLC
TOTAL 4720WZ is for injection molding of garden furniture, housewares and thin-walled articles [See More]
- Form / Shape: Pellets
- Chemical System: Polypropylene
- Type: MoldingCompound; Thermoplastic
- Filler: Unfilled
from APSX, LLC
Dynaflex G7980-9001-02 is designed for FDA compliance applications with rubbery feel and soft touch. [See More]
- Form / Shape: Pellets
- Chemical System: Polyethylene
- Type: MoldingCompound; Thermoplastic
- Filler: Unfilled
from APSX, LLC
Hifax TRC 770P MX PK81 is designed for large automotive exterior applications for excellent part appearance. [See More]
- Form / Shape: Pellets
- Filler: Unfilled
- Type: MoldingCompound; Thermoplastic
- Deflection Temperature: 257
from MCA - Advanced Materials Division
ultra high strength carbon fiber + nylon base injection molding compound ”. No stock shapes offered, only injection molding pellets. [See More]
- Form / Shape: Pellets
- Chemical System: Polyamide
- Type: MoldingCompound; Thermoplastic
- Filler: Carbon or Graphite
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Form / Shape: Pellets
- Industry: Electronics
- Type: MoldingCompound; Thermoplastic
- Features: UL; Thermally Conductive
from Pacific Materials
ABS Material [See More]
- Form / Shape: Pellets
- Chemical System: ABS
- Type: Thermoplastic
from Idemitsu Chemicals USA Corporation
TARFLON ™ Polycarbonate thermoplastic products deliver exceptional impact strength and transparency. The stable performance of TARFLON ™ over a wide temperature range (-100C to 135C) makes it ideal for a wide variety of applications involving appliances, optical components such as light... [See More]
- Form / Shape: Pellets
- Chemical System: Polycarbonate
- Type: MoldingCompound; Optical; Thermoplastic
- Industry: Optoelectronics or Photonics; OEM or Industrial
from Celanese Corporation
Long residence time needs to be avoided. Barrel zone temperatures may need to be lowered to maintain a proper melt temperature.. Drying is not normally required. If material has come in contact with moisture through improper storage or handling or through regrind use, drying may be necessary to... [See More]
- Form / Shape: Pellets
- Filler: Unfilled
- Type: MoldingCompound; Thermoplastic
- Use Temperature: 176 to 212
from Real Seal Company
Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]
- Form / Shape: Pellets
- Filler: Unfilled
- Type: MoldingCompound; Thermally cured
- Industry: Automotive; Repair or Construction; OEM or Industrial; Tooling
from Performance Polymers Group
PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high elongation, in... [See More]
- Form / Shape: Pellets
- Chemical System: Polyurethane
- Type: ExtrusionGrade; MoldingCompound; Thermoplastic
- Industry: Sanitary
from EMS-GRIVORY America
Characteristics. Processing. Extrusion - cast film, Other Extrusion. Delivery form. Granules. Special Characteristics. Improved UV resistance (outdoor use), Improved heat resistance. Regional Availability. North America, Europe, Asia Pacific, South and Central America, Near East/Africa. Product... [See More]
- Form / Shape: Pellets
- Chemical System: Polyamide
- Type: ExtrusionGrade; FilmGrade; Thermoplastic
- Filler: Unfilled
from Esprix Technologies
Melamine. Benzoguanamine. Spherical Powders. Characteristics. Thermoset spherical powders produced from Melamine and Benzoguanamine with excellent heat, solvent, alkaline, and acid resistance. High mechanical strength. Positive charge (+). Applications. Flatting agent. Anti-blocking agent. Light... [See More]
- Form / Shape: Pellets
- Chemical System: Phenolics or Formaldehyde Resins
- Type: Thermally cured
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Wire & Cable Applications. RoHS Compliance. RoHS Compliant. Appearance. Opaque. Forms. Pellets [See More]
- Form / Shape: Pellets
- Chemical System: Vinyl / PVC
- Type: Thermoplastic
- Industry: Wire & Cable Applications
from 3M Advanced Materials Division
Through 3M's Thermoplastic Compounding facility in Hebron, KY, customers have the ability to create formulations geared to providing specific properties or funtions which are not inherent in the base resin. Enhancements can range from making the base polymer easy to extrude, to adding properties... [See More]
- Form / Shape: Pellets
- Chemical System: Polypropylene; Polyamide; PEEK; Polyphenylene Oxide; Polyurethane; Polyetherimide
- Type: ExtrusionGrade; Thermoplastic
- Filler: Glass Bubbles
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Form / Shape: Pellets
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Type: MoldingCompound; Thermoplastic
- Industry: Electronics
from Pacific Materials
ABS Material [See More]
- Form / Shape: Pellets
- Chemical System: ABS
- Type: Thermoplastic
from Idemitsu Chemicals USA Corporation
Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A... [See More]
- Form / Shape: Pellets
- Chemical System: Styrene or Polystyrene
- Type: MoldingCompound; Thermoplastic
- Filler: Glass or FRP
from Celanese Corporation
Drying is not normally required. If material has come in contact with moisture through improper storage or handling or through regrind use, drying may be necessary to prevent splay and odor problems. [See More]
- Form / Shape: Pellets
- Filler: Unfilled
- Type: ExtrusionGrade; MoldingCompound; Thermoplastic
- Use Temperature: 176 to 212
from Performance Polymers Group
HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for consistent... [See More]
- Form / Shape: Pellets
- Chemical System: Polyurethane
- Type: ExtrusionGrade; MoldingCompound; Thermoplastic
- Industry: Sanitary
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Forms. Pellets [See More]
- Form / Shape: Pellets
- Chemical System: Vinyl / PVC
- Type: Thermoplastic
- Tensile (Break): 2800
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Form / Shape: Liquid; Pellets
- Chemical System: Polypropylene; Polyamide; Fluoropolymer
- Type: ExtrusionGrade; FilmGrade; MoldingCompound; Optical; Thermoplastic; Thermally cured
- Filler: Unfilled
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Form / Shape: Pellets
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Type: MoldingCompound; Thermoplastic
- Industry: Electronics
from Pacific Materials
ABS Material [See More]
- Form / Shape: Pellets
- Chemical System: ABS
- Type: Thermoplastic
from Idemitsu Chemicals USA Corporation
Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A... [See More]
- Form / Shape: Pellets
- Chemical System: Styrene or Polystyrene
- Type: MoldingCompound; Thermoplastic
- Filler: Glass or FRP
from Celanese Corporation
Not for Injection Molding. For Compression Molding and Pressureless Sintering only. See Ticona for processing.. Not for Injection Molding. For Compression Molding and Pressureless Sintering only. See Ticona for processing. [See More]
- Form / Shape: Pellets
- Chemical System: Polyethylene
- Type: MoldingCompound; Thermoplastic
- Filler: Unfilled
from Performance Polymers Group
This biocompatible elastomer may be considered as a substitute for rubber, latex and silicone materials. Though soft and compliant, the ChronoPrene resins offer a high flexural modulus, as well as a superior combination of tensile strength and elongation. An easy molding, high-flow rubber,... [See More]
- Form / Shape: Pellets
- Industry: Sanitary
- Type: ExtrusionGrade; MoldingCompound; Thermoplastic
- Features: BioMedical
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Filler / Reinforcement. Talc, 12% Filler by Volume. Features. Flame Retardant. Uses. Appliance Wire Insulation. Appliance Wire Jacketing. Cable Jacketing. Connectors. Flexible... [See More]
- Form / Shape: Pellets
- Filler: Mineral or Inorganic
- Type: ExtrusionGrade; Thermoplastic
- Industry: OEM or Industrial; Appliance Wire Insulation, Appliance Wire Jacketing, Cable Jacketing, Connectors, Flexible Cord Jacketing, Industrial Cable Insulation, Terminal Ca..
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Form / Shape: Pellets
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Type: MoldingCompound; Thermoplastic
- Industry: Electronics
from Pacific Materials
ABS Material [See More]
- Form / Shape: Pellets
- Chemical System: ABS
- Type: Thermoplastic
from Idemitsu Chemicals USA Corporation
Material: Xarec EA533. Lower hydraulic pressure, better flow than PBT. Better dimensional stability than PBT. Faster cycle time than PBT. Better electrical durability than PBT. Application Requirements: UL 94 V0. Good dimensional stability. [See More]
- Form / Shape: Pellets
- Chemical System: Styrene or Polystyrene
- Type: MoldingCompound; Thermoplastic
- Filler: Glass or FRP
from Celanese Corporation
Combine the look of metal and the design freedom of plastic with Ticona's MetaLX ™ metal-effect polymers. Hostaform® POM, Celanex® PBT and Riteflex® TPC ET allow companies to navigate between appealing designs that will attract customers, and lower costs that will maximize profit... [See More]
- Form / Shape: Pellets
- Filler: Unfilled
- Type: MoldingCompound; Thermoplastic
from Performance Polymers Group
ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone ’s industry recognized... [See More]
- Form / Shape: Liquid (optional feature); Pellets
- Chemical System: Silicone; Polycarbonate; Polyurethane
- Type: Thermoplastic
- Industry: Sanitary
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Medical/Healthcare Applications. Pharmaceuticals. Safety Equipment. Agency Ratings. ISO 10993 Part 5. Appearance. Clear/Transparent. Forms. Pellets. Processing Method. [See More]
- Form / Shape: Pellets
- Industry: Sanitary; Medical/Healthcare Applications, Pharmaceuticals, Safety Equipment
- Type: ExtrusionGrade; Thermoplastic
- Tensile (Break): 300
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Form / Shape: Pellets
- Industry: Electronics
- Type: MoldingCompound; Thermoplastic
- Features: UL; Thermally Conductive
from Pacific Materials
GPPS Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Idemitsu Chemicals USA Corporation
Offering more strength and ductility than the WA grades, the N WA grades have been formulated with Nylon 66 to create a unique blend that offers strength and ductility, in the complex tool designs frequently encountered underhood in automotive USCAR class 3 and 4 environments. The N WA7020-02 and N... [See More]
- Form / Shape: Pellets
- Chemical System: Polyamide; Styrene or Polystyrene
- Type: MoldingCompound; Thermoplastic
- Filler: Glass or FRP; Nylon
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Asia Pacific. Uses. Closures. Consumer Applications. Gaskets. Handles. Kitchenware. Medical/Healthcare Applications. Packaging. Safety Equipment. Sporting Goods. Toothbrush Handles. Tubing. Writing Instruments. Appearance. Natural Color. Forms. [See More]
- Form / Shape: Pellets
- Industry: Sanitary; Closures, Consumer, Gaskets, Handles, Kitchenware, Medical/Healthcare, Packaging, Safety Equipment, Sporting Goods, Toothbrush Handles, Tubing, Wri..
- Type: ExtrusionGrade; Thermoplastic
- Tensile (Break): 1740
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Form / Shape: Pellets
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Type: MoldingCompound; Thermoplastic
- Industry: Electronics
from Pacific Materials
GPPS Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Idemitsu Chemicals USA Corporation
Lower dielectric heating than PPS due to low dissipation factor. Easier processing than PPS. Lower cost than PPS. Application Requirements: Heat and chemical resistance. Dimensional stability for part flatness. [See More]
- Form / Shape: Pellets
- Chemical System: Styrene or Polystyrene
- Type: MoldingCompound; Thermoplastic
- Filler: Glass or FRP
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Automotive Under the Hood. Automotive Specifications. FORD WSB-M2D467-A 1. Appearance. Opaque. Forms. Pellets. Processing Method. Blow Molding [See More]
- Form / Shape: Pellets
- Industry: Automotive; Automotive Under the Hood
- Type: MoldingCompound; Thermoplastic
- Tensile (Break): 1630
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Form / Shape: Pellets
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Type: MoldingCompound; Thermoplastic
- Industry: Electronics
from Pacific Materials
HDPE Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Idemitsu Chemicals USA Corporation
Material: Xarec WA210. Better humidity resistance than PBT or Nylon. Better dimensional stability than PBT or Nylon. Faster cycle time and easier flow in tools than PBT. Lighter weight than PBT. Application Requirements: USCAR Class 3 heat and humidity resistance. Dimensional tolerance accuracy for... [See More]
- Form / Shape: Pellets
- Chemical System: Styrene or Polystyrene
- Type: MoldingCompound; Thermoplastic
- Filler: Glass or FRP
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Forms. Pellets [See More]
- Form / Shape: Pellets
- Chemical System: Ethylene Copolymer (EEA, EVA, EBAC)
- Type: Thermoplastic
- Tensile (Break): 1040
from Pacific Materials
HIPS Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Idemitsu Chemicals USA Corporation
Material: Xarec WA550. Better chemical resistance to transformer oils than PET. Better hydrolytic stability (no drying) than PET. Easier to process than PET. Application Requirements: Chemical resistance. Good dimensional [See More]
- Form / Shape: Pellets
- Chemical System: Styrene or Polystyrene
- Type: MoldingCompound; Thermoplastic
- Filler: Glass or FRP
from Pacific Materials
HIPS Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Pacific Materials
HIPS Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Pacific Materials
LDPE Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Pacific Materials
LLDPE Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Pacific Materials
PET Material [See More]
- Form / Shape: Pellets
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- Type: Thermoplastic
from Pacific Materials
PP Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Pacific Materials
PP Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Pacific Materials
PP Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Pacific Materials
ASA Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Pacific Materials
EVOH Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Pacific Materials
LCP Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Pacific Materials
PA Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Pacific Materials
Nylon Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Pacific Materials
Nylon Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Pacific Materials
PA Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Pacific Materials
POM Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic
from Pacific Materials
TPU Material [See More]
- Form / Shape: Pellets
- Type: Thermoplastic