Acetal Polymers and Plastic Resins

32 Results
ACETAL (CELCON) NATURAL PELLETS -- M270 (2 LBS)
from APSX, LLC

Celcon M270 is Acetal Copolymer designed for superior moldability or hard to fill mold applications. [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Filler: Unfilled
  • Type: MoldingCompound; Thermoplastic
  • Form / Shape: Pellets
ACETAL (DELRIN) BLACK PELLETS -- 900P (2 LBS)
from APSX, LLC

Delrin 900P BK602 is Acetal Homopolymer with low viscosity and improved processing. [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Filler: Unfilled
  • Type: MoldingCompound; Thermoplastic
  • Form / Shape: Pellets
Acetal Copolymer Blk. -- P-M270B
from Plasco Inc.

PLASCO INC. 2829 SO. RODEO GULCH RD. #4. PLASCO DATA SHEET. SOQUEL, CA., 95073. TYPICAL PROPERTIES. 831-464-1111 831-464-1100 (FAX). MATERIAL: P-M270B. GENERIC: ACTL(CO) BK. ASTM TEST METHODS. VALUE. SPECIFIC GRAVITY: D-792 g/cm3. 1.41. WATER ABSORPTION: D-570 24hrs %. 0.22. MOLD SHRINK FLOW: D-955... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Filler: Unfilled
  • Type: Thermoplastic
  • Thermal Conductivity: 2.77
DuPont™ Delrin® Acetal Resin -- Delrin® 100 NC010 -- POM
from DuPont Plastics, Polymers & Resins

Delrin ® 100 is a high viscosity acetal homopolymer for use in easy to fill molds. Delrin ® 100 provides maximum toughness in the product line without modification, and optimum mechanical performance. The resins in the Delrin ® 100 acetal homopolymer series are distinguished by their... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Conveyors
  • Type: Thermoplastic
  • CTE: 1
Semitron ESD 225 POM
from Port Plastics, Inc.

Semitron ® ESd 225 POM uses Acetal POM as a base resin. Acetal is an engineering thermoplastic used in precision parts requiring high stiffness, low friction and medium level dimensional stability. Semitron ® ESd 225 is ideal for fixturing used in the manufacturing of hard disk drives or... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Ideal for fixturing used in the manufacturing of hard disk drives or for handling in-process silicon wafers
  • Type: Thermoplastic
  • Features: Anti-static or ESD Control
Nylon Material -- ACETAL
from Nylatech, Inc.

In addition to our extensive Nylon products, Nylatech also manufactures premium Acetal Rod & Acetal Sheet (Copolymer). Nylatech Acetal offers high strength and a resistance to impact and fatigue with a low coefficient of friction and good wear properties especially in wet environments. Our full... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: OEM or Industrial
  • Type: CastingResin; Thermoplastic
Black POM-C -- TECAFORM® AH Black
from Ensinger North America

In addition to TECAFORM AH natural (POM-C), which is white in color, a black acetal version is also readily available from stock; TECAFORM AH black. ​POM-C black is a copolymer acetal material manufactured by Ensinger under the tradename TECAFORM AH black in standard stock shapes for... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Automotive; Sanitary; Repair or Construction
  • Type: Thermoplastic
  • Deflection Temperature: 230 to 316
DURACON® POM -- AW-01 CF2001/CD3501 (ISO)
from Polyplastics USA, Inc.

POM is an acronym for the chemical name polyoxymethylene. It is generally referred to as polyacetal or acetal resin. It is a crystalline thermoplastic resin comprised chiefly of (-CH2O-) structural units. The two types of POM are homopolymer, which is comprised of a polyoxymethylene molecular chain... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Filler: Unfilled
  • Type: MoldingCompound; Thermoplastic
  • Deflection Temperature: 176
HOSTAFORM C 9021 -- 1628
from Celanese Corporation

It is normally not necessary to dry HOSTAFORM. However, should there be surface moisture (condensate) on the molding compound as a result of incorrect storage, drying is required. A circulating air drying cabinet can be used for this purpose if the granul [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Filler: Unfilled
  • Type: ExtrusionGrade; MoldingCompound; Thermoplastic
  • Features: UL
Tecaform AH ELS POM
from Port Plastics, Inc.

TECAFORM ® AH ELS POM uses Acetal POM as a base resin. Acetal is an engineering thermoplastic used in precision parts requiring high stiffness, low friction and medium level dimensional stability. The addition of carbon black creates excellent electrical conductivity in the material. [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Type: Thermoplastic
Blue Acetal POM-C -- TECAFORM® AH FG Blue
from Ensinger North America

TECAFORM AH FG blue is a POM-C acetal copolymer that is colored brilliant blue in order to optimize the material's effectiveness in food plants that use optical detection equipment to identify unwanted particulates in the food product. This versatile engineering material offers compliance to a... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Sanitary
  • Type: Thermoplastic
  • Deflection Temperature: 230 to 316
HOSTAFORM C 9021 10/9005 -- 2729
from Celanese Corporation

It is normally not necessary to dry HOSTAFORM. However, should there be surface moisture (condensate) on the molding compound as a result of incorrect storage, drying is required. A circulating air drying cabinet can be used for this purpose if the granul [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Filler: Unfilled
  • Type: ExtrusionGrade; MoldingCompound; Thermoplastic
  • Features: UL
TECAFORM® AH LM white
from Port Plastics, Inc.

A modified POM-C which contains a special additive that allows for a very high degree of contrast when marked with laser etching plastic technology. [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Type: Thermoplastic
Electrically Active POM-C -- TECAFORM® AH SD Natural
from Ensinger North America

Ensinger manufactures natural acetal (POM-C) material modified by the addition of a special anti static agent. The product is sold under the trade name TECAFORM AH SD natural. The addition of this anti static agent produces a defined degree of conductivity in the anti static range. However, the... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Aerospace
  • Type: Thermoplastic
  • Deflection Temperature: 190
Hostaform® Slidex™ Acetal Copolymer
from Celanese Corporation

New Hostaform ® SlideX ™ POM from Celanese is an all-in-one, tribologically modified acetal copolymer (POM) compound with extremely low wear. It can greatly reduce wear rate friction and mechanical systems for industrial, transportation and consumer products sliding applications. With a... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: OEM or Industrial; Transportation and Consumer Products Sliding Applications
  • Type: Thermoplastic
Flame Retardant Polyamide -- TECAMID 66 GF15 FR Black
from Ensinger North America

TECAMID 66 GF15 FR black is a specially formulated glass filled 66 nylon plastic designed for use in aircraft design when additional stiffness and strength might be required in a given aircraft aerospace material application. This PA66 plastic has been tested to and passed the requirements for FAR... [See More]

  • Chemical System: Polyamide; Acetal or Polyoxymethylene (POM)
  • Industry: Aerospace; Automotive
  • Type: Thermoplastic
  • Tensile (Break): 6890
Glass Filled Delrin -- DELRIN® 570 Natural
from Ensinger North America

DELRIN ®570 Shapes manufactured by Ensinger are 20% glass filled materials intended for general industrial use. The POM GF material offers very high stiffness, low warpage, and low creep for superior part performance under stress. The user can also count on good dimensional stability and... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Filler: Glass or FRP
  • Type: Thermoplastic
  • Industry: Automotive; Repair or Construction; OEM or Industrial
Inductuvely Detectable POM-C -- TECAFORM® AH ID Blue
from Ensinger North America

TECAFORM AH ID inductive detectable POM-C is modified with a metal detectable filler that provides for excellent protection in food environments that use metal detection equipment to monitor for unwanted particulates. For added safety and versatility, this acetal material is colored blue to increase... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Sanitary
  • Type: Thermoplastic
  • Tensile (Break): 9500
Inductuvely Detectable POM-C -- TECAFORM® AH ID Grey
from Ensinger North America

TECAFORM AH ID grey metal detectable acetal is a metal detectable POM-C material designed for use in the food industry. It ’s grey appearance resembles the stainless steel parts typically used in the same applications, but offers the added benefits of lighter weight, lubricity, and easier... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Sanitary
  • Type: Thermoplastic
  • CTE: 77
LASER Markable POM-C / Acetal -- TECAFORM AH LM White
from Ensinger North America

Ensinger's TECAFORM AH LM white is a modified POM-C which contains a special additive that allows for a very high degree of contrast when marked with laser etching plastic technology. As plastic applications become increasingly critical, and the desire for improved traceability of finished plastic... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Automotive; Electrical Power or High Voltage; Sanitary
  • Type: Thermoplastic
  • Tensile (Break): 8200
Medical POM-C -- Celcon® M-25 Black
from Ensinger North America

Celcon M-25 (TECAFORM MT) black is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will maintain... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Sanitary
  • Type: Thermoplastic
  • Deflection Temperature: 230
Medical POM-C -- Celcon® M-25 Blue
from Ensinger North America

#8203;Celcon M-25 (TECAFORM MT) blue is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Sanitary
  • Type: Thermoplastic
  • Deflection Temperature: 230
Medical POM-C -- Celcon® M-25 Brown
from Ensinger North America

#8203;Celcon M-25 (TECAFORM MT) brown is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Sanitary
  • Type: Thermoplastic
  • Deflection Temperature: 230
Medical POM-C -- Celcon® M-25 Green
from Ensinger North America

Celcon M-25 (TECAFORM MT) green is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will maintain... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Sanitary
  • Type: Thermoplastic
  • Deflection Temperature: 230
Medical POM-C -- Celcon® M-25 Grey
from Ensinger North America

#8203;Celcon M-25 (TECAFORM MT) grey is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Sanitary
  • Type: Thermoplastic
  • Deflection Temperature: 230
Medical POM-C -- Celcon® M-25 Red
from Ensinger North America

#8203;Celcon M-25 (TECAFORM MT) red is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Sanitary
  • Type: Thermoplastic
  • Deflection Temperature: 230
Medical POM-C -- Celcon® M-25 Rust
from Ensinger North America

#8203;Celcon M-25 (TECAFORM MT) rust is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Sanitary
  • Type: Thermoplastic
  • Deflection Temperature: 230
Medical POM-C -- Celcon® M-25 Yellow
from Ensinger North America

#8203;Celcon M-25 (TECAFORM MT) yellow is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Sanitary
  • Type: Thermoplastic
  • Deflection Temperature: 230
POM-H -- DELRIN 511 Series Acetal Homopolymer
from Ensinger North America

DELRIN 511P is another Homopolymer acetal from DuPont that offers enhanced crystallization characteristics. This higher level of crystallization helps to augment aspects of the physical properties such as fatigue strength, stiffness, and creep resistance. Main Features: Good Machinability. High... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial
  • Type: Thermoplastic
  • Deflection Temperature: 325
POM-H with PTFE -- DELRIN® 100AF Blend
from Ensinger North America

Delrin 100AF blend is a POM homopolymer with special PTFE fibers designed to optimize the material's sliding friction properties. The fibers are homogeneously distributed in the acetal material, which results in improved slide-friction performance and abrasion resistance, coupled with minimal... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Filler: PTFE Fibers
  • Type: Thermoplastic
  • Industry: Automotive; OEM or Industrial
Ultra Detectable Acetal -- TECAFORM® AH UD Blue
from Ensinger North America

TECAFORM ® AH UD Blue is a revolutionary new food grade plastic that is an Ultra Detectable acetal copolymer designed specifically for food contact applications in the food industry. Food safety is extremely important in the food industry, as companies try to assure their products only come in... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Sanitary
  • Type: Thermoplastic
  • Deflection Temperature: 230 to 320
Unfilled POM-C -- TECAFORM® AH Natural
from Ensinger North America

TECAFORM AH natural acetal is an unfilled POM-C with a unique balance of physical properties not available in most other thermoplastics. This copolymer acetal is an engineering plastic made for wide-ranging universal applications in many different industries. The key performance characteristics of... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Industry: Automotive; Sanitary; OEM or Industrial
  • Type: Thermoplastic
  • Deflection Temperature: 230 to 316