Industrial Polymers and Plastic Resins

86 Results
ELAN-Cast® -- E 2154 Orange Resin / C 2154 Hardener
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Industry: Electrical Power or High Voltage; OEM or Industrial
  • Chemical System: Epoxy
  • Type: CastingResin; Thermally cured
  • Filler: Mineral or Inorganic
Electrically Insulative, Two Component Epoxy System -- EP30M3LV-NV
from Master Bond, Inc.

Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio. This... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: CastingResin; Thermally cured
  • Form / Shape: Liquid
PEEK Polymer Resin -- VICTREX® 150CA30
from Victrex PLC

High performance thermoplastic material, 30% carbon fiber reinforced Poly Ether Ether Ketone (PEEK), semi crystalline, granules for injection molding, easy flow, FDA food contact compliant, color black. [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Energy, Textile, Industrial, Food, Oil/Gas
  • Chemical System: PEEK
  • Type: MoldingCompound; Thermoplastic
  • Filler: Carbon or Graphite
Achieve™ Advanced PP -- Achieve™ Advanced PP1605
from ExxonMobil - Polypropylene Products

Challenge reality and rethink what ’s possible in automotive performance, packaging design, hygiene comfort and appliance appeal. Offering a new benchmark in performance compared to traditional polypropylene, Achieve Advanced PP eliminates trade-offs in performance, processing and end-of-life... [See More]

  • Industry: Automotive; Electronics; Sanitary; OEM or Industrial
  • Chemical System: Polypropylene
  • Type: Thermoplastic
  • Deflection Temperature: 200
Epoxy Has Low Thermal Expansion Coefficient -- EP30LTE-LO
from Master Bond, Inc.

Master Bond Polymer System EP30LTE-LO is a recently developed thermal shock resistant epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, sealing and casting. This new two component epoxy resin compound which cures... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: CastingResin; Optical; Thermally cured
  • Form / Shape: Liquid
Flexibilized and Toughened Low Viscosity Epoxy -- EP21FL
from Master Bond, Inc.

Master Bond Polymer System EP21FL is a low to moderate viscosity, two component epoxy resin system for high performance casting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
  • Chemical System: Epoxy
  • Type: CastingResin; Thermally cured
  • Form / Shape: Liquid
Highly Flexible Two Part Epoxy -- EP21TDC-7
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
  • Chemical System: Epoxy; Polyurethane
  • Type: CastingResin; Thermally cured
  • Form / Shape: Liquid
Liquid Epoxy EP30F Resists Abrasion and Chemicals -- EP30F
from Master Bond, Inc.

Master Bond Polymer System EP30F is a new fast curing liquid epoxy resin compound for high perform-ance abrasion and chemical resistant seamless floors. This easy-to-use two component epoxy resin system offers a uniquely attractive combination of application and performance properties including... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: CastingResin; Optical; Thermally cured
  • Form / Shape: Liquid
Low Outgassing Two Component Epoxy -- EP30-2
from Master Bond, Inc.

Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100% reactive and does... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: CastingResin; Optical; Thermally cured
  • Form / Shape: Liquid
Low Viscosity, Flexibilized Two Component Epoxy -- EP30FL
from Master Bond, Inc.

Master Bond Polymer System EP30FL is a low viscosity, flexibilized, two component epoxy resin system for high performance potting, casting, encapsulation as well as bonding and sealing. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1)... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: CastingResin; Optical; Thermally cured
  • Form / Shape: Liquid
Low Viscosity, Two Component Epoxy -- EP30-1NV
from Master Bond, Inc.

Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: CastingResin; Optical; Thermally cured
  • Form / Shape: Liquid
NASA Low Outgassing Approved Epoxy System -- EP30LTE
from Master Bond, Inc.

Master Bond Polymer System EP30LTE is a recently developed epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, coating, sealing and casting. This new two component epoxy resin compound cures readily at ambient or more... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: CastingResin; Optical; Thermally cured
  • Filler: Mineral or Inorganic
Two Component Optically Clear Epoxy Compound -- EP30HV
from Master Bond, Inc.

Master Bond Polymer System EP30HV is a low viscosity, two component epoxy system for high performance bonding, sealing, coating and casting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. It has an easy to use, non-critical 4 to 1 mix ratio by weight. This... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Sanitary; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: CastingResin; Optical; Thermally cured
  • Form / Shape: Liquid
Two Component Polymer System -- EP21CLV
from Master Bond, Inc.

Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
  • Chemical System: Epoxy
  • Type: CastingResin; Thermally cured
  • Form / Shape: Liquid
Two Component, Epoxy Resin Systems -- EP21LSCL-1
from Master Bond, Inc.

Master Bond EP21LSCL-1 is a two component, low viscosity epoxy resin system featuring superb optical clarity as well as outstanding non-yellowing properties. This system has a forgiving mix ratio of 100 to 60 by weight. It will cure readily at 75°F in 3-5 days or 3-4 hours at 150-200°F. The optimum... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Optoelectronics or Photonics; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
  • Chemical System: Epoxy
  • Type: CastingResin; Thermally cured
  • Filler: Metal or MIM
Two Component, Highly Flexibilized Epoxy for Bonding, Sealing and Coating -- EP21TDC-4
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-4 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one-to-four mix ratio by weight. The cured... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
  • Chemical System: Epoxy; Polyurethane
  • Type: CastingResin; Thermally cured
  • Form / Shape: Liquid
Two Component, Thermally Resistant Epoxy -- EP30-3
from Master Bond, Inc.

Master Bond Polymer System EP30-3 is a two component, low viscosity, epoxy resin system featuring optical clarity, high physical strength properties, outstanding chemical resistance and superior high temperature properties. Excellent mechanical strength characteristics and remarkably high heat... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: CastingResin; Optical; Thermally cured
  • Form / Shape: Liquid
Two Part Epoxy System for Medical and Related Applications Featuring Superior Toughness -- EP21LV3/5Med
from Master Bond, Inc.

Master Bond Polymer System EP21LV 3/5 is a two component, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulation and casting that cures flexible. It cures readily at room temperature and more quickly at elevated temperatures. It has a forgiving 3 to 5 mix... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
  • Chemical System: Epoxy
  • Type: CastingResin; Thermally cured
  • Form / Shape: Liquid
Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity -- Supreme 121AO
from Master Bond, Inc.

Key Features. Free flowing viscosity. High temperature resistance. Exceptionally long open time. Passes NASA low outgassing. Product Description. Master Bond Supreme 121AO is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system has a... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics; OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Epoxy
  • Type: CastingResin; Optical; Thermally cured
  • Form / Shape: Liquid
Elexar® Thermoplastic Elastomer -- EL-1934E
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Filler / Reinforcement. Talc, 12% Filler by Volume. Features. Flame Retardant. Uses. Appliance Wire Insulation. Appliance Wire Jacketing. Cable Jacketing. Connectors. Flexible... [See More]

  • Industry: OEM or Industrial; Appliance Wire Insulation, Appliance Wire Jacketing, Cable Jacketing, Connectors, Flexible Cord Jacketing, Industrial Cable Insulation, Terminal Ca..
  • Filler: Mineral or Inorganic
  • Type: ExtrusionGrade; Thermoplastic
  • Form / Shape: Pellets
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Industry: Aerospace; Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Marine; Sanitary; Military; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Oil &Gas Exploration
  • Chemical System: Polypropylene; Polyamide; Fluoropolymer
  • Type: ExtrusionGrade; FilmGrade; MoldingCompound; Optical; Thermoplastic; Thermally cured
  • Filler: Unfilled
Nylon Material -- ACETAL
from Nylatech, Inc.

In addition to our extensive Nylon products, Nylatech also manufactures premium Acetal Rod & Acetal Sheet (Copolymer). Nylatech Acetal offers high strength and a resistance to impact and fatigue with a low coefficient of friction and good wear properties especially in wet environments. Our full... [See More]

  • Industry: OEM or Industrial
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Type: CastingResin; Thermoplastic
Functional Polyolefins -- MODIC
from MCG - Performance Polymers Division

MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial
  • Chemical System: Polypropylene; Thermoplastic Polyester (PET, PBT, etc.); Polycarbonate; Polyethylene
  • Type: ExtrusionGrade; FilmGrade; MoldingCompound; Thermoplastic
Engineering Polymer Ketoprix™, Conductive -- EKT23G3C3L, EKT23G3C2L
from Esprix Technologies

PRODUCT CHARACTERISTICS. KetoprixTM EKT23G3C3 and EKT23G3C2 resins are thermoplastic aliphatic polyketone compounds containing the base 1,4-diketone polymer backbone structure with added fiber reinforcement and thermally conductive additives. Additional thermal stabilizers and lubricants are also... [See More]

  • Industry: Automotive; OEM or Industrial
  • Filler: Fiber Reinforcement and Thermally Conductive Additives
  • Type: MoldingCompound; Thermoplastic
  • Tensile (Break): 10153 to 13053
Bondable PTFE
from Fluoro-Plastics, Inc.

PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Fluoropolymer
  • Type: ExtrusionGrade; Thermoplastic
  • Filler: Unfilled
Silicone Glazing, Perimeter, & Joint Sealant -- ELASTOSIL® 4100
from Wacker Chemical Corp.

One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL ® 4100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features. suitable for use in sanitary areas. [See More]

  • Industry: Aerospace; Automotive; Marine; Repair or Construction; OEM or Industrial
  • Chemical System: Silicone
  • Type: ExtrusionGrade; Thermally cured
  • Filler: Unfilled
Aluminum Filled Epoxy Resin -- 70-3810
from Epoxies Etc...

70-3810 is a low viscosity, aluminum filled epoxy casting and tooling resin. This system is used for making heat resistant cast tools or parts that require high heat resistance and thermal conductivity. 70-3810 utilizes a new polymer resin that offers better heat resistance than most commercially... [See More]

  • Industry: OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Type: CastingResin; Thermally cured
  • Filler: Metal or MIM
Abrasive Adhesion Resins
from Georgia-Pacific Chemicals LLC

Urea-formaldehyde and phenol-formaldehyde resins are used for grit adhesion to various substrates in coated abrasives, bonded abrasives and wheels, and scrub pads. They are formulated to provide grain bonding in various substrates and high water tolerance with a light color that allows for the... [See More]

  • Industry: OEM or Industrial
  • Chemical System: Phenolics or Formaldehyde Resins
  • Type: Thermally cured
  • Filler: Unfilled
Eastar™ Copolyester 6763
from Eastman Chemical Company

Eastar ™ copolyester 6763 is a clear, amorphous material. Because of its clarity, toughness and good melt strength at processing temperatures, it is useful in a variety of processing techniques including film and sheet extrusion. Eastar ™ Copolyester 6763 may be colored using color... [See More]

  • Industry: Laminating; Sanitary; OEM or Industrial
  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
  • Type: Thermoplastic
  • Deflection Temperature: 147
DuPont™ Crastin® PBT Thermoplastic Polyester Resin -- Crastin® HR5315HF BK503 -- PBT-IGF15
from DuPont Plastics, Polymers & Resins

Crastin ® HR5315HF is a 15% glass reinforced PBT with high flow (HF), moderately toughened, hydrolysis resistant (HR) resin. Excellent balance of properties between terminal pullout and impact resistance. Developed for USCAR Class 3 and 4 environments. DuPont ™ Crastin® PBT thermoplastic... [See More]

  • Industry: OEM or Industrial
  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
  • Type: Thermoplastic
  • Filler: Glass or FRP
Hostaform® Slidex™ Acetal Copolymer
from Celanese Corporation

New Hostaform ® SlideX ™ POM from Celanese is an all-in-one, tribologically modified acetal copolymer (POM) compound with extremely low wear. It can greatly reduce wear rate friction and mechanical systems for industrial, transportation and consumer products sliding applications. With a... [See More]

  • Industry: OEM or Industrial; Transportation and Consumer Products Sliding Applications
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Type: Thermoplastic
Xarec® N WA Grade -- 5030-02
from Idemitsu Chemicals USA Corporation

Offering more strength and ductility than the WA grades, the N WA grades have been formulated with Nylon 66 to create a unique blend that offers strength and ductility, in the complex tool designs frequently encountered underhood in automotive USCAR class 3 and 4 environments. The N WA7020-02 and N... [See More]

  • Industry: Automotive; OEM or Industrial
  • Chemical System: Polyamide; Styrene or Polystyrene
  • Type: MoldingCompound; Thermoplastic
  • Filler: Glass or FRP; Nylon
Aramid Fiber Filled Nylon -- HYDLAR® Z Natural
from Ensinger North America

HYDLAR possesses a combination of physical properties that cannot be found in any other commercially available engineered plastic. Ensinger engineers have created a family of superior wear and abrasion resistant thermoplastics using aramid fiber reinforced polymer. This technology makes possible for... [See More]

  • Industry: Repair or Construction; OEM or Industrial
  • Chemical System: Polyamide
  • Type: Thermoplastic
  • Deflection Temperature: 470
40 A Durometer Black Nitrile -- 4140
from Real Seal Company

Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]

  • Industry: Automotive; Repair or Construction; OEM or Industrial; Tooling
  • Filler: Unfilled
  • Type: MoldingCompound; Thermally cured
  • Form / Shape: Pellets
Telcar® Thermoplastic Elastomer -- TL-3954-62
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Appliance Wire Insulation. Appliance Wire Jacketing. Cable Jacketing. Connectors. Flexible Cord Jacketing. Industrial Cable Insulation. Terminal Cable Jacketing. [See More]

  • Industry: OEM or Industrial; Appliance Wire Insulation, Appliance Wire Jacketing, Cable Jacketing, Connectors, Flexible Cord Jacketing, Industrial Cable Insulation, Terminal Ca..
  • Form / Shape: Pellets
  • Type: ExtrusionGrade; Thermoplastic
  • Tensile (Break): 610
Nylon Material -- Blue
from Nylatech, Inc.

Formulated for higher continuous operating temperatures, Nylatech ® Blue is ideal for hotter environments. This heat-stabilized grade is commonly used as bushings, rollers, wear pads and wear strips in ovens, kilns and industrial dryers. [See More]

  • Industry: OEM or Industrial
  • Chemical System: Polyamide
  • Type: CastingResin; Thermoplastic
  • Use Temperature: 240 to 275
PVC Compounds -- VINIKA
from MCG - Performance Polymers Division

VINIKA ™ is the brand name for vinyl compounds, including soft (PVC-P) and rigid (PVC-U) solutions. The flexible PVC-P range includes phthalate and phenol free solutions with low VOC (Volatile Organic Content) and the rigid PVC-U line is lead free formulated. ENHANCED SOLUTIONS FOR SPECIFIC... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Repair or Construction; OEM or Industrial
  • Chemical System: Vinyl / PVC
  • Type: ExtrusionGrade; MoldingCompound; Thermoplastic
  • Features: Anti-static or ESD Control; Flame Retardant
Bronze-filled PTFE
from Fluoro-Plastics, Inc.

High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance. Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways. Not suited for electrical applications. Bronze is attacked by certain chemicals. Compare... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Fluoropolymer
  • Type: Thermoplastic
  • Filler: Metal or MIM
Epoxy Hardener Novolac Modifier Resins
from Georgia-Pacific Chemicals LLC

These phenolic novolac resins are used as curing agents for epoxy resins in molding compounds, copper clad laminates, electrical applications and potting. [See More]

  • Industry: OEM or Industrial
  • Chemical System: Phenolics or Formaldehyde Resins
  • Type: Thermally cured
  • Filler: Unfilled
DuPont™ Sorona® EP Renewably Sourced™ Thermoplastic Polymer -- Sorona® 3015G BK001 -- PTT-GF15
from DuPont Plastics, Polymers & Resins

Sorona ® 3015G BK001 is a 15% glass fiber reinforced black polytrimethylene terephthalate resin containing 31% renewably sourced ingredients by weight (37% based on polymer only) with good strength, stiffness and surface appearance and low warpage. DuPont ™ Sorona ® EP thermoplastic... [See More]

  • Industry: OEM or Industrial
  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
  • Type: Thermoplastic
  • Filler: Glass or FRP
Xarec® S Grade -- 931
from Idemitsu Chemicals USA Corporation

Lower dielectric heating than PPS due to low dissipation factor. Easier processing than PPS. Lower cost than PPS. Application Requirements: Heat and chemical resistance. Dimensional stability for part flatness. [See More]

  • Industry: Electronics; OEM or Industrial
  • Chemical System: Styrene or Polystyrene
  • Type: MoldingCompound; Thermoplastic
  • Filler: Glass or FRP
Black PEEK -- TECAPEEK® Black
from Ensinger North America

In addition to unfilled PEEK natural which is beige-brown in color, a black pigmented version of PEEK is also available. TECAPEEK black is manufactured by Ensinger and may use Victrex ® PEEK 450G or Solvay Ketaspire ® KT-820 polymer. It is available in rod, plate, and tube in a variety of... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Chemical System: PEEK
  • Type: Thermoplastic
  • Tensile (Break): 12750
Nylon Material -- Natural
from Nylatech, Inc.

Nylatech ® Natural Cast Nylon offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Nylatech ® Natural conforms to US F.D.A 21CFR177.1500 making it ideal for components in the Food Processing Industry. As with many... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Chemical System: Polyamide
  • Type: CastingResin; Thermoplastic
  • Use Temperature: -40 to 220
Vinyl Alcohol Polymers -- GOHSENOL
from MCG - Performance Polymers Division

GOHSENOL ™ (PVOH/PVA) is the brand name of our Polyvinyl alcohol. It is a water soluble synthetic resin with excellent adhesive strength, film formability and chemical stability. Since its foundation in 1927, The Nippon Synthetic Chemical Industry Co Ltd, now Mitsubishi Chemical Corporation,... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Chemical System: Vinyl / PVC
  • Type: FilmGrade; Thermoplastic
Carbon Fiber-filled PTFE
from Fluoro-Plastics, Inc.

Lower deformation under load. Higher compressive and flex modulus and increased hardness. Chemically inert –can be used in strong alkali and in HF, where glass reinforced compounds fail. Good initial wear and rubbing or sliding characteristics in both dry and water applications. Frequently... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Fluoropolymer
  • Type: Thermoplastic
  • Filler: Carbon or Graphite
GP® 161G66 Resin
from Georgia-Pacific Chemicals LLC

GP ® 161G66 resin is used in conjunction with GP ®012G23 catalyst in the manufacture of pultruded composite parts. GP 161G66 is a phenolic resole and GP 012G23 is a base catalyst. They are formulated to provide low smoke generation and flame resistance. [See More]

  • Industry: OEM or Industrial
  • Chemical System: Phenolics or Formaldehyde Resins
  • Type: Thermally cured
  • Filler: Unfilled
DuPont™ Zytel® RS Renewably Sourced™ Polyamides -- Zytel® RS LC3030 NC010 -- PA610
from DuPont Plastics, Polymers & Resins

Zytel ® RS LC3030 NC010 is a renewable sourced polyamide 610 containing a minimum of 60% renewably sourced ingredient by weight. It is an unreinforced, low viscosity grade, developed for extrusion applications (filaments). The Zytel ® RS product family comprises all products based on PA1010... [See More]

  • Industry: OEM or Industrial
  • Chemical System: Polyimide or Bismaleimide (BMI)
  • Type: Thermoplastic
  • Tensile Modulus: 326
Xarec® WA Grade -- 210
from Idemitsu Chemicals USA Corporation

Material: Xarec WA210. Better humidity resistance than PBT or Nylon. Better dimensional stability than PBT or Nylon. Faster cycle time and easier flow in tools than PBT. Lighter weight than PBT. Application Requirements: USCAR Class 3 heat and humidity resistance. Dimensional tolerance accuracy for... [See More]

  • Industry: Automotive; OEM or Industrial
  • Chemical System: Styrene or Polystyrene
  • Type: MoldingCompound; Thermoplastic
  • Filler: Glass or FRP
Blue Metal Detectable PEEK -- TECAPEEK ® ID Blue
from Ensinger North America

TECAPEEK ID blue is a metal detectable PEEK made with Victrex ® PEEK polymer. This PEEK has been modified with a detectable filler designed to increase detectability in food and pharmaceutical processes. The material is sensitive enough to allow for the easy detection of small particulates using... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Chemical System: PEEK
  • Type: Thermoplastic
  • Filler: Metal or MIM
Nylon Material -- NYTHANE
from Nylatech, Inc.

Nylatech Nythane is chemically formulated copolymer designed to offer an engineering material with the High Tensile and Compressive properties of Cast Nylon, with the impact and wear resistance of polyurethane. Offered in 3 specific grades, Nylatech ® Nythane has proven successful for the most... [See More]

  • Industry: OEM or Industrial
  • Chemical System: Polyamide
  • Type: CastingResin; Thermoplastic
  • Filler: Unfilled
Vinyl Alcohol Polymers -- GOHSENX
from MCG - Performance Polymers Division

GOHSENX ™ is a line of advanced polyvinyl alcohol resins which have been modified for a variety of special functions. Its water resistance or excellent dispersion properties are both caracteristics that conventional PVOH doesn't possess. GOHSENX ™. Series. Characteristic. Key features. [See More]

  • Industry: Sanitary; OEM or Industrial
  • Chemical System: Vinyl / PVC
  • Type: FilmGrade; Thermoplastic
Extruded Tube PTFE
from Fluoro-Plastics, Inc.

Surf Technologies is a leader in the manufacture of heavy walled PTFE tube, both in standard inch sizes and in AWG sizes. Tube is used in fluid handling applications for high temperature acids and caustics or where contamination is an issue, such as in wire braided hose. In applications where PTFE's... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Fluoropolymer
  • Type: ExtrusionGrade; Thermoplastic
  • Filler: Unfilled
GP® 4003 Resin
from Georgia-Pacific Chemicals LLC

GP ® 4003 resin is an aqueous dispersion designed as a modifier for latex and phenoxy resins to improve chemical resistance and adhesion for coatings on rigid substrates. [See More]

  • Industry: OEM or Industrial
  • Chemical System: Phenolics or Formaldehyde Resins
  • Type: Thermally cured
  • Filler: Unfilled
Xarec® WA Grade -- 550
from Idemitsu Chemicals USA Corporation

Material: Xarec WA550. Better chemical resistance to transformer oils than PET. Better hydrolytic stability (no drying) than PET. Easier to process than PET. Application Requirements: Chemical resistance. Good dimensional [See More]

  • Industry: Automotive; OEM or Industrial
  • Chemical System: Styrene or Polystyrene
  • Type: MoldingCompound; Thermoplastic
  • Filler: Glass or FRP
Carbon Filled PEEK -- TECAPEEK ® CF30 Black
from Ensinger North America

PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values,... [See More]

  • Industry: Aerospace; Automotive; Marine; Sanitary; OEM or Industrial
  • Chemical System: PEEK
  • Type: Thermoplastic
  • Filler: Carbon or Graphite
Nylon Material -- Oil
from Nylatech, Inc.

A special formulation of Liquid Lubricant encapsulated during manufacture, provides for true lubrication at the bearing surface. NYLATECH ® OIL is offered for applications where maintenance lubrication is difficult or impossible. As well, NYLATECH ’s specially formulated OIL, limits... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Chemical System: Polyamide
  • Type: CastingResin; Thermoplastic
  • Use Temperature: 220 to 250
Vinyl Alcohol Polymers -- SOARNOL
from MCG - Performance Polymers Division

SoarnoL ™ (EVOH), is a trade name of Ethylene-Vinyl Alcohol Copolymer (EVOH) originally developed through years of research. SoarnoL ™ (EVOH) is mainly composed of carbon, oxygen and hydrogen, has no toxic gases when burned, and its combustion heat is only half that of polyethylene,... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Chemical System: Ethylene Copolymer (EEA, EVA, EBAC)
  • Type: Thermoplastic
Glass-filled Compounded PTFE
from Fluoro-Plastics, Inc.

Most widely used filler in various percentages (5%, 10%, 15% and 25%). Improves creep resistance, both at low and high temperatures. Chemically stable (except for strong alkalis and hydrofluoric acid (HF). Little effect on the electrical properties of PTFE, and improves wear and friction behavior. [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Fluoropolymer
  • Type: ExtrusionGrade; Thermoplastic
  • Filler: Glass or FRP
GP® 5700 and 6700 Wood Adhesive Resins
from Georgia-Pacific Chemicals LLC

A family of neat wood adhesives resins used for in-plant mixing. They can be adjusted to accommodate the differences in customers ' processes. Our plywood and laminated veneer (LVL) resins are supplied in liquid form. They can be used with most hardwood and softwood species and are used for... [See More]

  • Industry: OEM or Industrial
  • Chemical System: Phenolics or Formaldehyde Resins
  • Type: Thermally cured
  • Filler: Unfilled
Carbon Filled Polyamide-imide -- TECAPAI® CM XP730 Black
from Ensinger North America

The addition of 30% carbon fibers to Solvay Torlon ® plastic is what gives TECAPAI CM XP730 black compression molded polyamide-imide its excellent combination of physical properties. It is Ensinger's version of a product commonly referred to in web searches as “torlon 7530 ”. This... [See More]

  • Industry: Aerospace; OEM or Industrial
  • Chemical System: Polyamide-imide
  • Type: Thermoplastic
  • Filler: Carbon or Graphite
Nylon Material -- Power 6
from Nylatech, Inc.

Power-6 offers the load bearing capacity of steel with the abrasion resistance, wear resistance and noise reduction of nylon. In demanding applications where the load bearing capability of steel is required; such as a keyway in a sprocket, Power-6 is the answer. Any of Nylatech ’s Specialty... [See More]

  • Industry: OEM or Industrial
  • Chemical System: Polyamide
  • Type: CastingResin; Thermoplastic
Glass-Moly-filled PTFE
from Fluoro-Plastics, Inc.

Adds to hardness and stiffness. Reduces friction, especially starting coefficient of friction and steady-state wear. Effect on electrical properties is negligible. Unreactive chemically, and dissolves only in strong oxidizing acids [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Fluoropolymer
  • Type: Thermoplastic
  • Filler: Glass or FRP
LEAF FREE™ Insulation Resins
from Georgia-Pacific Chemicals LLC

A line of patented, formaldehyde-free, water-soluble thermosetting resins specifically designed to meet individual customer needs for insulation in residential, commercial and industrial (C&I) construction. [See More]

  • Industry: OEM or Industrial
  • Chemical System: Phenolics or Formaldehyde Resins
  • Type: Thermally cured
  • Filler: Unfilled
Cast Nylon -- TECAST® T Blue
from Ensinger North America

This blue colored cast nylon type 6 exhibits properties similar to TECAST T Natural, and offers a good balance of strength and toughness. The polyamide type 6 material has good wear and abrasion resistance and offers a good mix of mechanical properties. Main Features: Good wear properties. Good... [See More]

  • Industry: Repair or Construction; OEM or Industrial
  • Chemical System: Polyamide
  • Type: Thermoplastic
  • Deflection Temperature: 200 to 370
Nylon Material -- PVM
from Nylatech, Inc.

NYLATECH ® PVM (pressure/velocity/maximum) was developed to provide a premium material for a variety of applications. Nylatech PVM is a self lubricated material with a low coefficient of friction that can increase the life of equipment. Nylatech ® PVM offers exceptional PV (pressure times... [See More]

  • Industry: OEM or Industrial
  • Chemical System: Polyamide
  • Type: CastingResin; Thermoplastic
  • Use Temperature: 240 to 255
Graphite-filled PTFE
from Fluoro-Plastics, Inc.

Crystalline modification of high purity carbon. Excellent wear properties, particularly against soft metals. High load-carrying capability in high speed contact applications. Chemically inert. Frequently used with other filler, e.g. carbon [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Fluoropolymer
  • Type: Thermoplastic
  • Filler: Carbon or Graphite
Water-Soluble UF Glass Mat Resins
from Georgia-Pacific Chemicals LLC

A line of water-soluble UF resins specifically designed to meet individual customer needs such as good tensile, good tear and low emissions. Two types are available: 1) a patented, single-package resin that will not require latex modification and 2) a conventional resin that accepts latex... [See More]

  • Industry: OEM or Industrial
  • Chemical System: Phenolics or Formaldehyde Resins
  • Type: Thermally cured
  • Filler: Unfilled
Compression Molded Filled PEEK -- TECAPEEK CM XP91 Natural
from Ensinger North America

This compression molded material in beige is a Victrex ® PEEK polymer modified with 30% glass fibre for increased strength. Main Features: Excellent mechanical properties. Excellent strength and stiffness. Good chemical resistance. High continuous use temperature. Target Industries: Oil and Gas... [See More]

  • Industry: OEM or Industrial
  • Chemical System: PEEK
  • Type: Thermoplastic
  • Filler: Glass or FRP
Mineral-filled PTFE
from Fluoro-Plastics, Inc.

PTFE with FDA compliant filler. For food processing and pharmaceutical bearing applications. Compatible with a wide variety of mating surfaces, both soft (e.g. mild steel) and harder surfaces. Compare this product to Rulon 641* [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Fluoropolymer
  • Type: Thermoplastic
  • Filler: Mineral or Inorganic
Detactable PEEK -- TECAPEEK UD Blue
from Ensinger North America

TECAPEEK UD blue multi-detectable plastic has the highest temperature and chemical resistance capability of all of Ensinger's Ultra-detectable Products. With a heat deflection temperature over 300 °F, and excellent resistance to a wide range of cleaning chemicals, TECAPEEK UD blue offers... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Chemical System: PEEK
  • Type: Thermoplastic
  • Tensile (Break): 12750
Polyimide-filled PTFE
from Fluoro-Plastics, Inc.

Low Friction. Extremely low wear. Increased hardness. Operates well against soft mating surfaces like aluminum, mild steel, brass and plastics. Ideal for stop-start applications to eliminate stick-slip. Compare this product to Rulon J* [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Fluoropolymer
  • Type: Thermoplastic
  • Filler: Mineral or Inorganic
Filled PPS -- TECATRON ® GF40
from Ensinger North America

TECATRON GF40 natural is a 40% fiber glass reinforced material that combines very high mechanical properties as well as strength and rigidity, with excellent thermal properties. Furthermore, the high performance thermoplastic PPS with 40% glass fiber reinforcement offers excellent chemical... [See More]

  • Industry: OEM or Industrial
  • Filler: Glass or FRP
  • Type: Thermoplastic
  • Thermal Conductivity: 0.2510
PTFE Plate
from Fluoro-Plastics, Inc.

Molded plate is available in thicknesses from 3/8ths of an inch up to four inches. Plate is inventoried in sizes from one-foot square to four feet square (sixteen square feet per sheet). Thickness tolerances range from plus .038" to minus .019" for 3/8th ” plate, up to plus .087", minus .043"... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Fluoropolymer
  • Type: ExtrusionGrade; Thermoplastic
  • Filler: Unfilled
Glass Fiber Filled Polyamide-imide -- TECAPAI® CM XP530 Black-Green
from Ensinger North America

TECAPAI CM XP530 is a compression molded polyamide-imide material that is modified with 30% glass fiber filler. Produced using Solvay Torlon ® plastic polymer, TECAPAI CM XP530 delivers a unique combination of properties and may be recognized as products commonly referred to in web searches as... [See More]

  • Industry: Aerospace; OEM or Industrial
  • Chemical System: Polyamide-imide
  • Type: Thermoplastic
  • Filler: Glass or FRP
PTFE Rod
from Fluoro-Plastics, Inc.

Rod is available in both virgin grades and reprocessed (mechanical) for less demanding applications. Surf Technologies extrudes rod in all standard sizes from 1/8th inch diameter up to 4 inches in diameter. Rod is inventoried in twelve foot lengths so it can be cut into six foot lengths (UPS... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Fluoropolymer
  • Type: ExtrusionGrade; Thermoplastic
  • Filler: Unfilled
Glass Filled Delrin -- DELRIN® 570 Natural
from Ensinger North America

DELRIN ®570 Shapes manufactured by Ensinger are 20% glass filled materials intended for general industrial use. The POM GF material offers very high stiffness, low warpage, and low creep for superior part performance under stress. The user can also count on good dimensional stability and... [See More]

  • Industry: Automotive; Repair or Construction; OEM or Industrial
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Type: Thermoplastic
  • Filler: Glass or FRP
PTFE Sheet
from Fluoro-Plastics, Inc.

Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Fluoropolymer
  • Type: ExtrusionGrade; Thermoplastic
  • Filler: Unfilled
Graphite Reinforced Polymide -- TECASINT 2021 Black
from Ensinger North America

TECASINT 2021 is a plastic reinforced with 15% graphite and based on the base polymer TECASINT 2011. It is particularly suitable for tribological applications owing to its improved friction and wear behavior. Thanks to its self lubricating property, TECASINT 2021 is well suited to lubricated and dry... [See More]

  • Industry: Aerospace; Automotive; Sanitary; OEM or Industrial
  • Chemical System: Polyimide or Bismaleimide (BMI)
  • Type: Thermoplastic
  • Deflection Temperature: 600
Stainless Steel-filled PTFE
from Fluoro-Plastics, Inc.

Extremely stiff and hard. High loading percentage (50% generally). Available in molded sheet only [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Fluoropolymer
  • Type: Thermoplastic
  • Filler: Metal or MIM
Lubricated Cast Nylon -- TECAGLIDE Black
from Ensinger North America

TECAGLIDE black is an internally lubricated cast nylon that utilizes a proprietary solid lubricant package. This state of the art technology allows for extremely good sliding and wear characteristics, combined with high mechanical load properties. It is resistant to most petroleum based products,... [See More]

  • Industry: Repair or Construction; OEM or Industrial
  • Chemical System: Polyamide
  • Type: Thermoplastic
  • Tensile (Break): 9200 to 12000
Lubricated Cast Nylon -- TECAST® L Green
from Ensinger North America

TECAST L is an oil-filled cast nylon type 6 used in applications that require excellent bearing and wear properties, and where external lubrication is difficult or impractical. TECAST L has excellent wear and abrasion resistance, which results in extended component life and lower maintenance cost. [See More]

  • Industry: Repair or Construction; OEM or Industrial
  • Chemical System: Polyamide
  • Type: Thermoplastic
  • Filler: Oil
PET Polyester -- TECAPET Black
from Ensinger North America

TECAPET black PET is the black pigmented version of our standard PET polyester. Among other excellent product features, Ensinger's TECAPET PET is also designed for improved machining properties. In addition, as a result of the black coloration, PET black also offers improved UV protection for... [See More]

  • Industry: OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
  • Type: Thermoplastic
  • Thermal Conductivity: 0.2899
Polyvinylidene Fluoride -- KYNAR® 740 PVDF Natural
from Ensinger North America

KYNAR ® PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry by users looking for plastic chemical resistance. The material is also chosen because of its unique properties which include outstanding chemical and solvent... [See More]

  • Industry: Sanitary; OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Fluoropolymer
  • Type: Thermoplastic
  • Deflection Temperature: 221 to 284
POM-H -- DELRIN 511 Series Acetal Homopolymer
from Ensinger North America

DELRIN 511P is another Homopolymer acetal from DuPont that offers enhanced crystallization characteristics. This higher level of crystallization helps to augment aspects of the physical properties such as fatigue strength, stiffness, and creep resistance. Main Features: Good Machinability. High... [See More]

  • Industry: Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Type: Thermoplastic
  • Deflection Temperature: 325
POM-H with PTFE -- DELRIN® 100AF Blend
from Ensinger North America

Delrin 100AF blend is a POM homopolymer with special PTFE fibers designed to optimize the material's sliding friction properties. The fibers are homogeneously distributed in the acetal material, which results in improved slide-friction performance and abrasion resistance, coupled with minimal... [See More]

  • Industry: Automotive; OEM or Industrial
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Type: Thermoplastic
  • Filler: PTFE Fibers
Rigid Polyurethane -- HYDEX® 202
from Ensinger North America

Hydex 202 is a totally rigid polyurethane product that exhibits a broad range of chemical resistance, as well as superior impact and excellent mechanical properties. It can be used for any mechanical application that requires a combination of toughness, dimensional stability and chemical resistance. [See More]

  • Industry: Sanitary; OEM or Industrial
  • Chemical System: Polyurethane
  • Type: Thermally cured
  • Deflection Temperature: 280 to 290