Silicone Polymers and Plastic Resins
from Dexmet® Corporation, a part of PPG’s engineered materials division
Cuming Microwave manufactures a range of epoxy and silicone-based rigid and castable absorbers, loaded with high magnetic loss carbonyl iron and ferrite fillers. The proper filler and loading level can produce a very lossy material in UHF, microwave or millimeter wave frequencies. Unlike carbon... [See More]
- Chemical System: Epoxy; Silicone
- Features: EMI / RFI Shielding Material
- Type: CastingResin; Thermally cured
from Performance Polymers Group
ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone ’s industry recognized... [See More]
- Chemical System: Silicone; Polycarbonate; Polyurethane
- Form / Shape: Liquid (optional feature); Pellets
- Type: Thermoplastic
- Industry: Sanitary
from Wacker Chemical Corp.
ELASTOSIL ® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features. suitable for use in sanitary areas. non-sag. ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures. flexible at low (- 40 °C) and high temperatures... [See More]
- Chemical System: Silicone
- Filler: Unfilled
- Type: ExtrusionGrade; Thermally cured
- Industry: Sanitary; Repair or Construction
from Bluestar Silicones USA Corp.
Resin - Polyaddition heat curing - Translucent. Solventless, Quick curing, Good release properties, Good bath stability. Outstanding thermal stability, High adhesion to many substrates, Engine fluids resistance (Lubricant, Cooling liquid, …). Properties. Viscosity 8500. Description. [See More]
- Chemical System: Silicone
- Filler: Unfilled
- Type: Thermally cured
- Form / Shape: Liquid
from Real Seal Company
Engineered Thermoplastic Mechanical Components. Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience, improved... [See More]
- Chemical System: Silicone
- Filler: Unfilled
- Type: MoldingCompound; Thermally cured
- Form / Shape: Pellets