Polyphenylene Oxide (PPO) Polymers and Plastic Resins

2 Results
3M™ Glass Bubble
from 3M Advanced Materials Division

Through 3M's Thermoplastic Compounding facility in Hebron, KY, customers have the ability to create formulations geared to providing specific properties or funtions which are not inherent in the base resin. Enhancements can range from making the base polymer easy to extrude, to adding properties... [See More]

  • Chemical System: Polypropylene; Polyamide; PEEK; Polyphenylene Oxide; Polyurethane; Polyetherimide
  • Filler: Glass Bubbles
  • Type: ExtrusionGrade; Thermoplastic
  • Form / Shape: Pellets
Aircraft Interior PPE -- TECANYL VH2 Grey
from Ensinger North America

TECANYL VH2 grey is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interior design. It has been tested to and passed the requirements for FAR 25.853 for aircraft interior materials, as well as specific customer specifications for aircraft interior... [See More]

  • Chemical System: Polyphenylene Oxide
  • Industry: Aerospace
  • Type: Thermoplastic
  • Deflection Temperature: 252