ABS Polymers and Plastic Resins

15 Results
ABS BLACK (7 Izod) -- P-T3000DB
from Plasco Inc.

PLASCO INC. 2829 SO. RODEO GULCH RD. #4. PLASCO DATA SHEET. SOQUEL, CA., 95073. TYPICAL PROPERTIES. 831-464-1111 831-464-1100 (FAX). MATERIAL: P-T3000DB. GENERIC: ABS BK. ASTM TEST METHODS. VALUE. SPECIFIC GRAVITY: D-792 g/cm3. 1.03. WATER ABSORPTION: D-570 24hrs %. MOLD SHRINK FLOW: D-955 in/in. [See More]

  • Chemical System: ABS
  • Filler: Unfilled
  • Type: Thermoplastic
  • Tensile (Break): 5810
Commodity Plastic -- ABS off grade pellets
from Pacific Materials

ABS Material [See More]

  • Chemical System: ABS
  • Form / Shape: Pellets
  • Type: Thermoplastic
TOYOLAC® ABS Resin
from Toray Industries (America), Inc.

TOYOLAC ® ABS resin has an attractive appearance, well-balanced physical properties, and excellent moldability. It is used in a wide range of applications, from office equipment such as photocopiers to interior and exterior automobile components, household electrical goods, and miscellaneous... [See More]

  • Chemical System: ABS
  • Industry: Automotive; Electronics
  • Type: MoldingCompound; Thermoplastic
  • Features: Anti-static or ESD Control
POLYLAC® ABS -- PA-707
from Chi Mei Corporation

ABS is a copolymerization of styrene, acrylonitrile, and butadiene latex. Its heat and solvent resistance properties are better than HIPS and it has gloss characteristics. Because acrylonitrile has stronger nitrile polarity, it can enhance the interaction of the PS in the molecular chain. Therefore,... [See More]

  • Chemical System: ABS
  • Filler: Unfilled
  • Type: MoldingCompound; Thermoplastic
  • Industry: Telephone casings / lamp seats / toys / office supplies / clock casings / buttons for household appliances
ABS -- TECARAN ABS Black
from Ensinger North America

Ensinger TECARAN ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the commodity and other higher... [See More]

  • Chemical System: ABS
  • Industry: Automotive; Electronics; Sanitary
  • Type: Thermoplastic
  • Deflection Temperature: 177 to 200
ALLEN® -- 2091MG
from SEKISUI KYDEX

ALLEN® 2091MG is a general purpose ABS with medium impact and a medium gloss finish. [See More]

  • Chemical System: ABS
  • Industry: Sanitary
  • Type: Thermoplastic
Basic Materials & Chemicals -- ABS
from LG Chemical of America Inc.

ABS Acrylonitrile-Butadiene-Styrene. The largest market share in the global market. LG Chem holds the largest market share in the global ABS market. ABS is a highly-functional plastic known for its strong heat resistance and impact resistance. It is highly processable and can be manufactured in... [See More]

  • Chemical System: ABS
  • Type: MoldingCompound; Thermoplastic
Commodity Plastic -- ABS repro pellets
from Pacific Materials

ABS Material [See More]

  • Chemical System: ABS
  • Form / Shape: Pellets
  • Type: Thermoplastic
POLYLAC® MABS -- PA-758
from Chi Mei Corporation

To make transparency, we add an third element to adjust the refractive index of ABS and rubber matrix to be in consistency. Base on our exclusive technique, we developed transparent MABS PA-758, which demonstrates beautiful/stable color, good flowability and transparency. It is suitable to... [See More]

  • Chemical System: ABS
  • Filler: Unfilled
  • Type: MoldingCompound; Thermoplastic
  • Industry: Air conditioning panels / wash machine covers / vacuum cleaner casings / 3c product casings / household appliances / stationery
ABS -- TECARAN ABS Natural
from Ensinger North America

Ensinger TECARAN ABS material is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the general industrial and... [See More]

  • Chemical System: ABS
  • Industry: Automotive; Electronics; Sanitary
  • Type: Thermoplastic
  • Deflection Temperature: 177 to 200
ALLEN® -- 4175F
from SEKISUI KYDEX

ALLEN® 4175F is a general purpose ABS that has high impact strength and a good cost to performance ratio to other materials like stainless steel, and other thermoplastics. [See More]

  • Chemical System: ABS
  • Industry: Sanitary
  • Type: Thermoplastic
Commodity Plastic -- ABS virgin pellets
from Pacific Materials

ABS Material [See More]

  • Chemical System: ABS
  • Form / Shape: Pellets
  • Type: Thermoplastic
ALLEN® -- 8300FR
from SEKISUI KYDEX

ALLEN® 8300FR is a polycarbonate and ABS blend with high impact properties, stiffness, heat resistance, and a non-halogenated flame retardant V-0 @0.060", 5VA @0.118" rating. [See More]

  • Chemical System: ABS
  • Industry: Sanitary
  • Type: Thermoplastic
Commodity Plastic -- ABS virgin pellets
from Pacific Materials

ABS Material [See More]

  • Chemical System: ABS
  • Form / Shape: Pellets
  • Type: Thermoplastic
KYDEX® Injection Molding resin
from SEKISUI KYDEX

KYDEX® Injection Molding resins are a specialty formulated thermoplastic alloy and share the same physical properties as KYDEX® Thermoplastic sheet, and when used together, it's the perfect combination. KYDEX® IM materials have integral color and are specifically engineered to match KYDEX®... [See More]

  • Chemical System: ABS
  • Industry: Sanitary
  • Type: MoldingCompound; Thermoplastic