Polyurethane Polymers and Plastic Resins
from ELANTAS North America LLC
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]
- Chemical System: Polyurethane
- Filler: Mineral or Inorganic
- Type: CastingResin; Thermally cured
- Form / Shape: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]
- Chemical System: Epoxy; Polyurethane
- Form / Shape: Liquid
- Type: CastingResin; Thermally cured
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-4 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one-to-four mix ratio by weight. The cured... [See More]
- Chemical System: Epoxy; Polyurethane
- Form / Shape: Liquid
- Type: CastingResin; Thermally cured
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
from Performance Polymers Group
PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high elongation, in... [See More]
- Chemical System: Polyurethane
- Form / Shape: Pellets
- Type: ExtrusionGrade; MoldingCompound; Thermoplastic
- Industry: Sanitary
from GS Polymers, Inc.
Two part, casting resin, pourable, high strength and flex., 40 Shore A [See More]
- Chemical System: Polyurethane
- Filler: Unfilled
- Type: Thermally cured
- Industry: OEM or Industrial; Tooling
from 3M Advanced Materials Division
Through 3M's Thermoplastic Compounding facility in Hebron, KY, customers have the ability to create formulations geared to providing specific properties or funtions which are not inherent in the base resin. Enhancements can range from making the base polymer easy to extrude, to adding properties... [See More]
- Chemical System: Polypropylene; Polyamide; PEEK; Polyphenylene Oxide; Polyurethane; Polyetherimide
- Filler: Glass Bubbles
- Type: ExtrusionGrade; Thermoplastic
- Form / Shape: Pellets
from Ensinger North America
FORMPLAST 2000 is a thermoplastic composite material with superior properties for use in thermoforming plug assist applications. FORMPLAST 2000 has a micro-porosity of 15-19 compared to 20-30 for Syntactic Foam. FORMPLAST 2000 eliminates many of the problems associated with Syntactic Foam, machined... [See More]
- Chemical System: Polyurethane
- Deflection Temperature: 241
- Type: Thermally cured
- Thermal Conductivity: 0.3220
from Real Seal Company
Premiere Polyurethane Products. Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high... [See More]
- Chemical System: Polyurethane
- Filler: Unfilled
- Type: MoldingCompound; Thermally cured
- Form / Shape: Liquid
from Performance Polymers Group
HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for consistent... [See More]
- Chemical System: Polyurethane
- Form / Shape: Pellets
- Type: ExtrusionGrade; MoldingCompound; Thermoplastic
- Industry: Sanitary
from Ensinger North America
Hydex 202 is a totally rigid polyurethane product that exhibits a broad range of chemical resistance, as well as superior impact and excellent mechanical properties. It can be used for any mechanical application that requires a combination of toughness, dimensional stability and chemical resistance. [See More]
- Chemical System: Polyurethane
- Industry: Sanitary; OEM or Industrial
- Type: Thermally cured
- Deflection Temperature: 280 to 290
from Performance Polymers Group
The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength & elongation while maintaining the inherent polycarbonate advantage of... [See More]
- Chemical System: Polycarbonate; Polyurethane
- Form / Shape: Liquid
- Type: CastingResin; MoldingCompound; Thermoplastic
- Industry: Sanitary
from Ensinger North America
Hydex 301 is clear totally rigid polyurethane material that is designed for use in harsher chemical environments. It combines excellent clarity when polished with a broad range of chemical resistance and outstanding practical toughness. Main Features: Broad chemical compatibility. Very good... [See More]
- Chemical System: Polyurethane
- Industry: Sanitary; Semiconductors or IC Packaging
- Type: Thermally cured
- Deflection Temperature: 170 to 280
from Performance Polymers Group
ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone ’s industry recognized... [See More]
- Chemical System: Silicone; Polycarbonate; Polyurethane
- Form / Shape: Liquid (optional feature); Pellets
- Type: Thermoplastic
- Industry: Sanitary