Nonelectrical visual or audio output Dry Material (Powders) Level Sensors

6 Results
Laser Level Transmitter -- LM200
from ABB Measurement & Analytics

The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal structures. FEATURES: ·... [See More]

  • Display: Non-electrical visual or audio output
  • Measuring Range: 4800
  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
Capacitive Level Probe -- SC120
from Sitron

The SC120 probe transmits a current signal to the CN Indicator Relay, which in turn transforms it into a 4 … 20mA signal. The SC120 can be used for measuring the level within smaller tanks, as the CN Series Indicator Relays have a wide range of sensitivity adjustment. Likewise, it can also be... [See More]

  • Display: Non-electrical visual or audio output
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 290
Capacitive Level Transmitter, Integrated Electronics -- SC404
from Sitron

The SC404 is a capacitance continuous level transmitter with an integrated electronics module mounted within the nylon or aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level measurement... [See More]

  • Display: Non-electrical visual or audio output
  • Output Options: AnalogCurrent
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 290
Capacitive Level Transmitter, Large Aluminum Housing, Integrated Galvanic Isolation and Electronics -- SC404
from Sitron

The SC404 is a capacitance continuous level transmitter with an integrated Galvanic Isolator and electronics module mounted within the Large aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible... [See More]

  • Display: Non-electrical visual or audio output
  • Output Options: AnalogCurrent
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 290
Capacitive Point Level Detection, Universal Supply, G2 Aluminum Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a... [See More]

  • Display: Non-electrical visual or audio output
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 145
Capacitive Point Level Detection, Universal Supply, N2 Nylon Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE... [See More]

  • Display: Non-electrical visual or audio output
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 145