Controller Functions Dry Material (Powders) Level Sensors
from Arjay Engineering
Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogCurrent
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 1500
from Arjay Engineering
Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogCurrent
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 1500
from Electro-Sensors, Inc.
MTS Tilt Switches and SCU-200 Control Unit. Features. • Easy to install, requires little maintenance. • Control unit interfaces with any tilt switch probe. • Advanced solid state electronic circuitry. • Intrinsically safe control unit available. • Adjustable time delay... [See More]
- Device Classification: Sensor Only
- Mounting Options: Top mount
- Level Measurement Type: Single Point or Multi-Point Level
- Features: Built in alarm indicator; Controller