Radio Frequency Dry Material (Powders) Level Sensors
from OMEGA Engineering, Inc.
LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability and durability for... [See More]
- Meter Technology Type: Radio Frequency
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Maximum Operating Pressure: 150
from VEGA Americas, Inc.
Application area. The flexible detector is used on round vessels and vessels with conical outlet and is suitable for measurement of liquids, solids, slurries and suspensions. Due to the larger scintillator cross-section, FIBERTRAC 32 has higher sensitivity and accuracy. FIBERTRAC 32 is a... [See More]
- Meter Technology Type: Radio Frequency
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Operating Temp: -4 to 122
from VEGA Americas, Inc.
Application area. The flexible detector is used on round vessels and vessels with conical outlet and is suitable for measurement of liquids, solids, slurries and suspensions. Due to its thin, flexible scintillator cross-section, FIBERTRAC 31 can be easily adapted to round vessels. The FIBERTRAC 31... [See More]
- Meter Technology Type: Radio Frequency
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Operating Temp: -4 to 122