Programmable Dry Material (Powders) Level Sensors
from Fluidwell bv
The Guidense TDR100 is a guided wave radar (GWR) for continuous level measurement and point level detection in liquids and solids, with active analog and digital control output. Mechanical installation has almost no restrictions and can be done easily. Due to its relatively small G3/4" process... [See More]
- Device Classification: Sensor Only
- Meter Technology Type: Radar/Microwave
- Level Measurement Type: Continuous Level
- Mounting Options: Top mount
from Siemens Process Instrumentation
The SITRANS LR460 is a 4-wire, 24 GHz FMCW radar level transmitter with extremely high signal-to-noise ratio and advanced signal processing for continuous monitoring of solids up to 328 ft (100 m). It is ideal for measurement in harsh conditions and provides excellent results even in extremely dusty... [See More]
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 7.25
- Measuring Range: 3937
- Material Temperature Range: -40 to 392
from Malema Sensors
LU90 series transmitter is an advanced level instrument based on the transmission of ultrasonic waves to measure the level of liquid or solid in a vessel. Its non contact measurement makes it suitable for highly corrosive liquids. User friendly programming keys and local read out helps setting up... [See More]
- Level Measurement Type: Continuous Level
- Accuracy (Continuous Level): 0.0787
- Measuring Range: 11.81 to 276
- Output Options: AnalogCurrent
from SSI Technologies, LLC
The Acu-Trac ® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage). [See More]
- Device Classification: Sensor Only
- Measuring Range: ? to 59.06
- Level Measurement Type: Continuous Level
- Output Options: AnalogVoltage (optional feature); AnalogCurrent (optional feature)
from Fluidwell bv
The Triflex LNI 200 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 200 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between a... [See More]
- Device Classification: Sensor Only
- Meter Technology Type: Capacitive/RF Admittance
- Level Measurement Type: Continuous Level
- Mounting Options: Side mount
from Siemens Process Instrumentation
SITRANS LR560 is a 2-wire, 78 GHz FMCW radar level transmitter for continuous monitoring of solids in silos to a range of 100 m (328 ft). SITRANS LR560 ’s plug and play performance is ideal for most solids applications, including those with extreme dust and high temperatures to +200 ºC... [See More]
- Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
- Maximum Operating Pressure: 43.5
- Measuring Range: 3937
- Material Temperature Range: -40 to 392