Top mount Dry Material (Powders) Level Sensors

35 Results
Capacitance Level Sensor Probe -- PROCAP I & II
from BinMaster, Inc.

The PROCAP I and II standard capacitance probes detect the presence or absence of material in contact with the probe by sensing minute changes (as low as 0.5 pF) in capacitance caused by the difference in the dielectric constant of the material versus the air. They feature interference-free... [See More]

  • Mounting Options: Top mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Number of Switch Points Range: 1
High Temperature Level Sensor -- M18
from Locon Sensor Systems, Inc.

High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the cylindrical series for... [See More]

  • Mounting Options: Top mount
  • Output Options: AnalogCurrent
  • Device Classification: Sensor Only
  • Material Temperature Range: -22 to 257
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Mounting Options: Side mount; Top mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
Guided wave radar -- LWT300 series
from ABB Measurement & Analytics

LevelExpert concentrates 20 years of industrial level measurement experience into an intelligent instrument made to accurately detect levels, even in the most demanding conditions. Forget about baseline mapping and echo selection; LevelExpert knows how to find the right level through the clutter. [See More]

  • Mounting Options: Top mount
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor System
  • Measuring Range: 1.97 to 2362
Laser Level Transmitter -- LL-100
from BinMaster, Inc.

The LL-100 laser level measurement sensor is used for level control, plugged chute detection, and monitoring buildup. This non-contact device can be used in bulk solids, pellets, or granular materials of all material dielectrics. It measures up to 160 feet with a tight 1 ° beam, making it... [See More]

  • Mounting Options: Top mount
  • Measuring Range: 12 to 1920
  • Level Measurement Type: Continuous Level
  • Material Temperature Range: 160
Level Transmitter -- 2880-LT
from Arjay Engineering

Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]

  • Mounting Options: Top mount
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
Guided Wave Radar Level Transmitter -- MT5000
from ABB Measurement & Analytics

The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]

  • Mounting Options: Top mount
  • Measuring Range: 23.62 to 2604
  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.1181
Rotary Level Indicator -- BMRX-200
from BinMaster, Inc.

The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top or side of a bin, the BinMaster BMRX-200 alerts operators when bins are full —normally through... [See More]

  • Mounting Options: Top mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Number of Switch Points Range: 1
Guided Wave Radar Level Transmitter -- MT5100
from ABB Measurement & Analytics

The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]

  • Mounting Options: Top mount
  • Measuring Range: 23.62 to 2604
  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.1181
SmartBob II RemoteLevel Measurement System -- SBR II
from BinMaster, Inc.

The SmartBob II Remote is a proven, reliable level measurement system using cable-based sensoring technology. Combined with the powerful eBob software and remote control consoles, SmartBob II offers the strongest and smartest cable-based inventory measurement system on the market today –with... [See More]

  • Mounting Options: Top mount
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor System
  • Measuring Range: ? to 1800
Laser Level Transmitter -- LM200
from ABB Measurement & Analytics

The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal structures. FEATURES: ·... [See More]

  • Mounting Options: Side mount; Top mount
  • Measuring Range: 4800
  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
Tilt Switch Level Indicator -- BM-T
from BinMaster, Inc.

By activating an alert when the device tilts at least 15 degrees, the versatile, cost-effective BM-T tilt switch level indicator can be used to detect high levels of large, heavy materials in bins, tanks and silos. Alternatively, it can be used to detect plugs or clogs in chutes during process... [See More]

  • Mounting Options: Top mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Number of Switch Points Range: 1
Laser Level Transmitter -- LM80
from ABB Measurement & Analytics

Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long range is the plug-and-play solution... [See More]

  • Mounting Options: Side mount; Top mount
  • Measuring Range: 6000
  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 1.2
Vibrating Probe Level Sensor -- VRX21
from BinMaster, Inc.

The VRX21 vibrating probe level sensor is the newest iteration of BinMaster ’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material is or is not covering the probe. Now available with IECEx/ATEX Zone 20 and 21 approvals!. VRX21... [See More]

  • Mounting Options: Side mount (optional feature); Top mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Material Temperature Range: -4 to 284
RF Capacitance Level Switch -- KCAP400™
from ABB Measurement & Analytics

FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]

  • Mounting Options: Side mount; Top mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Number of Switch Points Range: 1
Non-Contact, Radar Level Transmitter For Solids From Granulates To Rocks -- OPTIWAVE 6400 C
from KROHNE Messtechnik

Radar (FMCW) level transmitter for solids from granulates to rocks. The OPTIWAVE 6400 is a 2-wire 24 GHz radar (FMCW) level transmitter for basic applications with solids. This radar is designed for continuous, non-contact level measurement of stones, plastic granulates, coffee beans and other... [See More]

  • Mounting Options: Top mount
  • Measuring Range: 0.0 to 3937
  • Level Measurement Type: Continuous Level
  • Repeatability (Point Level): 0.0400
Tilt Switch -- MTS-20H
from Electro-Sensors, Inc.

MTS Tilt Switches and SCU-200 Control Unit. Features. • Easy to install, requires little maintenance. • Control unit interfaces with any tilt switch probe. • Advanced solid state electronic circuitry. • Intrinsically safe control unit available. • Adjustable time delay... [See More]

  • Mounting Options: Top mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Features: Built in alarm indicator; Controller
Acu-Trac® NEMA 4 Ultrasonic -- 1.5 Meter
from SSI Technologies, LLC

The Acu-Trac ® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage). [See More]

  • Mounting Options: Top mount
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Measuring Range: ? to 59.06
CL-10DJ Level Switch -- CL-10 DJ
from Automation Products, Inc.

The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]

  • Mounting Options: Side mount; Top mount; Bottom mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
Guided Radar Level Sensor -- Guidense TDR100
from Fluidwell bv

The Guidense TDR100 is a guided wave radar (GWR) for continuous level measurement and point level detection in liquids and solids, with active analog and digital control output. Mechanical installation has almost no restrictions and can be done easily. Due to its relatively small G3/4" process... [See More]

  • Mounting Options: Top mount
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Meter Technology Type: Radar/Microwave
Material Level Indicator
from FLSmidth

General The basic, durable construction of the FLSmidth Material Level Indicator permits sustained continuous operation over long periods of time. Each material level indicator consists of a head assembly coupled to a paddle shaft arrangement. This simple combination permits quick assembly and easy... [See More]

  • Mounting Options: Side mount; Top mount
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 30
Dry Material Rotary Paddle Level Switch -- LVD-803 / LVD-804
from OMEGA Engineering, Inc.

The LVD-800 Series fail-safe bin monitor is the state-of-the-art in rotary paddle technology. Utilizing magnetic sensing technology and a unique housing design, the LVD-800 Series fail-safe bin monitor is the most reliable, technician-friendly, rugged and economical truly fail-safe rotary paddle... [See More]

  • Mounting Options: Side mount; Top mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 30
NGM - Guided Wave Radar Level Transmitter
from KOBOLD Instruments, Inc.

The KOBOLD NGM Series guided wave radar level transmitter uses time domain reflectometry (TDR) technology, also known as “guided microwave ” or “guided wave radar. ” This means that low-energy and high-frequency electromagnetic impulses, generated by the sensor ’s... [See More]

  • Mounting Options: Top mount
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Measuring Range: 787
Level Switch -- LD60/LD61
from Malema Sensors

LD60/LD61 is a level switch based on the vibrating (tuning) fork technique. It is a robust and compact switch for the measurement of liquids and solids (only LD60). Features: No moving parts. Not affected by temperatures or pressure changes. Suitable for liquids with viscosity up to 10,000... [See More]

  • Mounting Options: Top mount
  • Measuring Range: 2.76 to 236
  • Device Classification: Sensor Only
  • Meter Technology Type: Vibrating/Tuning Fork Method
CL-10DJ-7 Level Switch -- CL-10 DJ-7
from Automation Products, Inc.

The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]

  • Mounting Options: Side mount; Top mount; Bottom mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
Radio Frequency Level Indicator -- SG-7
from FLSmidth

120V AC ( ±15%), 240 V AC ( ±15%), 50/60 HZ. Power - 4 watts. Output relay - DPDT, 5a at 120 V AC. Temp. range - -40 °F to +160 °F, 50 PSIG (3.5 Kg/cm2) pressure. Sensitivity settings - dip switch selectable, 1-15 PF. Time delay - dip switch delectable 1, 2, 4, 7 sec. [See More]

  • Mounting Options: Top mount
  • Meter Technology Type: Capacitive/RF Admittance
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 160
RF Capacitance Point Level Sensor -- LV800
from OMEGA Engineering, Inc.

LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability and durability for... [See More]

  • Mounting Options: Top mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 150
NSV - Vibrating Level Switches for Bulk Media
from KOBOLD Instruments, Inc.

The KOBOLD Level Switch model NSV excels in low density bulk media and is easy to maintain. It detects level via vibration technology. The vibrations are induced into a stainless steel fork by a piezoelectric crystal. When the media contacts the fork and dampens the vibration, it is detected and... [See More]

  • Mounting Options: Side mount; Top mount
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Measuring Range: 118
Ultrasonic Level Transmitters -- LU Series
from Malema Sensors

LU90 series transmitter is an advanced level instrument based on the transmission of ultrasonic waves to measure the level of liquid or solid in a vessel. Its non contact measurement makes it suitable for highly corrosive liquids. User friendly programming keys and local read out helps setting up... [See More]

  • Mounting Options: Top mount
  • Measuring Range: 11.81 to 276
  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 0.0787
CL-10DJI Level Switch -- CL-10 DJI
from Automation Products, Inc.

The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]

  • Mounting Options: Side mount; Top mount; Bottom mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
NVI - Vibrating Level Switch for Solids
from KOBOLD Instruments, Inc.

Product Features. Unique Single Probe Design Resists Fouling. Can Be Top or Side Mounted. Maximum Temperature to 320 °F. Maximum Pressure to 360 PSIG. Contact Parts - All 1.4571 SS. The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or... [See More]

  • Mounting Options: Side mount; Top mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Number of Switch Points Range: 1
GJ Level Switch -- CL-10 GJ
from Automation Products, Inc.

The Dynatrol ® GJ Detector is designed for application to either high or low point level detection of bulk solids. The GJ Detector is constructed to handle sensitive or problem applications that have a tendency to bridge or pack. This level detector operates successfully with consistent results... [See More]

  • Mounting Options: Side mount; Top mount; Bottom mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
PLS - Pendulum Level Switch for Bulk Solids
from KOBOLD Instruments, Inc.

Product Features. For Max Level In Bulk Solids Storage Bins/Silos. Pendulum Length up to 6 Feet. pmax -1.5 to + 7 PSIG; tmax 175 °F. Flanged Process Connection. No Power Required. Aluminum and EPDM Construction. The KOBOLD PLS series pendulum level switch is a very simple and reliable solution... [See More]

  • Mounting Options: Top mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Measuring Range: 19.7 to 78.7
GS Level Switch -- CL-10 GS
from Automation Products, Inc.

The Dynatrol ® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to handle lightweight media applications that are difficult to measure or detect. Reliable operation can be... [See More]

  • Mounting Options: Side mount; Top mount; Bottom mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
GSS Level Switch -- CL-10 GSS
from Automation Products, Inc.

The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]

  • Mounting Options: Side mount; Top mount; Bottom mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage