Digital Front Panel Dry Material (Powders) Level Sensors

4 Results
Laser Level Transmitter -- LLT100
from ABB Measurement & Analytics

The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power, pulp and... [See More]

  • User Interface: Digital Front Panel
  • Measuring Range: 19.69 to 7874
  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 0.8000
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • User Interface: Digital Front Panel
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
Acoustic Level Sensor -- RL
from BinMaster, Inc.

Highly reliable even in extreme dust, the BinMaster RL level sensor is a non-contact level sensor that works in powders and solid materials of all types--including very low dielectric materials. The BinMaster RL measures a single point in the bin using acoustics-based technology to provide... [See More]

  • User Interface: Digital Front Panel
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor System
  • Output Options: AnalogCurrent
Non-Contact, Radar Level Transmitter For Solids From Granulates To Rocks -- OPTIWAVE 6400 C
from KROHNE Messtechnik

Radar (FMCW) level transmitter for solids from granulates to rocks. The OPTIWAVE 6400 is a 2-wire 24 GHz radar (FMCW) level transmitter for basic applications with solids. This radar is designed for continuous, non-contact level measurement of stones, plastic granulates, coffee beans and other... [See More]

  • User Interface: Digital Front Panel; Computer Controllable
  • Measuring Range: 0.0 to 3937
  • Level Measurement Type: Continuous Level
  • Repeatability (Point Level): 0.0400