Digital Readouts Dry Material (Powders) Level Sensors

16 Results
Acoustic Level Sensor -- RL
from BinMaster, Inc.

Highly reliable even in extreme dust, the BinMaster RL level sensor is a non-contact level sensor that works in powders and solid materials of all types--including very low dielectric materials. The BinMaster RL measures a single point in the bin using acoustics-based technology to provide... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor System
  • Output Options: AnalogCurrent
Continuous level sensor -- KQ1000
from ifm efector inc.

Continuous level measurement behind non-metallic and non-conductive surfaces. Non-contact detection so no influence caused by medium. Three separate point level sensors in one unit. Deposits can be detected and signaled to improve quality of the process. Linking several KQ10 via IO-Link. Learn more. [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Measuring Range: 7.87
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
Guided wave radar -- LWT300 series
from ABB Measurement & Analytics

LevelExpert concentrates 20 years of industrial level measurement experience into an intelligent instrument made to accurately detect levels, even in the most demanding conditions. Forget about baseline mapping and echo selection; LevelExpert knows how to find the right level through the clutter. [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor System
  • Measuring Range: 1.97 to 2362
Continuous level sensor -- KQ1001
from ifm efector inc.

Continuous level measurement behind non-metallic and non-conductive surfaces. Non-contact detection so no influence caused by medium. Three separate point level sensors in one unit. Deposits can be detected and signaled to improve quality of the process. Linking several KQ10 via IO-Link. Learn more. [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Measuring Range: 7.87
Level Transmitter -- 2880-LT
from Arjay Engineering

Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
Guided Wave Radar Level Transmitter -- MT5000
from ABB Measurement & Analytics

The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]

  • Display: Digital Readouts
  • Measuring Range: 23.62 to 2604
  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.1181
Sensor for point level detection -- LMC100
from ifm efector inc.

For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Material Temperature Range: -13 to 212
Plugged Chute Detector -- 2852-PCD
from Arjay Engineering

Non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or absence of... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
Guided Wave Radar Level Transmitter -- MT5100
from ABB Measurement & Analytics

The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]

  • Display: Digital Readouts
  • Measuring Range: 23.62 to 2604
  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.1181
Sensor for point level detection -- LMC140
from ifm efector inc.

For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 580
Guided Wave Radar Level Transmitter -- MT5200
from ABB Measurement & Analytics

The MT5200 Measures the Level of Bulk Solids Under the Harshest of Conditions with an Industry-Leading Accuracy of ±0.20 inches (5.1 mm). K-TEK's MT5200 Overcomes the False Echoes and Complicated Set-Up Normally Associated with Conventional Non-Contact Radar Level Transmitters, while... [See More]

  • Display: Digital Readouts
  • Measuring Range: 23.62 to 2604
  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.1181
Sensor for point level detection -- LMC400
from ifm efector inc.

For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Material Temperature Range: -13 to 212
Laser Level Transmitter -- LLT100
from ABB Measurement & Analytics

The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power, pulp and... [See More]

  • Display: Digital Readouts
  • Measuring Range: 19.69 to 7874
  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 0.8000
Non-Contact, Radar Level Transmitter For Solids From Granulates To Rocks -- OPTIWAVE 6400 C
from KROHNE Messtechnik

Radar (FMCW) level transmitter for solids from granulates to rocks. The OPTIWAVE 6400 is a 2-wire 24 GHz radar (FMCW) level transmitter for basic applications with solids. This radar is designed for continuous, non-contact level measurement of stones, plastic granulates, coffee beans and other... [See More]

  • Display: Digital Readouts
  • Measuring Range: 0.0 to 3937
  • Level Measurement Type: Continuous Level
  • Repeatability (Point Level): 0.0400
Ultrasonic Level Transmitters -- LU Series
from Malema Sensors

LU90 series transmitter is an advanced level instrument based on the transmission of ultrasonic waves to measure the level of liquid or solid in a vessel. Its non contact measurement makes it suitable for highly corrosive liquids. User friendly programming keys and local read out helps setting up... [See More]

  • Display: Digital Readouts
  • Measuring Range: 11.81 to 276
  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 0.0787