Analog Meter or Indicator Dry Material (Powders) Level Sensors
2 Results
High Temperature Level Sensor -- M18
from Locon Sensor Systems, Inc.
from Locon Sensor Systems, Inc.
High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the cylindrical series for... [See More]
- Display: Analog Meter or Indicator
- Output Options: AnalogCurrent
- Device Classification: Sensor Only
- Material Temperature Range: -22 to 257
ifm efector® Level Sensor -- KN5120
from DME Company
from DME Company
ifm efector ® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with... [See More]
- Display: Analog Meter or Indicator
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Output Options: AnalogVoltage