Field Adjustable Measurement Ranges Dry Material (Powders) Level Sensors
2 Results
Laser Level Transmitter -- LLT100
from ABB Measurement & Analytics
from ABB Measurement & Analytics
The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power, pulp and... [See More]
- Level Measurement Type: Continuous Level
- Accuracy (Continuous Level): 0.8000
- Measuring Range: 19.69 to 7874
- Output Options: AnalogCurrent
RF Capacitance - MK2 -- 11-8511-211
from Monitor Technologies LLC
from Monitor Technologies LLC
Suitable for dry solids, wet solids, liquids, viscous liquids, and slurries [See More]
- Device Classification: Sensor Only
- Field Adjustable Performance: Field Adjustable Measurement Ranges (1000')
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 150