Analog Voltage Dry Material (Powders) Level Sensors
from BinMaster, Inc.
The SmartBob AO with built-in 4-20 mA output and integrated keypad can easily replace any 4-20 device by simply installing the SmartBob on the top of the bin and wiring the sensor to the existing 4-20 input. When the SmartBob AO takes a measurement, it automatically transmits an updated analog... [See More]
- Output Options: AnalogVoltage
- Level Measurement Type: Continuous Level
- Device Classification: Sensor System
- Measuring Range: ? to 2160
from BinMaster, Inc.
The SmartBob MultiBob inventory management system allows two to 32 SmartBob sensors to be mounted in a single bin, tank, silo or any other vessel containing powders or bulk solid materials. The measurement data from all sensors is averaged by the advanced Binventory software to provide a single... [See More]
- Output Options: AnalogVoltage
- Level Measurement Type: Continuous Level
- Device Classification: Sensor System
- Measuring Range: ? to 2160
from BinMaster, Inc.
An excellent alterative to relying on sight tubes, the SmartBob II SS sensor is a proven solution for measuring the level of solid material below a liquid surface. It can be used in tanks where solid material settles at the bottom of a tank. Examples include brine tanks, water treatment, wastewater... [See More]
- Output Options: AnalogVoltage
- Level Measurement Type: Continuous Level
- Device Classification: Sensor System
- Measuring Range: ? to 720
from DME Company
ifm efector ® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with... [See More]
- Output Options: AnalogVoltage
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Material Temperature Range: -13 to 176
from Automation Products, Inc.
The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]
- Output Options: AnalogVoltage
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only; Sensor System
- Maximum Operating Pressure: 1000
from Massa Products Corporation
The MassaSonic ® FlatPack ® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from 1 inch (25 mm)... [See More]
- Output Options: AnalogVoltage; AnalogCurrent
- Measuring Range: 4 to 156
- Level Measurement Type: Continuous Level
- Meter Technology Type: Ultrasonic/Sonic
from SSI Technologies, LLC
The Fluid-Trac ® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac ® 2-wire level sensor is commonly used to... [See More]
- Output Options: AnalogVoltage
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Measuring Range: ? to 32
from Automation Products, Inc.
The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]
- Output Options: AnalogVoltage
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only; Sensor System
- Maximum Operating Pressure: 1000
from Massa Products Corporation
MassaSonic ® PulStar ® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to 20 feet (6... [See More]
- Output Options: AnalogVoltage; AnalogCurrent
- Measuring Range: 8 to 240
- Level Measurement Type: Continuous Level
- Meter Technology Type: Ultrasonic/Sonic
from Automation Products, Inc.
The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]
- Output Options: AnalogVoltage
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only; Sensor System
- Maximum Operating Pressure: 1000
from Automation Products, Inc.
The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]
- Output Options: AnalogVoltage
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only; Sensor System
- Maximum Operating Pressure: 1000