Built in alarm indicator Dry Material (Powders) Level Sensors

6 Results
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 1500
Level Transmitter -- 2880-LT
from Arjay Engineering

Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
  • Level Measurement Type: Continuous Level
  • Maximum Operating Pressure: 1500
Process Instrumentation, Level Measurement, Level Switches, Rotary Paddle -- SITRANS LPS200
from Siemens Process Instrumentation

Featuring state-of-the-art safety technology and multiple paddle options, the SITRANS LPS200 is as reliable as it is versatile. Practical, low-maintenance design. Optional hinged vane for low density materials and small process connections. Five seal ingress protection. Motor switches off during... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 145
  • Measuring Range: 3.94 to 394
  • Material Temperature Range: -13 to 1112
Diaphragm Switch -- 7-8100 (G)
from Monitor Technologies LLC

Economical point level detection in bins and hoppers [See More]

  • Device Classification: Sensor Only
  • Material Temperature Range: ? to 180
  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Pressure Membrane
Tilt Switch -- MTS-20H
from Electro-Sensors, Inc.

MTS Tilt Switches and SCU-200 Control Unit. Features. • Easy to install, requires little maintenance. • Control unit interfaces with any tilt switch probe. • Advanced solid state electronic circuitry. • Intrinsically safe control unit available. • Adjustable time delay... [See More]

  • Device Classification: Sensor Only
  • Mounting Options: Top mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Features: Built in alarm indicator; Controller
Process Instrumentation, Level Measurement, Level Switches, Ultrasonic -- Pointek ULS200
from Siemens Process Instrumentation

The Pointek ULS200 uses an ultrasonic non-contacting switch to detect solids, liquids, and slurries. Particularly adept at measuring sticky materials, it ’s usable across many industries. Designed for longevity ’s sake. Easy two-button programming. Two switch outputs for alarms. Flange... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 7.25
  • Measuring Range: 9.6 to 192
  • Material Temperature Range: -40 to 140