Serial Interface Dry Material (Powders) Level Sensors

11 Results
Laser Level Transmitter -- LM200
from ABB Measurement & Analytics

The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal structures. FEATURES: ·... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 4800
  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Communication Interface Options: Digital Serial
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
Continuous Level Sensor, 3DLevelScanner -- 3DLS S / M / MV
from BinMaster, Inc.

BinMaster's 3D Level Scanner is the only level sensor that measures multiple points on a material's surface, providing continuous, non-contact inventory volume measurement that accounts for irregular material topography. This advanced acoustics-based technology is proven to perform in powders and... [See More]

  • Communication Interface Options: Digital Serial; Other Interface Type (optional feature)
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor System
  • Measuring Range: ? to 2400
Laser Level Transmitter -- LM80
from ABB Measurement & Analytics

Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long range is the plug-and-play solution... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 6000
  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 1.2
Level Transmitter -- 2880-LT
from Arjay Engineering

Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]

  • Communication Interface Options: Digital Serial
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
Laser Level Transmitter -- LL-100
from BinMaster, Inc.

The LL-100 laser level measurement sensor is used for level control, plugged chute detection, and monitoring buildup. This non-contact device can be used in bulk solids, pellets, or granular materials of all material dielectrics. It measures up to 160 feet with a tight 1 ° beam, making it... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 12 to 1920
  • Level Measurement Type: Continuous Level
  • Material Temperature Range: 160
Plugged Chute Detector -- 2852-PCD
from Arjay Engineering

Non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or absence of... [See More]

  • Communication Interface Options: Digital Serial
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
SmartBob II RemoteLevel Measurement System -- SBR II
from BinMaster, Inc.

The SmartBob II Remote is a proven, reliable level measurement system using cable-based sensoring technology. Combined with the powerful eBob software and remote control consoles, SmartBob II offers the strongest and smartest cable-based inventory measurement system on the market today –with... [See More]

  • Communication Interface Options: Digital Serial; Other Interface Type (optional feature)
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor System
  • Measuring Range: ? to 1800
Acu-Trac® NEMA 4 Ultrasonic -- 1.5 Meter
from SSI Technologies, LLC

The Acu-Trac ® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage). [See More]

  • Communication Interface Options: Digital Serial
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Measuring Range: ? to 59.06
EEX Electromechanical Level Measuring System
from FineTek

The EE300 Series is an electromechanical inventory level measuring system which uses state-of-the-art third generation weight & cable technology to periodically measure the level of liquid and bulk solid materials held in storage. The EE300 series level measuring system includes the EE300 sensor... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 1176
  • Device Classification: Sensor System
  • Output Options: AnalogCurrent
Ultrasonic Level Sensor (20' Range) -- PulStar® Plus
from Massa Products Corporation

MassaSonic ® PulStar ® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to 20 feet (6... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 8 to 240
  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent